-
Supplier: Yageo USA
Description: Reduced size of final equipment Low assembly costs Higher component and equipment reliability High ohmic values up to 100MΩ Applications Power supplies in small equipments
- Resistance Range: 82,000,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 0.125 watts
- Configuration: Single Resistor
-
Supplier: ROHM Semiconductor GmbH
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power and higher precision TCR than the standard resistors.
- Resistance Range: 0.033 to 0.091 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 0 to 125 ±ppm/°C
- Power Rating: 1.2499999999999962 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Precision High-Value High-voltage Wraparound Chip Ohmite’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The HVC Series offers
- Resistance Range: 100,000 to 1,000,000,000,000 ohms
- Tolerance: 0.25 to 30 +/- %
- Temperature Coefficient (TCR): 25 to 2,000 ±ppm/°C
- Power Rating: 0.05 to 1.5 watts
-
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM’s high-power low-ohmic chip resistors for current sensing are optimized for PCs, HDDs, power supplies, cell phones, motors, and automotive applications. The LTR100JZPFL features a wide terminal configuration strong against temperature cycling that reduces resistance
- Resistance Range: 0.1 to 0.91 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 0 to 150 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Utmel Electronic Limited
Description: High Precision-High Stability Chip Resistor Thin Film 0603 221Ohm 0.1% Paper T/R
- Resistance Range: 221 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Utmel Electronic Limited
Description: High Precision-High Stability Chip Resistor Thin Film 0805 200kOhm 1% Paper T/R
- Resistance Range: 200,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite offers the Mini Macro Chip (MMC) series in Thick Film construction for High Voltage applications. The MMC series is available in multiple sizes ranging from 0603 up to 2512 surfacemount packages. These economically priced surfacemount resistor chips provide
- Resistance Range: 47 to 51,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: Newark, An Avnet Company
Description: HIGH STABILITY THIN FILM CHIP RESISTORS, 93K OHMS, 0.1 % TOLERANCE, 25 PPM/K
-
Supplier: Utmel Electronic Limited
Description: High Precision-High Stability Chip Resistor Thin Film 0805 2.2kOhm 0.5% Paper T/R
- Resistance Range: 2,200 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Utmel Electronic Limited
Description: High Precision-High Stability Chip Resistor Thin Film 0402 3.57kOhm 0.5% Paper T/R
- Resistance Range: 3,570 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Newark, An Avnet Company
Description: SMD Chip Resistor, 68 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMD Chip Resistor, 270 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes
-
Supplier: Accuris
Description: Resistors, Chip, Fixed, Film, Zero OHM, Industrial, High Reliability, Space Level, General Specification for
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage/High Resistance Precision Thick Film Surface Mount Ohmite’s MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in
- Resistance Range: 100 to 5,000,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 to 3.249999999999996 watts
-
Supplier: Newark, An Avnet Company
Description: SMD Chip Resistor, 680 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes
-
Supplier: Accuris
Description: RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0705
-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
- Resistance Range: 0.047 to 0.091 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: RCD Components, Inc.
Description: LOW OHM CHIP RESISTORS RCD’s ML series offers cost-effective solutions for low resistance applications and are particularly ideal for various types of current sensing, voltage dividing, battery and pulse circuits, including linear and switching power supplies, power amplifiers,
- Resistance Range: 0.5 to 1,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 0.1 to 3 watts
-
Supplier: ROHM Semiconductor USA, LLC
Description: GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the
- Resistance Range: 0.1 to 0.22 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 4 watts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
- Resistance Range: 1 to 9.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 600 ±ppm/°C
- Power Rating: 0.05 watts
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1.5watt 133ohms 1% High Power
- Resistance Range: 133 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/4watt 330ohms 1% High Power
- Resistance Range: 330 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 1watt .1ohms .5% High Power
- Resistance Range: 0.1 ohms
- Tolerance: 0.5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 2watt .01ohms .5% High Power
- Resistance Range: 0.01 ohms
- Tolerance: 0.5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: DigiKey
Description: 560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: RV Product Status: Active Resistance: 560 kOhms Tolerance: ±1% Power (Watts): 0.25W, 1/4W Composition: Thick Film Features: Automotive AEC-Q200, High
- Resistance Range: 560,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.25 watts
- Technology / Construction: Metal Film, Thick Film
-
Supplier: Samsung Electro-Mechanics
Description: Features - White marking on the Black overcoat - Black marking on the white base - High Power - Low TCR - High Power - Yellow overcoat with black marking - High power - Low resistance - Black MK on the white base Thick Film Type Low Ohm Resistor : The thick film method is
- Resistance Range: 0.005 to 0.976 ohms
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 2 watts
- Features: 01005, Other, Surface Mount (SMT / SMD)
-
Supplier: ODG (Origin Data Global)
Description: HIGH POWER LOW OHMIC CHIP RESIST
- Resistance Range: 0.02 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0 ±ppm/°C
- Power Rating: 1.5 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable Wattage Range 1600 to 2800 Watts Over temperature protection available Available in Inductive
- Resistance Range: 0.3 to 135 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 1,600 to 2,800 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1011781-MC204822005DE Category: Resistors>Chip Resistor - Surface Mount Series: MC Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.065" (1.65mm) Standard Package: 100 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C
- Resistance Range: 0.02 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 3.25 watts
-
Supplier: Allied Electronics, Inc.
Description: Type CC Low Resistance Precision Chip Resistor Flip chip version for surface mount applications High pulse handling and overload capability Low inductance provides excellent high frequency and pulse response
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0 Ohm Thick Film Chip Resistor, 1210 SMD, Surface Mount, High Power Product overview: CRCW12100000Z0EAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Features: Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer
- Resistance Range: 0.05 to 0.1 ohms
- Current Rating: 0.5 to 2 amps
- Features: Axial Leads, Other, Surface Mount (SMT / SMD)
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
bondable resistors are ultra-stable with high reliability. This family of resistors is built in an 0202 chip outline and is ideal but not limited to hybrid circuit applications. The KYOCERA AVX WBR series is designed for stable thermocompression, epoxy or ultrasonic attachment. Richardson RFPD (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
High current "True" Zero ohm SMT Jumpers from Keystone Electronics are designed to replace "Zero (read more)
Browse Electrical Connectors Datasheets for Keystone Electronics Corp. -
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
AVIATION AND AEROSPACE Whenever highest reliability, precision and longevity are required, there is no way around the low-ohmic precision and power resistors from Isabellenhütte. It is not (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Aerospace-approved precision power resistors from Isabellenhütte meet stringent DLA and ESCC standards with low TCR and tin-lead plating to ensure reliable current sensing in mission-critical applications, from satellites to motor drives. Low-ohmic precision resistors are a (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
management and inverters for motor drives. Size and weight are critical, along with the ability to reliably source precision resistors in the .05 to 6 mOhm range. LIGHTER-WEIGHT BMS (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc.