Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JFW Industries, Inc.
Description: JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch
- Frequency Range: 800 to 2,700 MHz
- Insertion Loss: 0.6 to 1.2 dB
- Isolation (Port to Port): 60 dB
- Switching Speed: 0.01 ms
-
Supplier: Broadcom Inc.
Description: The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications It is housed in a 2mm x 2mm QFN package..
- VF: 0.85 volts
- IF: 1,000 mA
- VR: 100 volts
- trr: 130 ns
-
Supplier: JFW Industries, Inc.
Description: JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of medium power solid-state RF switch models, JFW has solutions to fit your specific medium power coaxial switch
- Frequency Range: 500 to 3,000 MHz
- Insertion Loss: 0.5 to 1.25 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.01 ms
-
-
Supplier: Qorvo
Description: The Qorvo QPB9320 is a highly integrated front-end module targeted for TDD macro or picocell base stations. The LNA switch module integrates RF functional blocks such as a pin-diode based high power switch capable of handling up to 52 W with an LTE signal (8 dB
- Frequency Range: 1,850 to 2,020 MHz
- Minimum Gain: 32.5 dB
- Maximum Gain: 32.5 dB
- Output Power( P1dB): 21 dBm
-
Supplier: Qorvo
Description: 617 - 8240 MHz Broadband High Power SPDT Switch
- Frequency Range: 617 to 8,240 MHz
- Insertion Loss: 0.2 to 0.7 dB
- Isolation (Port to Port): 16 to 50 dB
- Switching Speed: 0.0035 ms
-
Supplier: Infineon Technologies AG
Description: The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) IRLML6401 | P-Channel Power MOSFET TLE9271QX V33 | OPTIREG™ DCDC SBC BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch TLF35584QVVS2 |
- tON: 150,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's QPC1030D is a single-pole, single-throw (SPST) reflective switch fabricated on Qorvo's QGaN15 0.15um GaN on SiC production process. Operating from 2 to 18 GHz, the QPC1030D typically provides up to 20W input power handling at control voltages of 0/-40 V. This switch
- Frequency Range: 2,000 to 18,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 25 dB
- Switching Speed: 0.00017 ms
-
Supplier: Infineon Technologies AG
Description: ATSLP package and comprises of a high power CMOS SP8T switch with integrated GPIO interface. This RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. The switch is controlled via a GPIO interface. It features DC-free RF
- Frequency Range: 100 to 3,800 MHz
- Insertion Loss: 0.23 dB
- Isolation (Port to Port): 50 dB
- Actuator Voltage: 2.4 to 3.4 volts
-
Supplier: DigiKey
Description: SPDT High Power PIN Diode Switch
- Frequency Range: 960 to 1,300 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 46 dB
- Operating Temperature: -20 to 70 C
-
Supplier: Skyworks Solutions, Inc.
Description: output and the antenna switch provides ultimate flexibility in DECT applications. A Normal Transmit Power (NTP) input is used to control power between –10 dBm and +25 dBm. NTP is a voltage-operated control with a very high input impedance (>100 kΩ) and a range of 0 V to
- Output Power( P1dB): 25 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.5 volts
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: HIGH POWER SPDT SWITCH GAAS MMIC
- Operating Frequency: 6,000 MHz
- TJ: -40 to 105 C
- Technology: CDMA, GSM, UMTS
- Features: Other
-
Supplier: Integrated Device Technology
Description: the IDT F1320, the ACLR and/or power consumption of the full Tx system can be improved significantly.
- Carrier (LO) Frequency Range: 1,400 to 2,900 MHz
- IF (I/Q) Frequency Range: 20 to 550 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: APITech
Description: Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors.
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5130 is the world’s first generally available high-power SP4T RF Ideal Switch. It can handle 25 W forward power while providing ultra-low insertion loss. It has superior linearity from 26 GHz down to DC and performs more than 3 billion switching cycles. The
- Frequency Range: 26,000 MHz
- Insertion Loss: 0.1 to 1.3 dB
- Isolation (Port to Port): 25 to 45 dB
- Switching Speed: 0.01 ms
-
Supplier: Qorvo
Description: The QPC3025 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G / 5G wireless infrastructure applications and other high performance communications systems. It offers low insertion loss in a symmetric topology with excellent linearity. The
- Supply Voltage (VS): 2.7 to 5.5 volts
- Min Operating Current: 0.09 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: AS218-000 is being discontinued and is not recommended for new designs. The AS218-000 is a broadband transfer switch designed to combine T/R and antenna diversity switching functions on a single IC. The device is designed to handle high power and maintain
- Frequency Range: 100 to 6,000 MHz
- Isolation (Port to Port): 19 dB
- Type: DPDT
- Features: Other
-
Supplier: Richardson RFPD
Description: The Type CCS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variaty of voltage supplies. The primary advantage of
- Frequency Range: 12,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
-
Supplier: Integrated Device Technology
Description: the IDT F1320/F1370, the ACLR and/or power consumption of the full Tx system can be improved significantly.
- Carrier (LO) Frequency Range: 3,200 to 4,000 MHz
- IF (I/Q) Frequency Range: 20 to 500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12248-492LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD 4G and 5G applications. It can be tuned to specific RF bands within the range of 2.3 to 4.2 GHz by modifying select external SMT components. This device features high-power handling
- Frequency Range: 2,300 to 4,200 MHz
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5120 is the world’s first generally available high-power SP4T RF Ideal Switch. This new innovative technology platform enables robust and highly reliable switches capable of >25 W CW power handling at 6.0 GHz. The MM5120 provides ultra-low insertion loss and
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.1 to 1.5 dB
- Isolation (Port to Port): 26 dB
- Switching Speed: 0.015 ms
-
Supplier: Marki Microwave LLC
Description: The MSW2-1002HLGA is a reflective, single-pole double throw (SPDT) switch. The part is manufactured using a Silicon-On-Insulator (SOI) process. The switch operates from 100MHz to 20GHz with average insertion loss and isolation of 0.8 dB and 44 dB respectively and input power
- Frequency Range: 100 to 20,000 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY13597-684LF is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +90 °C . Switching is controlled
- Frequency Range: 700 to 3,800 MHz
- Features: Other
- Type: SP4T
- Package Type: Surface Mount
-
Supplier: ROHM Semiconductor GmbH
Description: R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 4,000 milliamps
- QG: 10.2 nC
- PD: 40,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: R6030KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 30,000 milliamps
- QG: 55.99999999999999 nC
- PD: 86,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 15,000 milliamps
- QG: 27.5 nC
- PD: 60,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 9,000 milliamps
- QG: 16.499999999999996 nC
- PD: 48,000 milliwatts
-
Supplier: JFW Industries, Inc.
Description: matrix configuration. Using only switches also makes it possible to maintain very high isolation from input to output because switches have better isolation characteristics than power divider/combiners. The one disadvantage is that each input is only available to a single output. Below
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 1 to 2 dB
- Isolation (Port to Port): 65 to 70 dB
- Switching Speed: 20 ms
-
Supplier: Menlo Microsystems, Inc.
Description: The MM9200 is a high-power SPST micro-mechanical switch. The innovative Ideal Switch technology enables highly reliable micro-mechanical switches capable of carrying high voltage and high current in a small form factor. The MM9200 provides ultra-low on-state
- Maximum Current: 10 amps
- Coil Resistance: 0.01 ohms
- Mounting: PC Board
- Features: RF Application Rated
-
Supplier: ValueTronics International, Inc.
Description: The 432C is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: Infineon Technologies AG
Description: Silicon RF Switching Diode Summary of Features Low-loss VHF / UHF switch above 10 MHz PIN diode with low forward resistance Pb-free (RoHS compliant) package Potential Applications Set Top Box TV Applications Automotive high-voltage battery management system (BMS) Automotive
- IF: 100 mA
- VR: 35 volts
- trr: 120 ns
- Features: Other, RF Diodes
-
Supplier: Broadcom Inc.
Description: Avago Technologies' ALM-12224 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught the use of Avago Technologies’ proprietary 0.25um GaAs E-pHEMT process.
- Frequency Range: 100 to 8,000 MHz
- Minimum Gain: 35 dB
- Maximum Gain: 39 dB
- Output Power( P1dB): 21.99999999999999 to 23.5 dBm
-
Supplier: Radwell International
Description: MOSFET DRIVER, HIGH-SIDE, SOIC-8; NO. OF CHANNELS:1CHANNELS; DRIVER CONFIGURATION:HIGH SIDE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:SOIC; INPUT TYPE:NON-INVERTING; SOURCE CURRENT:250MA; SINK CURRENT:500MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
-
Supplier: Allied Electronics, Inc.
Description: POWER MOSFET N-CHANNEL 100V ID=20A TO220 CASE LOGIC LEVEL HIGH SPEED SWITCH
-
Supplier: Nexperia B.V.
Description: NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. Features and benefits High thermal power dissipation capability High energy efficiency due to less heat generation Electrically similar to
- hfe: 360
- VCEO: 50 volts
- IC(max): 2 milliamps
- PD: 15 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
High-Speed RF Test Platforms: Signal switching and routing Industrial & Medical RF Systems: Microwave gating and control By combining (read more)
Browse RF Switches Datasheets for Win Source Electronics -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Our half turn and single turn trimmer ranges offer low magnetic content, resulting in a cost effective solution suitable for many MRI applications. Due to the severe non-magnetism requirements in the magnetic resonance industries, we only use high purity metals that exhibit no measurable (read more)
Browse Capacitors Datasheets for Knowles -
two independent RF signals, reducing system complexity and saving space, with 60dB isolation to prevent cross-talk. High Power Capability: Supports 1kW peak power and 50W (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Datasheet WMHPC-80-520M-6dB-N High Power Directional Coupler, 80-520MHz, 6d (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
Basics of RF Switches
RF and microwave switches route signals through transmission paths with a high degree of efficiency. Four fundamental electrical parameters characterize how these switch designs perform. Several electrical parameters are associated with the performance of RF and microwave switch designs, but four
-
Using the TC1142 for Biasing a GaAs Power Amplifier
frequency, higher breakdown voltage, lower noise figure, and higher power-added efficiency. This translates to lower power dissipation and longer talk time for cellular subscribers. Single Cell Li-Ion Battery and High-Side FET Switch.
More Information Top
-
Novel RF devices with multiple capacitively-coupled electrodes
Low- loss high power RF switching using III-Nitride materials and .
-
Photo-injection p-i-n diode switch for high-power RF switching
Scaling up the size of the PIPINS will allow for even higher RF power switching at the expense of higher optical con- trol power.
-
Latched microswitches in laminates for high power 0-6.5 GHz applications
This Letter reports yet another exciting application of the previously reported laminate microelectromechanical magnetic direct contact (LMEMS) technology [4] in order to address existing problems in high power RF switches .
-
High-power RF switching using III-nitride metal-oxide-semiconductor heterojunction capacitors
REFERENCES [1] A. Koudymov, X. Hu, K. Simin, G. Simin, M. Ali, J. Yang, and A. Khan, “Low-loss high power RF switching using multifinger AlGaN–GaN MOSHFETs,” IEEE Electron Device Lett., vol.
-
Monolithically integrated high-power broad-band RF switch based on III-N insulated gate transistors
[10] A. Koudymov, G. Simin, M. Ali, X. Hu, J. Yang, and M. A. Khan, “Low-loss high power RF switching using multigate AlGaN/GaN MOS heterostructure field-effect transistors,” IEEE Electron Device Lett., vol.
-
Subject Index
Vellas, N., + , EDL May 02 246-248 AlGaN/GaN multifinger MOS HFET, low-loss high power RF switch .
-
The Development of a High Power SP4T RF Switch in GaN HFET Technology
In this letter, the development of a hybrid single-pole four throw (SP4T) high power RF switch using discrete AlGaN/GaN HFETs is demonstrated for the first time for system applications of three transmitters and a receiver.
-
Development of Ultra-Fast Silicon Switches for Active X-Band High Power RF Compression Systems
For years, lack of a fast Ultra- high power RF switch has kept a lot of great application ideas unrealistic.
-
High-power III-Nitride Integrated Microwave Switch with capacitively-coupled contacts
Lett, 52, 1893-1895 (2005) [4] A. Koudymov, X. Hu, K. Simin, G. Simin, M. Ali, J. Yang, and Asif Khan, Low-Loss high power RF switching using Multifinger AlGaN/GaN MOSHFETs, EEE El. Dev.
-
Development of Ultra-Fast Silicon Switches for Active X-Band High Power RF Compression Systems
Active pulse compression systems using high power RF switches have attracted research interest in recent years.
Indicates content that may require registration and/or purchase.