Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Programmable Power
Description: PLA Series of Air-cooled DC electronic loads offers the industry’s smallest footprint, the highest power density, and current rating, along with the broadest selection of high voltage models on the market. PLA Air-cooled DC electronic loads are capable of
- Features: Air Cooled
- Load Bank Type: DC, Programmable
-
Supplier: AMETEK Programmable Power
Description: AMETEK Programmable Power's PLW Series of Water-Cooled DC electronic loads are capable of being custom-tailored to meet your specific application requirements. The PLW Series Water-cooled DC electronic load also offers a unique condensation protection design, the
- Load Bank Type: DC, Programmable
- Features: Water Cooled
-
Supplier: ValueTronics International, Inc.
Description: The 63030 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 60 Amps 64 Volts 300 Watts Plug-in electronic load modules
- Load Bank Type: DC, Programmable
-
-
Supplier: ValueTronics International, Inc.
Description: The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 1800W Current: 0-18Arms (54 Apeak) Voltage: 50-350Vrms (500
- Load Bank Type: DC
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The Programmable DC Loads are available from 150W to 960W in single individual Modules in compact 2U high Standard 19” Rack. They are expandable for higher power ratings and can be offer as single channel or multi channel configurations. They also offer the flexibility for
- Load Bank Type: Programmable
-
Supplier: Transcat, Inc.
Description: regulated power supply, constant current power supply, switching mode power supply (SMPS), module power supply, power adapter, etc. Battery industry, such as various batteries and cell batteries Charger industry, such as battery charger and cell phone charger
- Resistive Capacity: 200 watts
- Power Rating: 200 watts
-
Supplier: Transcat, Inc.
Description: Product Highlights Operating voltage (DC):1.5V~150V Operating Mode : C.C / C.V / C.R / C.P / CC+CV / CR+CV / CP+CV Parallel Connection of Inputs for Higher Capacity (Max : 9,450W) Support of High Slew Rate:Max 16A/us Run Program Function(GO/NO GO Test) Sequence Function for High
- Resistive Capacity: 1,049.9999999999993 watts
- Power Rating: 1,049.9999999999993 watts
-
Supplier: Tradeport Electronics Group
Description: power supplies, other electronic power supply circuits, batteries including fuel cells, electronic components, etc.
-
Supplier: Tradeport Electronics Group
Description: The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic
-
Supplier: Transcat, Inc.
Description: Product Highlights Voltage Range: 1-63 V, Current Range: 10 mA to 15 A Max Power: 200 W High resolution (20 mV, 1 mA, 0.1 W, 0.1 ) 9 sets of programmable memory & USB interface Over Voltage (OVP) & Over Current (OCP) Protection
- Resistive Capacity: 200 watts
- Power Rating: 200 watts
- Load Bank Type: Programmable
-
Supplier: Transcat, Inc.
Description: Product Highlights Operates between 0-120 VDC, 1 mA-240 A, 1200 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant) Bright, easy to read display (VFD technology)
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Load Bank Type: DC, Programmable
-
Supplier: RIGOL Technologies, Inc.
Description: requirements. Test power systems and batteries with configurable static, transient, and advanced application modes. Dynamic Load Performance and Visualization: Learn more with flexible load conditions and on screen waveform graphing View the actual load performance on the
- Operating DC Voltage: 150 volts
- Load Bank Type: DC
-
Supplier: EA Elektro-Automatik Inc.
Description: The EA-10000 Series regenerative DC electronic loads bring a host of capabilities and efficiencies to your application. Active power factor correction minimizes waste drawn from your power grid. Regenerative loads recover energy and feed it back into the grid with
- Operating DC Voltage: 0 to 2,000 volts
-
Supplier: Newark, An Avnet Company
Description: LOAD SWITCH, 5.5V, DFN-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:4A; On State Resistance:0.023ohm; Distribution Switch Case Style:DFN; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: The BTG7050-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable overcurrent limitation to offer high reliability for
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The BTG7090-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable overcurrent limitation to offer high reliability for
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications. Summary of Features Capacitive load switching mode to charge big capacitive loads in safe operation area
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The SLD6S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump
- VR: 14 volts
- Clamping Voltage (VC): 23.2 volts
- VBR: 15.6 to 17.2 volts
- PD: 4,600,000 milliwatts
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Key Facts The R&S® TS-PSU module contains two fully independent and floating source/sink channels which can have different ground reference levels. Specifications in brief Two fully independent, floating channels up to ± 50 V and up to 50 W 4-quadrant mode: bipolar, source and sink Electronic
- DC Output Voltage: 0 to 10 volts
- DC Output Current: 0.01 to 3 amps
- DC Output Power: 20 to 50 watts
- Form Factor: Circuit Board
-
Supplier: Isabellenhutte USA
Description: Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω Low inductance High surge capability
- Resistance Range: 10 to 120 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
-
Supplier: RIGOL Technologies, Inc.
Description: The DP2000 Series Power Supplies combine new high speed and high accuracy technology to provide a flexible test and analysis instrument for all of your DC power applications. The DP2031 is a 3 channel power supply with new capabilities that expand its value. First,
- DC Output Voltage: 64 volts
- DC Output Current: 10 amps
- DC Output Power: 222 watts
- Type: DC Power Supply
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TPS2065CDBV-636 Power Management Power Distribution Switch (Load Switch) No TPS2065 Single Channel 1A Active High
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TPS2064CDGN-015 Power Management Power Distribution Switch (Load Switch) No TPS2064 Dual Channel 1.5A Active High
- Category: Development Board
-
Supplier: AMETEK Programmable Power
Description: ReFlex Power™ is a high density, modular programmable power system providing DC, AC and electronic load assets all under control of a single controller. It provides a reconfigurable, flexible platform ideal for ATE and production test environments where RFP™ can
- Output Rating: 1,000.0000000000001 watts
-
Supplier: XCEL Power Systems, Ltd.
Description: ¨ Weight: <5.3Kg ¨ Surface Mount Technology utilised, with Planar Magnetics ¨ Designed to meet High Vibration Levels ¨ Custom in-house Design – Mechanical, PCB, Electrical & Electronic ¨ Dimensions: 199 x 345 x 64 (mm)
- DC Output Voltage: -300 to 30 volts
- DC Output Current: 0.3 to 40 amps
- AC Input Voltage: 200 volts
- Type: DC Power Supply
-
Supplier: Caterpillar Electric Power
Description: high availability according to the need of our customers. Combined heat / cool and power solutions allow our customers to maximize the efficiency and earnings paired with low emissions. The CM25C 50 and 60 Hz, 6, 8 or 9 cylinder, turbocharged-aftercooled generator set, is designed for
- Wattage: 1,735,000 to 2,600,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
-
Description: power electronics, as well as design engineers at distributed and microgeneration vendors or advanced power electronics manufacturers. Undergraduate power engineering students and power regulation experts will also fi nd this book to be a concise, timely
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: all times. Electronic Unit Injection (EUI) The electronically controlled unit injection fuel system senses operating conditions and regulates fuel delivery for optimum fuel efficiency. High Displacement (HD) The high displacement engine has a longer stroke, high
- Horsepower: 1,577 HP
- Operating Weight: 430,858 lbs
- Type: Wheel Loader
-
Supplier: Infineon Technologies AG
Description: High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications All types of resistive,
- tON: 140,000 ns
- tOFF: 170,000 ns
- Operating Ambient Temperature: -30 to 150 C
- Features: Other
-
Supplier: Thermon, Inc
Description: In the demanding world of data centers and High-Performance Computing (HPC), reliable infrastructure is non-negotiable. Thermon’s Poseidon™ Liquid Load Bank (for US markets) and Pontus™ Liquid Load Bank (for non-US markets) are engineered to provide precise, real-world thermal
- Power Rating: 600,000 watts
- Features: Other
- Configuration: Portable
- Load Bank Type: Programmable
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: damage. • Front Frame and Rear Frame Highly engineered and field-proven combination use of high-strength plates and castings distributes loads and increases structure robustness. A key differentiator from competitive machines is the box section rear frame (1) and box-shaped loader
- Operating Weight: 214,948 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: of the machine - it's what you expect for your bottom line. Proven components and high hour rebuild and machine life standards provide proven reliability Machine systems working together in the harshest environments Diagnostic programs are available to monitor machine health and maintain
- Operating Weight: 294,800 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improve safety and ergonomics for your operators. Structures and Fabricated Box Boom The articulated frame design features a high-torsion, compact, load-absorbing, front frame and a large, box-section, engine-end frame. Fabricated boom and linkage geometry increase dump clearance,
- Horsepower: 555 HP
- Operating Weight: 110,549 lbs
- Type: Wheel Loader
-
Supplier: Caterpillar Electric Power
Description: high availability according to the need of our customers. Combined heat /cool and power solutions allow our customers to maximize the efficiency and earnings paired with low emissions. The CM43C 50 and 60 Hz, 12 or 16 cylinder V-type, turbocharged-aftercooled generator set, is designed
- Wattage: 11,170,000 to 14,890,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
, aerospace testing, and advanced scientific research. The absolute encoder option provides immediate position information after power-up, eliminating homing procedures and improving machine availability. High Load Capacity for Vacuum Applications Many (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Many power electronics today are being designed for use in high-temperature, high-voltage environments, such as inside electric vehicles (EVs). However, size, weight, and power (SWaP) are also key factors driving electronic product development. These conflicting design criteria are an issue for (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
Power Supplies Qualtek Electronics provides a full range of low cost, high reliability and compact power supplies. (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
industries. Engineers involved in electronic device design and packaging will find alumina substrates crucial in their work, offering unmatched performance in high-power environments, temperature stability, and material longevity. Whether it's improving the lifespan (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
applications. Their unique design allows them to handle both radial and axial loads with minimal friction, making them suitable for industries that require durable, reliable components. Ideal for heavy-duty applications such as construction, mining, and power generation, full complement cylindrical (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Single-turn overlap and gap wave spring washers are designed to deliver high load capacity within compact installation spaces, helping engineers optimize mechanical assemblies where axial space is limited. Their unique wave structure provides stable elastic force (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
development and affect product performance. The X-C18 Compression Load Cell solves these problems with high-precision strain gauge technology, a (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Power Management Solutions for Modern Electronic Devices
, portable instruments and fitness equipment, modern electronic devices require efficient power management solutions. Some of the key requirements of today's power management solutions include less power consumption under various load conditions, less space, high reliability and wide input voltage
-
Inductors for the Lowest Power Losses in a High-Current Point-of-Load Application
Today, the trend of electronic equipment and devices is focused on smart designs that are small, thin and lightweight. These trends challenge design engineers to provide high power conversion efficiency, high power density and high reliability, plus environmental protection with an optimal
-
Design A Load Sharing System Power Path Management with Microchip's Stand-Alone Li-Ion Battery Charger
load when the power source is portable electronic devices. Although they depend on absent as depicted in Figure 1. batteries, portable consumer electronic products, such Portable electronic devices have dramatically changed as GPS devices and multi-media players, often the way people live and work
-
Agilent: Automotive Electronic Functional Test Using Agilent System Components
, Variable Reluctance Sensors or other isolated AC voltages must be generated. These signals are low frequency, just like the Cam/Crank/TDC/Knock signals required by engine/ powertrain control modules. Body and ABS modules can require the driving of some high current loads, while Engine Control
-
Dealing with Power Management Requirements in Ultraportable Devices
for today's product development teams, it also brings a new set of challenges for power management. Core processors demand sources to supply power with high efficiencies under varied load conditions. RF and audio circuits require power management systems that deliver low noise and high isolation while
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
AN1106 Power Factor Correction in Power Conversion Applications (R) Using the dsPIC DSC The low cost and high performance capabilities of the Author: Vinaya Skanda DSC, combined with a wide variety of power electronic Microchip Technology Inc. peripherals such as an Analog-to-Digital Converter (ADC
-
Designing Custom Cold Plates
Liquid-cooled cold plates offer superior cooling for high power electronic devices, and can be purchased as standard products or can be custom designed. A custom cold plate is needed when there is a special shape or interface requirement or an extreme performance requirement. An extreme performance
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Philips ships next-generation RFID chips Royal Philips Electronics said it's shipping RFID chips based on the new ultra-high-frequency electronic product code. Philips readies RFID chip that meets global spec Royal Philips Electronics of the Netherlands said it is testing engineering samples
More Information Top
-
Reckoning on machines
…results into the printing paper sometimes provided to form rnit therefore; these psychological and asthetischen values of a good pressure stand unfortunately in contradiction for demand for the rapidest printing speed, how it corresponds to the high power of electronic calculating installations.
-
Computer models for violin game
Of outer space images, that with the German electronic heavy - duty camera MOMS of the space MIR station from 1996 in visible and must be taken up from infrared region of the spectrum, that become to identify the brewing barley fields in…
-
Wäge‐ and transport installations
Where the demand for a coarse Wiigeleistungmit of high accuracy is set, particularly there, the heavy - duty control electronic balance SL1 is used.
-
Weighing installations and transport devices
Heavy - duty control electronic balance OPTIMAKG .
-
Weighing devices and transport installations
The ChronosRichardson GmbH, Hennef, was the PE granulate with a heavy - duty electronic balance fur and represent the printed data by a power of 1200 Wagungedh to 25 kgs.
-
Coordination chemistry
Different stabilities and the solubilities of complexes are applied to the separation of metals would be unthinkable without the many of the heavy - duty electronic devices inter alia by ever more importantly growing rare earth metals.
-
Gehirngerechtes operation and professional success
Expressed Plakativ, we operate with a Stone-Age-brain in an electronic heavy - duty age.
-
Racing car technique
Further components come to it with heat seizure like brakes, exhaust gas turbochargers, exhaust system, compressors, but also electronic heavy - duty components.
Indicates content that may require registration and/or purchase.