Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power,
- Maximum Stroke: 10.2 mm
- Holding Force: 31.15 N
-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting
- Maximum Stroke: 12.7 mm
- Action: Push
- Construction: Tubular
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting
- Maximum Stroke: 6.35 mm
- Action: Pull
- Construction: Tubular
-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally
- Maximum Stroke: 4 mm
- Power Rating (DC watts or AC VA): 2 DC watts or AC VA
- Holding Force: 5.5 to 15 N
- Maximum "On" Time: 7 to 100 seconds
-
Description: The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical Specifications Coil
- Maximum Stroke: 22.86 mm
- Power Rating (DC watts or AC VA): 150 DC watts or AC VA
- Starting Force: 17.5155693950178 N
- Holding Force: 55.6049822064057 N
-
Description: The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 12 DC watts or AC VA
- Starting Force: 0.556049822064057 N
- Holding Force: 48.0983096085409 N
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Coil Resistance 11.52 Ohms, Power Rating 3 W, 0.025in. Square Pin Terminals Coil Termination Dormeyer® Linear Open Frame Series The open frame solenoid is the simplest solenoid device consisting of an open iron frame, an overmolded or taped coil, and a
-
Supplier: Infineon Technologies AG
Description: high-side switch TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA |
- Supply Voltage (VS): 40 volts
- tON: 5,000 ns
- tOFF: 5,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: this product also designed with IAUC100N04S6L014 | Automotive MOSFET BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: smart high-side switch SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BTT6050-2ERA | PROFET™ +
- tON: 15,000 ns
- tOFF: 15,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 20
-
Supplier: GEEPLUS Inc.
Description: 45° high speed: vibration or marking high efficiency: battery powered systems, back-up systems, temperature sensitive media controllability: linear or rotary movement with low noise or low shock at mechanical endstop low hysteresis: control systems with high repeatability
- Force Constant (KF): 1.3488 to 5.1704 lb/amp
- Peak Force (FP): 2.9224 to 8.0928 lbs
- Linear Stroke: 0.1968505 inch
- Continuous Power: 18.00000000000003 watts
-
Supplier: SAE International
Description: Antilock Brake System (ABS) and Regenerative Brake Cooperative Control of Hybrid Vehicle, and the custom IC are installed in the 4th-generation Prius released in 2015. In the AHB system, as linear solenoid valves are used for hydraulic brake pressure control, high-resolution and
-
Supplier: Zaber Technologies, Inc.
Description: The X-SCA4 process controller makes it much easier and less expensive to integrate Zaber linear stages, rotary stages, and gantry systems with a wide range of components. Choose from thousands of third party components including valves, solenoids, heating elements, pumps, optical
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Control: Linear Control
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid valve). Its on board electronics
- Number of Axes / Motors: 1
- Rated Power: 15.000000000000002 watts
- Continuous Output Current: -1.1 to 1.1 amps
- Supply Voltage (DC): 12 to 24 volts
-
Supplier: Daniel Measurement and Control Inc.
Description: 710 / 711 on - off solenoid operated valves Model 710 valves are typically used to stop flow on applications such as high level shut-off into storage, on-off line block control, jet fuel filter-separator control from a water detector, blend line selection and many other applications
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: ValueTronics International, Inc.
Description: devices such as microwave switches, attenuators, solenoids, and power relays. Or use the digital inputs to sense limit-switch and digital-bus status. Optimized for test systems The 34980A has the performance you need for medium- to high-density switching/ measurement
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Pick and Hold is a drive technique that optimizes the performance achieved from solenoids, by energizing the solenoid with high power for a short initial period to develop high force from an extended position, then excitation power is reduced to a lower level once the solenoid has been (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
“high performance” products designed for industrial applications. If you can’t find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Geeplus linear solenoids are “high performance” products designed for industrial applications. If you can’t find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
How to Select a Linear Actuator There are a number of different factors that can influence the choice of a linear actuator, some of these are described, the selection process aims to identify the least expensive device which can satisfy requirements of (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
unlocking on energization.” It is useful where a guard should remain locked following a power failure or emergency stop. However, the control system must still confirm that hazardous movement has stopped before energizing the solenoid and permitting access (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, linear and rotary solenoids can operate in all environmental conditions at extremely high speeds, with an operating life of up to fifty million cycles, and torque ranges that are sensitive enough for medical diagnostic equipment and powerful enough to control industrial automation. 5 Ways Linear
-
Solenoids: Principle of Operation
application demands including: Saving Energy with magnetic latching solenoids for power off engagement. Quiet operation. Miniature size for space-restricted applications. Long-life designs for extremely consistent and dependable operation. High speed designs for maximum throughput and productivity
-
Solenoids: Principle of Operation for Engineers
application demands including: Saving Energy with magnetic latching solenoids for power off engagement. Quiet operation. Miniature size for space-restricted applications. Long-life designs for extremely consistent and dependable operation. High speed designs for maximum throughput and productivity
-
The History of the Rotary Solenoid
from the Greek solenoeid?s, which means pipe-shaped. Thus, it relates to a looping of wire that is longer than it is wide, although not necessarily straight. The solenoid is also used to refer to some other devices which convert energy into linear motion. Rotary solenoids run off of DC power
More Information Top
-
Application of the “Klevafella” permanent magnet focusing system to linear beam microwave tubes
Introduction High average power linear beam tubes frequently employ electromagnetic solenoids rather than Periodic PermanentMagnet (PPM) focusing.
-
Power-saving effect of permanent magnet on oscillating electromagnetic linear actuator
Conventional solenoid linear actuator, however, has the critical drawback of high power consumption.
-
Modelling a linear and limited travel solenoid
In order to achieve a high power to size ratio, most solenoids operate well into the non linear magnetic saturationregion.
-
1995 International Sherwood Fusion Theory Conference
The idea is to permit the achievement of useful net fusion power by the combination of high - efficiency ion sources, injecting into a linear solenoid reaction region, followed by a multi-stage direct converter.
-
Aerospace Engineering on the Back of an Envelope
Your initial assignment is to mathematically model—using mechanical and electro-magnetic principles learned in your high school physics classes—the perform- ance of a robotic kicker powered by a rapidly-acting linear solenoid actuator.
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
Instead of opening or closing a valve, the linear action of the solenoid coil is used to open or close sets of contacts with high - power ratings.
-
ISA PROGMBLE CNTRLRS - Programmable Controller
Instead of opening or closing a valve, the linear action of the solenoid coil is used to open or close sets of contacts with high - power ratings.
-
Measurement and Analysis of Field Emission Electrons in the LCLS Gun
The goal of this paper is to demonstrate the application of a relativity simple linear optical model for the RF gun and focusing solenoid to the dark charge images observed during high - power RF processing of the LCLS gun.
-
Fusion research: the past is prologue
We may use equation 14 to estimate a “breakeven length” of our linear collider, i.e., the minimum length of high field solenoid required to yield an amount of electrical power , (converted from the fusion energy released to electricity at an efficiency…
-
An Automated High-Sensitivity Vibrating-Coil Magnetometer
The solenoid power -supply amplifier (Fig. 4) is based on a high -power operational amplifier operating in the mode of a linear DC amplifier.
Indicates content that may require registration and/or purchase.