-
Supplier: Qorvo
Description: 617 - 8240 MHz Broadband High Power SPDT Switch
- Frequency Range: 617 to 8,240 MHz
- Insertion Loss: 0.2 to 0.7 dB
- Isolation (Port to Port): 16 to 50 dB
- Switching Speed: 0.0035 ms
-
Supplier: JFW Industries, Inc.
Description: JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch
- Frequency Range: 800 to 2,700 MHz
- Insertion Loss: 0.6 to 1.2 dB
- Isolation (Port to Port): 60 dB
- Switching Speed: 0.01 ms
-
Supplier: Qorvo
Description: The QPC3025 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G / 5G wireless infrastructure applications and other high performance communications systems. It offers low insertion loss in a symmetric topology with excellent linearity. The
- Supply Voltage (VS): 2.7 to 5.5 volts
- Min Operating Current: 0.09 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Qorvo
Description: Qorvo's QPC2040 is a Single-Pole, Double–Throw (SPDT) switch fabricated on Qorvo's QGaN15 0.15um GaN on SiC production process. Operating from 8 to 12 GHz, the QPC2040 typically supports 10 W input power handling at control voltages of 0/-28 V for pulsed RF operations. This
- Supply Voltage (VS): 0 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
- Switch Type: SPDT
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RCM-6SPDT-18 comprises six independently controlled, electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating.
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.15 to 0.5 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12248-492LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD 4G and 5G applications. It can be tuned to specific RF bands within the range of 2.3 to 4.2 GHz by modifying select external SMT components. This device features high-power handling
- Frequency Range: 2,300 to 4,200 MHz
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12255-708LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD applications. This device features high-power handling at hot, low TX and RX insertion loss, and high isolation with low DC power consumption. The device requires minimal
- Frequency Range: 300 to 3,800 MHz
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: Qorvo
Description: Qorvo's RFSW6024 is a Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling
- Supply Voltage (VS): 5 volts
- Min Operating Current: 0.14 mA
- Features: Other
- Switch Type: SPDT
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12209-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. The device operates over the 0.9 GHz to 4.0 GHz band. It features low insertion loss, excellent power
- Frequency Range: 900 to 4,000 MHz
- Isolation (Port to Port): 35 to 46 dB
- Features: Other
- Type: SPDT
-
Supplier: Marki Microwave LLC
Description: The MSW2-1002HLGA is a reflective, single-pole double throw (SPDT) switch. The part is manufactured using a Silicon-On-Insulator (SOI) process. The switch operates from 100MHz to 20GHz with average insertion loss and isolation of 0.8 dB and 44 dB respectively and input power handling
- Frequency Range: 100 to 20,000 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12208-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz, by changing the value of an RF choke in the SMT bias network. The SKY12208-478LF features
- Frequency Range: 20 to 2,700 MHz
- Isolation (Port to Port): 35 to 50 dB
- Features: Other
- Type: SPDT
-
Supplier: MACOM
Description: At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 0 to 53 dB
- Isolation (Port to Port): 18 to 85 dB
- Impedance: 75 ohms
-
Supplier: Broadcom Inc.
Description: Avago Technologies' ALM-12224 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught the use of Avago Technologies’ proprietary 0.25um GaAs E-pHEMT process.
- Frequency Range: 100 to 8,000 MHz
- Minimum Gain: 35 dB
- Maximum Gain: 39 dB
- Output Power( P1dB): 21.99999999999999 to 23.5 dBm
-
Supplier: Broadcom Inc.
Description: Avago Technologies' ALM-12124 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught the use of Avago Technologies’ proprietary 0.25um GaAs E-pHEMT process.
- Frequency Range: 100 to 8,000 MHz
- Minimum Gain: 35 dB
- Maximum Gain: 39 dB
- Output Power( P1dB): 21.99999999999999 to 23.5 dBm
-
Supplier: JFW Industries, Inc.
Description: JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of medium power solid-state RF switch models, JFW has solutions to fit your specific medium power coaxial switch applications. If
- Frequency Range: 500 to 3,000 MHz
- Insertion Loss: 0.5 to 1.25 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.01 ms
-
Supplier: DigiKey
Description: SPDT High Power PIN Diode Switch
- Frequency Range: 960 to 1,300 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 46 dB
- Operating Temperature: -20 to 70 C
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 40 Watts. PIN diode single pole double throw RF
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 25 dB
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 10 Watts. PIN diode single pole double throw RF
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 2.3 dB
- Isolation (Port to Port): 23 dB
- VSWR: 2 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 12 GHz and a maximum power of 25 Watts. PIN diode single pole double throw RF
- Frequency Range: 0 to 12,000 MHz
- Insertion Loss: 2 dB
- Isolation (Port to Port): 25 dB
- VSWR: 1.8 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with N ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 100 Watts. PIN diode single pole double throw RF
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 35 dB
- VSWR: 1.6 :1
-
Supplier: Infineon Technologies AG
Description: 0.1 to 6 GHz coverage High ESD robustness On-chip control logic Very small leadless and halogen free package TSNP-6-2 (0.7x1.1mm 2) with super low height of 0.375 mm No decoupling capacitors required if no DC applied on RF lines RoHS compliant package 2 high-linearity TRx paths
- Frequency Range: 100 to 6,000 MHz
- Insertion Loss: 0.25 dB
- Isolation (Port to Port): 40 dB
- Actuator Voltage: 1.8 to 3.3 volts
-
Supplier: ODG (Origin Data Global)
Description: HIGH POWER SPDT SWITCH GAAS MMIC
- Operating Frequency: 6,000 MHz
- TJ: -40 to 105 C
- Technology: CDMA, GSM, UMTS
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ
- Frequency Range: 10 to 8,500 MHz
- Insertion Loss: 1.6 to 5 dB
- Isolation (Port to Port): 100 dB
- Operating Temperature: -10 to 60 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from
- Frequency Range: 5 MHz
- Insertion Loss: 0.33 dB
- Isolation (Port to Port): 48 dB
- VSWR: 1.15 :1
-
Supplier: Richardson RFPD
Description: The MASW-011120 is a SPDT high power, broadband, high linearity, PIN diode T/R switch for 0.03 - 6.0 GHz high power applications. The device is provided in an industry standard lead free 5 mm HQFN plastic package. The module is designed for high
- Frequency Range: 30 to 6,000 MHz
- Insertion Loss: 0.35 dB
- Isolation (Port to Port): 44 dB
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925156-MASW-007071-000100 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPDT 50Ohm 32-PQFN (4x6) Package: 32-PowerVFQFN Package: Tube Family Name: MASW-007071 Categories: RF/IF
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045936-ARE1312 Category: Relays>High Frequency (RF) Relays Series: ARE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time:
- Coil Resistance: 720 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: California Eastern Laboratories - CEL
Description: The uPG2409T6X is a GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from 0.05 to 6.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) (T6X)
- Frequency Range: 10 to 6,000 MHz
- Insertion Loss: 0.35 to 0.65 dB
- Isolation (Port to Port): 27 to 30 dB
- Switching Speed: 0.0001 to 0.00025 ms
-
Supplier: AMETEK Programmable Power
Description: isolation specifications The EX1200-6102 is a high-density SPDT RF switch module designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz along
-
Supplier: TE Connectivity
Description: Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 1 Form C, SPDT High Voltage Relay Contact Current Rating (AMP) : 10 Electrical Characteristics High Voltage
- Relay Type: High Voltage Relay
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 902258-UPG2160T5K-E2-A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON Package: Bulk Package: 6-PowerXDFN Part Status: Obsolete Categories: RF/IF and RFID Case /
- Operating Temperature: -45 to 85 C
-
Description: SPDT, HIGH POWER, FAST SWITCHING
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: MACOM
Description: At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high
- Frequency Range: 2,700 to 3,500 MHz
- Insertion Loss: 0 dB
- Isolation (Port to Port): 30 dB
- Impedance: 75 ohms
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools BGS12PL6 general purpose high RF power SPDT switch is designed to cover a broad range of high RF power applications from 30 MHz to 4 GHz, mainly in the transmit path of GSM, WCDMA and LTE mobile phones. The symmetric design
Find Suppliers by Category Top
Featured Products Top
-
Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
Qorvo’s QPC2420 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 30GHz, the QPC2420 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. Features: • Broadband (read more)
Browse RF Switches Datasheets for Richardson RFPD -
The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 ? in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic (read more)
Browse RF Switches Datasheets for Richardson RFPD -
. Ultra-Fast Switching Rise/fall time <5 ns for high-speed SPDT operation (read more)
Browse RF Switches Datasheets for Win Source Electronics -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
PowerSnap Series RF Connectors Winchester’s PowerSnap is an ideal solution for transferring high power from a printed circuit board to anywhere inside a (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ensure consistent and safe operation for high-power applications. Available in SPST or SPDT configurations, the RCA1913 fits a 19mm by 13mm panel cutout and offers multiple terminal options including quick connect, solder, and wire leads. With customizable actuator styles and markings, this (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
5-0604-64 Additional Product Information | Mouser
HIGH POWER SPDT RF SWITCH .
-
AS139-73LF Skyworks Solutions, Inc. | Mouser
High Power SPDT RF Switches .
-
AS213-92LF Skyworks Solutions, Inc. | Mouser
High Power SPDT RF Switches .
-
SKY13268-344LF Skyworks Solutions, Inc. | Mouser
High Power SPDT RF Switches .
-
SKY13350-385LF Skyworks Solutions, Inc. | Mouser
High Power SPDT RF Switches .
-
A GaAs high power RF single-pole dual throw switch IC for digital-mobile communication system
MIYATSUJI AND UEDA: A GaAs HIGH POWER RF SPDT SWITCH IC .
-
Thick-Gate-Oxide MOS Structures with Sub-Design-Rule (SDR) Polysilicon Lengths for RF Circuit Applications
[13] K. Miyatsuji and D. Ueda, “A GaAs high power RF SPDT switch IC for digital mobile comm. system,” IEEE J. of Solid-State Circs., vol.
-
Page 68. Semiconductor parts with 510 in root number
SPDT High Power UltraCMOS RF Switch 30 - 2000 MHz .
-
Design of a compact broadband branch-line hybrid
The application of this type of hybrid to the developing of high power RF MEMS SPDT switches is under consideration.
-
Challenge and progress in high power MEMS switches for reconfigurable RF front-ends
high power RF MEMS SPDT switch .
Indicates content that may require registration and/or purchase.