Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. The QTW series High Power Terminations are produced with
- Operating Frequency Range: 12.4 to 220 GHz
- Profile: Circular, Rectangular
- Features: Other
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. Series QTZ Custom High Power Terminations are available
- Features: Other
-
Supplier: Advanced Technical Materials, Inc.
Description: Units pressure tested to 30 psi, no forced air cooling required
- Operating Frequency Range: 7.05 to 10 GHz
- VSWR: 1.1 :1
- Length or Height: 8 inch
- Width or Radius: 4 inch
-
-
Supplier: Advanced Technical Materials, Inc.
Description: Units pressure tested to 30 psi, no forced air cooling required
- Operating Frequency Range: 26.5 to 40 GHz
- VSWR: 1.15 :1
- Length or Height: 4 inch
- Width or Radius: 4 inch
-
Supplier: Advanced Technical Materials, Inc.
Description: Units pressure tested to 30 psi, no forced air cooling required
- Operating Frequency Range: 2.2 to 3.3 GHz
- VSWR: 1.15 :1
- Length or Height: 12 inch
- Width or Radius: 6 inch
-
Supplier: Advanced Technical Materials, Inc.
Description: Units pressure tested to 30 psi, no forced air cooling required
- Operating Frequency Range: 3.95 to 5.85 GHz
- VSWR: 1.1 :1
- Length or Height: 9 inch
- Width or Radius: 4.5 inch
-
Supplier: APITech
Description: Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Custom Designs Available. Weinschel Product.
-
Supplier: JFW Industries, Inc.
Description: Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a
- Power Rating: 250 watts
- VSWR: 1.15 :1
- Frequency Range: 3,000 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: of 3 GHz . Dummy load / RF termination part number FMTR1010 has a maximum input power of 300 Watts and a maximum VSWR of 1.3:1. Additional female N RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview
- Power Rating: 300 watts
- VSWR: 1.3 :1
- Frequency Range: 3,000 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: frequency of 6 GHz . Dummy load / RF termination part number FMTR1008 has a maximum input power of 100 Watts and a maximum VSWR of 1.25:1. Additional female SMA RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet
- Power Rating: 100 watts
- VSWR: 1.25 :1
- Frequency Range: 6,000 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: of 500 MHz . Dummy load / RF termination part number FMTR1012 has a maximum input power of 800 Watts and a maximum VSWR of 1.5:1. Additional female N RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.
- Power Rating: 800 watts
- VSWR: 1.5 :1
- Frequency Range: 500 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: frequency of 3 GHz . Dummy load / RF termination part number FMTR1009 has a maximum input power of 150 Watts and a maximum VSWR of 1.3:1. Additional female SMA RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet
- Power Rating: 150 watts
- VSWR: 1.3 :1
- Frequency Range: 3,000 MHz
- Resistance: 50 Ω
-
Supplier: APITech
Description: Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product
-
Supplier: APITech
Description: High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
-
Supplier: APITech
Description: High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband
- Power Rating: 20 watts
- VSWR: 1.4 :1
- Frequency Range: 0 to 18,000 MHz
- Features: Other, RF Terminator
-
Supplier: Smiths Interconnect, a Molex company
Description: We offer a full line of high power RF terminations including tab & cover, flange mounted, surface mount and wire bondable types. Our tuned circuit chip designs deliver the lowest VSWR while extending frequency ranges for broadband applications. Some devices are capable of
- Power Rating: 1,000 watts
- Frequency Range: 26,000 MHz
- Mounting / Packaging: Flanged, Surface Mount (SMT / SMD)
- Features: Other, RF Terminator, Telecom Terminator
-
Supplier: Richardson RFPD
Description: High Power, Flange Mount Termination
- Power Rating: 75 watts
- VSWR: 1.25 :1
- Frequency Range: 4,000 MHz
- Mounting / Packaging: Flanged
-
Supplier: Richardson RFPD
Description: Series PCX High Power Coaxial Terminations. The PCX Series High Power Terminations are designed to dissipate RF power when mounted to a heat sink or chill plate. High stability thin film resistive elements on beryllium oxide substrates are used
- Power Rating: 100 watts
- Terminator Type: Coaxial Terminator
-
Supplier: RCD Components, Inc.
Description: conventional round-wire designs. Series EW is ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! High thermal capacity & power-to-size ratio Highest power performance for low cost Flameproof
- Resistance Range: 0.1 to 100,000,000 ohms
- Power Rating: 74.99999999999963 to 2,000.0000000000002 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 10 +/- %
-
Supplier: 5o.com
Description: Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon
- Power Rating: 2,000 watts
- VSWR: 1.3 :1
- Frequency Range: 0 to 3,000 MHz
- Resistance: 50 Ω
-
Supplier: Anaren, Inc.
Description: Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film
- Power Rating: 200 watts
- Return Loss: 20 dB
- Frequency Range: 0 to 2,200 MHz
- Resistance: 50 Ω
-
Supplier: Samsung Electro-Mechanics
Description: epoxy is applied to external electrodes. In addition, soft termination is excellent in high-temperature load and moisture load. General Features Soft-Termination relaxes the applied thermo/mechanical stresses by ductile properties of metal-polymer composites. Excellent bending
- Capacitance Range: 0.000001 to 22 microF
- DC Rated Voltage Range (WVDC): 10 to 100 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Anaren, Inc.
Description: Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable
- Power Rating: 200 watts
- Return Loss: 20 dB
- Frequency Range: 0 to 2,200 MHz
- Resistance: 50 Ω
-
Supplier: Amphenol PCD
Description: High Power three-position terminal block on 15.0 MM. Two contact positions accept 4 AWG, rated at 75A. The third-a sensor wire termination-accepts AWG 12-24
- Number of Contacts: 3
- Contacts Pitch: 15 mm
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 600 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: ROHM Semiconductor GmbH
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
- Resistance Range: 0.01 ohms
- Tolerance: 5 +/- %
- Power Rating: 4 watts
- Operating Temperature: -65 to 155 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
- Resistance Range: 0.011 to 0.091 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 0 to 300 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. The QWN series Standard Waveguide Terminations consist of an
- Operating Frequency Range: 18 to 220 GHz
- Profile: Circular, Rectangular
- Features: Straight Section Assemblies
- Assembly Type: Straight Sections
-
Supplier: Qorvo
Description: the 3.4 - 3.6 GHz range to provide 1.3 dB noise figure for operation in the receive mode and 0.6 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the switch allows for power levels up to 360 W peak power to be routed to an
- Frequency Range: 1,850 to 2,020 MHz
- Minimum Gain: 32.5 dB
- Maximum Gain: 32.5 dB
- Output Power( P1dB): 21 dBm
-
Supplier: Coilcraft CPS
Description: ■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Low profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications.
- Inductance Range: 0.6 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 23 to 29 ohms
- Rated DC Current: 1,899.9999999999998 to 3,000 milliamps
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles.
- Number of Contacts: 3
- Contacts Pitch: 15.75 mm
- Conductor Size (North American): 12 to 2 AWG
- Voltage Rating: 600 volts
-
Supplier: Smiths Interconnect, a Molex company
Description: that our products will operate exactly as they are designed to do. The X-Band filtered duplexer features an extraordinarily complicated high power load. Designed to operate at an extremely high baseplate temperature the load is a combination of attenuators and termination
-
Supplier: Pasternack
Description: PE6830 100 Watts high power waveguide load (also known as waveguide termination) has a WR-51 input. This Pasternack WR-51 waveguide load / termination is rated for a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Our WR-51 waveguide terminator has a
- Frequency Range: 15,000 to 22,000 MHz
- VSWR: 1.1 :1
- Power Rating: 100 watts
- Resistance: 50 Ω
-
Supplier: Smiths Interconnect, a Molex company
Description: resistance. To learn more, access our on demand webinar: New Premium Hyperboloid High Power contacts for reduced power loss in Battery Systems. Features & Benefits Unrivaled premium hyperboloid contact with improved crimp design High current carrying capacity (300 Amps
Find Suppliers by Category Top
Featured Products Top
-
KRYTAR’s high-frequency coaxial terminations provide exceptional broadband performance and power handling across rigorous RF and microwave environments. Engineered for stability, accuracy, and long-term reliability, they are essential components for high-performance test setups and system integration. (read more)
Browse Coaxial Terminations Datasheets for KRYTAR, Inc. -
XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz and is (read more)
Browse RF Terminations Datasheets for Richardson RFPD -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
from 8' to 12' utilizing different terminations. Our right angled plug and connector options allow for easy cord management. Power Cord Features: Connector Type: C13, C19, C13 RA* Plug (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Coilcraft’s new XGL4030 Series of high-performance, molded power inductors offer up to 40% lwer DCR than the previous best-in-class inductors as well as extremely low AC losses, resulting in the best overall efficiency over a wide range of AC ripple current. They are ideal for DC (read more)
Browse Datasheets for Coilcraft, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
Conduct Research Top
-
Comparison of RF Terminations with BeO and ALN Substrates
Terminations designed to dissipate significant amounts of power at RF frequencies have traditionally been fabricated on beryllium oxide (BeO) substrates. The high thermal conductivity and moderate dielectric constant make BeO an ideal choice for this application. Increased regulation regarding
-
Flooded Cable / Connector Water Blocking and Reterminating at Sea
Field application of breakthrough BONDiT TM technology proves effective in reterminating flooded cable/connector assemblies in offshore oil field for immediate deep-water redeployment. A flooded high voltage power cable on a 1250 meter deployment for pile driving on a new Shell Oil platform
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
International Inc. today introduced a new dual synchronous switch-mode power supply controller, which has been developed to greatly simplify bus termination in high-speed memory systems based on double-data rate (DDR) or high-speed transceiver logic (HSTL) interfaces. DSP Group to launch 'total
-
Smart Computing Article - IDE to imaging
Sony's external CRX 1600L/A2 Spressa CD-RW (CD-rewriteable) drive uses the i.Link standard to connect to other FireWire-enabled computer systems. Sony's trademarked version of the input/output technology FireWire, also known as IEEE 1394, is called i.Link. This high-speed serial bus helps
-
Customer Spotlight - Relio TM Radio Transmission Supervisory System
processor used provides excellent computing capabilities with minimum power dissiopation and does not require a cooling fan. To accommodate the 1U enclosure, high-density SCSI connectors were chosen to expose the analog and digital I/O signals on the rear of the chassis. Cables connect the system's
-
Using the MCP1631 Family to Develop Low-Cost Battery Chargers
charge NiMH batteries, this can lead to discussed that can accommodate the changing overheating and reduced battery life. Fast charge portable power management world. termination for NiMH batteries can be tricky. As the battery reaches capacity, it no longer can accept aThe reliability and safety
More Information Top
-
Start pdf
Barry product offerings include: LTCC products (low temperature co-fired ceramic), HTCC prod- ucts (high temperature co-fired ceramic); semi- conductor packages; high power terminations , re- sistors, attenuators and surface mount products; pulsed power devices, WiMAX product selection; low capacitance resistors; low …
-
2008 IEEE MTT-S IMS exhibition guide
Barry product offerings include: LTCC products (low temperature co-fired ceramic), HTCC prod- ucts (high temperature co-fired ceramic); semi- conductor packages; high power terminations , re- sistors, attenuators and surface mount products; pulsed power devices, WiMAX product selection; low capacitance resistors; low …
-
Bourns Expands Fixed Resistors Product Line With New 1 Kilowatt (KW) Stripline Termination
Optimized for applications where a high power termination is required to be remotely located, the new Bourns® RF Power Termination is designed for combiners and dividers in television and radio broadcast, radar and medical equipment or other applications that require very high …
-
7.5.05 -- Feature Article: Benefits Of Total Integration Of Large RF Circuits
High Power Terminations .
-
12.5.06 -- Feature Article: A Level Detector Design For Dual-Band GSM-PCS Handsets
Request more information from Trilithic on its high power terminations .
-
A Ka-band waveguide water-based absorptive switch with an integrated micropump
High power termination High power termination .
-
Exhibition Guide (1986 [MWSYM])
designs of 3.6:1 bandwidth, including couplers, hybrids and high power terminations .
-
High-power transmitters for radar applications
… output section consists of several high power RF components such as an arc detector (for high power systems, not shown in the block diagram), dual-directional coupler, isolator, and in some cases, a harmonic suppression filter, waveguide switch and high power termination .
-
Base Plate Temperature For Ferrite Isolator/Circulators
M/A-COM's defines the "base-plate temperature" to be that of the area on the bottom side of the housing assembly beneath the high power termination / attenuator.
-
Richardson RFPD Introduces 400W SMT Hybrid Coupler And Matching Termination From Anaren
The device is ideal for broadcast original equipment manufacturers (OEMs) that require numerous high power terminations at competitive prices.
Indicates content that may require registration and/or purchase.