-
Supplier: IC Realtime, LLC
Description: The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of
- Horizontal Resolution: 520 to 570 lines
- Width / Diameter: 8.66 inch
- Height: 10.236226 inch
- Length: 15.5905596 inch
-
Supplier: Vision Research
Description: simultaneously, while adding the capability to accurately color match regular speed broadcast cameras.The internal high-speed dynamic RAM can be segmented into different partitions. You can record ultra high-speed events recorded into one memory segment while simultaneously
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 1,450 to 90,200 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: e-con Systems™ Inc
Description: Sony Starvis Cameras | Jetson Orin™ NX Cameras Overview FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and 32x digital zoom for detailed shots from a distance, along with autofocus
- Operating Temperature: 14 to 122 F
- Features: Broadcast, Digital, Electronic Shutter, Other, Rolling Shutter, Security / Law Enforcement, Video
- Imaging Technology: CMOS
- Monochrome / Color: Color
-
-
Supplier: Radwell International
Description: CAMERA, CCTV, HIGH-RESOLUTION, COLOR, W/ D.S.P. AND Z16 POWER ZOOM, NTSC, 9VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
-
Supplier: Advance Security Products
Description: 444X PTZ Camera - Durable, Powerful, and Professional The PTZ-444XO is a 37X Optical by 12X Digital Outdoor PTZ Camera. That is correct, an amazing 37 Optical. The higher the optical the less it digitizes when zooming to an extreme. This outdoor weatherproof Speed Dome
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: R220 /B Features - UP-Most High Resolution : Color - 600TV Lines - Built - In Next Generation 3D DNR with 3D Filter - Max. Sens-Up (×258), 0.00001 Lux of Min. lllumination - Convenient OSD control function - ×32 Digital Zoom - Free Area Selectable function of BLC and MD -
- Camera Function: Video
-
Supplier: InfraTec GmbH
Description: Infrared thermography system with 6× infrared zoom lens for thermal analysis of processes with an unprecedented attention to detail for the user. Microbolometer detector with (1,024 × 768) IR pixels High-performance zoom lens with 25 to 150 mm focal length Spectral range (7.5 …
- Measurement Range: -20 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 5 ±% Full Scale
- Temperature Resolution: 0.09999999999999999 C
-
Supplier: D-Link Systems, Inc.
Description: Though small in size, the camera is big on quality and uses a 720p HD sensor to provide sharp, high-resolution snapshots and videos with rich detail. Get a closer look with ePTZ, which lets you zoom in and pan across your camera’s video so you can survey a large area
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.2 Lux
- Width / Diameter: 0.84 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-3511 HD PoE Day/Night Network Camera is a full featured entry level HD network camera equipped with 1 Megapixel Progressive Scan CMOS sensor and 2.8 to 12 mm DC iris varifocal lens. The cameras can capture HD video at resolutions of up to
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.05 to 0.1 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: D-Link Systems, Inc.
Description: built with a megapixel image sensor to give you high quality video with resolutions up to 720p HD (up to 1280 x 800). Get a closer look with ePTZ, which lets you digitally zoom in, zoom out, and pan across your camera’s video so you can survey a large area easily. A
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
-
Supplier: AXIS Communications, Inc.
Description: Superb video quality in HDTV 1080p or 3MP P-Iris control Multiple H.264 streams and Motion JPEG video streams Digital PTZ and multi-view streaming Easy installation with remote focus and zoom High-performance video The AXIS P3346 is a 3-megapixel day and night fixed dome network
- Camera Function: Video
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: ZGC, Inc.
Description: Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens EFP High Definition Ultra-Wide Angle Lens with 2x Extender for 2/3" CCD cameras with 11x zoom. The Canon e-HDxs HJ11ex4.7B-IRSE is an 11x ultra-wide angle lens built for 2/3 CCD cameras to offer high performance in
-
Supplier: Fluke
Description: Get crisp clear IR images with 640 x 480 resolution, advanced focus and a large 5.6 inch high resolution LCD screen. Conduct inspections from a safe distance and still get close-in shots with the 32 times on-camera digital zoom. Choose the most convenient image transfer
- Measurement Range: -40 to 600 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 43 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Vibration Specialty Corporation
Description: JENOPTIK Infrared Camera The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can be
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
Supplier: Sentech America
Description: Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Sentech America
Description: The STC-SC133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC133USB-B is a board model available
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip
- Horizontal Resolution: 4,656 lines
- Maximum Frame Rate: 24 to 30 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 2,640 lines
- Maximum Frame Rate: 21.4 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Clinton Electronics Corporation
Description: 42mm Lens, 10x Optical Zoom, 12x Digital Zoom, 360° Horizontal, 0-90° Vertical, RS485 Communication, DC12V / AC24V, Wall Bracket & AC24V Power Supply Included
- Horizontal Resolution: 470 to 540 lines
- Shutter Speed: 1 to 0.0001 seconds
- Sensitivity: 1.5 Lux
- Operating Temperature: 14 to 104 F
-
Supplier: ZGC, Inc.
Description: sensor equivalent in size to Super35mm film like that used in the PMW-F3, and a Sony E-Mount 18 to 200mm zoom lens. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture
- Shutter Speed: 0.00010000000000000021 to 0.333333333333333 seconds
- Operating Temperature: 32 to 104 F
- Features: Broadcast, Digital, NTSC, Other, USB, Video
- Imaging Technology: CMOS
-
Supplier: RDI Technologies Inc.
Description: Use the power of Motion Amplification® faster than ever with the Iris M™ Traveler. Designed to move with you, the Iris M Traveler is a portable, compact, and lightweight vibration analysis system that lets you quickly capture millions of data points on the go. With minimal setup and breakdown
- Maximum Frame Rate: 180 to 1,300 fps
- Features: Digital, Industrial, USB, Video
- Performance: High Definition
-
Supplier: IC Realtime, LLC
Description: The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is
- Horizontal Resolution: 600 to 630 lines
- Width / Diameter: 5.75 inch
- Height: 4.1338605 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Fiberscope.net by MEDIT
Description: The New X-LED borescopes are affordable professional devices, with micro diameter camera heads, 2-way tip movement, clear high resolution images, multiple connection options, and quick and economic repairs. These units are designed to offer great value with a perfect price to
- Tube or Sheath Diameter: 3 mm
- Operating Temperature: -13 to 115 F
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: Visual Sound, Inc.
Description: Vaddio Quick-Connect DVI-D/HDMI - Short Range Interface for the Vaddio ClearVIEW HD-18 (camera not included). The Quick-Connect DVI/HDMI Interface is built for the ClearVIEW HD-18 high definition pan/tilt/ zoom camera, with a 1/3-inch, 1.3 megapixel CCD imaging sensor, a
- Connector Type: Audio / Video Connector
- Features: DVI, HDMI
-
Supplier: Infineon Technologies AG
Description: High performance digital XENSIVTM MEMS microphone IM70D122 makes the most out of Infineon´s Sealed Dual Membrane technology to meet a very high signal-to-noise ratio of 70 dB(A) and a very high sensitivity of -26 dBFS. Especially thanks to its high sensitivity and
- Signal to Noise Ratio: 70 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: sensors The IM72D128V01 is an ultra-high performance digital microphone designed for applications which require a very high SNR (low self-noise) and low distortions (high AOP). This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers
- Signal to Noise Ratio: 72 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: REALiS SX80 includes an HDMI terminal for projection of high quality digital images and video, a built-in network port for remote network operation, and a built in USB port for seamless pc-free presentations and PictBridge camera compatibility. Its 1.5x powered zoom lens
-
Supplier: L-com, Inc.
Description: Quick and Easy Gigabit High Power PoE Network Deployment PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC Remote digital signage display The POE-171S frees the device deployment from restrictions due
- Number of Ports: 1
- Data Rate: 10 to 1,000 Mbps
-
Supplier: ValueTronics International, Inc.
Description: zoom: 2x and 4x Includes: Thermal imager with standard infrared lens AC power supply and battery pack charger (including universal AC adapters) Two, rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card Rugged, hard carrying case Soft transport bag
-
Supplier: Visual Sound, Inc.
Description: Sanyo North America Corporation Two High-Brightness High-Performance Portable Projector Models. Ideal for large conference rooms and lecture halls; 6,000 lumen Highest Brightness in its class realized. *As of September 30, 2009, for LCD projectors of 10kg or less PLC-XM100/XM100L:
-
Supplier: PACE
Description: aligned.The optical alignment system within the IR 3000 features a high resolution, color digital camera with PC controlled zoom, focus, auto-focus, and lighting control. The system is robust and does not require routine calibration or maintenance. Standard and full
- Features: Accessory / Other
- Process Capability: Soldering Equipment
Find Suppliers by Category Top
Featured Products Top
-
Al72Fe24Ni4 decagonal quasi-crystal Digital Zoom enables observation of atomic structure showing quasi-periodicity, such as shown when imaging quasi-crystals. Moreover, the high dynamic range offers excellent electron diffraction pattern contrast, from the high-intensity direct spot 0 order spot to weaker-intensity reflections. (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
Inspection robots play a crucial role in processing a vast number of images and translating diverse sets of values from electricity meters into real-time digital data for subsequent analysis or warnings. Consequently, the computing hardware dedicated to this task demands a high level of AI (read more)
Browse Computers Datasheets for Advantech -
system, even with limited vertical clearance. It’s Camera Link HS SFP+ fiberoptic interface delivers high resolution images over standard low-cost, long-length cables (up to 300m) with high reliability of data transmission. “AxCIS offers a fully integrated, easy (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
robots, and patient monitoring systems, where precision and hygiene are paramount. 5.Surveillance & Security: Ensures high-definition video and control signal transmission for pan-tilt-zoom (PTZ) cameras, drone systems, and emergency lighting infrastructure. 6.Industrial Test (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ISA Sign Expo in Orlando, Forida April 8 – 10. In addition to new pass-through capabilities and 120 IPS engraving speeds, this series also introduces IRIS™ HD+, the latest evolution of Epilog’s integrated camera system, delivering high-definition clarity, advanced zoom (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
medium to high voltages. Transformers used for power distribution and instruments belong to this sector. Switchgears, motors and generators are also considered part of this application field (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
need for network- powered devices (PDs) that require more power. These devices include multi-channel (802.11a/b/g/n) wireless LAN access points, PTZ (pan, tilt, zoom) speed dome network cameras, and other PoE network devices. (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Transmission: Maintaining clean composite video or SDI signals for pan-tilt-zoom camera slip ring applications in security and broadcasting. Digital (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
high-definition cameras in its display. One camera features a fisheye lens for a 180° field of view; the other delivers greater than 20X optical zoom, offering an overall 120x effective zoom capability between the two camera systems, allowing the off-site physician to do everything from navigate (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Optical design of the high-power zoom lens
With the above background, in 2009, Canon Inc. released a grip-type 20Â zoom ratio lens (depth, 86.9 mm) as a high - power zoom lens designed for compact digital cameras .
-
Codarra Avatar
One or two switchable, high -resolution digital stills cameras now standard; zoom in/out, power on/off and shutter release can be operated either automatically, as waypoint events, or manually via GCS.
-
Biaxial Response of Passive Human Cerebral Arteries
Actuator displacement was monitored through the linear variable displacement transducer (LVDT) built into the load frame, and specimen deformations were recorded (3 frames/s) using a digital camera (Pixelink, PL-A641), with an attached high - powered zoom lens (Edmund Optics, VZM 450i; FOV…
-
A Validated and Densitometric HPTLC Method for the Quantification of Withaferin-A and Withanolide-A in Different Plant Parts of Two Morphotypes of Withania som...
The object was captured by means of a high sensitive digital camera with 4.0 M pixel CCD sensor and 3· optical zoom , model Power shot G2 (Canon, Singapore) (Fig. 1).
-
Geographic variation of body morphology of the A tlantic bluefin tuna, ( Thunnus thynnus , L innaeus, 1758)
A high resolution digital camera (Canon Power - shot G10 - 14.7 megapixel, sensor 1/1.7″, optical zoom 6x) was used for image capturing.
-
Framework for video-based monitoring of forest insect defoliation and discoloration
For the system implementation, we used a high -definition CCD camera , digital PTZ, zoom lens, protective slab, decoder, watchtower, and power supply facilities.
-
Use of the electronic mirror for the operational overview in the channel system
Mirror model 2: z illumination intensity 1.800 lumen (punktuelles light) 36-compartment z optical plus 12-compartment digital zoom , z focus automatically, z camera image resolution: 442 × 368 pixel mirror model 3: z 4 heavy - duty LED-radiators, 4 × 500, lumen (scattered light…
-
International Space Station Utilization Conference and Exhibit > The dynamics of miscible fluids - A space flight experiment (MIDAS)
Data acquisition system: Wollaston prism based interferometer system; light source for PIV; high resolu- tion (1024x1024 pixels) digital video camera (s) with 6- 7x zoom lens(es); power supplies; computer and up/down data link.
-
Nanoengineered Nanofibrous Materials
The imaging system consists of a high -speed digital CCD camera (Dalsa CA-D1-0256A) with a video zoom lens (Navitar Zoom 6000), a power .
-
The electronic mirror, an experience report
Technical Ha.uptparameter: ■ camera unit 90 ° pivotable, 360 ° rotatable ■ optics: 22-compartment optical, 10-compartment digital zoom ■ focus: automatisch/manuell, ■ illumination: 4 heavy - duty LED-radiators (2.000 lumen) ■ double switchable illumination ■ overpressure inwardly (nitrogen…
Indicates content that may require registration and/or purchase.