-
Supplier: Advanced Technical Materials, Inc.
Description: Custom attenuations, flanges, lengths and materials available
- Operating Frequency Range: 1.7 to 2.6 GHz
- EIA Waveguide Size (WR): 430
- VSWR: 1.15 :1
- Length or Height: 54 inch
-
Supplier: Elsys AG
Description: High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 2 BNC with adaptor plug 4 mm 1 socket 4 mm (System GND) Attenuation: 20 : 1 Zin: 10 MOhm, 25 pF Vmax (DC + ACpeak): 600 V Cat. I, 300 V Cat. II Accuracy (adjusted): DC...1 kHz ± 0.1 % 1 - 100
- Input VSWR: 20 :1
- Connectors: BNC
- Attenuator Type: Fixed
-
Supplier: Elsys AG
Description: High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety Plugs, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 100 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III Accuracy : DC bis 60 Hz: ± 0.2 % : < 11 kHz:
- Input VSWR: 100 :1
- Connectors: BNC
- Attenuator Type: Fixed
-
-
Supplier: Elsys AG
Description: High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety plug, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 1000 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III 5kV test voltage Accuracy : DC bis 60 Hz: ±
- Input VSWR: 1,000 :1
- Connectors: BNC
- Attenuator Type: Fixed
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QPA series precision Motorized Programmable Rotary Vane Attenuators are available in full waveguide bands from 7.0 to 170.0 GHz. Attenuation control can be either manual via a front panel or remote-controlled using a standard IEEE-488 interface. Series QPA
- Operating Frequency Range: 7 to 170 GHz
- Attenuation: 0 to 60 dB
- Component Type: Attenuators
- Profile: Circular
-
Supplier: APITech
Description: High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product
-
Supplier: kTB Solutions
Description: kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features:
- Frequency Range: 0 GHz
- Attenuation: 0 dB
- Input VSWR: 1.45 :1
- Attenuator Type: Fixed
-
Supplier: ValueTronics International, Inc.
Description: The 8491C is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator.
- Attenuator Type: Fixed
-
Supplier: ValueTronics International, Inc.
Description: The 8495A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator.
- Features: Other
-
Supplier: Richardson RFPD
Description: The ATN3580 series of attenuator chips incorporates thin-film resistors on high-resistivity silicon to achieve precision attenuation, tight flatness and excellent return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad ba
- Frequency Range: 40 GHz
- Attenuation: 40 dB
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth
- Attenuation: 20 dB
- Attenuator Type: Fixed
-
Supplier: Richardson RFPD
Description: The Si5324 is a low-bandwidth, jitter-attenuating, precision clock multiplier for applications requiring sub 1 ps jitter performance with loop bandwidths between 4 Hz and 525 Hz. The Si5324 accepts two input clocks ranging from 2 kHz to 710 MHz and generates two output clocks ranging from 2
- Frequency Range: 0.000002 to 1.417 GHz
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BW-30N100W+ is a 30 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range
- Frequency Range: 6 GHz
- Attenuation: 30 dB
- Input VSWR: 1.15 to 1.45 :1
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BW-20N100W+ is a 20 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range
- Frequency Range: 6 GHz
- Attenuation: 20 dB
- Input VSWR: 1.15 to 1.45 :1
- Package Type: Connectorized
-
Supplier: Richardson RFPD
Description: transmission line in the contact system whichprovides for optimum RF transmission characteristics. These relays are designed for use in RF attenuators,RF switch matrices, high frequency spreadspectrum radios, ATE, and other applications thatrequire dependable
- Throw: Double Throw
- Poles: Single Pole (SP)
-
Supplier: ValueTronics International, Inc.
Description: attenuators. The Anritsu MA2444A high accuracy diode sensors have a built in 3 dB attenuator to minimize input SWR. They are used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. High accuracy diode sensors
- Frequency Range: 40,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: and precise output level (<0.5 dB) Fast setting time for frequency (<3 ms) and level (<2.5 ms) (Without switching the mechanical attenuators) Frequency hopping (500 µs) High spectral purity (typ. -130 dBc (1 Hz) at 1 GHz and 20 kHz carrier offset) RF, AF and level sweep
- Minimum Frequency Range: 4,400 MHz
- Maximum Frequency Range: 4,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with
- Input Frequency: 50,000,000,000 to 75,000,000,000 Hz
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with
- Input Frequency: 33,000,000,000 to 50,000,000,000 Hz
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 18,000 MHz
- Device Type: Noise Source
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 26,000 MHz
- Device Type: Noise Source
-
Supplier: SV Microwave, Inc.
Description: SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and
- Connectors: SMA
-
Supplier: Gilson Company, Inc.
Description: • Two-way tapping. • Perfect circular rotation for sharp separations. • No permanent mounting required. • Precision electronic controller. • Capacities of up to twenty sieves. The sieving action of Gilson SS-8R and SS-12R Sieve Shakers is based on research to obtain sharp, repeatable
-
Supplier: Gilson Company, Inc.
Description: • Two-way tapping. • Perfect circular rotation for sharp separations. • No permanent mounting required. • Precision electronic controller. • Capacities of up to twenty sieves. The sieving action of Gilson SS-8R and SS-12R Sieve Shakers is based on research to obtain sharp, repeatable
-
Supplier: HAVE, Inc.
Description: materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135 MHz
-
Supplier: HAVE, Inc.
Description: processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135
-
Supplier: HAVE, Inc.
Description: The unique gas injection process achieves low attenuation, a precision 75-ohm impedance,low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is
-
Supplier: HAVE, Inc.
Description: dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather
-
Supplier: Triad Magnetics
Description: Triad's HS-29 Interstage Audio Transformer provides the durability and precision required in vintage and today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Step-up turns ratio to accommodate impedance matching. Power handling
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Supplier: kTB Solutions
Description: Standard connector SMA female (K female for nc6226) Dimensions: (Nc6000) 8.5 in. wide x 5 in. high x 12.25 in. deep (nc800) 17 in. wide x 5.25 in. high x 13 in. deep Power 115/220 VAC, 50/60 Hz Operating temperature -10° to + 65°C Options: kM-B - BNC RF connectors kM-N - Type N
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Description: Cuming Microwave manufactures a range of epoxy and silicone-based rigid and castable absorbers, loaded with high magnetic loss carbonyl iron and ferrite fillers. The proper filler and loading level can produce a very lossy material in UHF, microwave or millimeter wave frequencies. Unlike
- Type: Casting Resin, Thermoset
- Features: EMI / RFI Shielding
- Chemical System: Epoxy, Silicone
-
Supplier: Rohde & Schwarz USA, Inc.
Description: highest standards Wide dynamic range from 9 kHz for fast measurements on high-blocking DUTs Excellent raw data for high basic accuracy High temperature stability for long calibration intervals Fast synthesizers for high measurement speed R&S®ZNB40 two-port model available
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Tradeport Electronics Group
Description: depth to 30% or 100% Compatibility with the GP-IB (factory option) enables automated measurements. The RF signal is generated with high precision by a highly stable PLL synthesizer technique. The output level can be set in the range from -20dB‘ to 100dB‘ in 1dB‘ steps by a
-
Supplier: Tradeport Electronics Group
Description: depth to 30% or 100% Compatibility with the GP-IB (factory option) enables automated measurements. The RF signal is generated with high precision by a highly stable PLL synthesizer technique. The output level can be set in the range from -20dB‘ to 100dB‘ in 1dB‘ steps by a
Find Suppliers by Category Top
Featured Products Top
-
Amphenol XMA Attenuators — In Stock Now Improve signal control and protect sensitive RF systems with XMA’s high-performance attenuators, designed for precision (read more)
Browse RF Attenuators Datasheets for PEI-Genesis -
During RF testing and high?power communication system commissioning, engineers frequently face excessive input?power issues. Over?strong signals may overload receivers of test instruments, trigger signal distortion and even damage costly test hardware. The N?type coaxial fixed attenuator 5 (read more)
Browse RF Attenuators Datasheets for 5o.com -
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Maury Microwave -
Model NO.: UIYCA100AN18A40 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-18GHz Attenuation Value(dB): 60dB Attenuation Tolerance (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
-reliability fixed chip attenuators optimised to combine high frequency and power in a small package. As the global demand for faster data transmission and broadband connectivity contiues to grow, engineers face increasing challenges around space, power, and performance. The new HR TSX WB2 (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
datasheet WMC-0.5-2-6dB Directional Coupler Precision attenuation where it matters most. The WMC (read more)
Browse Datasheets for Werbel Microwave LLC -
Our half turn and single turn trimmer ranges offer low magnetic content, resulting in a cost effective solution suitable for many MRI applications. Due to the severe non-magnetism requirements in the magnetic resonance industries, we only use high purity metals that exhibit no measurable (read more)
Browse Capacitors Datasheets for Knowles -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Some New Aspects concerning the X-Band SQUID for the Measurement of RF Attenuation
IN ADDITION TO many other applications (e.g., as a magnetic field detector, null detector, ammeter, and current comparator), the RF-based SQUID has also been used to calibrate RF attenuators with high precision .
-
An integrated optical interference cancellation system
In addition, high quality, precise , tunable RF attenuators and delays are expensive and bulky.
-
Patent abstracts
Abstract—A high power radio frequency ( RF ) precision step attenuator in- cludes a trim attenuator, a multi-step attenuator and a calibration/control circuit.
-
Microwave scatterometry in support of space-borne scientific missions
However, an RF subassembly, including a high - precision variable attenuator and directional coupler, is added to the system.
-
Vector modulator card for MTCA-based LLRF control system for linear accelerators
The FPGA controls the analog part, which includes fast, high - precision DACs, IQ modulator chips, programmable attenuators , power amplifier and fast RF gates for external interlock system.
-
Ultrasonic resonator energy loss determination (chemical kinetics study)
On the other hand this technique is rather elaborate and needs a high resolution RF -compensation circuit (continuous RF- attenuator and phase shifter, or a precision -type RF bridge).
-
CDR-3370A HF broadband precision tuner
It incorporates a high performance mixer, triplexers, wide dynamic range RF amplifier, cavity 1st IF filter, precision attenuator and low-noise synthesiser.
-
Phased array system simulator (PASS) — A simulation tool for active phased array design
In null steering in the RF chain with the presence of mutual coupling, the required phase shifter and attenuator settings are given with high precision .
-
Separated Oscillatory Field Measurement of the Lamb Shift in H, n = 2
Calibration of the rf loads with respect to the thermistor mount at the high power level of this experiment (1.6 watts) required reliance on a preci- sion 30 dB attenuator (Weinschel Model 1-30) whose calibration could be traced to NBS…
-
International comparison of low voltage (0.001 V) and high voltage (100 V) in coaxial line at 30 MHz
Precise measurements at low RF voltage levels are per- formed by means of an attenuator as a voltage divider and with a set of micropotentiometers or at high levels with a set of ther- mal converters in a bootstrap scheme referred to…
Indicates content that may require registration and/or purchase.