Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Foundry machinery - Safety requirements for high pressure die casting machines
-
Supplier: Accuris
Description: Foundry machinery \x97 Safety requirements for high pressure die casting machines
-
Supplier: Accuris
Description: Foundry machinery \x96 Safety requirements for high pressure die casting machines
-
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Foundry machinery \x97 Safety requirements for high pressure die casting machines
-
Supplier: Cleaning Technologies Group
Description: learn how to make liquid tooling work for you. How to determine if your burr can be removed using high pressure water: Lead Pencil Test Extend a 0.5mm mechanical lead pencil so that 1/8” lead is showing If you can break off the burr with the pencil without breaking the lead then
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Running Industry Co., Ltd
Description: sand casting, shell mold casting, Resin coated sand, die-casting, gravity casting, low-pressure casting, metal injection molding, etc. unit weight can reach to 2000kg. the product is applied in automotive parts, agricultural machinery, engineering machinery,
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Zinc / Zinc Alloy
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Casting Type: Die Casting, Investment Casting, Lost Foam Casting, Permanent Mold Casting, Sand Casting
- Features: East Asia / Pacific Only, Europe Only, North America, Other
-
Supplier: Boyd
Description: Boyd Corporation offers high-pressure aluminum die cast products. Die-casting is a versatile process for producing metal parts by forcing molten metal under pressure into steel molds or dies. Using this process, we can produce complex shape products with a high
- Materials: Aluminum / Aluminum Alloy
- Secondary Operations: Coating, Machining
- Services Offered: Design Assistance, Prototype / Market Entry Casting, Testing and Inspection
- Casting Type: Die Casting
-
Supplier: SAE International
Description: casting. This casting process injects metal that is approximately 50% solid and 50% liquid into a re-usable, hardened steel die using a state-of-the-art die casting machine. A combination of controlled die filling and a high intensification pressure produces
-
Supplier: ASTM International
Description: This guide specifies standard specification for alloy steel castings, which have been subjected to special heat treatment, for valves, flanges, fittings, and other pressure-containing parts intended primarily for high-temperature service. All castings shall receive a heat
-
Supplier: ASTM International
Description: This guide specifies standard specification for alloy steel castings, which have been subjected to special heat treatment, for valves, flanges, fittings, and other pressure-containing parts intended primarily for high-temperature service. All castings shall receive a heat
-
Supplier: ASTM International
Description: This specification covers general requirements for creep-strength enhanced alloy steel castings for valves, flanges, fittings, and other pressure-containing parts intended primarily for high-temperature service. However, the castings are not restricted to such
-
Supplier: ASTM International
Description: This specification covers general requirements for creep-strength enhanced alloy steel castings for valves, flanges, fittings, and other pressure-containing parts intended primarily for high-temperature service. However, the castings are not restricted to such
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: disconnection and admixture volume of air on connection. Best suited for hydraulic lines with drastic high pressure pulsation such as in die casting machines . Push to connect operation and sleeves topper design preventing accidental disconnection under vibration or
- English Size: 0.375 to 1 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: Nylatech, Inc.
Description: due to their strength under intense pressure, yet are lightweight) BENEFITS The construction industry is turning away from traditional steel and iron and turning to cast nylon more often. Cast nylon offers numerous advantages, including: Exceptional resistance to wear and abrasion High
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat™ ceramics include compositions based on aluminum nitride,
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Performance Features: Machinable
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: SKF/Global
Description: bearings Pulp and paper making machines Asphalt vibrating screens Continuous casting machines Sealed spherical roller bearings operating up to 150 °C (300 °F) Work roll bearings in steel industry Mast rollers of fork lift trucks
- Kinematic Viscosity (@ 40°C): 400 to 450 cSt
- Operating / Use Temperature: -4 to 300 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Petroleum / Mineral Oil
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and
- Maximum Output Pressure: 5,801.508 to 11,603.016 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 3,049.203049203049 to 4,878.724878724878 in³/min
- Maximum Outlet Flow: 121.96812196812195 to 1,085.5162855162855 in³/min
-
Supplier: Marposs Corp
Description: ranges. The heart of the TTV system consists of the Controller and the Thermal Imaging Camera units, which are specifically designed to operate in the aggressive foundry environments. The Controller has a built-in PC, with graphic interface to communicate with the die casting machine.
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and
- Maximum Output Pressure: 5,801.508 to 10,152.639 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 48.787248787248785 to 134.16493416493415 in³/min
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and
- Maximum Output Pressure: 4,351.131 to 7,251.885 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
Supplier: Quality Machining, Inc.
Description: No Description Provided
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)
-
Supplier: National Bronze & Metals Inc.
Description: BUILDERS HARDWARE: Brackets FASTENERS: Washers for Engines, Nuts INDUSTRIAL: Crank Shafts, Bushings, Machine Parts, High Speed, Heavy Load Bearings, Pumps, Pressure Tight Castings, Impellers, Corrosion Resistant Castings, Bushings for high speed and heavy
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- CDA Grade: 937
- UNS C Number: 93,700
-
Supplier: AENOR
Description: Foundry machinery - Safety requirements for high pressure die casting machines (ISO 23063:2024)
-
Supplier: Concast Metal Products Co.
Description: alloys are strong and have high wear resistance and low friction resistance, which make them ideal in bearing, as well as in valves and fittings where pressure tightness is necessary. In today's world, these proven alloys are all green with their low-lead content.
- AISI / AA / CDA Grade: 93,800
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 30,000 psi
- Yield Strength (YS): 16,000 psi
-
Supplier: McWane Plant and Industrial
Description: under high pressure / high cycle applications. BLOWOUT PROOF STEM: Our shaft retention system is designed per API 609 standards. SEATS: High Performance Butterfly Valves feature an innovative free-floating, pressure-assisted, solid seat design that ensures a
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- O.D. / Width: 6 inch
- Wall Thickness: 0.09 to 0.2 inch
- Material Types: Alumina
- Crucible Type: Cover / Lid, Crucible - Cylindrical (Straight wall)
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Width / O.D.: 0.25 to 1 inch
- Thickness / Wall Thickness: 0.125 to 1 inch
- Max Use Temperature: 371.1111111111111 C
- Thermal Conductivity: 0.41 W/m-K
-
Supplier: LeBlond Ltd.
Description: ELECTRONIC CONTROL: Two headstock gear ranges that supply a high torque in low range (20 to 400 RPM) and in high range (40 to 2500 RPM). The electronic control panel that is mounted above the headstock provides a RPM LED display, ON-OFF power indicator light, speed control knob,
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: SAE International
Description: ever-increasing engine operating cylinder pressures, higher than for any other class of internal combustion engine. Traditional HDD engine design architecture limits peak cylinder pressure (PCP) to about 200 bar (2900 psi). HDD PCP had steadily increased from the early 1970's until the
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: and no cracking. 3. Oxidation resistance and long service life 4. It can be customized according to customer requirements and specifications The lift tube in low pressure casting is one of the key components of low pressure casting machine. During die
- Density: 3.1999979803934133 g/cc
- Max Use / Curie Temperature: 1,400 C
- Thermal Conductivity: 28.8 W/m-K
- MOR / Flexural Strength: 143,006.32360619624 psi
-
Supplier: Jergens, Inc.
Description: Jergens STAYLOCK® Retractable Clamps are designed to allow quick change of molds in injection molding machines and die casting machines. The locking arm, which retracts into the clamp body for easy loading and unloading of a mold, is adaptable to clamp many standard mold slots.
- Clamping Force: 5,000 lbs
- Actuation: Hydraulic
- Application: Mold Equipment
- Clamp type: Retracting Clamp
-
Supplier: RobotWorx
Description: The Comau SMART M1 is an articulated robot designed to cover a wide range of application requirements in the handling and technological processes, including loading/unloading of machine tools and pressure-casting machines, cleaning, polishing and sanding. 45-kg payload on
- Number of Axes: 6 #
- Load Capacity: 44.99999999999999 kg
- Reach: 1,900 mm
-
Description: thermal expansion is 5.6×10-6K-1 (20-1000°C) Thermal conductivity is 70-180 W/m.K Insulation resistance is >1012Ωcm (20°C) Forming Processing Ceramic Injection Molding Low Pressure Injection Molding Cold Isostatic Press Dry Press Tape Casting Precision Machining Processing Products AlN
- Max Use / Curie Temperature: 1,500 C
- Thermal Conductivity: 70 to 180 W/m-K
- MOR / Flexural Strength: 43,511.0518071591 psi
- Specialty Ceramic Type: Aluminum Nitride
Find Suppliers by Category Top
Featured Products Top
-
that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
high-strength, defect-free castings without heavy investment in complex equipment, aluminum gravity casting offers an efficient, economical solution—helping engineering teams reduce waste, shorten lead times, and improve product reliability. (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
with automatic casting molding line, high produce rate and stability casting quality, Industry: Construction Machinery, agriculture machine, mining industry, railway, Crane,marine, Post machining: Precision cnc machining, heat treatment (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
gating-> normalizing-> sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm weight: 0.05-100kg tolerance: CT (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Mars Metal Company’s Specialty Casting Division has the capability to produce high precision castings to nuclear quality specifications, ensuring the maximum density possible from a lead casting. Whether (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
Why it matters: As die casting evolves to meet the demands of lightweight, high-precision components—especially in sectors like automotive, aerospace, and consumer electronics—thermal control of the mold is more (read more)
Browse Industrial Thermometers Datasheets for Marposs Corp -
's leading high-speed turbo blower manufacturers. Since 1911, their top priority has been to build high-speed turbo blowers with reliability, energy efficiency, and low life-cycle costs in mind. While AERZEN turbo blowers have a significantly smaller physical footprint than conventional turbo blowers (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
machining, drawing the bar or flat plate customize, Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine, broaching machine, powder (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Quality Control in Investment Casting
Investment casting is ideal for producing parts that will be highly loaded, subjected to high temperatures and pressures, or require precise geometry that minimizes secondary operations. This is especially true when the alloys used are expensive and hard to machine. In many applications quality
More Information Top
-
Advanced Rheocasting Process Improves Quality and Competitiveness
EXPERIMENTAL PROCEDURE RHEOCAST SYSTEM This system consists of a melting/holding furnace & ladling device, slurry making device, handling robot, high pressure casting machine (HVSC machine) and cup cleaning/coating device.
-
THERMEC 2011 Supplement Complete Document
The slurries made at 150rpm were rheocast to a cylindrical shape cavity within a die kept at different temperatures from 573 to 1173K by the use of a high pressure casting machine .
-
Americam Society of Composites: 29th Technical Conference
The composite was fabricated by infiltrating the molten Al (800°C) into the SiCp preform using a vertical type, high pressure casting machine (80 MPa).
-
Magnesium-based composites with improved in vitro surface biocompatibility
Upon stirring, the mixture was cast into a cylindrical form by using a high pressure casting machine .
-
adc 12 ( Page 3 ) - offers from adc 12 manufacturers, suppliers, exporters & wholesalers
ADC12 Aluminum Alloy The aluminum rack of brake shoes are processed by 180 ton high pressure casting machine , which ...
-
Advanced Turbine Technology Applications Project (ATTAP) and Hybrid Vehicle Turbine Engine Technology Support project (HVTE-TS): Final summary report
Scroll casting trials on Dorst high pressure casting machine were successfully conducted.
-
Effect of Die Temperature on Tensile Property of Rheocast Phosphor Bronze
The slurries made at 150rpm were rheocast to a cylindrical shape cavity within a die kept at different temperatures from 573 to 1173K by the use of a high pressure casting machine .
-
Effect of Polygonal Rotor Process on Solidification Structure of Lead-Free Bismuth Bronze
If the slurry made at 100rpm was rheocast to a disk shape by the use of a high pressure casting machine , the disk had almost uniform granular structures from the center to the edge regions.
-
Dubbel
Stroke and transport installations, mobile hydraulic-system-working devices, aircraft hydraulic system injection molding machine high pressure .
-
Die thermal behavior in machine casting of partially solid high temperature alloys
Fig. 3--Schematic of the thermoeouple assembly in the high pressure die casting machine .
Indicates content that may require registration and/or purchase.