Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Milton Roy
Description: The best solar-powered metering pump under the sun Works day and night in remote locations and harsh environments SOLAROY solar-powered chemical injection pumps work continuously, day and night to provide reliable chemical delivery. Driven by solar energy, SOLAROY
- Maximum Discharge Flow: 0.007013888888888894 to 0.038888888888888924 GPM
- Maximum Discharge Pressure: 100 to 5,000 psi
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger
- Maximum Discharge Flow: 1 to 12 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted
- Maximum Discharge Flow: 0.026417205200000002 to 0.25008287589333333 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.375 inch
- Media Temperature: 129.2 F
-
-
Supplier: General Pump
Description: Pulse-Actuated Chemical Pump, High Pressure Features 316 Stainless Steel body 316 Stainless Steel piston Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
- Pump Type: Diaphragm Pumps, Injection Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: and metering precision in both vacuum and high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food industry, and in the petrochemical industry. The CHEM MINI takes fine metering tasks with high
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food, petrochemical and polymer industries. The CHEM series is also suitable for the food industry, e.g. for conveying butter, margarine or vegetable
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Description: etc. System Features Explosion-proof constant metering pump,CE certification &ATEX certification High efficiency. Up to 120ml/s. Pulse free. No pump jamming or leaking High pressure. Up to 1MPa. High precision. 0.3% or better. Communication: PLC I/O;
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent
- Maximum Discharge Pressure: 2,755 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Description: TESCOM™ 26-2700 Series is a high flow, low pressure backpressure regulator with spring, dome and air loading options. Suitable for pump and compressor control, process pressure control and high flow, low pressure chemical injection. Gas or
- Flow (Cv): 2
- Pressure Rating: 150 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 60 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMH range is a series of extremely strong, robust pumps for applications requiring a reliable dosing and high-pressure capability, such as process engineering. The DMH 28x has been especially designed for high-pressure applications from 50 up to 200
- Maximum Discharge Flow: 0.0006604301300000001 to 6.6043013 GPM
- Maximum Discharge Pressure: 725.1885 to 2,900.754 psi
- Pump Housing Material: Aluminum
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision,
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Watson Marlow Pumps Group
Description: status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 60 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: perfume, essence, liquid vitamin supplement; Other special applications requiring high-precision micro spraying or liquid injection; Features: corrosion resistance, high temperature resistance, wear resistance and high pressure resistance; The surface of the
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body. System Features UL/ATEX
- Maximum Discharge Flow: 0.63401292632951 GPM
- Horsepower: 1.07217630792226 to 2.9484848467862 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Pump Solutions Group
Description: are also used for neat feeding of boiler chemicals. Features High discharge pressures, to 3000 psi (210 kg/cm2) Exceeds limits of most small pumps, ideal for high pressure systems EZE-CLEAN™ valves -- Cartridges can be removed for cleaning without disturbing
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Milton Roy
Description: Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process
- Maximum Discharge Flow: 264.1666666666667 GPM
- Maximum Discharge Pressure: 5,800 psi
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: high-pressure damp heat steam. (it is recommended to use high-pressure damp heat steam for sterilization, with sterilization temperature of 121 ℃, pressure of 0.1MPa and time of 30 minutes). 3. Precautions for cleaning and sterilization: (1) chemical
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 56.9 gph at 30 psi peak pressure with 520 LoadSure elements 520RELC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids Require less than one minute to change Clutched rotor for rapid and effortless tube
- Maximum Discharge Flow: 0.9483333333333334 GPM
- Maximum Discharge Pressure: 30 psi
- Horsepower: 0.33 HP
- Features: AC Powered, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: for stable performace at higher pressures or suction conditions or with more viscous fluids. The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads
- Maximum Discharge Flow: 0.5808 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, manifolds and central casing to host the pneumatic distributor and actuator, are made exclusively by
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Wanner Engineering, Inc.
Description: Low Cost, Easy to Operate, SM Models, Manual Control Electronic solenoid pumps that provide reliable, economical, and eco-friendly chemical injection Hydra-Cell S Series metering pumps are ideal for low-flow, low- pressure requirements in a wide range of
- Maximum Discharge Flow: 0.0073968174 to 0.026417205 GPM
- Maximum Discharge Pressure: 58 to 217 psi
- Media Temperature: 32 to 104 F
- Power Source: AC Powered
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Cole-Parmer
Description: • A cost-effective pump for pressure injection and chemical feed applications • High-pressure pumps are self priming • Digital keypad with LED confirms pump settings and operation • Built-in indicator alerts you when it is time to change tubing
- Maximum Discharge Flow: 0.0660430125 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • A cost-effective pump for pressure injection and chemical feed applications • High-pressure pumps are self priming • Digital keypad with LED confirms pump settings and operation • Built-in indicator alerts you when it is time to change tubing
- Maximum Discharge Flow: 0.05283441 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • A cost-effective pump for pressure injection and chemical feed applications • High-pressure pumps are self priming • Digital keypad with LED confirms pump settings and operation • Built-in indicator alerts you when it is time to change tubing
- Maximum Discharge Flow: 0.0364557429 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • A cost-effective pump for pressure injection and chemical feed applications • High-pressure pumps are self priming • Digital keypad with LED confirms pump settings and operation • Built-in indicator alerts you when it is time to change tubing
- Maximum Discharge Flow: 0.0660430125 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Pressure Washers Direct
Description: •Kränzle adjustable pressure unloader Professional Grade Gun And Lance With 2 Nozzles •Variojet (high pressure wash/soap) nozzle •Dirt Killer turbo nozzle doubles cleaning efficiency •Exit side chemical injection allows wider selection of cleaners
- Water Jet Pressure: 2,600 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: CAT Triplex Pump •Durable and rebuildable for heavy duty use Adjustable Pressure Regulator •Allows you to match the pressure to your cleaning task Briggs and Stratton Vanguard OHV Engine •Reliable 9 horsepower engine can handle tough jobs Downstream Cleaning Detergent
- Water Jet Pressure: 3,000 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: SAE International
Description: This paper looks at the underlying fundamentals of diesel fuel system lubrication for the highly-loaded contacts found in fuel injection equipment like high-pressure pumps. These types of contacts are already occurring in modern systems and their severity is likely to
-
Supplier: Pressure Washers Direct
Description: CAT Triplex Pump •Durable and rebuildable for heavy duty use Adjustable Pressure Regulator •Allows you to match the pressure to your cleaning task Briggs and Stratton Vanguard OHV Engine •Reliable 13 horspower engine can handle tough jobs Downstream Cleaning Detergent
- Water Jet Pressure: 3,700 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: maintain •Maximum pump inlet water temperature : 140° F Powder Coated Frame With Totally Enclosed Motor •Built-in wand and hose hook •Chemical rack for two 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with dual chemical
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: PMC Engineering LLC
Description: are bubbler systems, well head pressures, pump monitoring and injection well monitoring and control. Both stainless steel and titanium construction are available. The titanium option provides immunity to virtually all environments, especially including brackish or sea water, or
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
Find Suppliers by Category Top
Featured Products Top
-
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
-free liquid delivery High-precision dispensing 1~10ch support Applications Sample delivery to mass spectrometer High-precision dispensing of chemical solution to experimental animals High-pressure liquid delivery to (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
pressures, and tank levels, adjusting pump speeds in real-time to maintain a steady, pulse-free supply to point-of-use modules. This automation is critical for high-volume transport, as it eliminates the variability and contamination risks associated with manual handling. Safety is deeply (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
fabrication techniques such as hot. embossing and injection molding. We consider mixing in four devices that are inspired by. the DEP-based devices in [20, 21]. A pressure drop is used to. drive the flow of two parallel deionized water streams. through the devices. One stream contains beads
More Information Top
-
Harsh environment HPHT Gas-Condensate Production Clean-up experiences - Kristin Field
Hydrate prevention was handled by extensive use of high volume high pressure chemical injection pumps , with numerous injection points.
-
Autonomous Buoy for Offshore Well Control and Monitoring
The Hydraulic Power Unit (HPU) uses a low flow high pressure chemical injection pump driven by a 112 HP 24Vdc permanent magnet motor.
-
Watson-Marlow Bredel Showcases High-Pressure Chemical Injection Pump At AWWA 2006
Watson-Marlow Bredel Showcases High - Pressure Chemical Injection Pump At AWWA 2006 .
-
Options and Special Considerations for Successful Deep-Water Well Testing of Heavy- and Low-Pour-Point Oils ? Case Histories
Additional assistance systems for testing and effluent management consist of a high-rate, high - pressure chemical injection pump , and two low-volume chemical-injection pumps with 5 barrels of storage for de-foaming and de- emulsifying chemicals.
-
06.01.06 ACE06 Special Edition, Vol. 2
Watson-Marlow Bredel Showcases High - Pressure Chemical Injection Pump At AWWA 2006 .
-
Key Initiatives Improve Production Testing Performance, Deepwater West Africa
SMI equipment consists of an injection sub, chemical injection umbilical, ported slick joint, ported fluted hanger, and a high pressure / rate chemical injection pump .
-
Downhole Measurements of Synthetic-Based Drilling Fluid in an Offshore Well Quantify Dynamic Pressure and Temperature Distributions
It should have been added at 50-ppm concentration downstream of the mud pumps through a high - pressure chemical - injection pump .
-
Laboratory Drilling of Gulf Coast Shales
The pressure is maintained in the entire system by a high - pressure , chemical injection pump capable of main- taining a maximum of 14,000 psi.
-
Prairie Canal Well No. 1, Calcasieu Parish, Louisiana. Volume 1. Completion and testing. Final report
The unit with three chemical drums includes two high - pressure chemical inhibitor injection pumps .
-
Propped Hydraulic Fracture Stimulation From A Floating Drilling Rig
Polymer crosslinker was added to the gelled frac fluid just upstream of the high pressure pumps using a chemical injection pump.
Indicates content that may require registration and/or purchase.