-
Description: TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome and air load options. Ideal for use in commercial diving breathing
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -15 to 220 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: ControlAir LLC
Description: The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output pressure
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.49 to 216
- Pressure Rating: 1,500 psi
- Port Size: 1 to 2 inch
-
-
Description: TESCOM™ 44-4200 Series is a high pressure, dome loaded, pressure reducing regulator, with Cv = .80 or 2.0 available; rated up to 6000 PSIG [415 bar] inlet and 5000 PSIG [345 bar] outlet. Ideal for use in fire suppression equipment and CNG filling.
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 165 F
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure limitation by handwheel • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Dimensions (mm) Technical Data Type: single-stage Inlet
- Pressure Rating: 4,351.131 psi
- Features: Gas, Stainless Steel
-
Supplier: HydraCheck Inc.
Description: The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and
- Controlled Pressure Range: 0 to 3,000 psi
- Pressure Rating: 3,000 psi
- Features: Gas, Manual / Hand, Steel, Threaded
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50 bar Materials Body regulator
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Gas, Shut Off Valves, Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the design of our popular PRD3HP high pressure regulator
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: PEEK for improved high temperature performance. Max Inlet Pressure Rating: The PR3HP is a two-stage regulator, capable of accurately reducing inlet pressures of up to 3,000 psi. It is well suited for applications where the source fluid is supplied by high
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Accuris
Description: Regulator, Compressed Air, High Pressure (3500 PSI)
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Features: Air, Brass / Bronze, Gas, Regulator (general), Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Dimensions (mm) Technical Data Type: single-stage Inlet pressure P1: max. 35 bar Outlet
- Pressure Rating: 507.63195 psi
- Features: Control Valves, Gas, Stainless Steel
-
Supplier: IDEX Health & Science
Description: Our Biocompatible, High Pressure Adjustable BPR offers flexibility to adjust your system back pressure between 2,000 and 5, 000 psi (138 and 345 bar) completely independent of the flow. It's distinct material delivers excellent chemical resistance and is specifically designed to
- Pressure Rating: 2,000 to 5,000 psi
- Features: Back Pressure Regulators
- Primary Material: PEEK
-
Supplier: Equilibar, LLC.
Description: loaded back pressure regulators to achieve high precision in the low pressure range. The LPR2 series low pressure regulator is also frequently used by itself to directly and precisely control very low pressures.
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C Includes Safety Release Valve
- Pressure Rating: 1 to 50 psi
-
Description: TESCOM™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
-
Supplier: Transcat, Inc.
Description: Product Highlights Moore Model # 42H30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
- Pressure Rating: 1 to 30 psi
-
Description: TESCOM™ 64-2600 Series economical ultra high purity pressure reducing regulator provides stainless steel construction with 10 Ra surface finish and is electronic grade cleaned. Inlet pressures are 600 or 3500 PSIG [41.3 or 241 bar] with outlet pressures of up to
- Controlled Pressure Range: 1 to 250 psi
- Regulator Size: 0.25 to 0.5 inch
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: Rotork plc
Description: Rotork Fairchild HPP is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. The HPP pressure regulator is constructed of rugged 316L Stainless Steel for corrosion
- Number of Ports/Ways: 2 to 4
- Flow (Cv): 0.06
- Pressure Rating: 6,000 psi
- Features: Gas, Stainless Steel
-
Supplier: Transcat, Inc.
Description: Product Highlights Moore Model # 42H100 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
- Pressure Rating: 1.5 to 100 psi
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Festo Corporation
Description: Lockable design Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting
- Pressure Rating: 14.50377 to 174.04524 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 0.7251885 to 36.259425 psi
- Features: Air, Aluminum, Compressed Air, Diaphragm Valves, Gas, Regulator (general)
-
Supplier: Hydrofarm, Inc.
Description: produce up to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most
-
Supplier: Hydrofarm, Inc.
Description: produce up to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most
-
Supplier: Rotork plc
Description: The Rotork Fairchild HPD is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. It is constructed of rugged 316L Stainless Steel for corrosion resistance and durability. The HPD is
- Number of Ports/Ways: 2 to 4
- Flow (Cv): 0.06
- Pressure Rating: 500 psi
- Features: Gas, Stainless Steel
-
Supplier: Hydrofarm, Inc.
Description: Variable CO2 output from 3 to 6 cubic foot CO2 / Hr. Solid state electronic ignition control module eliminates the open pilot flame Tip-over switch shuts off the gas flow in the event the unit falls or tips over Unit comes standard with 2 brass burners pre-installed The burners are
-
Supplier: Hydrofarm, Inc.
Description: Variable CO2 output from 3 to 6 cubic foot CO2 / Hr. Solid state electronic ignition control module eliminates the open pilot flame Tip-over switch shuts off the gas flow in the event the unit falls or tips over Unit comes standard with 2 brass burners pre-installed The burners are
-
Supplier: ControlAir LLC
Description: The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator’s set point. When
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 4.6 to 7.5
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.75 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 to 176 F
- Port Size: 0.25 inch
-
Supplier: Festo Corporation
Description: Width dimension 62 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob
- Valve Size: 0.2362206 inch
- Pressure Rating: 11.603016 to 290.0754 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.2362206 inch
Find Suppliers by Category Top
Featured Products Top
-
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
pressure reducing regulator controls downstream pressure and is insensitive to upstream pressure.[2] It is a normally-closed valve which may be installed in parallel with sensitive equipment or after the sensitive equipment to provide an obstruction to flow and thereby maintain upstream pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
air regulator - offers from air regulator manufacturers, suppliers, exporters & wholesalers
Sell CE Certificate high quality co2 air pressure regulator with ...
-
Comparison of aspen wood hydrolysates produced by pretreatment with liquid hot water and carbonic acid
CO2 pressure was regulated using a high - pres- sure regulator on the CO2 cylinder.
-
Carbonic Acid Pretreatment of Biomass
Pressure of the CO2 was regulated using a high - pressure regulator on the CO2 cylinder.
-
Effects of hydrostatic pressure, agitation and CO 2 stress on Phytophthora nicotianae zoospore survival
It consisted of a pressurized CO2 tank, a high - pressure regulator adjusted to 140 kPa (or an air compressor in the case of aeration withair),alow-pressureregulatorandarotametertubecontaining a glass-type float (Omega Engineering, Inc., Stamford, CT).
-
Influences of Different Modes of Reservoir Heterogeneity on Performance and Oil Recovery of Carbon Dioxide Miscible Flooding
The experimental model used consists of a stainless steel core holder, a rubber sleeve, a variable rate gas pump, a variable rate liquid pump, three fluid accumulators, a CO2 cylinder, bypasses and high pressure valves and regulators .
-
Changes in growth and photosynthetic patterns of oil palm (Elaeis guineensis Jacq.) seedlings exposed to short-term CO2 enrichment in a closed top chamber
Carbon dioxide at 99.8% purity was supplied from a high - pressure CO2 cyl- inder and injected through a pressure regulator into fully sealed 2 m 9 3 m growth compartment at 2 h/day from 08:00 to 10:00 (Jaafar 2006…
-
Supercritical Fluid Methods and Protocols
Supercritical fluid extractor (dynamic mode): 1, CO2 tank; 2, pressure regu- lator ; 3, high -pressure pump; 4, inlet valve; 5, mixture cell containing the modifier; 6, extraction cell; 7, restrictor; 8, outlet valve; 9, collection cell; 10, oven.
-
Induced Sulfur Deposition During Carbon Dioxide Miscible Flooding in Carbonate Reservoirs
The core flooding system consists of a stainless steel core holder, a rubber sleeve, a variable rate gas pump, a variable rate liquid pump, three fluid accumulators, a CO2 cylinder, bypasses, and high pressure valves and regulators .
-
Source terms calculation and atmospheric dispersion for a dynamic release from a CO 2 pipeline containing methane and water as impurities
Some of the potential gaps in knowledge of this analysis have been identified by regulators .2 The transportation will occur at high pressures , where CO2 is in a supercritical or dense liquid phase3 state.
-
A Direct Contact Membrane Separator for Diver Rebreather Carbon Dioxide Transfer to Seawater
Breathing quality air (no CO2) and pure CO2 were dispensed from high - pressure steel cylinders through pressure regulators , mass flowmeters, and flow control needle valves.
Indicates content that may require registration and/or purchase.