-
Supplier: Cornell Pump Company
Description: in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements
- Maximum Discharge Flow: 4,000 GPM
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven
- Maximum Discharge Flow: 860 to 3,100 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
-
Supplier: Cornell Pump Company
Description: MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented Cycloseal® technology. Offering high operating pressures,
- Discharge Size: 4 to 8 inch
- Maximum Discharge Flow: 9,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Cornell Pump Company
Description: configurations Compact design available Low shaft deflection High efficiency High suction lift Two-year warranty Oversized bearings Patented Cycloseal® design Low cost of repair Lower operating cost Cutter blades Applications Manure slurry Slurry booster Dewatering Digesters
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Rogers Machinery Company, Inc.
Description: SANDPIPERS Special Duty Pumps offer reliable, efficient pumping solutions. These pump solutions meet UL or FDA compliance and are extremely efficient for dewatering solutions. Applications served by special duty pumping solutions include Oil and Gas, Premium FDA, Standard FDA,
- Maximum Discharge Flow: 0 to 43 GPM
- Discharge Size: 1.5 inch
-
Supplier: Godwin, a xylem brand
Description: optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: EBARA Pumps Americas Corporation
Description: solids (EFQU) Robust cast iron casing with ductile iron impeller standard Easy maintenance – Removable cover plates and rotating elements for quick inspection and cleaning of the pump without having to detach from the piping Backside pump-out vanes reduce pressure on the seal
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
Supplier: SEEPEX Inc.
Description: SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the
- Maximum Discharge Flow: 10.6 GPM
- Maximum Discharge Pressure: 58 psi
- Discharge Size: 1 inch
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: 2,000 lbs – 3,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron Seal Type: Tungsten/tungsten or silicon/silicon Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
- Power Source: Gasoline / Diesel Engine
- Features: Wastewater
-
Supplier: SEEPEX Inc.
Description: Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying
- Maximum Discharge Flow: 2,200 GPM
- Maximum Discharge Pressure: 1,400 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: Wacker Neuson SE
Description: volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased pump capacity.
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTEX range progressive cavity pumps with their robust design and reinforced components are used in extreme conveying applications in the agriculture and biogas industries. Conveying Medias Products commonly found in the agriculture and biogas industries Properties For extreme conveying
- Maximum Discharge Pressure: 120 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
- Pump Type: Dewatering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Screw Pumps, Wastewater Treatment Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste water,
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: BakerCorp
Description: guards; high water temperature and low oil pressure shutdowns on diesel engines.
- Discharge Size: 6 inch
- Horsepower: 85 HP
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: BakerCorp
Description: guards; high water temperature and low oil pressure shutdowns on diesel engines.
- Discharge Size: 12 inch
- Horsepower: 170 HP
- Maximum Discharge Flow: 1,000 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
-
Supplier: BakerCorp
Description: guards; high water temperature and low oil pressure shutdowns on diesel engines.
- Discharge Size: 4 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA "Safety Orange" Color - For high visibility on job site. Reduces risk of running or tripping over hose. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free Irrigation lines Pumps, rental and construction
- Inside Diameter: 2.5 inch
- Outside Diameter: 2.89 inch
- Working Pressure: 70 psi
- Maximum Vacuum: 26 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA "Safety Orange" Color - For high visibility on job site. Reduces risk of running or tripping over hose. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free Irrigation lines Pumps, rental and construction
- Inside Diameter: 1 inch
- Outside Diameter: 1.26 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA "Safety Orange" Color - For high visibility on job site. Reduces risk of running or tripping over hose. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free Irrigation lines Pumps, rental and construction
- Inside Diameter: 3 inch
- Outside Diameter: 3.44 inch
- Working Pressure: 70 psi
- Maximum Vacuum: 26 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA "Safety Orange" Color - For high visibility on job site. Reduces risk of running or tripping over hose. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free Irrigation lines Pumps, rental and construction
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.83 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 26 in Hg vac
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek has been a leading manufacturer of filter press equipment for over 20 years. From the smallest, manually operated Junior series presses to the largest, fully automatic Major series, the same high-quality workmanship, precision engineering, continuous product improvement, and attention
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek has been a leading manufacturer of filter press equipment for over 20 years. From the smallest, manually operated Junior series presses to the largest, fully automatic Major series, the same high-quality workmanship, precision engineering, continuous product improvement, and attention
-
Supplier: Filtertech, Inc.
Description: accommodate numerous applications relative to filter “cake” thickness and type of solids generated. The extended ramp allows for additional drying of the filter “cake” and media prior to discharge. The design of the filter incorporates a very deep liquid pool that develops a high
-
Supplier: KINTEP NEW POWER
Description: crushing and grinding system is made of stainless steel 9CR18, which has a long service life; the centrifugal dewatering technology removes more water and has high dewatering efficiency. 4.Equipped with anti-foreign body locking function, metal foreign bodies can be easily
-
Supplier: Filtertech, Inc.
Description: accommodate numerous applications relative to filter “cake” thickness and type of solids generated. The extended ramp allows for additional drying of the filter “cake” and media prior to discharge. The design of the filter incorporates a very deep liquid pool that develops a high
Find Suppliers by Category Top
Featured Products Top
-
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
. Regulatory and cost pressures — Strict discharge limits and high energy/chemical requirements drive up operational expenses. Multi-disk Screw Press: Integrates an automatic control cabinet, sludge thickening and dewatering unit, and a (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Transform Your Waste Management with Advanced Dewatering Technology Our dewatering press is an industrial-grade solution engineered to efficiently handle kitchen waste, organic materials, fibrous substances, pulp, and (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
This solution upgrades existing dewatering lines in place. A high-pressure belt-type deep dewatering system is added downstream of the current screw presses, pressing sludge moisture content from 85% to below 60% in a single pass. Sludge is conditioned with (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
(wood chips, straw) are inefficient, costly, and unreliable—especially under variable weather or high-throughput production. The Screw Press Solution: Precision Dewatering A screw press operates on a simple yet robust principle: a rotating screw conveys (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Introduction: The solid-liquid separator uses an inclined screen and gravity to separate solids from liquids, with secondary screw pressing for further dewatering. Ideal for wastewater with high solids content and large particle sizes. Can be used directly as a (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
More Information Top
-
Assessment of the Grouted IXC Monolith in Support of K East Basin Hazard Categorization
Grout pump Diesel-operated ultra- high pressure pump Dewatering pump HIH pump .
-
DONG Naturgas A/S
BalticPipe, Offshore Pipeline
Environmental Impact Assessment
October 2001
During the activities including hydrotest and dewatering , high - pressure pumps and compressors will be placed at one of the landfall sites.
-
The Contribution of the Bardin Central Research Institute of Ferrous Metallurgy to the Development of Powder Metallurgy in Russia
This will require the purchase of atomization units, high - pressure pumps , and pow- der dewatering systems from foreign sources, given the unavailability of such equipment in Russia; .
-
Groundwater Engineering
The power efficiency of the high - pressure pump used in the ejector wellpoint dewatering is generally 55 kW, the flow is generally 160.00 m3 /h and the suction .
-
News & Views
The plant basically comprises an induction melting furnace, atomizer, high pressure water pumping equip- ment, slurry settling and dewatering equipment, .
-
Evaluation of Two Textiles with or without Polymer Addition for Dewatering Effluent from an Intensive Biofloc Production System
A geotextile bag has advantages as an effluent dewatering tool because its high tensile strength resists pressures during pumping oper- ations and the textile is water resistant allowing for long-term use without degradation.
-
Phytoremediation of Aquaculture Effluent Using Integrated
Aquaculture Production Systems
A geotextile bag is effective as a dewatering tool because its high tensile strength resists pressures during pumping operations and the textile is water resistant allowing for long-term use without degradation.
-
Microfibrillated cellulose-SiO2 composite nanopapers produced by spray deposition
…nanopaper fabrication pro- cess. a Positioning of the wet cardboard on the rapid ko¨then copper screen, b pre-mixing of MFC and SiO2 nanopowder, c variable speed conveyor, d high - pressure pump feeding the spray nozzle, e dewatering section of the rapid…
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > ALKALINE...
Screw conveyors and high - pressure cake pumps can physically “condition” dewatered cake, making it difficult (sometimes impossible) to homogeneously mix with a dry alkaline chemical.
-
Water and Wastewater Engineering: Design Principles and Practice > WATER PLANT RESIDUALS MANAGEMENT
As an alternative to screw or conveyor systems, progressive cavity pumps and high - pressure piston pumps have been used to move dewatered residuals (Peck and Russell, 2005).
Indicates content that may require registration and/or purchase.