-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Maximum Pressure: 4,800 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without
- Maximum Pressure: 300 psi
- Hose / Cable Length: 30 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.58 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 19 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 25 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract HC-240 1/4 x 40 High Pressure Hose Reel C Series: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. Specifications High Pressure - reels are used
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract HC-250 1/4 x 50 High Pressure Grease Hose Reel C Series: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. Specifications High Pressure - reels are
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: HOSETRACT HD-375 3/8 x 75 HIGH PRESSURE GREASE HOSE REEL This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract HC-350 3/8 x 50 High Pressure Grease Hose Reel C Series: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. Specifications High Pressure - reels are
- Features: Hose Reel
-
Supplier: General Pump
Description: Hose Reel, High Temp, Stainless Steel Rim, With Mounting Base, Holds 100 Feet of 3/8"; Hose General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Hannay Reels
Description: To handle 1/4" I.D. hose Pipe Cleaning / Drain Cleaning / High Pressure / For Residential and Light Commercial Use Tension brake. All steel construction Velcro hose strap Quality swivel joint. Manual rewind. Standard pressure 5000 psi (345 bar)
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.75 inch
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing
- Flange Diameter: 21.75 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Hannay Reels
Description: To handle 2" through 3" I.D. hose Fueling Applications / Bulk Transfer / Suction / Discharge / High Volume Application / Chemical Transfer Heavy-duty reel designed for longer lengths and larger diameters of hose through 3" I.D. Choose gear-driven crank rewind or chain and
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 200 ft
- Flange Diameter: 31.75 to 45 inch
- Core Diameter: 20 inch
-
Supplier: Pressure Washers Direct
Description: Built In Wand And Trigger Gun Holder •Keeps parts handy on the back of the unit •Includes 20 foot hose, wand, trigger gun & foamer bottle Built-In Hose Storage Reel •Prevents high pressure hose from kinking and tangling Bonus Turbo Nozzle •Increase
- Water Jet Pressure: 1,900 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •High pressure chemical injection •50' wire braid reinforced 1/4" hose on hose reel
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Ralston Instruments, Inc.
Description: QTQT-HOS-50ft Quick-test 6900 psi hose, brass hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-100ft Quick-test 6900 psi hose, S.S. hose ends, 100 ft (30.1 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-50ft Quick-test 6900 psi hose, S.S. hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Kuriyama of America, Inc.
Description: The Pneumo fathometer system or "Pneumo" is usually contained in the commercial diver's air manifold box. It uses a small volume of low pressure air to measure the diver's depth. Our high-quality PVC compounds enable this hose to perform extremely well as a low-pressure
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Novaflex Group
Description: The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air supply and removal Not recommended for
- Outside Diameter: 2 to 24 inch
- Temperature Range: -65 to 500 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Coiled
-
Supplier: Kuriyama of America, Inc.
Description: Single wire braid light weight cleaning hose on easy-to-handle reels - TAJ3BK/TAJ3BU High pressure cleaning hose. For heavy duty use with hot and cold water and detergent fluids, and high pressure cleaning equipment. Extremely flexible, light weight
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 3,000 psi
- Temperature Range: 300 F
-
Supplier: Kuriyama of America, Inc.
Description: Single wire braid light weight cleaning hose on easy-to-handle reels - TAJ3BK/TAJ3BU High pressure cleaning hose. For heavy duty use with hot and cold water and detergent fluids, and high pressure cleaning equipment. Extremely flexible, light weight
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.48 inch
- Working Pressure: 3,000 psi
- Temperature Range: 300 F
-
Supplier: Radwell International
Description: SERIES 1300 MEDIUM AND HIGH PRESSURE HOSE REELS (COMPLETE WITH HOSE), 1/4” X 25 FEET 5000 PSI W.P.. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: Single wire braid light weight cleaning hose on easy-to-handle reels - TAJ3BK/TAJ3BU High pressure cleaning hose. For heavy duty use with hot and cold water and detergent fluids, and high pressure cleaning equipment. Extremely flexible, light weight
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.48 inch
- Working Pressure: 3,000 psi
- Temperature Range: 300 F
-
Supplier: Hannay Reels
Description: To handle 2" through 3" I.D. hose Fueling Applications / Bulk Transfer / Suction / Discharge / High Volume Application / Chemical Transfer Heavy-duty reel designed for longer lengths and larger diameters of hose through 3" I.D. Choose gear-driven crank rewind or chain and
- Maximum Pressure: 300 psi
- Hose / Cable Length: 30 to 200 ft
- Flange Diameter: 31.75 to 45 inch
- Core Diameter: 20 inch
-
Supplier: ContiTech AG
Description: For systems that combines compact design with resistance to increasingly high pressure and temperature levels as well as flexibility... Silicone Water Coolant Hoses: Connect the engine to the coolant system. On bus applications in particular, the coolant path can be long and
-
Supplier: RYCO Hydraulics, Inc.
Description: etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Novaflex Group
Description: .9 lbs/ft Length: 24 ft., longer lengths available Compression Ratio: 2:1 Temperature range:-60°F to +500°F (+600°F intermittent) Colour: Orange/Red *available with external wearstrip Not recommended for hose reels - see MB-SN Silicone Nomex® Style
- Outside Diameter: 2 to 24 inch
- Temperature Range: -60 to 500 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Coiled
-
Supplier: Piranha Hose Products, Inc.
Description: factory-assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Green Cover = 4,000 PSI Specifications - Size Code - - 02 Hose Color - - Green Nominal I.D. - - 0.130 in 3.60 mm Nominal O.D. - - 0.320 in 8.20
- Inside Diameter: 0.13 inch
- Outside Diameter: 0.32 inch
- Working Pressure: 4,000 psi
- Product Form: Hose (including Duct)
-
Description: ISO 4642-2:2009 specifies the requirements and test methods for semi-rigid reel hoses for use on fire fighting vehicles and trailer pumps. The hoses are intended for use at a maximum working pressure of 1,5 MPa for normal pressure hoses (category I) and 4,0
-
Supplier: Piranha Hose Products, Inc.
Description: bends. Pressure Testing - All Piranha® factory-assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Red Cover = 5,000 PSI Specifications - Size Code - - 08 Hose Color - - Red Nominal I.D. - - 0.500
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.8 inch
- Working Pressure: 5,000 psi
- Product Form: Complete Hose Assembly
Find Suppliers by Category Top
Featured Products Top
-
The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for reels to operate at other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required. (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Development and Application of the Fire Brigade Intervention Model
Time to run high pressure hose reel to fire area .
-
radiator hose and oil hose,China radiator hose and oil hose Manufacturers, Suppliers - ECOL
Oil Hose Reel, High Pressure Hose Reels , R1 Retractable Hose Reels,Useful and easy to carry, Hose Reel .
-
Other Car Care Equipment Manufacturers, Other Car Care Equipment Product Catalogs Directory
High Pressure Hose Reel .
-
High Pressure Hose - High Pressure Hose Manufacturers, Suppliers
High Pressure Hose Reel .
-
Irradiation Processing Department monthly record report, March 1959
and installation of high pressure hose reels under the floor of the C .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/75ft_DS_Reel.pdf
Dual Support Bare Hose Reel High Pressure 94273DS .
Indicates content that may require registration and/or purchase.