-
Supplier: DeZURIK, Inc.
Description: applications across various markets including mining, refining, power, marine, and metal processing. The custom HPU is available in a range of configurations, including high pressure hydraulic with or without accumulation, low pressure air over water, or nitrogen
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Mile-X Equipment, Inc.
Description: Warranty. Specifications: Oil delivery -- 10 cu. in. of oil @ 9,500 PSI Reservoir capacity -- 39 cu. in. (34 cu. in. usable) Internal relief setting -- 10,000 PSI Air operating pressure -- 40-120 PSI Dimensions -- 16-15/16" long x 6-3.8" high x 5-5/8" wide No. 4026 --
- Pump Type: Hydraulic Pumps
-
-
Supplier: SC Hydraulic Engineering Corporation
Description: The 50 series power units are self contained high low systems. Using either a 10-5 or 10-6 series pump and a 3 gallon pressurized reservoir the unit will provide low pressure high flow oil for rapid initial actuation (cylinder extension). The unit
- Operating Pressure: 2,000 to 45,800 psi
- Flow: 0.09090899999999999 to 16.66665 GPM
- Reservoir Capacity: 3 gallons
- Cooling Method: None
-
Supplier: BakerCorp
Description: Flow Range: Up to 1,750 gpm Suction Lift: N/A Max: Shut Off Head Range: 65' – 130' Max Solids Size: Up to 4" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel (for the hydraulic power unit) Run Time per Full Tank: 24 hours Fuel Capacity: 50 gallons – 112 gallons Operating
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: Flow Range: Up to 1,750 gpm Suction Lift: N/A Max: Shut Off Head Range: 65' – 130' Max Solids Size: Up to 4" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel (for the hydraulic power unit) Run Time per Full Tank: 24 hours Fuel Capacity: 50 gallons – 112 gallons Operating
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed For: Direct
- Application: Industrial
-
Description: TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for flows up to 60 GPM [127 LPM]; and spring, air and dome loaded versions are
- Valve Size: 0.75 inch
- Pressure Rating: 8,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 0.75 inch
-
Description: TESCOM™ 50-2200 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications. Suitable for wellhead control panels, subsea valve actuation, chemical injection and Hydraulic Power Units
- Valve Size: 0.25 inch
- Pressure Rating: 15,000 to 20,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 inch
-
Supplier: ASME
Description: operation of these power-generating units require knowledge of heat transfer, pressure drop, and thermal hydraulics at supercritical pressures. Demand for reliable information is high, and until now, no single book related to this topic has been published.
-
Supplier: ASME Standards and Certification
Description: operation of these power-generating units require knowledge of heat transfer, pressure drop, and thermal hydraulics at supercritical pressures. Demand for reliable information is high, and until now, no single book related to this topic has been published.
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: male parallel thread with 30˚ flare, and male parallel thread with 30˚ cone-seat) are newly added. Male thread types are designed especially for direct connection to hydraulic power units effectively. Male parallel thread type complies with both metal seal and o-ring seal ( in
- English Size: 0.25 to 1.5 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth external gear units are classics in the hydraulics world, encompassing hydraulic pumps and motors, individual pumps, multiple pumps, and a new addition to traditional electrohydraulics: low-noise SILENCE units. Available in 7 different product series, these
- Maximum Discharge Pressure: 4,000 psi
- Pump Type: Gear Pumps, Hydraulic Pumps
-
Supplier: Valcor Engineering Corporation
Description: Our positive displacement hydraulic accumulators are self contained sources of hydraulic power storing nitrogen gas and hydraulic oil under pressure (nominally 3000 PSI). The expansion of the pressurized gas serves to expel the oil from the unit upon demand.
- Capacity: 6.1 to 659.9999999999999 cubic inches
- Operating Pressure: 3,000 to 4,200 psi
- Technology Type: Piston
-
Supplier: OMEGA Engineering, Inc.
Description: point. Helical type pressure gauge provides pulsation dampening and high over-pressure capacity. Additional features include pressure relief disc protection, and low battery/overrange indicators. Metric units also available. The HPF-100 series are all-digital,
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow
- Maximum Output Pressure: 5,221.3572 to 11,603.016 psi
- Pressure Intensification Factor: 1.8 to 7
- Maximum Inlet Flow: 1,524.6015246015245 to 2,134.442134442134 in³/min
- Maximum Outlet Flow: 79.27927927927927 to 304.9203049203049 in³/min
-
Description: hydraulic power units (HPU) and wellhead control panels. Features and Benefits Unique integrated bypass valve simplifies the high pressure system design which results in fewer components and leak paths for added safety The addition of the 50-4000 to HPU
- Valve Size: 0.375 to 0.5625 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.12 to 1.9
- Pressure Rating: 4,200 to 15,000 psi
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow
- Maximum Output Pressure: 5,801.508 to 10,152.639 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 48.787248787248785 to 134.16493416493415 in³/min
-
Supplier: Southworth Products Corp.
Description: This 4,000 pound capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising
- Capacity: 4,000 lbs
- Actuation: Hydraulic
- Type: Table Lift / Positioner
-
Supplier: Eaton Hydraulics Group
Description: DPA With a symmetrical opposed piston caliper brake design, Eaton Airflex Type 200DPA brakes offer total stopping power for most high-torque, high-energy applications. The robust design of the 200DPA is engineered for hydraulic actuation and can withstand the tough
- Maximum Pressure: 2,000 psi
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Return / Disengage
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine responsiveness, self-diagnostics, controlling emissions, and fuel economy. Fuel System The C18 uses a mechanically actuated electrically controlled unit injection (MEUI) system. The MEUI system combines high-pressure injection and electronic control in a single compact
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 10.296 to 29.304 GPM
- Maximum Discharge Pressure: 2,030.5278 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: responsiveness, self-diagnostics, controlling emissions, and fuel economy. Fuel System The C15 uses a mechanically actuated electrically controlled unit injection (MEUI) system. The MEUI system combines high- pressure injection and electronic control in a single compact
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Certex UK
Description: carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing applications
- Rated Load/Force: 66,138.6 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing applications
- Rated Load/Force: 220,462 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing applications
- Rated Load/Force: 110,231 lbs
- Body Material: Aluminum
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: actuated unit injection system features a high-pressure fuel injection system, proven to significantly reduce fuel consumption and particulate emission. Electronic Unit Injection (EUI) produces high-pressure and affords the integration of electronics with
- Operating Weight: 100,040 lbs
- Travel Speed: 2.9000000000000004 miles/hr
- Features: Other
-
Supplier: Kaydon Filtration Corporation
Description: The 981 Series Housing delivers dependable filtration performance in a reduced footprint, helping extend equipment life and reduce the risk of oil-related failures and unplanned maintenance. It provides high-performance filtration designed for reliable, high-pressure inline
- Maximum Liquid Flow: 10 to 30 GPM
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
-
Supplier: Certex UK
Description: carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing applications
- Rated Load/Force: 44,092.4 lbs
- Body Material: Aluminum
-
Supplier: Bosch Rexroth Corporation
Description: Standard power packs with fixed displacement output are available for quick delivery of compact, competitively priced, quiet, and high quality units designed for industrial hydraulics applications. Key features: 0.5 thru 20 hp motors standard TEFC Pressure: Up to
- Operating Pressure: 3,000 psi
- Flow: 0.4 to 31 GPM
- Total Power: 0.5 to 50 HP
- Reservoir Capacity: 2.5 to 100 gallons
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: HydraCheck Inc.
Description: you need to monitor pressure without the need for wires. Because it is built on TD1000 proprietary technology, the TDWLB ensures high quality and high accuracy at an affordable cost. Specifications: Pressure Accuracy: 1% BFSL (includes non-linearity, hysteresis,
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: HydraCheck Inc.
Description: equipped with simplified controls that facilitate quick and efficient identification of hydraulic system faults. The unit now offers selectable flow and temperature and has an IP65 rating. The unit also has low power consumption and operates off of a standard 9-volt
-
Supplier: HydraCheck Inc.
Description: flow, pressure and temperature measurements are made simultaneously from one point. These units incorporate pressure relief disc protection, low battery/over-range indicators and a helical-type pressure gauge, which provides pulsation dampening and high
-
Supplier: Lift Products, Inc.
Description: Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation. Adv. Valving Pressure compensated control valve eliminates gravitational effects on descent producing smooth
Find Suppliers by Category Top
Featured Products Top
-
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
We provide a complete range of high-performance engine starting systems and safety components designed for industrial, marine, power generation, and hazardous-area applications. Our solutions deliver reliability, rapid starting performance, and long (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
Hydraulic systems utilize pressurized fluid to power commercial and industrial machinery. In addition to high pressures, this equipment is subjected to hot environments, the elements, corrosive media, and contaminants, making these systems vulnerable to leaks and the resulting pressure (read more)
Browse Caps, Grips, and Closures Datasheets for Arizona Sealing Devices, Inc. -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
» Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Fire Resistant Fluids for Steam Turbine Electrohydraulic Control Applications
tronic computer and a high pressure hydraulic power unit .
-
Safety assessment document: Gunite tank sludge removal
the control room trailer, the high pressure hydraulic power unit , one work platform over Tank W-10, and the other work platform over the first tank to be sluiced (assumed to be Tank W-5 for discussion .
-
Advances in Manufacturing Science and Engineering
It consists of a cutting tool or manipulator to control the positioning and movement of the nozzle, dispensing unit or the abrasive mixing, supporting hydraulic power unit and high pressure water pumps, control panels and so on.
-
Phased Startup Initiative Phase 3 and 4 Test Procedure (OCRWM)
High - pressure Pump Hydraulic Power Unit Knockout Pot IntegratedWater Treatment System Ion ExchangeModule Measuring and Test Equipment Multi-Canister Overpack Primary Cleaning Machine Phased Startup Initiative Office of Civilian RadioactiveWaste Management Operations Test Director Quality Assurance Quality Assurance Engineer/lnspector Quality Control Radiological…
Indicates content that may require registration and/or purchase.