-
Supplier: Western Analytical Products
Description: valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium
- Valve Type: Injection Valves
-
-
Supplier: Western Analytical Products
Description: valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium
- Valve Type: Injection Valves
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad.
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: spring-loaded track, which gives superior tube life and flow accuracy. The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard
- Maximum Discharge Flow: 0.015850323 GPM
- Pump Housing Material: Aluminum
- Features: DC Powered, Self-Priming Pump
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: ARGAL s.r.l.
Description: mechanical seals permit to pump liquids laden with solids in suspension or moderately abrasive. LIQUIDS WITH HIGH SPECIFIC WEIGHT Saturn pumps, either long coupled or close coupled, fitted with motors of different rarted power can pump fluids with specific gravity up to
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
-
Description: FSH-LA is Guangzhou Ascend’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated injection lines and unmanned automatic manufacturing
- Horsepower: 0.134022038490282 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.07166666666666667 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm.
- Maximum Discharge Flow: 0.0058117850999999995 to 0.08321419575000001 GPM
- Maximum Discharge Pressure: 70 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: Smaller footprint saves valuable space One pump covers a wide range of flows and pressures - reducing inventory requirements with fast, simple field conversion Duplexing option doubles capacity and equipment savings Hydraulically-actuated, balanced diaphragms provide superior
- Maximum Discharge Flow: 7.098333333333333 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision,
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: General Pump
Description: Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: Magnatex Pumps, Inc.
Description: are male NPT with optional flanges available. The MMP Series pumps are high-quality, dependable, long-lasting pumps utilizing our exclusive straddle bearing design and furnished with the shaft, thrust ring and bushing made of beta sintered silicon carbide material. Sealless
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Description: FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or
- Maximum Discharge Flow: 0.25 GPM
- Maximum Discharge Pressure: 1,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Features: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Water Treatment Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Description: FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. Material of Construction
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 106 GPM
- Maximum Discharge Pressure: 55 psi
-
Supplier: Sulzer Ltd.
Description: product pipeline LPG pipeline and CO2 injection Boiler feed Nuclear safety-related, high-pressure services Desalination Water transport and supply Power plants (cooling water auxiliary services) HPI (cooling water auxiliary services) General industry Water intake, treatment, and
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 38,200 GPM
- Maximum Discharge Pressure: 1,800 psi
- Pump Type: Injection Pumps, Positive Displacement Pumps, Progressing Cavity Pumps
- Features: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Features: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: YZ Systems, Inc.
Description: The 8300 is designed for high volume injection applications. The dual configuration (8302) will accurately inject up to 136 gallons per day. This system has provided reliable performance at critical injection points worldwide for many years. This proven system reliably provides
- Maximum Discharge Flow: 0.04722222222222234 GPM
- Maximum Discharge Pressure: 1,440 psi
- Features: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Sampling Pumps
Find Suppliers by Category Top
Featured Products Top
-
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
to install flowmeters on its fire water lines. Challenge The customer used a competitor’s ultrasonic flowmeter on its main water injection line, which fed several produced water injection pumps. However, the flowmeter provided (read more)
Browse Flow Meters Datasheets for Panametrics -
accurate and efficient batching based on speed, time, temperature and vacuum pressure. Digital valve controls; printing of batch ticket; interface with pumps and load cells; and other functions are also programmed into the mixer control panel. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
212 O-rings made of various Nitrile 90 grades. Hydraulic O-Ring Kits: Tailored for hydraulic systems, these kits offer seals that prevent leakage and withstand high pressures (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
equipment such as pumps, valves and compressors. Components like seals, gaskets, and O-rings are critical for maintaining pressure and preventing leaks. These parts must be made from durable materials that can withstand corrosive chemicals, extreme temperatures and mechanical stress (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
contains a high concentration of suspended solids, gels, or irregularly shaped particles, standard bags will clog rapidly. The extended?life bag’s multi-layer structure can handle much more dirt without a steep pressure drop increase. (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Fulfilling the Promise of Low Dosage Hydrate Inhibitors: Journey from Academic Curiosity to Successful Field Implementation
Six to eight high pressure methanol injection pumps were replaced by a single Lewa pump that was easily turned down for LDHI injection service at much lower rates.
-
Gemini Host Facility Upgrade
High exposure items such as high pressure methanol injection pumps were initially located close to living quarters.
-
Hydrocarbon Miscible Flood: Field Facility Design
In order to overcome this pressure difference, a high pressure pumping unit to inject methanol into the system is recommended.
-
Fulfilling the Promise of Low-Dosage Hydrate Inhibitors: Journey From Academic Curiosity to Successful Field Implementation
Six to eight high - pressure , methanol - injection pumps were replaced by a single Lewa pump* that was easily turned down for LDHI injection service at much lower rates.
-
The Impact of Condensate Blockage and Completion Fluids on Gas Productivity in Gas-Condensate Reservoirs
From practical point of view, pumping methanol -water mixtures will require a high injection pressure since they have higher viscosity than pure methanol.14 Mixing methanol in water will defeat its unique properties, such as low surface tension, low viscosity, high vapor …
-
Improved high-pressure enzymatic biodiesel batch synthesis in near-critical carbon dioxide
For the stepwise addition of methanol to the process, the high-pressure stirred batch reactor was additionally equipped with a reactant loop and a high - pressure liquid pump at the inlet for the direct injection of methanol .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/77172/1/chd064_5-6_312.pdf
Methanol for solvolysis was in- jected into the autoclave by means of a high pressure plunger pump , thus the car- bonylation product and the unreacted CMME were converted to the ester (Eq. 2) and dimethoxymethane (Eq. 5), respectively.
-
Methyl N ‐Phenyl Carbamate Synthesis from Aniline and Methyl Formate: Carbon Recycling to Chemical Products
Immediately thereafter, aniline (0.93 g, 10 mmol) dissolved in methanol (5 mL) was injected into the reactor (4 mLminÀ1 ) using a high pressure HPLC pump .
-
Hydrogenation of dimethyl oxalate to ethylene glycol over mesoporous Cu ‐ MCM ‐41 catalysts
After cooling to the reaction temperature of 474 K, the reactant (20 wt % DMO in methanol solution) was injected from the top of the reactor through a high - pressure pump (Lab Alliance Series II Pump).
-
Shasta/Mustique Subsea Equipment Platform Interface and Operability
… are supporIcd by two (one primary+ one redundan~) charge pumps which boost the inlet pressure to the main pumps The four main pumps are connected via high pressure hoses and stninlcss steel piping to the four methanol injection hoses in Ihc S …
Indicates content that may require registration and/or purchase.