Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, PISTON ROD CYLINDER, ROUND CYLINDER, DOUBLE-ACTING, 80MM STROKE, 8MM PISTON DIAMETER, 10 BAR MAX PRESSURE, HIGH-ALLOY STAINLESS STEEL, M5 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 2 inch
- Features: Other
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 1 inch
- Mounting: Clevis
-
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 1.5 inch
- Features: Other
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching positions: Without enery closed (Standard) or
- Media: Air, Gas, Water
- Valve Type: Control Valves, Pressure Relief Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity High Pressure Specialty Gas Bottle Gas Cylinder Storage Cabinet And Gas Pressure Regulating Cabinet For Semiconductor In the semiconductor industry, the safe storage and precise delivery of high-purity, high-pressure specialty gases
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: General Pump
Description: Unloading eliminates high pressure in the pump Adjusted pressure can be set ON or OFF by means of the double-acting pneumatic cylinder Reduces pump start-up load Protects the system from over pressurization Suitable for automatic systems and remote control
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Branham, W.C. Inc.
Description: The DTF guiding cylinder also has the same 0-stroke as other brands, but includes an external adjustable slide guide capable of handling high moment and forces in all directions. It is attached sideways on the cylinder tube away from the tube slot. High-strength aluminum
- Rated Force: 31.472 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are cylindrical, spherical,
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are cylindrical, spherical,
-
Supplier: Air Power Products Limited
Description: Compressor Applications: Pneumatic circuit breakers Condenser & system testing Diesel engine starting High pressure abrasive blasting Laboratory test work High volume air storage Cylinder charging Many others
-
Supplier: SAF-T-CART
Description: Designed to deliver a single high-pressure cylinder to a broad range of environments, utilizing 8" semi-pneumatic wheels, the 250 is perfect for quick deliveries to hospitals, labs or anywhere else a single cylinder is needed.
- Width: 18 inch
- Cart / Truck Type: Hand / Appliance Truck
- Features: Other
- Tires: Pneumatic
-
Supplier: Eaton Hydraulics Group
Description: L Series - Light Duty Pneumatics Flexibility, compact design, corrosion resistance and better performance—Eaton L-Series pneumatic cylinders have everything it takes to be a perfect light-duty solution for high-velocity, low-pressure applications. Useful for
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion spear contacts the seal and pushes it against the radial housing wall thereby trapping air and
- Shaft O.D. or Seal I.D.: 0.393701 to 3.93701 inch
- Housing Bore Diameter or Seal O.D.: 0.7086618 to 4.4881914 inch
- Axial Cross Section or Thickness: 0.18897648 to 0.33070884 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid
- Body Material: Stainless Steel
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features A normally open dumping valve, pneumatically operated, used for automatic cycles and remote controls. When air pressure is released, it opens the bypass line, thus eliminating high pressure in the system. The
- Valve Size: 0.375 inch
- Pressure Rating: 17,400 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-300-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ
- Application: Gas
-
Supplier: LS Industries
Description: automated cylinder positioning system, blast pressure pot, lances and replaceable blast nozzles. Standard high-pressure oxygen cylinders 10" -5.5" diameter Blast capacity of this system is 6-15 gas cylinders every hour.
- Power Source: Air / Pneumatic
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Edwards Vacuum
Description: The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line
- Operating / Bake-out Temperature: 41 to 212 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: FLSmidth
Description: Key Benefits High reliability Maintenance-free (no rotating parts) Compact and easy to operate Temperature resistant up to 300°C Completely dust-free operation Vertical pneumatic conveying of fine-grained and powdery bulk materials Sometimes, the only way to go is up. Mechanical
- Features: Bulk Material Conveyor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: And Efficiency Turbocharged engine for top performance and efficiency, even at high altitude with no derating required up to 2134 m (7,000 ft). Direct Injection Fuel System Direct injection fuel system provides individually metered high-pressure injection of fuel for maximum
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: OMEGA Engineering, Inc.
Description: The IP710 series l/P transducers are a series of compact high accuracy electronic pressure regulators that convert a 4 to 20 mA signal to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the IP710 provides precise, stable pressure
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Tolomatic
Description: Handles high off-center loads, smooth motion, lowest breakaway pressure
- Stroke or X-Axis Travel: 120 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Material: Aluminum, Stainless Steel
- Mounting Type: Floating Mount Bracket, Foot, Threaded
-
Supplier: Sunstone Engineering
Description: secondary foot pedal that attaches to the back of the welding power supply. High Force Weld Head Features: Robust design provides precision and repeatability Fine control of weld pressure from 1.7 to 45 lbf Pneumatic air actuated Low electrode inertia for fast follow-on
- Process Capability: Welding Equipment
-
Supplier: Azbil Corporation
Description: Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant
- Actuator Type: Diaphragm Actuator, Piston Cylinder Actuator
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Operation: On / Off (isolating)
- Features: Pneumatic
-
Supplier: Central Air Compressor Co.
Description: Controls Built-In Redundancy Dual Pressure Switch Control ASME/CRN Tanks and Safety Valves Fully Enclosed - High Flow Belt Guard
- Flow Capacity: 50.05 SCFM
- Horse Power: 10 to 20 HP
- Power Source: AC Single Phase
- Mounting: Tank Mounted
-
Supplier: Central Air Compressor Co.
Description: flow. Features: Solid Cast Iron Cylinder Start - Stop Pressure Control Fully Enclosed Belt Guard ASME/CRN Code Tank and Safety Valves Thermally Protected Electric Motor Easy to View Oil Sight Glass 1/4" Regulator (Portable Units) Durable Polyester Powder-Coated Tank 1 Year Warranty
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Supplier: Higher Power Supplies, Inc.
Description: long life • General heavy duty direct drive or belt drive triplex plunger pumps. • Thermal relief valve • Aircraft aluminum cart - lightweight, and rust free with rubber feet. 10in. tubed • pneumatic wheels with 3/4" ball bearing axles • Gates brand 50' High Pressure internal
- Operation: Cleaning / Surface Preparation
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder.
- Features: Hydraulic / Pneumatic Seal
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pressure over 8 bar is allowed only when the fluid is cool water at max temperature 125°F (50°C). Do not use the unions at max application limits without consulting from Ingiant. Rotary joints are mechanical sealing components used to transfer fluids from a stationary source into rotating
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Air Compressors Direct
Description: •Alternating controls for balanced unit wear & performance Sturdy Construction Prolongs The Life Of Your Investment •Solid cast iron cylinders on 2, 5 HP motors •Dual pressure switch controls •Fully enclosed with high flow belt guard Professional Features •120 gallon tank and
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: •Alternating controls for balanced unit wear & performance Sturdy Construction Prolongs The Life Of Your Investment •Solid cast iron cylinders on 2, 7.5 HP motors •Dual pressure switch controls •Fully enclosed with high flow belt guard Professional Features •120 gallon tank and
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PAS Series of pneumatic automated stainless-steel ball valves are designed for high-pressure applications. They can be ordered in pre-sized and preassembled automation packages to suit your specifications. The ISO 5211 direct mounting provides accurate alignment and a more (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Gas Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
diameters as small as 0.003 inch and as large as 0 .021 inch can be ordered in increments of 0.001 inch diameter. Available in brass, 303 & 316 stainless steel. The maximum pressure rating is 250 psig (17.2 bar). (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Introduction to Piezoelectric Pressure Sensors
Dynamic pressure sensors are designed to measure pressure changes in liquids and gasses such as in shock tube studies, in-cylinder pressure measurements, field blast tests, pressure pump perturbations, and in other pneumatic and hydraulic processes. Their high rigidity and small size give them
-
Compressed Air Cost Savings for Small Food Processing
. pressure. drops. and. still. be. able. to. achieve. 90. to. 100psig. Many. applications. such. as. air. blowing,. air. knifes,. cylinder. movement,. etc. may. not. necessarily. require. a. high. pressure. supply. All. plant. equipment. should. be. researched. to. determine. the. correct. amount
-
Amorphous Transformer Contributing to Global Environmental Protection
. pressure. drops. and. still. be. able. to. achieve. 90. to. 100psig. Many. applications. such. as. air. blowing,. air. knifes,. cylinder. movement,. etc. may. not. necessarily. require. a. high. pressure. supply. All. plant. equipment. should. be. researched. to. determine. the. correct. amount
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
For other applications high pressure pneumatic cylin- ders can be used to provide the force required by the valve.
-
Controller Design for a Test Bench for Seat Belt Systems
It consists of a high pressure pneumatic cylinder that is filled with compressed air up to a pressure of 125 bar and a hydraulically actuated friction brake that is directly acting on the piston rod.
-
HyperG - A New Hydro Pneumatic Catapult Type Sled
THE HYPER-G SYSTEM SYSTEM PRINCIPLES The Hyper-G system gains the necessary force to accelerate the sled from a pneumatic high pressure cylinder , filled with pre compressed air, acting on a piston which directly pushes a ram.
-
High‐Pressure Portable Pneumatic Drive Unit
Abstract: The left ventricular assist device (LVAD) of the Cleveland Clinic Foundation (CCF) is a single‐chamber assist pump, driven by a high ‐ pressure pneumatic cylinder .
-
Development of a novel parallel-spool pilot operated high-pressure solenoid valve with high flow rate and high speed
An underwater driving system driven by a high - pressure pneumatic cylinder requires a solenoid valve with high flow rate and fast response to control the motion of the load.
-
High-enthalpy hot-shot wind tunnel with combined heating and stabilization of parameters
… pipeline 35; one end of the pipeline is rigidly fixed to the butt end of the piston 27 and communicates with the cavity B, while the second, mobile end of the pipeline enters a high - pressure pneumatic cylinder 36, which houses a …
-
Manufacture Engineering, Quality and Production System II
Pneumatic and gas-liquid ones require additional high - pressure pneumatic cylinder or oil cylinder, so the overall volume is bigger than the electric ones, and the latter own more compact structure.
-
Global Warming
Thermal energy is converted to kinetic energy via the working fluid, which is subsequently converted to mechanical energy in the high - pressure pneumatic cylinders , and a transmission system with gears de- signed to optimize the energy potential of the fluid.
-
Handbook of Switchgears > HIGH VOLTAGE CIRCUIT BREAKER
Hydraulic mechanisms operate at much higher pressures than pneumatic cylinders .
-
High-pressure portable pneumatic drive unit.
The left ventricular assist device (LVAD) of the Cleveland Clinic Foundation (CCF) is a single-chamber assist pump, driven by a high - pressure pneumatic cylinder .
Indicates content that may require registration and/or purchase.