Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spectrum Associates, Inc.
Description: Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged
- Switch Point Range: 400 to 3,500 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 2.5 amps
- Switched AC Volts: 115 volts
-
Supplier: Newark, An Avnet Company
Description: HIGH PRESSURE SWITCH
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching positions: Without enery closed (Standard) or without
- Media: Air, Gas, Water
- Valve Type: Control Valves, Pressure Relief Valves
-
-
Supplier: Newark, An Avnet Company
Description: HIGH PRESSURE SWITCH PREMIUM
-
Supplier: Newark, An Avnet Company
Description: HIGH PRESSURE SWITCH 1955 PSI
-
Supplier: Newark, An Avnet Company
Description: HIGH PRESSURE SWITCH 1250 PSI
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has
- Switch Point Range: 500 to 6,000 psi
- Operating Temperature: -65 to 225 F
- Switched Current: 5 amps
- Pressure Measurement: Absolute
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has
- Switch Point Range: 200 to 6,000 psi
- Operating Temperature: -65 to 225 F
- Switched Current: 5 amps
- Pressure Measurement: Absolute
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls P100G High Accuracy Low Pressure Environment Pressure switches are ideal in light pressure applications where precision of setpoint must be high and repeatability low. These switches are commonly used in natural gas well heads,
- Switch Point Range: 0.1 to 15 psi
- Operating Temperature: -65 to 190 F
- Switched Current: 5 amps
- Pressure Measurement: Absolute
-
Supplier: Custom Control Sensors, Inc.
Description: Operating range: 250 to 4,000 + psig Proof pressure to 7,500 + psig Mid to high range gage pressure switch with piston type sensing element for hydraulic systems High shock resistance Service life to 500,000 cycles at 100% of range Weighs 6 oz. (approx.)
- Pressure Measurement: Absolute
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has
- Switch Point Range: 0.8 to 800 psi
- Operating Temperature: -65 to 225 F
- Switched Current: 5 amps
- Pressure Measurement: Absolute
-
Supplier: Honeywell Sensing & IoT
Description: Pressure Switches // Aerospace Pressure Switches
- Working Pressure Range: 6,000 psi
- Pressure Measurement: Absolute
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: Norgren LLC
Description: Pressure sensor technology is critical when pressure monitoring for high security plants or pressure control for higher functionality applications are needed. Norgren offers more than 50 years of knowledge and expertise in pressure sensor technology to find the
-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Pressure Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (P250) High Ra Finish to <5Ra (UHP150) Highly Corrosion Resistant Materials
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel Wetted Parts • Sensing Element Capsule, Electron Beam Welded • Helium Leak Tested 4 x 10-9 STD CC/sec • External Pressure Scale and Pointer For Easy Set Point Adjustment • Available with 1/4 VCR Male or 1/8-27 NPT Male Fittings • NEMA 4 Enclosure • Available with 1 or 5
- Switch Point Range: 0.8 to 500 psi
- Deadband: 0.5 to 15 psi
- Vacuum Switch Set point Range: 719.36 to 43.72000000000036 torr
- Vacuum Deadband: 732.06 to 729.52 torr
-
Description: The PS series pressure switch is an advanced miniature pressure switch. It is an electrical switch that causes a circuit to open or close when the pressure of the controlled medium increases or decreases. It is widely used in refrigeration systems, oil pumps, air pumps,
- Working Pressure Range: 21.7555259035795 to 442.362360039451 psi
- Operating Temperature: -31 to 248 F
- Pressure Measurement: Gauge
-
Supplier: FineTek
Description: available. SQX Pressure Switch SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process pressure
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: Gems Sensors & Controls
Description: These versatile microswitch based pressure switches are designed for high pressure OEM applications. They offer all the performance of our proven PS75 model with the low temperature capability of Kapton®.
- Working Pressure Range: 15 to 1,750 psi
- Switch Point Range: 15 to 1,750 psi
- Deadband: 5 to 55 psi
- Accuracy: 3 ±% FS
-
Supplier: SensorsONE, Ltd.
Description: The DS 201p flush membrane electronic pressure switch is designed specifically for measuring high viscosity media at high pressures and when needed also at high temperatures. The contact diaphragm is welded to the end of the connecting thread so that the
- Pressure Measurement: Absolute
-
Supplier: Delta Controls Ltd.
Description: Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof
- Pressure Measurement: Absolute
-
Supplier: Sensata Technologies
Description: The 20PS Family of Switch products (20PS, 39PS, 40PS and 41PS) was developed to meet the demanding needs of HVAC & industrial applications. The reliable and durable construction allows the product to perform under severe environmental conditions and very high vibrations levels.
- Pressure Measurement: Gauge
-
Supplier: KOBOLD Instruments, Inc.
Description: in using an all metal construction (high pressure, shock resistance). The instruments are designed to handle flow rates much larger than their stated maximum flow range without damage. At excessive flow rates the device will, however, induce a larger pressure drop.
- Operating Pressure: 500 to 3,600 psi
- Media Temperature: 160 to 240 F
- Media Temperature Range: 160 to 240 F
- Liquid Volumetric Flow Rate: 0.04 to 20 GPM
-
Supplier: Spectrum Associates, Inc.
Description: Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged
- Switch Point Range: 4 to 450 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65 to 250 F
- Switched Current: 5 amps
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Cost • UL Recognized, CSA Cerified • High Sensitivity • For Pressure, Vacuum and Differential Applications
- Operating Temperature: -23 to 149 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Material: Gas
- Sensor Technology: Mechanical Deflection
-
Supplier: Barksdale Control Products
Description: Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in,
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: Gems Sensors & Controls
Description: adjustable or factory set, and can withstand temperatures ranging from -40°F to +230°F (-40°C to +110°C). These compact pressure switches are designed for OEM applications and they are equipped with high proof hydraulic pressure capabilities for demanding hydraulic
- Working Pressure Range: 15 to 3,000 psi
- Switch Point Range: 15 to 3,000 psi
- Deadband: 3 to 70 psi
- Accuracy: 3 ±% FS
-
Supplier: Custom Control Sensors, Inc.
Description: Operating ranges: .5 to 100 psia Proof pressure to 1000 psig Low range, high proof differential pressure switch for pneumatic, fuel and hydraulic systems Weighs 12 oz. (approx.)
- Pressure Measurement: Absolute
-
Supplier: Holykell Technology Company Limited
Description: The electronic pressure switch is an intelligent product with LED display. It features functions of both pressure detection and control. The isolation-based silicone oil-filled diaphragm is used as a sensing component. It has the advantages of high precision, small size, easy
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Air Logic
Description: The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches
- Switch Point Range: 0.5 to 30 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 25 amps
- Number of Throws: Double Throw
-
Supplier: Sensata Technologies
Description: environmental conditions and very high vibration levels. Sensata Technologies has been a leading global supplier of pressure sensors & switches for over 50 years.
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 2.9 to 34.8 amps
- Switched AC Volts: 277 volts
-
Supplier: Sensata Technologies
Description: environmental conditions and very high vibration levels. Sensata Technologies has been a leading global supplier of pressure sensors & switches for over 50 years.
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 2.9 to 34.8 amps
- Switched AC Volts: 277 volts
-
Supplier: Sensata Technologies
Description: environmental conditions and very high vibration levels. Sensata Technologies has been a leading global supplier of pressure sensors & switches for over 50 years.
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 2.9 to 34.8 amps
- Switched AC Volts: 277 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Fully Programmable with Setpoint, Reset Point and Window Capability Accuracy ±0.5% of Full Scale Large, Easy to Read LED Display Ceramic Pressure Sensing System for High Cycle Life The PDD series digital pressure switch integrates the latest solid state sensing
- Operating Temperature: -4 to 176 F
- Switch Point Range: 0 to 5,800 psi
- Vacuum Switch Set point Range: -1.9999999999996345 to 760 torr
- Pressure Measurement: Compound, Vacuum
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Industrial and Marine Applications Worldwide Approvals IP67 (NEMA 6) Enclosure Rugged and Reliable The KAS and KPS are pressure operated switches built with industrial gas and compatible low viscosity fluid applications in mind. These switches are ideal for uses
- Switch Point Range: 0 to 870.2262 psi
- Deadband: 1.450377 to 246.56409 psi
- Operating Temperature: -40 to 160 F
- Switched Current: 0.1 to 10 amps
Find Suppliers by Category Top
Featured Products Top
-
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
-
UE’s rugged 10 Series, was customized to solve the hydraulic brake problem caused by freezing temperatures. It was also able to safely operate under high vibration and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
2000V. Low-pressure series options are also available for reduced-pressure operating conditions. Combining RTP crystal processing, electro-optic device design, optical assembly, and multiple structural configurations, Crystech supports Q-switch solutions for wide-temperature and high (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
actuation. Single-pole and double-pole versions are available. Solid contacts and a high contact pressure ensure safe operation. The robust switches have a snap-action mechanism. This ensures that the initiated switch-off process is completed automatically (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ VENT (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
to provide benefits such as preventing oxidation, reducing friction, preventing wear under high-pressure. metal-to-metal contact or improving the efficiency of the compressor. Across the industry, many of these claims go. unsubstantiated. But one thing is certain: Unproven additives have
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
-
Products & Services 2
or velocity of sound in gases with high accuracy over wide measuring ranges, its manufacturer says. The device can operate under high pressure and ambient pressure and can be calibrated with ambient air, reducing calibration costs by up to 90%, according to the company. In addition, the Flowsix 600
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
export controls Congress, under pressure from the high-tech lobby, is moving swiftly on export-control legislation that is expected to raise limits on computer exports while fine-tuning controls on sensitive technologies. The Remote Monitoring (RMON) adjunct standard to the Simple Network
-
Water Jets vs. Cable Machines: What's the Difference?
Question: We use cable drain cleaners at our facility, but my young guys keep telling me I should switch to high-pressure water jets to do the same job. Are they right?. Answer: Well, yes and no. Traditional cable drain cleaners do a great job cutting up tree roots and retrieving objects. But when
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
-
IR Thermography Assessment Enhanced Compressed Air System Operations & Indirectly Slashed $26K Utility Bills at New Jersey International and Bulk Mail Center
to switch-over to our alternate high HP compressor. This alternate 150 HP compressor, located in the penthouse, was serviced frequently in 2002-2003 for a variety of problems. To avoid additional service calls and problems with overall effectiveness of the compressed air system, the servicing contractor set
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
Metrigraphics Article in Today's Medical Developments
, taking multiple dies on a tool, a high-pressure press, and stamping out the parts. "You are able to get a high volume of parts that require minimal tolerances with not a lot of variety in terms of complexity of the part," says Luke Volpe, director of product development engineering. Metrigraphics has
More Information Top
-
Air Conditioner Switches - Grainger Industrial Supply
• High Pressure Switch , Switch Type SPST, Switch Action Opens On High Pressure, 1/4 In.
-
100-N technical manual. Volume 2A: Systems descriptions
Following a confinement signal, when three of the four high pressure switches again close, the action l i s t e d in Item 4 above is autom2tically reversed.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2524.pdf
— The IFC verifies the low and high pressure switch cir- cuits are open.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2088.pdf
ROLLOUT SWITCH HIGH PRESSURE SWITCH .
Indicates content that may require registration and/or purchase.