-
Supplier: WEH Technologies Inc.
Description: Swivel joint for axial aligning of the WEH® Connector If a WEH® filling connector has to be turned at zero pressure into the most convenient filling position, the TD1 swivel joint is the ideal option. It eliminates any twisting of the hose, when the cylinder is not
- Pressure Range: 4,641.2064 to 9,137.3751 psi
- Body Material: Brass
- Connection: Male Straight Thread
- Features: Metric
-
Supplier: General Pump
Description: High Pressure Swivel, Stainless Steel, 90° General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have
- Temperature Range: 200 F
- Pressure Range: 3,000 psi
- Port Size: 3/8"
- Port Direction: Elbow
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal +
-
-
Supplier: G.L. Huyett
Description: G.L. Huyett is your source for high-pressure liquid, pneumatic, and hydraulic carbon steel swivel adapters, couplers, and joints. NPT, NPTF, NPSM adapters are available in straight/in-line, 90 degree, 180 degree, and 360 degree swivel couplers. Male to male, male
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter, Elbow, Swivel
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: General Pump
Description: High Pressure Swivel, Medium Resistance, Brass General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have
- Temperature Range: 320 F
- Pressure Range: 4,050 psi
- Port Size: 3/8"
- Body Material: Brass
-
Supplier: Freudenberg Sealing Technologies
Description: The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand high pressure loads, even in conjunction with translational
- Features: Hydraulic / Pneumatic Seal, Other
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary holding power for
- Metric Size: 152.39991770404444 to 304.7998354080889 mm
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 80 rotary pressure seal is a seal designed specifically for use in hydraulic swivel joints.The Hallite 80 is manufactured in Hallites high specification polyurethane, Hythane 181, to provide ease of installation and excellent sealing characteristics.Please
- Shaft O.D. or Seal I.D.: 3.149608 to 4.9212625 inch
- Housing Bore Diameter or Seal O.D.: 3.543309 to 5.33071154 inch
- Axial Cross Section or Thickness: 0.1968505 inch
- Maximum Operating Speed: 19.6850393700787 ft/min
-
Supplier: BI-TORQ® Valve Automation
Description: features a fully articulated patent pending HydroSwivel™ joint which provides excellent maneuverability in and under hard-to-reach places. The sweeper uses high-velocity water at normal domestic supply pressures to effectively clean most surfaces with minimal impact. Clean all
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow, Swivel
-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary holding power for
- Metric Size: 152.39991770404444 to 1,066.7994239283112 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
- Features: Metric
-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary holding power for
- Metric Size: 152.39991770404444 to 1,066.7994239283112 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
- Fitting Type: Elbow, Swivel, Union
-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary holding power for
- Metric Size: 152.39991770404444 to 761.9995885202222 mm
- Fitting Type: Adapter, Reducer, Swivel, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Description: The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 12.13 inch
-
Description: The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 7.53 inch
-
Description: The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 5.01 inch
-
Description: The 4 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 8.78 inch
-
Supplier: WEH Technologies Inc.
Description: and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle. Features: Super light -> only 1800 grams Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle Higher flow rate -> shorter filling times Coding for
- Maximum Pressure: 5,076.3195 psi
- Orifice Size: 1,771.6544999999999 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Hannay Reels
Description: To handle 1/4" I.D. hose Pipe Cleaning / Drain Cleaning / High Pressure / For Residential and Light Commercial Use Tension brake. All steel construction Velcro hose strap Quality swivel joint. Manual rewind. Standard pressure 5000 psi (345 bar)
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
-
Supplier: Hannay Reels
Description: factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
-
Supplier: Hannay Reels
Description: threads. Standard outlet: 1/2" FNPT threads. Standard pressure rated to 3000 psi (207) bar. Higher pressures available, consult factory. Optional aluminum stackable frame available (for manual rewind reels). Optional SST rollers and roller mounting brackets. Drum, swivel
- Hose / Cable Length: 500 ft
- Flange Diameter: 17 to 27 inch
- Core Diameter: 6 inch
- Hose Inside Diameter: 0.375 to 0.625 inch
-
Supplier: WEH Technologies Inc.
Description: actuating position. The lightweight design of the TK16 CNG means that less effort is needed to actuate the nozzle. Features: Super light -> only 3400 grammes Compatible with receptacles acc. to ISO 14469-2 WEH-EASY-TURN® 360° swivel joint for operating handle Easy operation Extremely
- Maximum Pressure: 3,600 psi
- Orifice Size: 2,283.4658 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: WEH Technologies Inc.
Description: to SAE J2600) Integrated data interface acc. to SAE J2601 WEH-EASY-TURN® swivel joint 240° Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Coding for
- Maximum Pressure: 5,000 psi
- Orifice Size: 2,559.0565 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: special high speed and high pressure sealing structure, no sealing ring contact wear, Ensure the product runs without failure for a long time. The high pressure and high speed sealing structure has low rotational torque. The high pressure and
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: Kontek Ecology Systems Inc.
Description: one-piece molded high-density polypropylene corrosion resistant filter plates. Kontek Filter Presses feature: Heavy duty welded cold rolled steel or stainless steel frame Patented universal follower tail plate swivel joint for precise alignment of filter plates Painted with two
-
Supplier: Kontek Ecology Systems Inc.
Description: one-piece molded high-density polypropylene corrosion resistant filter plates. Kontek Filter Presses feature: Heavy duty welded cold rolled steel or stainless steel frame Patented universal follower tail plate swivel joint for precise alignment of filter plates Painted with two
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high-pressure (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Single-Channel RF Rotary Joint for Reliable Rotational Signal Transmission in Mission-Critical Applications (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
separate supply and return lines or different media types. 3.2 High-Pressure Capability With a design pressure of 10 MPa and a working pressure of 1 MPa, the joint safely handles typical marine hydraulic and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
axial load. Additional application keywords: rotating union for water, steam rotary joint alternative, heavy-duty rotary coupling, flange-type rotary connector, industrial rotating seal, low-speed high-torque rotary joint, large (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Pressure Sensor Interface with Polynomial Compensation and Diagnostics The A17700 is a sensor interface IC designed to interface piezo resistive bridge for pressure sensing. It offers high accuracy output in Analog, PWM and SENT format with diagnostic (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
can be supplied with explosion-proof motors and controls, ceramic-coated rolls, hydraulic roll pressure indicating devices at each handwheel, rotary pressure joints for tighter temperature control, custom safety covers, and other optional features. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
circulation and heat dissipation compared to conventional embedded tube designs. High Structural Strength:FSW technology produces smooth, uniform joints with excellent mechanical integrity. Excellent Thermal (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Performance: The LD030 series achieves secure shaft-hub connections through controlled radial compression, generating uniform pressure across the entire mating surface. This design delivers holding torque up to 850 Nm depending on size, with runout maintained (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
to 600 mm. Being low-voltage motors with a voltage supply of less than 42 V, they satisfy the requirements for underwater operation. The high level of efficiency maintains the waste heat inside of the enclosed housing, which is kept at positive pressure with compressed air, within reasonable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Comparison of the measure transfer of counterpart and Levitated Droplets in CO 2
A high pressure swivel joint allows a rotation of a clamping screw joint (Abb. 5, No. 2) that vertically positions the fixed syringe needle.
-
Improved High Pressure Capillary Tube Viscometer
The prin- ciple components of the instrument are: mercury re- ceiver, K; mercury reservoir, N; high pressure swivel joints , H; glass capillary tube, L; capillary tube jacket, M; by-pass valve, J; and the mercury flow tube.
-
An Integrated Floating Production Storage And Offloading System-Sals-In 380 Feet Water Depth
At the top of the riser.the product transfer around the universal jcint area is via a system of 4 inch bore rigid pipes with high pressure swivel joints through the articulated ~arts.
-
INTERNATIONAL COLLABORATION ON CO2 SEQUESTRATION
We have considered to use a standard high pressure swivel joint between the tubing and the nozzle assembly, as twisting may be a problem if the shape of the nozzle assembly (Discharge Platform) makes it rotate during deployment and recovery.
-
Application of Ultrahigh Pressure Water Jet For Rock Drilling
… technology is attracting attention in various fields as the result of technical developments in recent years, such as the development of a compact high pressure water generating unit and the improvement of the high pressure swivel (rotary joint in piping) which has …
-
Liquid, gas, and dense‐fluid viscosity of propane
The flow tube and capillary jacket are attached to the receiver and reservoir by 0.25-in. high - pressure swivel joints .
-
Evaluation of high-pressure drilling fluid supply systems
… Conduit Line Losses Effect of Temperature on API Grade E Steel D r i l l Pipe Strength Effect of Temperature on API Grade S Steel D r i l l Pipe Strength Extra High - pressure Swivel Joints O i l Field …
-
Water-jet cutting
The pressurized water is then carried to a cutting station by means of stainless-steel high - pressure tubing and swivel joints or by a flexible high-pressure hose which can withstand pressures up to 100,000 lb/in.2 (690 MPa).
Indicates content that may require registration and/or purchase.