-
Standards and Technical Documents - Nozzle Guard Assembly High Pressure Headlamp Washer -- QT 010010Supplier: Accuris
Description: Nozzle Guard Assembly High Pressure Headlamp Washer
-
Supplier: Accuris
Description: Headlamp Washer Systems/High Pressure Nozzle Jets or Nozzle Jets with Telescopic Drives
-
Supplier: SAE International
Description: conditions of high-speed air flow or low temperature. Another point of great concern is the size of the washer nozzle. To avoid adverse effects on automobile design, we sought to develop small nozzles based on the world's smallest flow passages. Additionally, our
-
-
Supplier: General Pump
Description: Complete Electric Pressure Washer FEATURES This lightweight, portable high-pressure washer makes the toughest clean-up tasks faster and easier. Weighing only 43 pounds, you can take it virtually anywhere. Ideal for light industrial applications and for home owners
- Water Jet Pressure: 1,000 psi
- Water Flow: 126 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Semi-Pro Series Pressure Washer •Great for large estates, farms, light contracting Powerful 6 HP Honda GC Engine •Easy to start, quiet and reliable AR Brand SJV Axial Pump •Adjustable pressure adds versatility Revolutionary Aircraft Aluminum Frame •Light weight; no welds
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: start-up 4 Quick-Clickâ„¢ Nozzle Tips •0°, 25°, 40°, and soap applicator On-Board Detergent Tank •Conveniently holds 3/4 gallon of pressure washer-safe detergent Engine Oil Included •Ships with unit
- Water Jet Pressure: 2,700 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: suit the job Revolutionary Aircraft Grade Aluminum Frame •Light weight; no welds to crack, break, or fail •Lifetime frame warranty Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: warranty Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects motor and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
- Water Jet Pressure: 2,700 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Cleaning Technologies Group
Description: Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Mi-T-M Corporation
Description: Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord with ground
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine Performance-proven OHV
-
Supplier: DEWALT Industrial Tool Co.
Description: pressure settings. Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast!
- Water Jet Pressure: 3,800 psi
- Water Flow: 210 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Heavy Duty Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. Adjsutable Unloader system for added
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4" Tubular Steel
- Water Jet Pressure: 3,200 psi
- Water Flow: 168 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Proceco Ltd.
Description: surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features. High-pressure water up to
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: Karcher DirtBlaster™ Rotary Nozzle Karcher's patented Dirtblaster™ nozzle provides large area coverage with almost the same cleaning power as a solid pencil jet! This is achieved by a high-pressure pencil jet rotating at approximately 4,000 RPM, which increases the
-
Supplier: General Pump
Description: Adjustable Rotating Nozzle The Rotomax is designed to improve the cleaning efficiency of your high pressure washer by producing a rotating action that greatly expands the contact area of the cleaning stream, while providing that impact of a zero-degree nozzle. The
- Maximum Pressure: 3,500 psi
- Maximum Flow: 327.6 GPH
- Features: Adjustable Flow / Pattern, Rotating
- Material: Brass, Ceramic, Thermoplastic
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Polyethylene burner fuel tank
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are
- Maximum Pressure: 2,900 psi
- Maximum Flow: 420 GPH
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning system for large surface area descaling of specialized sheet materials. To cover such large areas efficiently, the waterjet cleaning machine interfaced four ultra high pressure water jet intensifier pumps, a water filtration system,
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GC190 6.0 HP Direct Drive 2,700 PSI @ 2.5 GPM - Semi-Pro (CAT) "As a consumer your dilemma is finding the highest value in a power washer / pressure washer for your money. These Semi-Pro units are built and tested in the U.S. and are by far
- Water Jet Pressure: 2,700 psi
- Water Flow: 150 GPH
- Power: 6 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Suttner America Company
Description: Switch between two nozzles without stopping. Great for applying soap and then cleaning with high pressure. Popular at tunnel car washes.
- Water Jet Pressure: 3,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are
- Maximum Pressure: 2,000 to 5,000 psi
- Maximum Flow: 384 to 600 GPH
- Orifice Size: 354.3309 mil
- Material: Ceramic
-
Supplier: International Thermal Systems LLC.
Description: The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed and switching between a solid or a flat spray pattern without changing nozzle. Low pressure mode great for introduction of downstream chemicals.
- Water Jet Pressure: 3,200 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure.
- Water Jet Pressure: 3,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Progressive Surface
Description: This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components up to 60" (1.5m) diameter and 40" (1m) tall. It offers 7-axes of CNC controlled coordinated waterjet cleaning motion. Nozzle motions are achieved using a Fanuc 710i
-
Supplier: International Thermal Systems LLC.
Description: cases to powerful sprays. The high pressure spray cleaning with Vee-Jet nozzles to scour the surfaces, literally stripping away-imbedded soils. In-line filtration is optional. Spray nozzles are positioned to clean all surfaces of the case. Quick disconnect couplers, caps
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: Lechler, Inc.
Description: model, there are also models for 180º up or 180º down coverage. The slippery bearing surface allows the unit to spin with pressure as low as 5 psi, and it operates in any position.This nozzle's PVDF construction tolerates a wide range of cleaners and solvents, even at high
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 240 to 408 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed and switching between a solid or a flat spray pattern. Low pressure mode great for introduction of downsteam chemicals.
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: International Thermal Systems LLC.
Description: conveyor assembly are constructed of high grade Steel or Stainless Steel for long operating life. The spray manifolds are designed using Schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the product profile to provide 360 Degrees of high pressure
- Temperature: 140 F
- Wash Tank Capacity: 343 to 967 gallons
- Internal Width: 24 inch
- Internal Depth / Height: 24 to 36 inch
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray nozzles accelerate air-liquid interaction to give more effective cooling, humidifying, wetting and (read more)
Browse Nozzles Datasheets for Vortec -
generates a complete, high pressure, seal. Learn More (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
compressed. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other. Sealing hardware fastens disparate components together to prevent process (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
VOONER ENGINEERS PULP WASHER SHOWERS The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
in environments that experience high levels of vibration. Structural washers: Structural washers are one of the most heavy-duty washer options available. These thick fasteners are designed to withstand the high (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
environments. The Model 1104-PEEK 3/8 NPT Super Air Nozzle provides a strong blowing force. High amplification of airflow produces a blowing force of 1.9 pounds (850 grams), with air consumption of only 35 SCFM at 80 PSIG. Safe operation is assured since the airflow of the CE compliant Super (read more)
Browse Nozzles Datasheets for EXAIR -
V-0) in light gray (RAL 7035) and black (RAL 9005) as standard. Each is supplied with a sealing ring. Lock nuts are available on request. The existing M6 and M10 elements are supplied with both a seal washer and a lock nut. VIEW PRESSURE COMPENSATION ELEMENTS >> (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
distance enables a wide range of possibilities such as environments with a high level of susceptibility to interference. It also gives you the option of using the radar even (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
solution is electronic fuel injection. As the fuel is under several bar of pressure, the vaporization of fuel is ruled out even at high altitudes. Injectors spray the fuel into the inlet pipe. This allows a free, aerodynamic inlet path with no Venturi nozzles. The engine can "breathe" freely and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
detergent equipment,China detergent equipment Manufacturers, Suppliers - ECOL
High-Pressure Detergent Foamer Nozzle; high pressure washer nozzle .
-
http://etd.auburn.edu/bitstream/handle/10415/3887/Nathan%20Wideman%20Masters%20Thesis.pdf?sequence=2
washers are similar to brush washers ; however only high pressure spray nozzles are used to .
-
High Pressure Washer - High Pressure Washer Manufacturers, Suppliers
… high pressure cleaner, pressure cleaner, washing machine, electric pressure washer, power washer, gasoline pressure washer, cleaning equipment, diesel pressure washer, cleaner, high pressure pump, car washer, water pump, power cleaner, car pressure cleaner, washers , high pressure cleaning machine, spray nozzles , spray gun More..
-
Gasoline Pressure Washer - Gasoline Pressure Washer Manufacturers, Suppliers
[ Related Keywords : High Pressure Washer, GASOLINE PRESSURE washer , Sprayer Turbo Nozzle gun, High Pressure Cleaner Motor ] .
Indicates content that may require registration and/or purchase.