-
Supplier: AlphaLab, Inc.
Description: resistance higher than 1.9999 Tera ohms, the conductance range can be used to measure conductance down to 0.01 pS (100 T ohms). The meter has a conductance range because samples with simultaneously high resistance and high capacitance settle faster to
- Resistance / Impedance Range: 19.999 to 1,999,900,000 kohms
- Display Digits: 5 Digits
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meter, Ohmmeter for resistance in Ohms is ideal for high-speed, high-accuracy resistance measurements in a production environment, such as contact resistance measurements. It is factory calibrated for five jumper
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Gilson Company, Inc.
Description: Resistance Meter is purchased separately from the Resistivity Kit. When used together with the HM-940 kit, soil resistance values can be read directly from the analog dial of the meter; no calculations are necessary. The high sensitivity meter with eight
-
-
Supplier: Sonel Test
Description: Multifunctional earthing and soil resistivity meter The Sonel MRU-200 earth resistance and soil resistivity meter for earth resistance and soil resistivity measurements with the use of various methods. The feature that definitely distinguishes this model from other
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 1000V and 100V increments between 1000V and 5000V - Measures 0 to 1 Tera-Ohm - Warning voltage function alerts the user that line voltage is present and gives the voltage reading up to 600 V AC or DC - Guard system eliminates the effect of surface leakage current on
-
Supplier: Sonel Test
Description: Multifunctional earthing and soil resistivity meter The Sonel MRU-200-GPS earth resistance and soil resistivity meter is a versatile meter for earth resistance and soil resistivity measurements. The device allows the use of all known earth resistance
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: AlphaLab, Inc.
Description: measurable resistance is effectively 1000 T ohms (1015), which will be measured as a conductance of 0.001 pS. The meter includes conductance ranges because samples with simultaneously high resistance and high capacitance settle faster to their final value on
- Resistance / Impedance Range: 19,999 to 1,999,900,000 kohms
- Display Digits: 5 Digits
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Sonel Test
Description: Heavy-duty earthing and soil resistivity meter The Sonel MRU-120HD earth resistance and soil resistivity meter is a robust and functional device characterised by particular resistance to difficult working conditions. It is not afraid of dust or mud and performs
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: controllers by inserting one or more of the output cards, listed separately at the bottom of this page. Controllers feature up to four alarms, with adjustable hysteresis, delay and high/low/input fault alarms. All parameter settings are controlled by the front keypad via easy-to-use
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • High current and a large jaw, make this clamp well suited for industrial and utility applications • Reliably handle a wide range of high-current applications with 2000 A ac + dc true-rms, 1400 A ac, and 2000 A dc • The large
- AC Current Range: 2,000 amps
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: ValueTronics International, Inc.
Description: The 355 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. With a clamp meter, Additional
-
Supplier: ValueTronics International, Inc.
Description: The 4287A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually
-
Supplier: TEGAM, Inc.
Description: High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where the
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Transcat, Inc.
Description: Product Highlights Up to 1000V, 2x10^13 ohms The SM-8200 Digital Super Megohmmeter series are insulation resistance meters consisting of a constant voltage power supply and a high sensitivity current measuring element, and are designed to measure the electrical
-
Supplier: Tinsley Precision Instruments
Description: An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may
- Resistance / Impedance Range: 0.0000000039999999999999994 to 0.000004 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Output Interface: RS232
-
Supplier: Tinsley Precision Instruments
Description: An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µhm to 6 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5898 may be used
- Resistance / Impedance Range: 0.00000006000000000000001 to 0.006 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Output Interface: RS232
-
Supplier: Allied Electronics, Inc.
Description: Low Voltage Micro-Ohmmeter Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit
-
Supplier: TEGAM, Inc.
Description: in weeks. Resistors from 1 m Ohm to 20 M Ohm can be tested and sorted to accuracy better than 0.1% by the 1740. Automotive suppliers can use it to consistently meet the stringent quality requirements of welds, bonds and electrical connections in sub-assemblies. Battery manufacturers
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • High current and a large jaw, make this clamp well suited for industrial and utility applications • Reliably handle a wide range of high-current applications with 2000 A ac + dc true-rms, 1400 A ac, and 2000 A dc • The large
- AC Current Range: 2,000 amps
- DC Voltage Range: 600 to 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: Acromag, Inc.
Description: An optional DIN rail bus can deliver primary or redundant power to multiple units. • Dual channels • RTD (Pt, Ni, Cu) or 0-4500 ohm input • 0-20mA, ±10V outputs • 6-32V DC local/bus power Description High-voltage isolation separates inputs, outputs, and power from each other. Isolation
- Operating Temperature: -40 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Littelfuse, Inc.
Description: A sub-miniature, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and
- Current Rating: 0.7 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 20 watts
-
Supplier: Traceable® Products
Description: eliminating costly repairs. Unit ranges are from 1 millivolt to 400 volts AC/DC and 0.1 to 2,000,000 ohms. Accuracy is 2 units, or 2% of the reading. The multimeter instantly displays the correct answer by automatically selecting the proper range. Four-digit, 3/8-inch-high LCD display
- DC Voltage Range: 0 to 400 volts
- AC Voltage Range: 0 to 400 volts
- Resistance / Impedance Range: 0 to 2,000 kohms
- Display Digits: 4 Digits
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor. Conversion of linear resistance variation to a standard analog
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: DIN Rail Mounting
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Complies with European ATEX Requirements for Hazardous Installation 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...Ni1000. Conversion of linear resistance
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: DIN Rail Mounting
-
Supplier: ValueTronics International, Inc.
Description: meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: 20 Micro-Ohm Resolution High Sensitivity Capable of Measuring Low Resistances Four-Terminal Measurement
-
Supplier: Allied Electronics, Inc.
Description: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current
-
Supplier: Cole-Parmer
Description: life • Relative mode to remove test lead resistance from low ohms measurements • Auto and manual ranging for maximum flexibility • Optional magnetic hanger (TPAK) for easy setup and viewing while freeing your hands for other tasks Available for sale in the United States and Canada
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 10 amps
- AC Current Range: 10 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500Ω & 3Ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on insulation test at
- Resistance Range: 0 to 400,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: ValueTronics International, Inc.
Description: resistance values ranging from 100 micro-ohms to 11 gigohms. The unit accomplishes this feat by using microprocessor technology coupled with an extremely high resolution A/D converter to "synthesize" the programmed value of resistance.
-
Supplier: Conax Technologies
Description: RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication 1.5 VAC Galvanic Isolation 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Conax Technologies
Description: RTD, TC, Ohm or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value 1- or 2- Channel Version Application: Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 or TC sensor. Conversion of linear resistance
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Clark Solutions
Description: bluff are available. FEATURES Low cost product with high levels of accuracy Temperature in-sensitive measuring principle Excellent media resistance (measuring element not in contact with the media) Minimal pressure loss Measuring element not sensitive to debris Direct temperature
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 104 to 284 F
- Liquid Volumetric Flow Rate: 0.2376 to 39.6 GPM
- Operating Pressure: 58.01508 to 174.04524 psi
-
Clamp Meters - Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries -- 70209655Supplier: Allied Electronics, Inc.
Description: type VOM group. Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current
-
Supplier: HAVE, Inc.
Description: Shield: >95% Copper High-density Braid. Conductor DC Resistance: <32.3 ohms/1000 ft. Shield DC Resistance: <6.8 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) JacketColor: Blue FOR CUTS: 50' Minimum Length for
-
Supplier: HAVE, Inc.
Description: Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:6.8 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Reel Sizes: 100M (328 ft.) Jacket Color:
Find Suppliers by Category Top
Featured Products Top
-
High current "True" Zero ohm SMT Jumpers from Keystone Electronics are designed to replace "Zero (read more)
Browse Electrical Connectors Datasheets for Keystone Electronics Corp. -
https://www.knick-international.com/en/products/interface-technology/proline/resistance-transmitters/sensotrans-r-a-20230/ Facts and Features Universal usability: with potentiometers, resistive sensors, remote resistance transducers and similar sensors Intuitive (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Richardson RFPD -
for everyday electrical work, these meters offer essential AC current measurement along with voltage, resistance, and continuity testing. Ideal for residential electricians and general maintenance professionals. True RMS Clamp Meters These (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
high power resistors, thermoelectric and resistance alloys, and precision measurement systems. Located in Swansea MA, Isabellenhütte USA has developed an industry-wide reputation for providing high-quality products and unparalleled customer support. Backed by hundreds of decades of (read more)
Browse Power Meters Datasheets for Isabellenhutte USA -
stiffness to achieve wider installed bandwidth and faster response times. The mechanical power meters’ specifications include 1 kHz measurement bandwidth and high overload and overrange capability (up to 400% overload and 300% overrange). Additional features include advanced (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
resistance to a variety of chemicals including water, many acids, bases and oils. It has superior electrical insulation properties with a volume resistivity exceeding 1014 ohm-cm. Serviceable over the wide temperature range of -60°F to +250°F, LED401 features very good (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Variation of volume resistivity of E-glass and high silica glass with temperature
E-glass and leached high silica glass were used and volume resistivity was measured using d.c. voltage (250, 500V) in a high resistance ohm meter at various temperatures (100 to 600 ° C.) Fig. 1 shows the variation of volume resistivity …
-
CR4 - Thread: Megger Testing
If you have isolation concerns, use a high (impedance) resistance Ohm meter with limited output voltage on your highest Mohm scale, and overrange display is also ok.
-
Surface resistivity studies on leached E-glass fabric
The resistivity measurements were made by measuring the direct current (d.c.) potential across the sample in a high resistance ohm - meter .
-
Code of Federal Regulations > Title 7 - Agriculture > Rural Utilities Service > [7 CFR Part 1755] Telecommunications Policies on Specifications, Acceptable Mat...
This circuit shall include a high resistance volt- ohm meter , wiring to tip and ring terminals to permit a portable wheatstone bridge to be used, an operator's telephone circuit, a dial circuit (and pushbutton dialing keys, if specified), outgoing trunks to dial …
-
Quantitative electrical detection of immobilized protein using gold nanoparticles and gold enhancement on a biochip
The image was taken at a magnification of 2000. . the density of the aggregated gold precipitation was low and the ohm - meter showed high resistance of the electrode.
-
CR4 - Thread: Old Electric Fence Controller Stopped Cycling
Take an ohm meter (an analog meter with a needle is the best for this test) and zero the meter on high resistance (20,000 ohms per volt if you have it).
-
Improvement of mechanical and electrical properties of epoxy resin with carbon nanofibers
The electrical resistance of samples was measured using a high resistance meter MI 3201 Tera Ohm 5 kV Plus, with 1X \ R \ 10TX.
-
ZCP2003ITSC0163
The basic electronic unit includes a high resistance multiple meter (> 1G Ohms ), a current meter and an adjustable resistance.
-
Corrosion Standards and Control in the Telephone Industry
the earth may be quite high, therefore, a meter having high resistance (200 000 ohms /V) should be used.
Indicates content that may require registration and/or purchase.