-
Supplier: Littelfuse, Inc.
Description: A miniature flange mount Hall effect sensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its case design enables screw or
- Operating Temperature: -40 to 212 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Littelfuse, Inc.
Description: 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operated position sensor Digital or
- Operating Temperature: -40 to 212 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Littelfuse, Inc.
Description: switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature
- Operating Temperature: -40 to 185 F
- Features: Hall Effect Position Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A1363 offers high-accuracy current sensing with programmable offset and sensitivity, advanced temperature compensation, and high bandwidth (120kHz) for demanding applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Measuring Range: 0 to 1,000 amps
- Input Voltage: 5 volts
- Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 302 F
-
Supplier: Allegro MicroSystems Inc.
Description: High-Precision Nanopower 1D Linear Hall-Effect Sensor with Integrated Enable Part number: A31015KEWALT-47SN The A31015 is a nanopower linear Hall sensor with an enable pin for full power control. It offers <1nA sleep current for maximum battery life. Key
- Input (Supply) Voltage: 1.65 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 589 Oersted
- Applications: Industrial
-
Supplier: Honeywell Sensing & IoT
Description: The SS361CT/SS461C latches are small, sensitive and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles. These bipolar sensor ICs have
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS340RT/SS440R Series sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to a single pole: North (SS340RT) or South (SS440R). These unipolar Hall
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: on the Hall element, providing a clean output signal and a faster latch response time when compared to competitive high sensitivity Hall-effect latching sensor ICs which do use chopper stabilization. These products offer reverse polarity protection, deliver
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: on the Hall element, providing a clean output signal and a faster latch response time when compared to competitive high sensitivity Hall-effect latching sensor ICs which do use chopper stabilization. These products offer reverse polarity protection, deliver
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Allegro MicroSystems Inc.
Description: The A1366 offers precise and stable magnetic field sensing with factory-programmed sensitivity and offset, advanced temperature compensation, and high bandwidth (120kHz) for simplified design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies
- Measuring Range: 0 to 1,000 amps
- Input Voltage: 5 volts
- Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 302 F
-
Supplier: Allegro MicroSystems Inc.
Description: The A1366 offers precise and stable magnetic field sensing with factory-programmed sensitivity and offset, advanced temperature compensation, and high bandwidth (120kHz) for simplified design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies
- Measuring Range: 0 to 1,000 amps
- Input Voltage: 5 volts
- Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 302 F
-
Supplier: Micropac Industries, Inc.
Description: Features: • Wide operating temperature range -55 ºC to +200ºC • High magnetic sensitivity • Low current CMOS Technology • Wide operating voltage range 3.5 to 20 V • Chopper stabilized amplifier minimizes amplifier offset resulting in improved temperature stability
- Operating Temperature: -67 to 392 F
- Power Requirements: DC Powered
- Body Shape: Rectangular
- Output: Switched / Alarm
-
Supplier: Marposs Corp
Description: DESCRIPTION True power monitoring via hall effect sensors is an easy to implement method for achieving reliable, high sensitivity monitoring of small tools and adaptive cycle. True power control is the solution for those machines without digital data signals or in
- Features: Hall Effect Position Sensor
-
Supplier: Lake Shore Cryotronics, Inc.
Description: InAs and GaAs Hall Sensor Features Multiple packages available Options for high stability or sensitivity Compatible with Lake Shore 400 Series gaussmeters Hall effect sensors provide a convenient method for measuring or detecting magnetic fields
- Number of Axes: 1
- Operating Temperature: -40 to 100 C
- Technology: Hall Effect
- Form Factor: Handheld
-
Supplier: ROHM Semiconductor USA, LLC
Description: Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management. High accuracy sensitivity type with low dispersion.
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: used for applications that require only one switching point. For this purpose BERNSTEIN offers a range of Hall sensors with set sensitivity or reed contact versions that do not require auxiliary energy. Product advantages: Slot sensors for T and C slots Teachable,
- Operating Temperature: -4 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Slot
- Electrical Output: Switched / Alarm
-
Supplier: DigiKey
Description: LOW TOLERANCE, HIGH SENSITIVITY,
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4921-5U magnetic speed sensor with reduced power consumption Infineon´s differential Hall effect sensor TLE4921-5U provides a high sensitivity and a superior stability over temperature and symmetrical thresholds in order to achieve a stable duty
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The TLE4966K Description: Infineon´s XENSIVTM TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits
- Category: Development Board
- Features: Other
-
Current Sensors - Sensor technology - Current sensors - TLE4973-RE35D5-S0010 -- TLE4973-RE35D5-S0010Supplier: Infineon Technologies AG
Description: Features High accurate coreless sensor 5V supply voltage Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) Benefits No hysteresis, no saturation Protection against over currents Very
- Input Voltage: 4.5 volts
- Accuracy: 2 %FS
- Technology: Hall-Effect
- Approvals / Certifications: RoHS
-
Current Sensors - Sensor technology - Current sensors - TLE4973-RE35D5-S0001 -- TLE4973-RE35D5-S0001Supplier: Infineon Technologies AG
Description: of Features High accurate coreless sensor 5V supply voltage Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) Benefits No hysteresis, no saturation Protection against over currents
- Input Voltage: 4.5 volts
- Accuracy: 2 %FS
- Technology: Hall-Effect
- Approvals / Certifications: RoHS
-
Supplier: Automation24, Inc.
Description: The MK5209 - MKT3020BBPKG/A/0.3M/ZH/US/2X Dual T-slot cylinder sensor from ifm with AMR cells has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signals are normally open, and supply multi-position feedback. The 4-wire connection
- Operating Temperature: -13 to 185 F
- Output: Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The MK5100 - MKT3028BBPKG/G/ZH T-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip, and the
- Operating Temperature: -13 to 176 F
- Output: Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The MK5111 - MKT3028BBPKG/G/0,3M/-H/US T-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip,
- Operating Temperature: -13 to 185 F
- Output: Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The MK5311 - MKC3028BBPKG/G/0.3M/ZH/ASR C-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip
- Operating Temperature: -13 to 185 F
- Output: Switched / Alarm
-
Supplier: MultiDimension Technology Co., Ltd.
Description: frequency response ≥ 100 kHz Bipolar latching operation Z-axis sensing direction compatible with hall effect Low switching points for high sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Win Source Electronics
Description: Quiescent Current: 10 mA Linearity: 1 % Accuracy: 0.5 % Sensing Method: Hall Effect Categories: Current Sensors Operating Supply Current: 10 mA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount:
- Frequency Range: 120,000 Hz
- Response Time: 4.6 µs
- Operating Temperature: -40 F
- Loop Type: Open Loop
-
Supplier: Win Source Electronics
Description: For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage -
- Measuring Range: 30 amps
- Frequency Range: 80,000 Hz
- Response Time: 5 µs
- Accuracy: 1.5 %FS
-
Supplier: Win Source Electronics
Description: For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage -
- Measuring Range: 5 amps
- Frequency Range: 80,000 Hz
- Response Time: 5 µs
- Accuracy: 1.5 %FS
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 801379-ACHS-7122-500E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect
- Operating Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 110 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 20 amps
-
Supplier: MultiDimension Technology Co., Ltd.
Description: frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Open drain output High supply voltage of 40 V and 30 V reverse voltage Excellent temperature stability High tolerance to external magnetic field interference RoHS &
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
Find Suppliers by Category Top
Featured Products Top
-
EBE sensors motion offers an innovative range of touch sensors specifically designed for demanding user interfaces in a variety of industries. Our high-quality products are used in a wide range of applications, including kitchen appliances, medical technology, sanitary equipment and the harshest (read more)
Browse Touch Switches and Tactile Switches Datasheets for EBE Elektro-Bau-Elemente GmbH -
commonly use giant magnetoresistance (GMR) or Hall-effect sensors. Compared to the GMR equivalents, Allegro’s innovative TMR-on-silicon technology offers improved resolution and accuracy, providing up to eight times greater sensitivity. Measured against traditional Hall-effect (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
system efficiency and extending battery life, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is Allegro’s highest-accuracy field current sensor for (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
sensing and power solutions for motion control and energy-efficient systems, today announced the A31316 3D Hall-effect position sensor, the latest addition to the company’s 3DMAG™ line of 3D sensors. Offered in an industry-smallest 4 (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc.
More Information Top
-
2D metal profile detector using a polymeric fiber optic sensor
The magnetic field is monitored by a high sensitivity Hall Effect sensor which is made by Allegro company (UGN 3503U), capable of detecting magnetic fields ranging from 0 to 900 Gauss.
-
Wide Bandgap Semiconductors
High sensitivity Hall effect sensors are made using platelets of semiconductors such as Si, GaAs, and InSb.
-
Development of a novel polymeric fiber-optic magnetostrictive metal detector
A home-made transformer coil is used as the driving coil to generate the magnetic field for the magnetostriction metal detector sensor, and magnetic field is monitored by a high sensitivity Hall Effect sensor made by Allegro, part number UGN 3503U, capable…
-
Fiberoptic metal detector capable of profile detection
The magnetic field is monitored by a high sensitivity Hall Effect sensor made by Allegro (UGN 3503U), capable of detecting magnetic fields ranging from 0 to 900 Gauss.
-
Construction of a compact linear Test Rig for defect Characterization using magnetic flux Leakage technique and Finite Element models
It also has high sensitivity Hall effect sensors and a data acquisition system.
-
Robust Hall Effect Magnetic Field Sensors for Operation at High Temperatures and in Harsh Radiation Environments
We describe the fabrication and magnetoelectric properties of robust, high sensitivity Hall effect sensors fabricated using AlGaN/GaN and AlInSb/InAsSb/AlInSb heterostructures with a two-dimensional electron gas at the heterointerface.
-
Page 2. Semiconductor parts with 376 in root number
AH3761 High sensitivity Hall effect latch sensor for BLDC fan and motor commutations .
-
Page 1. Semiconductor parts with 761 in root number
AH3761 High sensitivity Hall effect latch sensor for BLDC fan and motor commutations .
-
Recent Advances in Automation, Robotics and Measuring Techniques
This solution consist of ring-shaped gapped core, high sensitiv- ity Hall - effect sensor , sigma-delta analogue to digital converter microcontroller NXP1115 with ARM Cortex M0 architecture as well as RS-232 interface.
-
Design of Pusher‐Plate‐Type Left Ventricular Assist Device Based on Mechanical Analyses
Fi- nally, it was decided to utilize the high - sensitivity Hall effect sensor in conjunction with an in-house- designed linearizing amplifier to measure the stroke and then to measure the cardiac output of the pump.
Indicates content that may require registration and/or purchase.