Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: The AD7890 is an 8-channel 12-bit data acquisition system. The part contains an input multiplexer, an on-chip track/hold amplifier, a high speed 12-bit ADC, a 2.5 V reference, and a high speed, serial interface. The part operates from a single 5 V supply and
- Resolution: 12 bits
- Sample Rate: 117 kSamples/Sec
- Package Type: DIP
-
Supplier: Infineon Technologies AG
Description: slew rate-controlled gate drivers for the source and sink side FETs, overvoltage, undervoltage, overcurrent, and short circuit protection circuits. It also integrates a high-speed USB Mux. The USB-PD subsystem contains one 8-bit 125 ksps successive approximation register
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: rate-controlled gate drivers for the source and sink side FETs, overvoltage, undervoltage, overcurrent, and short circuit protection circuits. It also integrates a high-speed USB Mux. The USB-PD subsystem contains one 8-bit 125 ksps successive approximation register analog-to-digital
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
-
Supplier: Infineon Technologies AG
Description: In the SPI mode, the SCB blocks can be configured to act as master or slave. The high-voltage microcontroller has up to 20 GPIOs (these GPIOs can be configured for GPIOs, SCB, SBU, and Aux signals) and SWD pins, which can also be used as GPIOs. The I2C pins from SCB 0 are
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: In the SPI mode, the SCB blocks can be configured to act as master or slave. The high-voltage microcontroller has up to 20 GPIOs (these GPIOs can be configured for GPIOs, SCB, SBU, and Aux signals) and SWD pins, which can also be used as GPIOs. The I2C pins from SCB 0 are
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MicroConverter 12-Bit ADCs and DACs with Embedded High Speed 62-kB Flash MCU Product overview: ADUC842BS62-5 from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
-
Supplier: Microchip Technology, Inc.
Description: The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available
- Clock Speed: 70 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MicroConverter 12-Bit ADCs and DACs with Embedded High Speed 62-kB Flash MCU / MCU 8-bit 8052 CISC 62KB Flash 5V 52-Pin MQFP Product overview: ADUC843BS62-5 from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded
- Bits: 8 Bit
-
Supplier: Renesas Electronics Corporation
Description: The TW8823C incorporates many of the features required to create a multi-purpose in-car LCD display system into a single package. It integrates a high quality 3D comb NTSC/PAL/SECAM video decoder, triple high speed RGB ADCs, high quality scaler, bit-mapped OSD,
-
Supplier: Qorvo
Description: 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Qorvo
Description: 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's
- Supply Voltage (DC): 5.2 to 72 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ATmegaET64M1 is the extended temperature version of the popular Microchip ATmega64M1 8-bit AVR microcontroller. This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB
- Device Type: Clock Generator
- Features: Other
-
Supplier: Qorvo
Description: microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1?s analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several
- Supply Voltage (DC): 5.2 to 44 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Qorvo
Description: wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V
- Supply Voltage (DC): 5.2 to 18 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: sensor module includes a high linearity pressure sensor and an ultra low power 24 bit Delta Sigma ADC with internal factory calibrated coefficients. It provides a precise digital 24 bit pressure and temperature value and different operation modes that allow the user to optimize for
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Silicon Labs
Description: V. The Port I/O and RST pins are tolerant of input signals up to 2 V above the VDD supply. Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive debug interface (on-chip) 10-bit 500 ksps Single-ended
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.6 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Intellisense Microelectronics Ltd.
Description: detection • High Speed Contract Sensore • High performance Fiber amplifier heads • Liquid level sensing (reflective-type) 4. Electrical Parameters • Power Supply:3.3~5.5V • Operating Current:5~7mA • ESD:2KV • Operating Temperature:-40~85℃ • Spectral Response (λ):380~1100nm •
- Features: Photoelectric Sensors
-
Supplier: Cirrus Logic, Inc.
Description: The CS5460A is a highly integrated Delta-Sigma analog/digital converter (ADC) that combines two Delta-Sigma ADCs, high-speed power calculation functions and a serial interface on a single chip. It is designed to accurately measure and calculate energy, instantaneous
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Silicon Labs
Description: signals up to 2 V above the VDD supply. Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive on-chip debug interface 10-bit 500 ksps single-ended ADC Precision calibrated 24.5 MHz internal
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Microchip Technology, Inc.
Description: High voltage possibilities (LDMOS transistors up to 25V characterized) High-speed LVDS buffers 655 Mbps in compliance with the TIA/EIA-644-A standard Analog and Digital IP blocks PLL400MRHA - 40-450 MHz PLL ADC12RHA - ADC 12-bit 1 Msps DAC12RHA - DAC 12-bit 1 Msps MUX8RHA
-
Supplier: Allied Electronics, Inc.
Description: embedded microcontrollers, DSPs, FPGAs,ADCs, DACs, and transducers. These scopes give you the tools you need to solve your mixed analog and digital engineering challenges more easily. Ideal for mixed analog and digital signal analysis The 6000 Series scopes combine a suite of essential
-
Supplier: ValueTronics International, Inc.
Description: data analysis in embedded system design. Embedded systems are virtually everywhere. They can contain many different types of devices including microprocessors, microcontrollers, DSPs, RAM, EEPROMs, FPGAs, ADCs, DACs, and I/O. These various devices have traditionally communicated with
- Bandwidth: 100 MHz
Find Suppliers by Category Top
Featured Products Top
-
appropriate for a substantial performance upgrade. It provides a 170 MHz Cortex-M4 core with FPU and DSP instructions, 128 KB of Flash, 32 KB of SRAM, high-speed ADCs, DACs, comparators, operational amplifiers, mathematical accelerators and an FDCAN controller (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Differential Driver Selection for High-Speed Signal Chains High-speed differential drivers are essential for ensuring signal integrity, low noise, and accurate data conversion in modern electronic systems (read more)
Browse Line Drivers Datasheets for Win Source Electronics -
Modern robotics and intelligent automation require high-speed force sensing, precise multi-axis measurement, and real-time digital communication to achieve accurate motion control and reliable force feedback. As industrial systems become faster and more intelligent, force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements (read more)
Browse Signal Isolators Datasheets for AMETEK Programmable Power -
high density, 8-channel backpanel can be panel mounted or DIN rail mounted and provides the conditioned output signal on screw terminal blocks. The SCMVAS-PB16 has 16 channels of analog I/O simultaneously available to high speed data acquisition (ADC) boards through a 26-conductor ribbon cable (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
management via two CMTs, each with two DCMs and one PLL, the device ensures stable timing for critical operations such as multi-axis motion control or high-speed signal acquisition. Packaged in a compact FFG676 (27×27mm) (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
Bridge Sensing with the MCP6S2X PGAs
words for manipulation by the microcontroller. When the PGA is used in this system, the other channels of the MCP6S2X can be used for other sensors without an increase in signal conditioning hardware or PICmicro (R) microcontroller I/O pin consumption. The multiplexer and high-speed conversion
More Information Top
-
Handbook of Smart Textiles
However, in cases of monitoring high-speed impacts or rapidly changing objects, high - speed ADCs and microcontrollers should be used for the achievement of an accurate measurement.
-
Handheld readout system for field‐effect transistor biosensor arrays for label‐free detection of biomolecules
Because of high ADC conversion speed of the microcontroller in comparison with biological processes, these readings can be considered as parallel measurements of multiple ISFETs.
-
ASTROPARTICLE, PARTICLE AND SPACE PHYSICS, DETECTORS AND MEDICAL PHYSICS APPLICATIONS PROCEEDINGS OF THE 9TH CONFERENCE
The microcontroller has integrated high speed 420 ksps ADC and DAC (12-bit precision both) which are used for Medipix2 purposes and for the back-side pulse processing feature.
-
Lightning spectrometer for ionospheric disturbances
The purpose of the ML403 is to transfer the high speed data from the ADC board to the Microcontroller .
-
Development of a longer range standoff millimetre wave radar concealed threat detector
A PIC32 microcontroller board together with external high speed DAC and ADC is used to provide the control voltage to the VCO and digitize the voltages from the detector modules.
-
A system for measuring the current-density distribution of a completed pulsed corona discharge
An additional advantage is the presence of DMA units that allow high - speed data transmission from the ADC to the microcontroller RAM without participa- tion of its central processor.
-
Active damage localization for plate-like structures using wireless sensors and a distributed
algorithm
An FPGA/ microcontroller is connected to an SRAM and a high speed ADC in a parallel interface.
-
Average current-mode control for a boost converter using an 8-bit microcontroller
In comparison to a DSP, micro- controllers typically don't have on-board high speed ADCs or the computational capability to perform the current esti- mation in a reasonable amount of time.
-
Laser event recorder
…architecture for the LER, and consists of two CCD arrays, a silicon high-speed photodiode, and an InGaAs high-speed photodiode; a multi-channel video analog-to-digital converter ( ADC ); high - speed pulse detection electronics; a microcontroller ; a digital signal processor…
-
Microcontroller based receiver stimulator for auditory prosthesis
The prototype model Receiver Stimulator for Auditory Prosthesis(RSAP) consists of High - speed Microcontroller DS89C420 based Speech Decoder, DAC, ADC , constant current stimulator, encoder, combinational circuit for channel selection, switch matrix and simulated resistance array.
Indicates content that may require registration and/or purchase.