-
Supplier: ACCES I/O Products, Inc.
Description: I/O lines (4-in and 4-out) Programmable scan rate Supports DMA and interrupts The AD12-16 and AD12-16F are multifunction high-speed analog/digital I/O cards for use in IBM Personal Computers. They are full length cards that can be installed in expansion
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: American Portwell Technology Inc.
Description: Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Signal Converters - 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards -- PCI-9812/9810Supplier: ADLINK Technology Inc.
Description: ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-sampling analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ?
- Sampling Frequency: 20,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PCI
-
-
Supplier: ACCES I/O Products, Inc.
Description: Sixteen Channel, 12-Bit Analog Input Card Model PCI-AI12-16 is a multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. The board uses a low-noise,
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: 3.3V and 5V compatible (Call for PCI-Express availability) Number of Analog Inputs Can Be Expanded up to 256 by use of our External Signal Conditioners/Sub-Multiplexers. Software Drivers Included for Windows XP/2003/2008/7/8/8.1 Model PCI-AI12-16 is a multifunction, high-speed,
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and
- Analog Input Channels: 8 #
- Accuracy: 0.05 % FS
- Sampling Frequency: 0.4 kHz
- Temperature Measurement Range: -200 to 1,768 F
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's new PCIe-9834 high-speed PCI Express digitizer, featuring four simultaneously sampled 80 MS/s input channels with 16-bit resolution, 40 MHz bandwidth, and up to 1 GB DDR3 onboard memory. Each of the four input channels supports up to 80MS/s sampling, with 16-bit resolution A/D
- Sampling Frequency: 80,000 kHz
- Resolution: 16 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no inter channel
- Sampling Frequency: 80,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD9863 is a member of the MxFE® family, a group of integrated converters for the communications market. The AD9863 includes dual 12-bit Analog-to-Digital Converters (ADCs) and dual 12-bit Digital to Analog Converters (TxDAC° converters). A
-
Supplier: Acromag, Inc.
Description: sixteen differential analog input channels on the AXM-A75. Each input has its own high-speed 16-bit A/D converter offering the ability to simultaneously sample all channels. At the beginning of the analog signal chain is a low-pass filter to remove any unwanted
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
-
Supplier: Elsys AG
Description: four analog-digital converters in the case of 4-channel cards and eight converters for 8-channel cards. This allows to use the full converter speed with all channel active. Cards with different sample rates and different resolution may
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: Richardson RFPD
Description: The AD7390/AD7391 family of 10- and 12-bit voltage-output digital-to-analog converters are designed to operate from a single +3 volt supply. Built using a CBCMOS process, these monolithic DACs offer the user low cost, and ease-of-use in single-supply +3 V volt systems. Operation
- Resolution: 10 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The LCIC-WIM is a high speed, intelligent load cell interface card with USB/RS-232/RS-485 interfaces. Besides its basic mode, the board includes an integral Fill Mode supplying an independent filling control. The board is intelligent and powerful enough for OEM customers—it is
- Analog Input Channels: 1 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 52 kHz
- Resolution: 24 bits
-
Supplier: Infineon Technologies AG
Description: XDP710-002 Hot-Swap-Controller able to drive a single or multiple parallel N-channel MOSFETs and is backward compatible to XDP710-001 with improved and enahanced features. Key resource of XDP710-002 include high-precision AFE, extensive variety of system warnings and protections,
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Analog core with PMBus Power Telemetry Digital configuration reduces external components Analog-Assisted Digital Mode for support of legacy systems Multiple SOA configuration profiles in NVM reduces design time Input transient & MOSFET SOA protection enables the use of
- Features: Other
-
Supplier: D-TACQ Solutions
Description: ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
-
Supplier: ZGC, Inc.
Description: sharper image) '¢ High speed Super Encoder (enables 50p/60p recording) '¢ New cross converter outputs 1080i from live or recorded HDV '¢ Image inversion (HV flip) for prime lenses '¢ White shading adjustment to compensate for differing lens characteristics '¢ Pro Anton/Bauer
- Application / Industry: Broadcast
- Imaging Technology: CCD, Digital
- Performance: High Definition, Progressive Scan
- Camera Function: Video
-
Supplier: CAS DataLoggers
Description: management to MMC/SD card or PC Flexible communications (USB, Ethernet, RS232) High speed option (100Hz) Various Remote connection options e.g. via Ethernet or dial up modem Squirrel 2020 series offers high performance universal data loggers packed with powerful features
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: ValueTronics International, Inc.
Description: Power: 2400W Digital encoder knobs, keypad and function keys Power Factor Correction (0.95) High-speed Programming Precision V&I Measurements Current sharing for parallel operation with Master/Slave Control Auto Sequencing Programming: 10 Programs / 100 Sequences / 8 bit TTL
- DC Output Power: 2,400.000000000002 watts
- Type: DC Power Supply
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All cards come with
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All cards come with
-
Supplier: Microchip Technology, Inc.
Description: decimation in hardware to support 13-, 14-, 15-, or 16-bit resolution Dual 12-bit, 1 MSPS Output Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with Window Compare function One temperature sensor I/O Pins 81 programmable I/O pins Operating Voltage 1.71V –
- Clock Speed: 120 MHz
- Internal RAM Size: 192 KB
- Internal ROM Size: 512 KB
- Number of Timers: 13
-
Supplier: ValueTronics International, Inc.
Description: modern PC without having to purchase any GPIB cards, cables or converter boxes. With the standard LAN connections you also get the added benefit of a graphical Web interface for easy configuration of measurements and monitoring of results using a standard Web browser. The 34972A also
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
enhanced Σ-Δ architecture with integrated digital filtering. This ADC offers flexible configuration options, allowing engineers to switch between high-resolution and high-speed modes. With 111 dB SNR (in high-resolution mode) and a (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
. The IC fully integrates sensing elements, voltage regulators, analog-to-digital converters, and a digital controller to adaptively measure the magnetic signal and provide a robust, low-jitter AK Protocol output over the two-wire interface. The A19351 features Allegro’s SolidSpeed (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
analog-to-digital converters for high-bandwidth optical power monitoring, the F-141 delivers highly stable and repeatable optical coupling performance, even under challenging environmental conditions (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Abundant data analysis functions such as Search, Navigate, Digital Voltmeter, Counter, Waveform Histogram, Bode plot, Power Analysis and Eye/Jitter Analysis High-Speed hardware-based Average, Hi-Res; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
DAC81416RHAR is designed for professional applications including PLC output modules, automated test equipment, process control, and industrial analog output systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital (read more)
Browse Motor Controllers Datasheets for Qorvo -
. Analog to Digital Conversion: Equipped with 4 port analog output providing multiple channels for data acquisition, and an analog front end with an A/D converter to convert analog signals into digital format. This ensures accurate signal processing and data integrity, allowing for (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe
More Information Top
-
High Speed UT Data Acquisition with 500 MHz Sampling Rate
Fig 1.2: Nuson's High Speed Analog Digital Converter Card .
-
Performance and Emission Studies on the Effect of Injection Timing and Diesel Replacement on a 4-S LPG-Diesel Dual-Fuel Engine
The signals from the sensor were interfaced with personal computer through high speed Analog to Digital Converter (ADC) card to get the plots of pressure verses crankangle diagram and also pressure verses volume diagram online.
-
In vivo assessment of osteoporosis in women by impulse response technique
High - speed analog to digital converter card (ADC, PCI 1802H) is uscd to digitize and acquire the impulse response data into a personal computer (Pentium 111) for further processing and analysis.
-
Information Technology Applications in Industry II
… parts (in the dashed box): the optical module and the electronic preamplifier board When optical signals pass through the polarimeter, four photodetectors in optical module output four weak photovoltages, then an high speed analog -to- digital converter card (A/D card) convert the …
-
Ultrasound monitoring of stress relaxation during laser cartilage reshaping: preliminary investigations
Ultrasonic data was recorded using a single channel high speed card (20 MHz) analog to digital converter (PCIDAQ 2012, CyberResearch, Branford, CT) which satisfied the Nyquist criterion.
-
Femtosecond photoelectron and photoion spectrometer with vacuum
ultraviolet probe pulses
Signal pulses are decoupled from the conical anode of the MCP detector and digitized by a high - speed analog - to- digital converter card (Gage Cobra, Dynamic Sig- nals LLC, 2 GS/s repetition rate, 500 MHz bandwidth, 8 bit resolution).
-
A frequency modulated envelope delay FSCW radar for multiple-target applications
The time delay measurements needed to calculate the phase response are accomplished with the aid of a high - speed analog to digital converter (ADC) plug-in card for the PC.
-
A new pad-based neutron detector for stereo coded-aperture thermal neutron imaging
The control card will include a high speed analog to digital converter , so the analog signals from the shaper amplifiers can be individually sent to the computer in a digitalized form.
-
A high performance DAC /DDS daughter module for the RHIC LLRF platform
Output signals are generated by a custom designed XMC card with 4 high speed digital to analog (DAC) converters interfaced to a high performance field programmable gate array (FPGA).
-
Harmonic voltage measurements using CVTs
The data-acquisition system consisted of an industrial per- sonal computer (IPC) and a high - speed analog -to- digital con- verter (ADC) card with a sampling rate of 25 kHz per channel, 12-b resolution, and simultaneous sampling capability.
Indicates content that may require registration and/or purchase.