Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vision Research
Description: ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in LAB body style 1,380 fps at 1920 x 1200 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth All Phantom Miro cameras are small, lightweight, rugged digital high-speed
- Horizontal Resolution: 8 to 1,200 lines
- Maximum Frame Rate: 1,380 to 325,000 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 3.5 inch
-
Supplier: Photron
Description: FASTCAM Mini AX100/AX50 Outstanding Light Sensitivity in a Compact Package The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 2,000 to 170,000 fps
- Shutter Speed: 0.00000104999999999958 to 0.0010000000000000022 seconds
- Width / Diameter: 4.724412 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the
- Horizontal Resolution: 2,580 lines
- Maximum Frame Rate: 13 fps
- Width / Diameter: 3.3070884 inch
- Height: 3.6614193 inch
-
-
Supplier: Photron
Description: High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 500,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs. High speed and high resolution The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates of up
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 89 fps
- Shutter Speed: 0.000059999999999976 to 0.4999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Xenics nv
Description: The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive TE1-cooled InGaAs detector that has a 20 µm pixel pitch. This compact gated imaging camera
- Horizontal Resolution: 320 lines
- Vertical Resolution: 256 lines
- Resolution: 14 bits
- Format / Output: Camera Link®, Ethernet
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range.
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Samsung Electro-Mechanics
Description: A camera module provides functions for taking photos by using electronic devices, such as smartphones and table PCs. High-level technologies are required for mobile devices as they become small and slim and customers demand high resolution and multiple functions. We own advanced
- Physical: Board Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: Our Downhole / Borehole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to expand the range of their inspections with a minimal investment. New borehole
- Tube or Sheath Diameter: 63.00000000000001 mm
- Working Length: 200 to 500 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Side (90°)
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an
- Maximum Frame Rate: 7.5 fps
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an
- Maximum Frame Rate: 7.5 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an
- Maximum Frame Rate: 30 fps
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an
- Maximum Frame Rate: 17 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Lucid Vision Labs, Inc.
Description: original Helios2, the Helios2+ provides unmatched depth data clarity and high-speed 3D imaging for 24/7 operation in harsh industrial environments. Helios2+ Time-of-Flight Camera with On-Camera HDR & High Speed Features The Helios2+ is an advanced version of
-
Supplier: Basler Vision Technologies
Description: A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality for industrial use, the A600 series is the right fit. Their compact size
- Horizontal Resolution: 656 lines
- Maximum Frame Rate: 100 fps
- Width / Diameter: 1.7322844 inch
- Height: 1.1417329 inch
-
Supplier: XIMEA GmbH
Description: Ultra compact mini camera- Only 26.4 x 26.4 x 26 mm small and mere 27 grams Fastest - High speed, high frame rate: 500fps at VGA and 90fps at 4Mpix resolutions Cool - Low power consumption with 1.0 to 1.8 W and minimal heat dissipation Powerful potential - 5 Gbit/s
- Applications: Alignment / Guidance, Assembly Quality, Biotechnology or Medical, Container or Product Counting, Food & Beverage, Parcel / Baggage Sorting, Security & Biometrics
-
Supplier: Allied Vision Technologies GmbH
Description: Wide VGA 1394b camera - comprehensive image pre-processing - high quality, mid-priceThe Stingray F-046B/C is a Wide VGA 1394b camera. It is equipped with a sensitive SONY HAD CCD sensor, and runs at 61 fps at full resolution. Thanks to its comprehensive image pre-processing
- Horizontal Resolution: 780 lines
- Maximum Frame Rate: 61 fps
- Shutter Speed: 0.0000309999999999876 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Very compact 5 Megapixel camera - attractive price - 1394a The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it runs up to 6.5 fps. Higher frame rates can be reached by a smaller AOI, binning, or
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 6.5 fps
- Shutter Speed: 0.000041799999999983276 to 2.299999999999998 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.8110246 inch
-
Supplier: Emergent Vision Technologies
Description: second at full resolution (2048x1088). This speed makes it an excellent choice for applications demanding high-speed image capture. A standout feature of the HR-2000 camera is its multi-camera synchronization capability, guaranteeing precision of less than 1μs.
- Applications: Alignment / Guidance, Assembly Quality, Flaw Detection
- Image Source: Area Scan Camera
-
Supplier: L-com, Inc.
Description: ENS202 is a high-speed, long-range outdoor 802.11n Wireless Bridge that operates on the 2.4 GHz band and is an ideal solution for building-to-building wireless bridging, for stable streaming of video from connected IP security cameras in parking lots or garages back to a company
- Frequency Band: 2,400 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage User-friendly Installation Kit External antenna ports for adding your own antennas SSID-to-VLAN Tagging Wireless N150-300 Speed
-
Supplier: L-com, Inc.
Description: User-friendly Installation Kit External antenna ports for adding your own antennas Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients
-
Supplier: Mahr Inc.
Description: CMOS matrix camera with 40 mm large live image field enables for quick scanning with more than 120 frames per second High accuracy for diameter and length meausrement Extremely short measuring times due to high measuring speeds up to 200 mm/s With use of the Mahr software
- Range: 0 to 1.574804 inch
- Resolution: 0.000393701 to 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high-definition video signals for dome cameras and PTZ pan-tilt cameras, and providing effective solutions for 360-degree rotating security monitoring. Our advantage: 1)Product advantage: Our products convince by high performance, wear resistance and high material
- Number of Circuits: 23
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: TapeOnline.com
Description: Always check the Sony Pro Media Website for the latest drivers and firmware updates for SxS media and cameras.Product Highlights For use with PMW-EX1R, PMW-320/350, PMW-500 cameras Transfer Speed:1.2Gbps Weight:.05 lbs Interface:ExpressCard34, PCI Express New Features &
-
Supplier: Advance Security Products
Description: Continuous Recording You may set each camera's settings individually. These settings include the recording schedule, motion detection area, and picture quality. You can combine color, black/white, hard-wired or wireless cameras on this card. All of the DVR software is included! H.264
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: coaxial rotary joint, is a rotating electrical device used to transmit RF/high-frequency signals. High-frequency slip rings are products specially developed to meet the transmission of high-speed serial digital signals or analog signals. The maximum transmission rate can
-
Supplier: Mech-Mind Robotics Technologies Ltd.
Description: 01 Extremely high precision, fast scanning speed, outstanding image quality Mech-Eye Nano of 0.1 mm @ 0.5 m precision delivers precise, complete, and detailed high-quality point cloud data of various typical workpieces of centimeter and millimeter sizes. It can well deal with
- Applications: Assembly Quality, Production & Quality Control
-
Supplier: ValueTronics International, Inc.
Description: The 525 is a thermal imager from Infrared Solutions. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the
-
Supplier: Sunstone Engineering
Description: Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: FX PCB Co., Ltd.
Description: electrical insulation properties, and the ability to handle high-frequency and high-power applications. 1, Transparency, Glass PCBs PCB are very clear, and the transparency rate can be over 90%, which can be used for the display, solar, and other products. 2, High Thermal
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Chemi-Con has developed a new camera module with a color image sensor to meet growing demand for high-accuracy image analysis and high-speed inspection in manufacturing environments. The module features distortion-free imaging using a global shutter, high-speed output up to 100 fps, low power (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
High-Speed Thermography Infrared camera systems allow thermographic precision at highest speeds Snapshot detectors and complementary components provide for highest (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
scene. Now with the portability option, data collection has never been as fast or easy. Leveraging a high-speed camera for frame rates over 10,000 fps, the Iris MX’s most unique capability is the ability to apply Motion (read more)
Browse Engineering Analysis Software Datasheets for RDI Technologies Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The ImageIR® 6300, as an extension of the ImageIR® series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
Take a closer look at the Fusion Galvo G100, the latest addition to the Epilog Laser product lineup. Featuring our revolutionary IRIS™ Camera System for precise artwork placement and lightning-fast engraving speeds, the Fusion Galvo is a game-changer for manufacturers who need to (read more)
Browse Laser Processing Equipment Datasheets for Epilog Laser Corp. -
ISA Sign Expo in Orlando, Forida April 8 – 10. In addition to new pass-through capabilities and 120 IPS engraving speeds, this series also introduces IRIS™ HD+, the latest evolution of Epilog’s integrated camera system, delivering high-definition clarity, advanced zoom (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
the camera equipment in the shallow waters along the shoreline as well as out on the high seas. Onboard stabilization consisted of the Thetys platform, a 4.5 m jib crane and a stand to mount it on the boat. When attaching it to the bow, care had to be taken not to exceed the maximum allowable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
The MTC Smart Advisor High Speed Camera System for the Press Room
for simple plug and play and easy mobility to other lines. The system accommodates four to eight cameras and includes color-coded cabling for fast, simple installation. The system provides operators with real time (defect and break) information to instantly help determine the root cause. Once
-
Case Study: High-Speed Cameras Break Down Barriers for Real-Time Mixed Reality
Discover how metaverse live-streaming company Condense Reality took its mixed reality system to the next level using Emergent high-speed GigE cameras in its volumetric capture system. Emergent products are largely used within metaverse sports, entertainment, and live event applications. Imagine
-
Case Study: Deep Learning and High-Speed Cameras Help Track Large Collectives of Unmarked Animals
Learn how our 10GigE camera with 20MP CMOS sensor helped a deep learning -based imaging system understand collective movement patterns of unmarked animals. The idtracker.ai tool tracked a large collective of up to 100 juvenile zebrafish with 99.9% accuracy. idtracker.ai is a tool designed
-
Case Study: High-Speed Cameras Aid Wing Deformation Measurement Test in Wind Tunnels
In this wind tunnel testing application, German-Dutch Wind Tunnels chose Emergent 10GigE cameras with 20MP CMOS sensors because its optical fiber interface allowed them to run all four cameras from the wind tunnel simulation to a single remote PC. German-Dutch Wind Tunnels (DNW) is one
-
CMOS Cameras Rise to Speed Challenge
cameras that use CCD sensors are still required. There are several inherent advantages CMOS sensors offer over traditional CCD sensors in high-speed imaging. Firstly, high-speed imaging requires high frame-rates. This necessitates short exposure times and strong illumination, which can cause blooming
-
P&G Captures High-Tech Assistance
and deodorant department where troubleshooting time has been cut in half, according to Kirk McDaniel, P&G's process engineer. Previously, line jams or problems were detected through manual observation and high-speed camera systems. But the new high-speed video system is different. '20/20 Hindsight
-
Applications for High-Speed Infrared Imaging
The phrase high-speed imaging is generally associated with short exposure times, fast frame rates, or both. Supersonic projectiles, for example, are often impossible to see with the unaided eye and require strobe photography to stop their apparent motion. It is often necessary to image high-speed
-
GMSL Camera over MIPI Camera
GMSL is a high-speed serial interface used in automotive video applications, robotic devices, agricultural vehicles, etc. It is a SerDes technique that enables long-distance transmission. Compared to MIPI - one of the most popular camera interfaces, how does it fare?
More Information Top
-
Exploiting DLP Illumination Dithering for Reconstruction and Photography of High-Speed Scenes
Note that while off-the-shelf DLP projectors are available on the order of 100 s of dollars, a color high speed camera would price an order of magnitude higher .
-
Using high-speed camera to discriminate projective line with an adverse illumination
… or simply infrared cameras, of which the price even by quantities remains high due to the presence of different technological bolts of manufacture, notably as for the presence of defects on pixels, the price of high speed cameras becomes affordable thanks to …
-
Measurements of fluid flow on keyhole front during laser welding
As the price of high speed cameras has reduced, they have almost become standard equipment in a modern laser laboratory, and a considerable number of high speed video results have been published.7 A .
-
The probe diagnostics of free-burning arc in the atmosphere
Most infor mative is the filming by several synchronized cameras; however, the high price of high speed cameras is an obstacle.
-
High-speed camera with internal real-time image compression
Fairchild and FPGA technology from Xilinx.5 The main goal of our systems was to provide, at a low price , high - speed cameras (500 frames per second) using standard CCD devices in binning mode, with a pre-processing FPGA module connected to …
-
High-speed camera with internal real-time image processing
FPGA technology from Xilinx.5 The main goal of our systems was to provide, with a low price , high - speed cameras (500 frames per second) using standards CCD devices in bining mode, with a .
-
High-speed smart camera with embedded feature extractions and profilometry measurements
The main goal of our previous system was to provide, at a low price , high - speed cameras (500 images per second) using standard CCD devices in binning mode, with a preprocessing FPGA module connected to a PC-compatible computer.
-
Ultrahigh speed spectral/Fourier domain ophthalmic OCT imaging
Spectrometer based systems can make use of superluminescent diode (SLD) light sources with broad bandwidths for high axial resolutions, as well as leverage the existing infrastructure of economically priced high speed line scan cameras and frame grabbers used in machine vision.
Indicates content that may require registration and/or purchase.