-
Supplier: SAE International
Description: electromagnetic valve. Modern electronic control systems should be capable of driving high speed solenoid injectors at a very fast switch frequency with high efficiency and acceptable power requirements. In this paper, the dynamic characteristic of a high
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Foot Valves, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
- Valve Type: Diaphragm Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
-
Supplier: DynaQuip Controls
Description: The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 960 psi
- Number of Ports/Ways: 2
- Media Temperature: -22 to 248 F
-
Supplier: Lift Products, Inc.
Description: Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check &
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push
-
Supplier: SAE International
Description: Antilock Brake System (ABS) and Regenerative Brake Cooperative Control of Hybrid Vehicle, and the custom IC are installed in the 4th-generation Prius released in 2015. In the AHB system, as linear solenoid valves are used for hydraulic brake pressure control,
-
Supplier: Lift Products, Inc.
Description: degreased and descaled Integral gear pump with check valve, relief valve, solenoid valve Smooth stainless steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.01 Modular solid state relays, 1NO output, AC coil, is equipped with Zero-crossing switching. Designed for the following applications: Lamps with high starting currents (in particular for compact low consumption lamps – CFL) Resistive loads Solenoids, contactor coils D163 D159
- Normally Open (NO): 1
- Maximum DC Switching Voltage: 32 volts
- Maximum DC Switching Power: 0.5 watts
- Operating Temperature: -4 to 158 F
-
Supplier: Lift Products, Inc.
Description: color. Smooth steel top with yellow and black safety stripes. S.A.E. hoses and fittings. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Foot Control Switch Accordion Skirting Semi-Live Dolly Jack Caster
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Pneumatic, hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Caterpillar Oil & Gas
Description: indicator Control – Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control – Starting solenoid valve on engine, 24 V DC – Separate electronic
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Control – Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control – Starting solenoid valve on engine, 24 V DC – Separate electronic speed
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: Caterpillar Oil & Gas
Description: indicator Exhaust gas temperature indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: RS Components, Ltd.
Description: Sol. Valve, 2 way, NC,1/2,brass,10 bar
- Valve Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Festo Corporation
Description: Extensive pressure range Directly actuated poppet valve No pressure difference required Can also be used in vacuum technology
- Pressure Rating: 0 to 58.01508 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air, Gas (general), Water
- Features: Electric, Solenoid Valves, Stainless Steel, Steel
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Foot Valves, Manual / Hand, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Diaphragm Valves, Needle Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: Bonomi North America, Inc.
Description: 120VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Power: 120 volts
- Media Temperature: 30 to 250 F
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston
- Valve Size: 0.75 inch
- Flow (Cv): 5
- Media Temperature: 210 F
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 1.25 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 77 F
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 100 to 130 psi
- Number of Ports/Ways: 2
-
Description: Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit
- Valve Size: 0.125 inch
- Flow (Cv): 0.19 to 0.2
- Pressure Rating: 0 to 75 psi
- Media Temperature: 180 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with
- Valve Size: 0.125 to 0.375 inch
- Flow (Cv): 0.05 to 1.2
- Pressure Rating: 150 psi
- Media Temperature: -40 to 300 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
Find Suppliers by Category Top
Featured Products Top
-
Direct Acting High-Speed Servo Valve (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
hydraulic system response speed and ensuring operational efficiency Stable Pressure Bearing Guarantee: 16.5MPa working pressure + 66MPa burst pressure, double-layer steel wire braided reinforcement structure, combined with synthetic rubber inner and outer layers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
DASV is the fastest servo valve available on the market. This unique high-speed valve is developed to serve hydraulic and pneumatic applications with high precision and highly less power consumption. Learn More (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Industrial Valves Datasheets for Exsenco, LLC -
Direct Acting High-Speed Servo Valve The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high (read more)
Browse Servo Valves Datasheets for Exsenco, LLC
More Information Top
-
Design and performance characteristic analysis of servo valve-type water hydraulic poppet valve
The author has already developed a directly-driven water hydraulic high speed solenoid valve using a seat-type ball valve [5].
-
Mechanical Science and Engineering III
Dynamic Analysis on Main valve of Two-Stage Water Hydraulic High Speed Solenoid Valve Using Hardware-in-the-loop Simulation .
-
Modelling, Monitoring and Diagnostic Techniques for Fluid Power Systems
Water hydraulic high speed solenoid valve .
-
Mechatronics and Intelligent Materials II
Signals acquired by system after being disposed by DSP control processor according to internal shift logic and shift rule, through optical isolator and output from PWM export of C2812 chip to drive hydraulic high - speed solenoid valve switch with the drive circuit.
-
Development of Cam-Drive Type Proportional Valve for Water Hydraulics
[6] S.-H. Park, A. Kitagawa, and M. Kawashima, “Water Hydraulic High - Speed Solenoid Valve , Part 1: Development and Static Behaviour,” Proc.
-
Modeling and control and electro hydrostatic actuator systems
Park, “A Study on Control of Electro- Hydraulic Servo System Using High Speed Solenoid Valve ” Dept. of Mechanical and precision Engineering .
-
An Intelligent Fuzzy-PID Control System for High-Speed Solenoid Valve
In aero-engine control system, compared with electro- hydraulic servo valve , high - speed solenoid valve has the advantages of a simple structure, fast response, high frequency, anti-pollution ability, low price and easy to realize digital control.
-
Lost-Motion VVA Systems for Enabling Next Generation Diesel Engine Efficiency and After-Treatment Optimization
Features include a lost-motion cam profile, a collapsing tappet located either between the rocker and the bridge or between the push-tube and the rocker, and a hydraulic circuit with a high - speed solenoid valve .
-
Hydraulic Hybrid Powertrain-In-the-Loop Integration for Analyzing Real-World Fuel Economy and Emissions Improvements
The digital displacement effectively replaces the port plates and swash plates in conventional hydraulic machines with electronically controlled high speed solenoid valves .
-
Lost-Motion VVA Systems for Enabling Next Generation Diesel Engine Efficiency and After-Treatment Optimization
Features include a lost-motion cam profile, a collapsing tappet located either between the rocker and the bridge or between the push-tube and the rocker, and a hydraulic circuit with a high - speed solenoid valve .
Indicates content that may require registration and/or purchase.