Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator,
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
-
Supplier: Ewellix
Description: Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor feedback system) Features:
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 32.5196850393701 in/sec
- Rated Force: 533.9 lbs
- Motor Type: AC Servo
-
Supplier: Festo Corporation
Description: Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high speed Suitable for simple applications in factory automation that in
- Supply Voltage: 24 volts
- Maximum Torque: 0 In-lbs
- Linear Stroke: 7.87402 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Del-Tron Precision, Inc.
Description: slide driven by two Airpot™ actuators • Low friction (<1gm) • Low pressure operation (<10psi) • Smooth slow and high speed capability
- Stroke or X-Axis Travel: 1 inch
- Base Length: 4.724 inch
- Base Width: 0.906 inch
- Base Height: 1.04 inch
-
Description: Actuator type Pneumatic diaphragm actuator Pneumatic piston actuator Electric actuator What Is The Difference Between Pressure Control Valve and Flow Control Valve
- Valve Type: Angle Valves, Control Valves, Directional Valves
-
Supplier: PHD, Inc.
Description: Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to
- Stroke or X-Axis Travel: 5.905515 to 49.212625 inch
- Y-Axis Travel: 5.905515 to 49.212625 inch
- Z-Axis Travel: 5.905515 to 49.212625 inch
- Rated Speed: 11.8110236220472 to 94.488188976378 in/sec
-
Description: Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure and strength the anti-cavitation ability. Specially aims at the high differential pressure of
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Siemens Process Instrumentation
Description: continuous span and zero adjustability within range spring limits provide application versatility Extra high capacity pilots ensure maximum frequency response and optimum stroking speeds for all actuator sizes Negative feedback pilot circuit allow the positioner to operate with
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 180 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: Force Control Industries, Inc.
Description: Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions Whether it’s testing the most complex aircraft system, off road final drives, or tractor transmissions; Force Control has the products for your load testing requirements. Our patented
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Force Control Industries, Inc.
Description: quiet operation. The Positorq Brakes operate by applying pressure on a piston or pistons clamping the friction stack. The tighter the clamping force the higher the torque, and it is not affected by speed. The actuation medium can be pneumatic or hydraulic. The hydraulic actuation is
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Design Tool, Inc.
Description: High actuator speeds decrease travel time which results in a reduction of overall cycle time. The ability to utilize multiple spindle screwdrivers allows the simultaneously assembly of several components, which frees up the operator to perform additional assembly tasks.
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, SCARA Robot
- Drive System: Electric, Pneumatic
-
Supplier: Visumatic Industrial Products
Description: Transfer sensor gives the PLC feed confirmation Nut driver tooling designed to fit your nut and part stack up Nut locking socket options provide the ability to whip at high speeds and the flexibility to insert horizontally or at multiple angles. Driver slide position sensors give PLC
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
- Power: Pneumatic
-
Supplier: Compact Automation
Description: Features: Compact envelope Two external guide rods Oil impregnated guide bushings Two mounting surfaces and a large tooling plate.
- Stroke or X-Axis Travel: 0.125 to 3 inch
- Operating Pressure: 250 psi
- Bore Size: 0.5 to 3 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Double End Rod, One, Other, Pneumatic Thruster
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces from 16-490 lbs.
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
Supplier: Compact Automation
Description: GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight.
- Stroke or X-Axis Travel: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Pneumatic Thruster, Shock Absorbers, Three
- Material: Aluminum
-
Supplier: Festo Corporation
Description: Magnetic power transmission Pressure-tight and zero leakage Dirt-proof and dust-proof
- Stroke or X-Axis Travel: 0.0400000216 to 157.00008478 inch
- Actuation Type: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: We list the most popular standard sizes. If you do not see the correct Repair Kit, please contact us for assistance. Refer to our Resources area for "Cable Cylinder Maintenance and Repair Guide." For parts listing refer to the appropriate Cable Cylinder assembly model. Tip! We suggest stocking a
- Actuation Type: Pneumatic
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty. Short
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: Branham, W.C. Inc.
Description: Cable Cylinders are the best value at price per inch of stroke and can be configured with extra cable length for the purpose of mounting the main body away from work area. Double Acting Cable Cylinders from W.C. Branham stroke along their own body length and offers up to a 50% space saving
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Branham, W.C. Inc.
Description: Competitively priced with lower costs per inch of stroke. Journal guide bearings. Linear ball bearings optional. GCC - Guided Cable Cylinders from W.C. Branham consist of a double acting cable cylinder and a pre-engineered/packaged guide and load bearing support system for self guiding and
- Stroke or X-Axis Travel: 60 to 120 inch
- Actuation Type: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: Our short compact guided cylinder. The DTKF has a 0-stroke which is reduced by up to 42%. It may even be used to replace piston-rod type cylinders because of its short basic length. High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High
- Rated Force: 31.472 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: ABB Measurement & Analytics
Description: “Simple Cylinder” Type LP Linear pneumatic actuators are supplied with either type AV conventional or type TZIDC digital positioners mounted on the cylinder. Cylinders are supplied with a threaded clevis on the rod end. Base mounting pivots can be ordered as an accessory. A
- Stroke or X-Axis Travel: 5 to 16 inch
- Rated Force: 168.6 to 6,164.016 lbs
- Features: Adjustable Stroke, Integral Sensor, Multi-position, Protective Boot
- Mounting Type: Clevis or Eye
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks
- Stroke or X-Axis Travel: 1 to 12 inch
- Rated Speed: 1 to 40 in/sec
- Rated Force: 140 lbs
- Operating Pressure: 30 to 120 psi
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life,
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: IBT Industrial Solutions
Description: your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. ACTUATORS NFPA Cylinders ISO Cylinders Compact Actuators Rodless Cylinders Round Cylinders Thrusters
- Features: Non-rotating, Pneumatic Thruster
- Actuation Type: Pneumatic
- Device Type: Rod Type, Rodless
-
Description: European model. Care must be exercised when downloading CAD drawings for these cylinders to use the correct file. AirCad Drawing library (link via the Pneumatic Division-Europe home page) holds the correct files for the European models.
- Stroke or X-Axis Travel: 3.149608 inch
- Features: Bumpers / Cushions, Other
- Mounting Type: Clevis or Eye, Flange
- Actuation Type: Pneumatic
-
Supplier: Tolomatic
Description: High precision bearings feature smooth, low breakaway motion
- Stroke or X-Axis Travel: 203 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Mounting Type: Foot
- Actuation Type: Pneumatic
-
Supplier: Airpot Corporation
Description: No Description Provided
- Stroke or X-Axis Travel: 0.125 to 10 inch
- Rated Force: 128.8 lbs
- Mounting Type: Double-end Mount, Nose Mount, Rear Mount, Threaded
- Features: Other
-
Supplier: GIMATIC S.r.l.
Description: Double stroke slide for large sprue grippers • Double-effect main cylinder with piston bore 32mm and stroke 35mm. • Single-acting intermediate stopper. • Dia. 36mm clamp for GN-10 actuator. • Used for car bumpers extracting. • Optional magnetic sensors. • Stroke reduction spacer included.
- Stroke or X-Axis Travel: 1.3779535 inch
- Rated Force: 101.16 lbs
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Description: Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
- Stroke or X-Axis Travel: 9.842525 inch
- Features: Bumpers / Cushions, Other
- Mounting Type: Clevis or Eye, Flange, Foot, Trunnion
- Actuation Type: Pneumatic
-
Supplier: GIMATIC S.r.l.
Description: General purpose, single-acting, anti-rotation mini cylinders • Piston bore: 10mm, 16mm, 25mm. • Stroke: 10mm, 20mm, 30mm. • Several accessories MFI... for the clamp mounting on the external diameter. • Several accessories to be mounted on the rod. • Optional sensors and clamps. • Food grade grease
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
Find Suppliers by Category Top
Featured Products Top
-
device to operate at high speeds. 4.Smart structure In most units the standard sensor is incorporated into the actuator, making the actuator highly compact(this does not apply to the US6). For other sensor options, the sensor is installed on the (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
At THK America, we’re committed to delivering high-quality motion components with the reliability and speed your operations demand. That’s why we’re proud to offer a growing selection of products manufactured right here in the U.S. at THK Manufacturing of America in Hebron, Ohio. Need it fast? Our in-stock products are ready to ship with less than 10-day turnaround (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
nanopositioning stages—covering the essential building blocks for nanopositioning and micropositioning applications. High Resolution Linear Actuators •Compact piezo actuators, stepper motor actuators, and servo motor actuators Hexapods (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
High Speed Linear Actuators
The first thing that comes to mind when we talk about linear actuators is a pneumatic cylinder with some control valves. They have been an indispensable part of the automation industry and still hold importance. Pneumatic cylinders are suitable for a variety of automation applications at a high
-
Linear Actuators for High-Speed Low-Load Applications
are available, accurate positioning at high speeds is still difficult with pneumatic systems. High-speed linear actuators that use disc magnet motor (DMM) technology, however, provide excellent linear speed for low-load applications such as sensor movement, positioning a laser beam, pick and place
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, linear and rotary solenoids can operate in all environmental conditions at extremely high speeds, with an operating life of up to fifty million cycles, and torque ranges that are sensitive enough for medical diagnostic equipment and powerful enough to control industrial automation. 5 Ways Linear
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6129/Shahini_Mohsen.pdf?sequence=1
The high speed linear pneumatic actuators that have been widely used in the manufacturing industry for decades have come in handy in the rapid assembly of micro objects.
-
Features :: NASA Tech Briefs
The auto-calibrating sensor can sense any stroke length, suiting it for hydraulic and pneumatic cylinders or any linear actuator requiring high speed and precision.
-
Features :: NASA Tech Briefs
The auto-calibrating sensor can sense any stroke length, suiting it for hydraulic and pneumatic cylinders or any linear actuator requiring high speed and precision.
-
Linear Position Sensor - Nasa Tech Briefs :: NASA Tech Briefs
The auto-calibrating sensor can sense any stroke length, suiting it for hydraulic and pneumatic cylinders or any linear actuator requiring high speed and precision.
-
2008 Index IEEE Transactions on Industrial Electronics Vol. 55
… M. M., TIE Sept. 2008 3258-3265 Arnedo-Moreno, J., see Prieto-Blazquez, J., TIE June 2008 2334-2342 Aschemann, H., and Schindele, D., Sliding-Mode Control of a High - Speed Linear Axis Driven by Pneumatic Muscle Actuators ; TIE Nov. 2008 3855 …
-
Analysis of Differential Flatness-Based Control for a Fuel Cell Hybrid Power Source
These ideas have been used lately in a variety of nonlinear systems across various engineering disciplines including: control of a high - speed linear axis driven by pneumatic muscle actuators [22], control of cathode pressure and oxygen excess ratio of a proton exchange …
-
Modeling and Control of Fuel Cell/Supercapacitor Hybrid Source Based on Differential Flatness Control
1) process of stirred tank chemical reactor [27]; 2) vehicle steering control [28]; 3) control of a high - speed linear axis driven by pneumatic muscle actuators [29]; 4) control of cathode pressure and oxygen excess ratio of a PEMFC system [30]; 5 …
-
Control of an exoskeleton robot arm with sliding mode exponential reaching law
[31] H. Aschemann and D. Schindele, “Sliding-mode control of a high - speed linear axis driven by pneu- matic muscle actuators ,” IEEE Trans. on Industrial Electronics, vol.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4843/GONZALES-MASTERS-REPORT.pdf?sequence=1
[27] H. Aschemann and D. Schindele, “Sliding-mode control of a high - speed linear axis driven by pneumatic muscle actuators ,” IEEE Trans.
-
Finite-state control of a robotic transtibial prosthesis with motor-driven nonlinear damping behaviors for level ground walking
[10] H. Aschemann and D. Schindele, Sliding-mode control of a high - speed linear axis driven by pneumatic muscle actuators , IEEE Trans.
Indicates content that may require registration and/or purchase.