Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e
- Flow (Cv): 0.35
- Features: Air, Aluminum, Cartridge / Manifold Valves, Compressed Air, Control Valves, Gas, Steel
- Valve Type: Directional Valves, Servo Valves, Solenoid Valves
- Actuation: Electro-pneumatic
-
Supplier: Radwell International
Description: PNEUMATIC LOGIC CONTROL VALVES, HIGH-SPEED, 4MM BORE, 3 TO 8 BAR, -15 TO +60 DEGREE C, SWIVEL PUSH-IN. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Control Valves
- Actuation: Pneumatic
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
-
Supplier: Exsenco, LLC
Description: SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5
- Pressure Rating: 5,076.28937750189 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Features: Air, Hydraulic Fluid
-
Supplier: Enfield Technologies
Description: The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Ellsworth Adhesives
Description: Fisnar VC300 Pneumatic Valve Controller has the ability to control the operation of pneumatic dispensing valves with a spring return closing action or air actuated closing action. The internal high speed 5/2 way pneumatic solenoid valve is able
- Dispensing Equipment Type: Dispense Only
-
Description: Actuator type Pneumatic diaphragm actuator Pneumatic piston actuator Electric actuator What Is The Difference Between Pressure Control Valve and Flow Control Valve
- Valve Type: Angle Valves, Control Valves, Directional Valves
-
Supplier: Edwards Vacuum
Description: The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle
- Operating / Bake-out Temperature: 41 to 212 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Description: Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure and strength the anti-cavitation ability. Specially aims at the high differential pressure of
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: DynaQuip Controls
Description: The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 2,400 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Aries Engineering Co., Inc.
Description: Standard Features: Power-stroke only operation High Cycle Rates – up to 300 CPM Linear output force Operates in any position Hydra-Pneumatic Power Stroke Only Operation Available in 1-20 Ton Size Range Total Air/Oil Separation Long Service Life (20 Million cycles) Compact design for
- Stroke: 0.25 to 0.5 inch
- Rated Load/Force: 2,000 to 20,000 lbs
- Shaft Diameter: 1.749 to 2.99 inch
- Mounting: None
-
Supplier: Kaeser Compressors, Inc.
Description: periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept,
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Features: Air, Compressed Air
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Trelleborg Sealing Solutions supplies a number of seals, wear rings and scrapers / wipers specifically engineered for pneumatic applications, where cylinders and valves are actuated by air. Pneumatic seals operate in dynamic applications, often at high speeds,
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Radwell International
Description: AIR VALVE, TYPE D13, PRECISION PNEUMATIC PRODUCTS, MINIATURE HIGH SPEED, 24 VDC, ELECTRONIC CONNECTOR, MANIFOLD MOUNTING, 3 WAY (3/2) VALVE FUNCTION, ORIFICE: .062 INCH (1.6 MM), 1.2 WATTS POWER, REM: RED. FREE 2 YEAR RADWELL WARRANTY
- Features: Air
- Actuation: Pneumatic
-
Description: Iwaki America's best known bellows pumps, the FF-H Series, offers a full temperature range (20 to 180°C) in three sizes, encompassing most wet bench recirculation pump requirements. High purity and exceptional performance are central to the design mission of these pumps - in fact, the pumps
- Maximum Discharge Flow: 11.6 GPM
- Discharge Size: 1 inch
- Media Temperature: 48 to 356 F
- Power Source: Air / Pneumatic
-
Supplier: co-ax valves inc.
Description: switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
- Valve Size: 0.1968505 inch
- Pressure Rating: 0 to 375 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 140 F
-
Supplier: Radwell International
Description: PNEUMATIC VALVE, MINIATURE, HIGH-SPEED, 3-8BAR, 180L/MIN MAXIMUM FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Supplier: Clippard
Description: When cycling without limits function is desired from cylinder with bore or stroke requiring very high flow rates to achieve desired cycle speed.
- Features: Other
-
Supplier: Radwell International
Description: LOGIC CONTROL VALVE, MINIATURE, HIGH-SPEED, PNEUMATIC, LOGIC ELEMENT SERIES, 3 TO 8 BAR, -15/60 DEGREE C OPERATING TEMPERATURE, 180 L/MIN, SUBBASE MOUNTED ELEMENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Siemens Process Instrumentation
Description: Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator.
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 180 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: ASCO
Description: Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. Numatics PA 15 Series are high quality air
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 1.4 to 1.5
-
Supplier: Boston Gear
Description: complete torque disconnect when the air pressure is locked out. Special designs and configurations with sprockets or couplings can be produced in short order. Typical applications Paper converting equipment High speed processing equipment Food processing equipment High
- Torque Rating: 25 to 333.333333333333 Ft-lbs
- Bore Diameter: 0.75 to 1.75 inch
- Shaft: In-line
- Features: Slip Clutch / Disengagement Torque Limiter
-
Supplier: ASCO
Description: • Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Media Temperature: 160 F
-
Supplier: Precision Engine Controls Corp.
Description: latest, patented, valve actuator technology coupled with a contamination resistant, NACE compliant, high flow valve. The PECC high force actuator is the heart of the system. This patented precision actuator positions the valve within ±0.001 inches and can travel at
- Media: Gas
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: co-ax valves inc.
Description: and a pilot valve with speed controls.
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Supplier: Siemens Process Instrumentation
Description: Relays The Series 61 Booster Relays reproduce pneumatic signals in a 1:1 ratio for applications where input isolation or increased flow capacity are required. 61H is a High-Capacity Booster Relay designed to improve the stroking speed of large diaphragm valves. 61VH is a
- Features: Air, Regulator (general)
-
Supplier: Siemens Process Instrumentation
Description: large diaphragm valves Model 61VH High-Capacity Booster Relay is designed for use on control valve actuators that require very fast stroking speeds
- Maximum Pressure: 100 psi
- Flow Capacity: 10.5 SCFM
- Type: Volume Booster
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: / 4, G3 / 8, G1 / 2, G3 / 4, G1 thread for pneumatic Dynamic sealing technology Imported high-precision bearings Wear-resistant, high speed, low torque Can mix power lines, signal lines, Ethernet, industrial buses, control lines, solenoid valves, induction lines,
- Number of Circuits: 57
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: ControlAir LLC
Description: 3/4" NPT Porting Integral Adjustable Bypass Valve - Allows small incremental signal changes without opening the primary valve High Flow Capacity -For rapid actuator stroking Soft Valve Seat Design - Provides tight shutoff and eliminates leakage in steady state operation
- Output Pressure: 150 psi
- Maximum Pressure: 250 psi
- Port Size: 0.25 to 0.75 inch
- Material: Aluminum
-
Supplier: Beswick Engineering Co., Inc.
Description: The RPV is used to protect a pneumatic actuator such as a chuck, press, or gripper from sudden bursts of high pressure. The internal needle valve restricts the initial movement of the actuator to a user defined speed, and then opens up upon sensing back pressure. This
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
- Hazardous location and/or corrosion resistance Size and/or weight reduction Special functions and/or configurations - Low friction cylinders - High speed cylinders and valves - Cylinder/valve combinations - Motor mounting kits (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Corp. - NEW compact, low-cost VTUG pneumatic valve terminal from Festo offers flexibility in the choice of control options, including simplified field bus connectivity and many other performance benefits (read more)
Browse Valve Actuators Datasheets for Festo Corporation -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Direct Acting High-Speed Servo Valve (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
DASV is the fastest servo valve available on the market. This unique high-speed valve is developed to serve hydraulic and pneumatic applications with high precision and highly less power consumption. Learn More (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC
Conduct Research Top
-
High Speed Linear Actuators
The first thing that comes to mind when we talk about linear actuators is a pneumatic cylinder with some control valves. They have been an indispensable part of the automation industry and still hold importance. Pneumatic cylinders are suitable for a variety of automation applications at a high
-
Why Use Proportional Control Valves?
. With proportional valves, output flow isn't exactly linear in relation to the control signal. Despite their nonlinear nature, proportional valves offer an inexpensive way to control force, velocity, and position on machinery needing high-speed responses at high flow rates. So, why use proportional control
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
More Information Top
-
Ignition of PTFE-Lined Hoses in High-Pressure Oxygen Systems: Test Results and Considerations for Safe Design and Use
The pneumatic high speed valve was operated by a solenoid valve.
-
Development of a State-of-the-Art Transient Test Facility for Powertrain R&D
Multi-cylinder engine intake gas dynamics are simulated by using a double-walled plenum and high speed pneumatic valves to draw out air to the virtual cylinders, replicating the dynamic plenum pressure in real time as well as the wave dynamics in…
-
Sliding Control Approach to Pneumatic Hydraulic Combination Control (PHCC) Servo System
Pneumatic high speed on / off valve Pneumatic high speed on / off valve .
-
Mechatronics
The output membership functions have similar shapes to that of the input variables; however, the central function is a trapezoid instead of a triangle to account for the dead band of the high - speed pneumatic valve .
-
Numerical simulation of the flow formation in a cylindrical tube upon opening of a ring slit
An alternative means of rapidly connecting the high- and low-pressure chambers is offered by a pneu- matic high - speed valve [3], the operation speed of which is comparable with the time of diaphragm frac- ture.
-
New Plasma Techniques for Polymer Surface Modification with Monotype Functional Groups
To realize the necessary rapid pumping down of the high pressure in the reactor at each pulse (frequency 1–10 Hz) an electro- pneumatic high - speed valve with a large cross-section to the vacuum pump was used.
-
Reaction Mechanisms and Rate Limitations in Dry Etching of Silicon Dioxide with Anhydrous Hydrogen Fluoride
Because of the very rapid sequence of processing steps, high - speed pneumatic valves and an automatic controller were used to operate the reactor system.
-
Virtual Multi-Cylinder Engine Transient Test System
The heart of the system is a double-walled chamber that houses the engine intake plenum in the center, a series of radially-drilled holes surrounding the plenum on which high - speed pneumatic valves are mounted, and surrounding these valves is a…
-
Experimental evaluation of multiplex penumatic control drive
The maximum frequency of the high - speed pneumatic valve generating air vibrating as the oscillator in the experimental system is approximately 50 [Hz].
-
Design and fabrication of soft x-ray photolithography experimental beam line at Beijing National Synchrotron Radiation Laboratory
There is a pneumatic valve with high speed btween the ultra high vacuum and differential system.
Indicates content that may require registration and/or purchase.