Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Smith Systems, Inc.
Description: for use in turbine flow meters. These magnetic proximity sensor units provide no-drag flow measurement for high accuracy. Smith Systems, Inc. proximity sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. Two and
- Operating Temperature: -40 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
-
Description: high-speed control products and equipment overspeed or low speed running state monitoring. The sensor has strong waterproof ability, simple structure, strong pressure resistance and reliable sealing. Product Features > 40KHz high frequency; > Unique appearance and
- Operating Distance: 0.1968505 to 0.5905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero
- Operating Distance: 0.2 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero
- Operating Distance: 0.08 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero
- Operating Distance: 0.71 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero
- Operating Distance: 0.39 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 041991-OHB900 Type: Hall Effect Sensor Termination Style: PC Pin Actuator Material: Ferrous Vane Frequency: 200kHz Output Type: Digital Categories: Sensors, Transducers Status: Active Temperature Range - Operating:
- Operating Temperature: -50 to 150 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Description: high-speed control products and equipment overspeed or low speed running state monitoring. The sensor has strong waterproof ability, simple structure, strong pressure resistance and reliable sealing. Product Features > 40KHz high frequency; > Unique appearance and
- Operating Distance: 0.1968505 to 0.5905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Smith Systems, Inc.
Description: be used to detect ferrous metal and magnets in motion. Smith Systems Inc. offers three types of active speed sensors, standard digital, zero speed, and proximity. Smith Systems, Inc. features 3 types of active speed sensors: · Standard Digital Speed
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Description: selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: steel housings with an operating distance of 0.8 to 1.3 mm. High speed detection. IBS04 and ICS05 inductive proximity sensors can reach an operating frequency of up to 6 kHz. Easy to install. The active face can be installed flush with the surrounding area. The user can
- Operating Distance: 0.03149608 to 0.05118113 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Description: IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response
- Operating Distance: 0.03149608 inch
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Lion Precision
Description: Proximity Sensors and Displacement Sensors Proximity sensors are often used for simple presence/absence detection - this is why they are often called proximity "switches." But some applications require higher performance measurement. Applications where the
- Operating Distance: 0.002 to 0.7 inch
- Operating Temperature: 40 to 120 F
- Output Load: 2-Wire, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Intellisense Microelectronics Ltd.
Description: Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts,
- Operating Distance: 0.1968505 to 1.181103 inch
- Output Load: 3-Wire PNP, 4-Wire NPN, 4-Wire PNP
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: CARLO GAVAZZI Automation Components
Description: PNP output state. The sensor has a high immunity to environmental conditions such as dust, ambient light and the high switching frequency makes it suitable for high speed Elevators. Photoelectric Fork Sensor Gap: 30 mm Modulated, infrared light 940 nm Supply
- Operating Distance: 1.181103 inch
- Operating Temperature: -13 to 140 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Power Requirements: DC Powered
-
Supplier: Intellisense Microelectronics Ltd.
Description: Product features: Sensing areas: 20*20mm/20*30mm/30*40mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off delay time adjustable to meet irregular objects counting
- Output Load: 4-Wire NPN, 4-Wire PNP
- Power Requirements: DC Powered
- Features: Infrared
- Body Shape: Other, Slot
-
Supplier: Smith Systems, Inc.
Description: directly proportional to the speed of the object in motion. Magna-Tran speed sensors are available in a variety of housing configurations and terminations. Housing configurations to accommodate high pressure and fluid submersion applications are available. These passive
- Operating Temperature: -65 to 300 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Win Source Part Number: 896852-SNDH-T4L-G01 Series: SNDH-T Operating Temperature Range: -40°C ~ 150°C (TA) Package: Cylinder with Mounting Flange Package: Bulk Family Name: SNDH-T4 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market:
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Proximity Sensor
-
Supplier: ifm efector inc.
Description: Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Operating Distance: 0.06692917 inch
- Operating Temperature: -25.6 to 284 F
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
-
Description: The GVS series speed sensor is made of a hall effect sensor imported from Japan or America, magnetic body and housing. The rotation speed sensor features a high reliability, stable signal output for high frequency or zero-speed, out-of-step
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Littelfuse, Inc.
Description: Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR1342 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder position
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1348 is an omnipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Lion Precision
Description: included with device) Lion Precision introduced capacitive displacement sensors to industry in 1958. The company has expanded its product offering to include eddy-current displacement sensors and some application specific sensors for the machine tool, packaging and PCB
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Current, Voltage
Find Suppliers by Category Top
Featured Products Top
-
High Pressure Inductive Proximity Sensors: Housing Size from 04mm to M18 with sensing ranges from 1.5mm to 3mm and pressure ranges from 20 to 500 bars Please Visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Custom photoelectric sensors, capacitive and inductive proximity sensors LOCON your reliable choice for high quality custom sensors Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize inductive proximity sensors. As simple as changing the cable style (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize capacitive proximity sensors. As simple as changing the cable (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
they’re short-circuit protected. Notably, the sensors can function in harsh environments, functioning reliably even when exposed to high-shock and vibration. Locon Sensor Systems of Perrysburg, Ohio, sells high-pressure sensors made by Contrinex, Inc. These sensors are (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex specialty inductive proximity sensors are rugged, stainless steel sensors designed for extreme environments; available in 3mm to 50mm diameters with a range of options, such as models for high-temperature, high-pressure, metal chip immunity, or certified for maritime use (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com -
Fargo Controls offers inductive proximity sensors for detecting the presence of metallic objects. Inductive proximity sensors detect the presence of metallic objects (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.
Conduct Research Top
-
The Value of No-Drag Flow Meter Sensors
Smith Systems, Inc. proximity sensors can be used for providing "no drag" speed detection in turbine flow meters. These flow sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. These flow sensors project a high-frequency field that does not slow
-
Learn about Ultrasonic Transducers
Ultrasonic transducers send and receive waves for many types of sensing. They convert energy into high frequency sound waves in the ultrasonic range. These sound waves are then focused on a target and the echo is read by sensors to determine a specific variable such as distance, proximity, speed
-
Motion Control and Encoder Technology: A Tutorial
Sensors and encoders are used everyday in manufacturing environments and high precision equipment to monitor the proximity or presence of an object, as well as the position, distance, direction, and speed of rotating equipment. Encoders enable design engineers to control motion by providing
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
RINGO2: an EMCCD-based polarimeter for GRB followup
These are located equally spaced around the circumference and read by a high speed proximity sensor .
-
Adaptive sensor integration for mobile robot navigation
To cope with the dynamic changes in the workspace, our mobile robot is equipped with multiple types of sensors, including two groups of high speed proximity sensors to perform real-time measurement of the “cluttemess” of the robot’s environment.
-
Human-Harmonized Information Technology, Volume 1
The second technology brought into being a high - speed proximity sensor array to simultaneously detect azimuth and elevation.
-
Automatic Operation For A Robot Lawn Mower
Inductive proximity sensors are high speed solid state non -contact devices, have no moving parts, and have a high reliability.
-
CR4 - Thread: Why PLC when there is DCS...?
Proximity sensors , high speed counters and safety controls all working in fractions of a second.
-
Comprehensive Range of Infrared Components Target Industrial, High-Speed Communication and Consumer Applications
Its new APDS-91xx is a family of high - speed reflective proximity sensors .
-
Electronic Timer/Velocimeter for High Speed Agricultural Objects
Magnetic proximity sensors can detect high speed objects but have limited ability to sense the precise location of the leading edge of the projectile.
-
An experimental and numerical study on the fracturing processes in Opalinus shale
This triggering system was also used to synchronize the load-displacement-time data from the loading frame and proximity sensors to the high speed imagery.
-
Electromagnetic Levitation: In‐situ Diagnostics of Non‐Equilibrium Solidification of Undercooled Melts
This article reviews various in‐situ diagnostic methods such as the capacitance proximity sensor technique, high ‐ speed videometry and in‐situ X‐ray diffraction using synchrotron radiation to study non‐equilibrium solidification phenomena in undercooled melts.
-
Wind Turbine Gearbox Condition Monitoring Round Robin Study - Vibration Analysis
sensors in close proximity to the high speed shaft.
Indicates content that may require registration and/or purchase.