-
Supplier: KG International FZCO
Description: Thrust Bearings, Spherical Roller Thrust Bearings can accommodate slight mis-alignment of Shafts along with small amount of radial loads. Thrust Ball Bearings are capable of carrying only axial loads in one direction or two-directions based on the type
- Features: Thrust Bearing
-
Supplier: NKE Austria GmbH
Description: Thrust ball bearings are separable axial bearings Available in single direction and double direction designs Suitable for relatively high axial loads Low to medium speed ratings Standards: DIN 616, DIN 711, DIN 715 Series: 51100, 51200, 51300, 51400 Application
- Features: Thrust Bearing
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . SKF-9070
- Bore: 0.75 inch
- Outside Diameter: 1.656 inch
- Overall Width: 0.545 inch
- Rated Speed (Oil): 1,200 rpm
-
-
Supplier: NSK Americas
Description: range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
- Features: Automotive, Other, Thrust Bearing
- Type: Flat Race Thrust Ball, Grooved Race Thrust Ball, Two Directional Grooved Thrust
- Bearing / Retainer Specialty Material: Stainless Steel
- Rolling Element: Steel
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . INA-650
- Bore: 1.25 inch
- Outside Diameter: 1.938 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . TQ-062
- Bore Size: 0.625 inch
- Outside Diameter: 1.125 inch
- Overall Width: 0.348 inch
- Bore: 0.625 inch
-
Supplier: KG International FZCO
Description: Thrust Bearings, Spherical Roller Thrust Bearings can accommodate slight mis-alignment of Shafts along with small amount of radial loads. Thrust Ball Bearings are capable of carrying only axial loads in one direction or two-directions based on the type
- Type: Spherical Roller Thrust
-
Supplier: National Precision Bearing, Inc.
Description: When high axial load capacities are needed and envelope space is minimal, needle thrust bearings are an option. These bearings consist of a stamped or machined cage and rollers. The cage retaining the rollers is paired with thrust washers that act as raceways.
- Bore: 0.25 to 5.118 inch
- Outside Diameter: 0.687 to 6.693 inch
- Design Units: Inch
- Type: Needle Roller Thrust
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . INA-545
- Bore: 1.75 inch
- Outside Diameter: 2.5 inch
- Overall Width: 0.078 inch
- Rated Speed (Oil): 4,500 rpm
-
Supplier: Timken Company (The)
Description: TVB type ball thrust bearings provide optimum performance in high speed applications. TVBs provide axial rigidity but are not recommended for applications experiencing any radial loads. Size range: 127 mm to 404.4 mm (5 in. to 16 in.) Design Attributes Rotating washer is
- Bore Size: 5.0000027 to 16.00000864 inch
- Bore: 5.0000027 to 16.00000864 inch
- Features: Thrust Bearing
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust
- Bore: 0.315 inch
- Outside Diameter: 0.622 inch
- Rolling Element: Steel
-
Supplier: NationSkander California Corporation
Description: 51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51205 Ball
-
Supplier: NationSkander California Corporation
Description: 51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51207 Ball Bearing Type:
-
Supplier: NKE Austria GmbH
Description: Cylindrical roller thrust bearings are separable axial bearings Available in single direction as standard, double direction upon request Suitable for high axial loads Insensitive to shock loads Low to medium speed ratings Standards: DIN 616, DIN 722 Series: 81100,
-
Supplier: NationSkander California Corporation
Description: 51108 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 60mm x 13mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51108 Ball Bearing Type:
-
Supplier: NKE Austria GmbH
Description: Spherical roller thrust bearings are separable single direction acting axial bearings Able to accommodate misalignment Suitable for high axial and some radial loads Relatively high speed ratings Standards: DIN 728 Series: 29200, 29300, 29400 Application
- Features: Spherical
-
Supplier: NationSkander California Corporation
Description: 51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51206 Ball Bearing Type:
-
Supplier: igus® inc.
Description: plastic material. This combination results in particularly low friction and wear properties. Loads The load capacity for igubal® spherical thrust bearings is particularly high in normal to medium temperatures. For high continuous loads and temperatures, the load capacity
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: Accuris
Description: Bearing, Plain, (Self-Aligning, Sleeve and Thrust), Self-Lubricating, High Speed Oscillation
-
Supplier: Accuris
Description: BEARING, PLAIN, (SELF-ALIGNING SLEEVE & THRUST) SELF-LUBRICATING, HIGH SPEED OSCILLATION
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions.
- Bore Size: 5.5118 inch
- Outside Diameter: 9.4488 inch
- Overall Width: 3.1496 inch
- Rated Speed (Oil): 950 rpm
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions.
- Bore Size: 0.7874 inch
- Outside Diameter: 1.5748 inch
- Overall Width: 0.5512 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: Waukesha Bearings
Description: Flexure Pivot® tilt pad thrust bearings reduce power loss and extend bearing life over a wide range of speeds, loads and temperatures. The Flexure Pivot tilt pad design forms a converging wedge through flexure of a post support, eliminating pivot wear and high
-
Supplier: IKO International, Inc.
Description: Thrust needle roller bearings feature needle type rollers and cages made from precisely formed, surface hardened steel plates. Other features include: Rigid structure and good lubricant capacity. Lowest sectional height of all thrust bearings. Suitable replacement for
- Bore: 0.393701 to 3.3464585 inch
- Outside Diameter: 0.9448824 to 4.330711 inch
- Overall Width: 0.0787402 to 0.1574804 inch
- Static Axial / Thrust Load: 5,372.72 to 62,719.2 lbs
-
Supplier: Stafford Manufacturing Corp.
Description: Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler
- Bore: 0.313 inch
- Outside Diameter: 0.625 inch
- Design Units: Inch
- Rolling Element: Steel
-
Supplier: Rotek, Inc.
Description: Rotek Series 6000 slewing bearings are ideal for high speed applications. Series 6000 slewing bearings are single-row, high speed radial ball slewing bearings capable of raceway velocities of up to 3,000 feet per minute, with proper lubrication. These
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 200,000 to 1,000,000 lbs
- Dynamic Radial Load: 53,000 to 244,000 lbs
- Moment Load: 100,000 to 2,500,000 Ft-lbs
-
Supplier: SAE International
Description: This specification covers the requirements for sliding spherical, sleeve, and thrust self-lubricating bearings which are for use in the ambient temperature range -65°F to +160°F at high cyclic speeds.
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless Steel Double Direction Thrust Ball Bearings Stainless Steel Double Direction Thrust Ball Bearing is a corrosion-resistant bearing capable of withstanding bi-directional axial loads for applications with high loads and corrosive environments.
- Outside Diameter: 1.8503947 inch
- Overall Width: 1.1023628 inch
- Dynamic Axial / Thrust Load: 5,358.3328 lbs
- Static Axial / Thrust Load: 10,115.5504 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless Steel Miniature Thrust Ball Bearings Stainless steel miniature thrust bearings are small bearings designed to withstand axial loads and are suitable for applications where limited space and high precision are required. Stainless steel: corrosion
- Outside Diameter: 314.9608 inch
- Overall Width: 137.79535 inch
- Dynamic Axial / Thrust Load: 121.392 lbs
- Static Axial / Thrust Load: 97.1136 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: are commonly used in applications that require high speeds, high temperatures, and low friction. High Speed Capability: Ceramic thrust ball bearings can operate at higher speeds than steel bearings due to their low friction and
- Outside Diameter: 2.362206 inch
- Overall Width: 0.9448824 inch
- Dynamic Axial / Thrust Load: 2.6976 lbs
- Static Axial / Thrust Load: 134.88 lbs
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Combined needle roller / thrust ball bearing These bearings consist of a radial needle roller bearing combined with a thrust ball bearing. Together they can accommodate both radial loads and axial loads in one direction. In addition, they can operate at
- Bore: 0.5905515 inch
- Outside Diameter: 0.9448824 inch
- Rated Speed (Oil): 9,500 rpm
- Type: Combined Needle Roller
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Thrust Washer Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of
- Bore: 0.25 to 1.25 inch
- Outside Diameter: 0.5 to 2 inch
- Overall Width: 0.0625 to 0.128 inch
- Thickness: 0.5 to 2 inch
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines
Find Suppliers by Category Top
Featured Products Top
-
Centrifugal compressors for hydrogen service operate at high rotating speeds and require flexible rotors to accommodate the multiple stages needed to successfully compress the lightweight gas. Waukesha Bearings (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
With the demand for turbomachinery to operate at higher speeds, loads, and power, fluid film bearings that support turbomachinery must be capable of operating in these more demanding applications. Thrust bearings operating at high speeds and loads can experience high surface temperatures and (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Side loads sideline assembly, automotive and foundry lines SMITH-TRAX bearings are designed with tapered roller/ball bearings to handle thrust loads that needle-bearing camfollowers can't. The outer race hardness is the same as a (read more)
Browse Thrust Bearings Datasheets for Accurate Bushing Company, Inc. -
easily integrates into the nacelle and provides advanced bearing performance within a broad range of operating conditions, including assembly, low speed/idling, and extreme events. And, the tilt pad dynamically adjusts to radial and axial shaft movements to optimize load distribution for longer (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Followers with self-lubricating engineered plastic bushings, Smith-Trax® with tapered roller bearings and deep-groove ball bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
-load, high-speed operations in compact machines. Suitable for automation, robotics, and mechanical drive systems where space is limited. This combined bearing enables engineers to optimize space, sustain heavy loads, and maintain high-speed reliability in demanding machinery applications. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise steering and maneuvering of Rockets. The precise, back (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
One of the innovations that sets Air Bearings apart is the Roller Air Bearing. Designed for high speed precision rotation in a compact all-in-one package, this bearing directly replaces (read more)
Browse Air Bearings Datasheets for Isotech, Inc.
More Information Top
-
HIgh Speed Gas Turbine, CRP Propeller System for Offshore Crew and Supply Vessels
Lube Pump High Speed Shaft Bearings High Speed Thrust Bearing Low Speed Bearings .
-
Thrust Ball Bearing from Jiangsu Jin Zhi Xiang International Co,.Ltd, China
Thrust ball bearing used in high speed bearing thrust load design, with the ball raceway groove washer shaped ring.
-
Advanced Tribology
The combined effects of surface roughness and rotational inertia on the performance of high speed hydrostatic thrust bearings are presented theoretically in this paper.
-
Machine Design and Manufacturing Engineering II
An analysis is conducted and solutions are provided for the dynamic performance of high speed hybrid thrust bearing .
-
Peculiarities of application of metalfluoraplastic material in plain bearings of turbomachines
Muratov, Kh.I., Vorontsov, P.A., High – speed Thrust Bearing with Metalfluoraplastic Antifriction Elements, Khim. Neft.
-
Ceramic Bearings for Use in Gas Turbine Engines
T.A. Harris: "On the Effectivenss of Hollow Balls in High - Speed Thrust Bearings ," ASLE Trans., I968, Vol. 11, pp. 290-294.
-
Multi-body Dynamics: Monitoring and Simulation Techniques III
Poplawski, J., and Mauriello, 1., "Skidding in Lightly Loaded, High Speed Ball Thrust Bearings ," ASME Paper 69-LubS-20 6.
-
Thermoelastohydrodynamic Theory for Analysis of Sleeve Bearings in Turbo-Compressors
Experimental data confirm the validity of this assumption for small-scale high - speed thrust bearings (Fig. 2a) [2].
-
PL FINAL DESIGN REPORT. VOLUME I. PLANT DESIGN
Oil, for lubricating the thrust surfaces of the high - speed thrust bearing , is supplied through drilled passages from the oil supply in the pinion bearing seat to machined rings on the outer diameter of the base ring and leveling plates, from which …
-
Scientific.Net: Materials Science
Abstract:An analysis is conducted and solutions are provided for the dynamic performance of high speed hybrid thrust bearing .
Indicates content that may require registration and/or purchase.