-
Supplier: Newark, An Avnet Company
Description: HIGH TEMP TRB FLOW METER CE
-
Supplier: Radwell International
Description: FLOW SENSOR, SF5350, 45MM, M18X1.5 INTERNAL THREAD, HIGH TEMP, 300BAR, -25 TO 80DEG C, 1-10SEC. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Powell Electronics, Inc.
Description: HIGH TEMP TRB FLOW METER CE
-
-
Supplier: Allied Electronics, Inc.
Description: From its dual line display to its universal functionality, the PAX2A is packed full of features that set it apart from any other panel meter. The input, total, min., max. or setpoints can be displayed on the 0.7" high 6-digit main LCD display. The main display also offers three
-
Description: 1. Description FST-007 series flow sensor is the Turbine wheel flow sensor, developed and manufactured by Yuanben, which is used to start small flow rate system. It can work under wide range power voltage and with small pressure loss. 2. Features and Applications Features: 1.
- Operating Temperature: 14 to 221 F
- Operating Pressure: 145.036839357197 psi
- Liquid Volumetric Flow Rate: 0.528 to 5.28 GPM
- Features: Gas, Liquid
-
Supplier: Macnaught USA, Inc.
Description: Digital Meter Oil Control Gun OCVMHF-001 Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun delivers high flow with oval gear digital
- Dispense Rate: 1.1363636363636365 to 79.54545454545455 L/min
- Material Temperature Range: 14 to 140 F
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Macnaught USA, Inc.
Description: Meter Oil Control Gun OCVHF-001 High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVHF-001 High Flow Oil Control Gun delivers high flow with superior control. Heavy Duty Industrial Design. This
- Dispense Rate: 79.54545454545455 L/min
- Material Temperature Range: 14 to 140 F
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Transcat, Inc.
Description: from pressure loss, choking, corrosion, and leaking. Product Highlights High-temperature sensor 5 m coaxial cable 1.97 to 15.75" (50 to 400 mm) flow pipe sizes
- Pipe Diameter: 1.97 to 15.75 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Flow Technology, Inc.
Description: format. Application The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure
- Operating Temperature: 32 to 122 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Frequency / Pulse, Switch
- Additional Process Inputs: Density, Temperature
-
Supplier: L-com, Inc.
Description: sectional area and a 33% reduction in weight compared to standard patch cable to improve cable density and provide less cross-section area promoting air flow and rack ventilation CMP (plenum) rated jacket with a high temp range of -20°C to +105°C (-4°F to 221°F) Meets Category
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
-
Supplier: L-com, Inc.
Description: with a high temp range of -20°C to +105°C (-4°F to 221°F) Meets Category 6A plug to plug electrical and transmission parameters up to 54 meters (177 ft) Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection Nominal cable OD of 0.191"; Nominal conductor/insulation
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
-
Supplier: Prince Manufacturing Corp.
Description: Mounting Maximum Operating Temp...........................180°F Weight Per Section Inlet Section .................................... Approx 3.75 Ibs Outlet Section ................................ Approx 3.75 Ibs. Work Section (Standard) ............... Approx 5.50 Ibs. Work Section
- Valve Size: 0.5265 to 0.75 inch
- Pressure Rating: 3,000 psi
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: ProSonix Corporation
Description: Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally Modulated Steam Control accurately meters the mass flow of steam
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: L-com, Inc.
Description: and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission High-speed voice, video and data applications
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
-
Supplier: L-com, Inc.
Description: with temp range of -20° to 75°C Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft) Unshielded (UTP) construction Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
-
Supplier: OMEGA Engineering, Inc.
Description: provided to help mount theprobe under calibration. High Performance Package: Same differential system as standard model, plus HX97-A temperature and humidity sensor, PX02C1-16A5T barometric sensor, PSS-D15B power supply, three DP25-E panel meters, and one DP41B-S panel meter.
-
Supplier: Advanced Sensor Technologies, Inc.
Description: process exposure due to mixers, vibration and other stress induced by rugged field installations. The solid state reference is highly resistant to dehydration and our thick wall parabolic glass is nearly impervious to cracking, even under high pressure and flow conditions. Supports
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
to be able to respond to real-time demands. If the coolant temp is rising, flow needs to increase accurately to dissipate the heat into the system cooling loops. If the coolant temp is low, flow needs to decrease accurately to improve system efficiency. Monitoring flow rates at cooling path (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
worldwide. Accuracy You Can Count On The V-Cone flow meter’s unique design provides repeatable accuracy of up to ±0.5% of rate under even the most difficult flow conditions. High-Performance in Challenging Applications Designed for mild to harsh operating (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Quickpick Ordering Option. Thepackages contained in the Quickpick program offer our best-selling flow meter accessories in easy-to-pick packages selected to meet specific flow measurement needs. The Marathon Package for tough environments and high flow rates (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Delivering accurate steam flow measurement in a space-saver design, the V-Cone Steam Flow Meter from McCrometer is ideal for Campus District Energy Facilities and eliminates many of the common equipment layout problems associated with steam processes in HVAC and Electric Power Co (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
while maintaining a very high accuracy. RUGGED CONSTRUCTION The BWS comes with sturdy high-grade Carbon Steel/Stainless Steel flow paths and the Enclosure is made of 3/16" Painted Carbon Steel for structural integrity. The meter can be mounted directly, via the enclosure itself (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Solid Construction/Low Maintenance Sturdy high-grade aluminum construction with stainless steel flow paths makes the CentriFlow® Meter a very low maintenance instrument. It rarely requires re-calibration because there no moving parts. There are no belts or drives. Plus, the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Simply strap it on: ultrasonic flow meter for high temperature applications.
The Krohne Optosonic 6300 XT ultrasonic flow meter for high temp . applications is described.
-
Workshop on induced Seismicity due to fluid injection/production from Energy-Related Applications
High-temp., low-flow flow meters (no need for any high temp . if we stay above the high temp. zone) 5.
-
Heating Systems Plant and Control
… room Base temperature 296, 300 Benchmarking 311 Bio-diesel 20, 136 Biogas 118 Bivalent heating systems 130 Blast tube 36 Boiler controls anti-cycling 292 cascade 289 cycling 282 flow temp control 281, 286 heat meters 290 high /low 291 modulating 291 …
-
Pilot Scale Precipitation Test of AN-107 Simulant with Caustic Adjustment at 20 Degrees C
… FLTR FLOW (gpm) Q2, flow rate of the filtrate (low range meter used for slurry runs) • HI FLTR FLOW (gpm) Q3, Flow rate of the filtrate ( high range meter used for water runs) • Temp corr flow (gpm/ft2 ), Filtrate flow per …
-
Pilot Scale Precipitation Test of AN-107 Simulant without Caustic Adjustment at 50 Degrees C
… FLTR FLOW (gpm) Q2, flow rate of the filtrate (low range meter used for slurry runs) • HI FLTR FLOW (gpm) Q3, Flow rate of the filtrate ( high range meter used for water runs) • Temp corr flow (gpm/ft2 ), Filtrate flow per …
-
Thermal conductivity of insulations using guarded hot plates, including
recent developments and sources of reference materials
… ASTM STP1320, ed R S Graves and R R Zarr (West Conshohocken, PA: ASTM) pp 91–105 [21] Salmon D R and Tye R P 2000 An intercomparison of heat flow meter apparatus within the United Kingdom and Eire High Temp .–High Press.
-
CR4 - Thread: Manager Engineering
I understood 280 C and 1 mbar is the condition at combustion in the frier temp, not the feed gas.you may have flow meter on the supply line where pressure may be higher and temp close to ambient.
-
Ultra-long Offset Subsea Developments and the Impact on the Remote Control Infrastructure
Choke Bridge Module requires high accuracy Profibus Press & Temp Sensors both intrusive and acoustic sand detectors a Wet Gas Flow Meter , Scale Inhibitor Metering Valve and MEG Flowmeter There are also pipeline corrosion monitoring devices located at 1km and 17km from …
-
CR4 - Thread: Calculation of Volume for 1 hr of pumping process
If he has, say an orifice meter the difference in reading between starting temp and 5°C higher (for a given actual flow ) is insignificant for the pump test, let alone estimation of water volume.
-
Table 14: Space Shuttle Orbiter Flight Histories and Statistics to 31 March 2002
… valve Challenger 29/07/85 +5:45 ATO-1 SSME 2 shutdown Columbia 22/03/93 -3 s RSLS-3 SSME oxidizer valve Discovery 12/08/93 -3 s RSLS-4 SSME 2 fuel flow meter Endeavour 18/08/94 -1.9 s RSLS-5 SSME high 02 pump temps .
Indicates content that may require registration and/or purchase.