-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical Load Capacity 5kg / 10kg / 15kg 0ise 70dB - 80dB
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Conax Technologies
Description: accepts up to 8 leads. Covers are tethered to the body with a ball-chain. Explosion-proof models are available. Temperature is rated at 700° F (370° C). T11 The T11 termination provides a screw cover with chain leash and a 6-post terminal block. The T11 is available in cast
- Sensed Temperature: 275 to 698 F
- Application Options: Explosion Proof, Splash Proof or Watertight
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used
- Number of Axes: 3 to 1 #
- Load Capacity: 20 to 40 kg
- Reach: 50 to 1,200.0000000000002 mm
- X-axis Travel: 50 to 1,200.0000000000002 mm
-
Supplier: SKF/Global
Description: SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
- Bore Size: 1.3779535 inch
- Outside Diameter: 2.8346472 inch
- Overall Width: 1.68897729 inch
- Bore: 1.3779535 inch
-
Supplier: SKF/Global
Description: SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
- Bore Size: 0.787402 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 1.2204731 inch
- Bore: 0.787402 inch
-
Supplier: SKF/Global
Description: SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
- Bore Size: 1.7716545 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 1.93700892 inch
- Bore: 1.7716545 inch
-
Supplier: SKF/Global
Description: SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
- Bore Size: 1.7716545 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 1.93700892 inch
- Bore: 1.7716545 inch
-
Supplier: SKF/North America
Description: SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 1.34252041 inch
- Bore: 0.9842525 inch
-
Supplier: SKF/North America
Description: SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
- Bore Size: 1.968505 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 2.03149716 inch
- Bore: 1.968505 inch
-
Supplier: SKF/North America
Description: SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 1.34252041 inch
- Bore: 0.9842525 inch
-
Supplier: SKF/North America
Description: SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
- Bore Size: 1.968505 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 2.03149716 inch
- Bore: 1.968505 inch
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . ICB-60
- Diameter / OD: 0.5 inch
- ANSI / ABMA Grade: 25 #
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Tungsten Carbide (WC), Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
-
Supplier: FHD Bearings Co., Ltd.
Description: Temperature Resistance: Capable of working in high temperature environments, suitable for high temperature processing and thermal applications. High Strength: 440 stainless steel balls have high material strength and are suitable for
- Application: Aerospace, Medical /Dental
- Features: Other
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.05905515 inch
- Outside Diameter: 0.787402 inch
- Thickness / Working Height: 0.05905515 inch
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.05905515 inch
- Outside Diameter: 0.7086618 inch
- Thickness / Working Height: 0.05905515 inch
- Features: Other
-
Supplier: Hartford Technologies, Inc.
Description: Profile High hardness and dimensional stability make tungsten carbide balls the preferred choice for precision hydraulic valves, high-load bearings, inertial navigation systems, ball screws, linear bearings in slideways, gauging and checking instruments, and
- ANSI / ABMA Grade: 10 to 25 #
- Applications: Bearing / Power Transmission, Gaging / Alignment, Valves
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Flange Block, Set screw Locking, Single Lip Contact Viton Seal, High Temperature Modifications
- Shaft Size: 1 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Flange Block, Set screw Locking, Single Lip Contact Viton Seal, High Temperature Modifications
- Shaft Size: 1.75 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: NSK Precision America
Description: standard low-temperature black chrome coating. Double sliders are available to improve moment load capacity and straightness.Linear Actuators feature: * Maintenance-free operation * Super- high rigid rails
- Stroke or X-Axis Travel: 9.842525 to 47.24412 inch
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor, Other, Water Resistant (Sealed)
-
Supplier: KRAL AG
Description: mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven
- Maximum Discharge Flow: 1.5 to 13 GPM
- Maximum Discharge Pressure: 232 psi
- Discharge Size: 0.98 inch
- Media Temperature: -4 to 356 F
-
Supplier: HydraCheck Inc.
Description: Robust screw-to-connect couplings with high flow rate and the ability to withstand harsh conditions. The Flat-Face design minimizes spillage during connection and disconnection. Compliance with ISO 14540 ensures complete interchangeability with other brands following the same standard.
- Fitting Type: Coupling
-
Supplier: ALMiG USA Corporation
Description: safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 405.059609 SCFM
- Horse Power: 120.619834641254 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Fan
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 22.954555 to 31.076936 SCFM
- Horse Power: 7.37121211696551 HP
- Lubrication Style: Lubricated
-
Supplier: Mueller Steam Specialty
Description: Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 200 to 600 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: JTEKT North America, Inc.
Description: including ultra-high-speed rotation, quick acceleration and deceleration, high rigidity, low temperature rise and so on. Machining centers Motor bearings High-speed and large-output operation is needed for the spindle motor for high-efficiency machining, and
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Application: Ball Screw Support
- Features: Inch, Pillow Block Unit
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Description: Ready for installation High dynamic performance Compact assembly High axial and radial force Accurate and repeatable positioning High overload capacity High reliability Long life Force, speed, position controllable High protection class – IP54, IP65 cyber force
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 2,697.6 lbs
- Drive Type: Ball Screw, Direct Drive
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and a low
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The GTS150 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and a low
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Aries Electronics, Inc.
Description: and mounted with four stainless steel screws The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device solder balls Standard molded socket format can accommodate any device package of 13mm or smaller, by using machined (for small
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Aries Electronics, Inc.
Description: FEATURES For high-frequency test of CSP, BGA, DSP, LGA, SRAM, DRAM and Flash Devices Any device pitch from 0.20mm 4-point crown insures scrub on solder oxides, while pointed probe works with LGA’s, MLF’s, etc. Single-point Probes available for small land area contact pads Signal path during
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Adapter Mounted, Spring Loaded Heavy Contact Viton Seal, High Temperature Grease, C4 Internal Clearance
- Bore: 2.9375 inch
- Static Axial / Thrust Load: 71,500 lbs
- Dynamic Axial / Thrust Load: 51,100 lbs
- Operating Temperature: 300 F
-
Supplier: RegalRexnord
Description: 3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Adapter Mounted, Spring Loaded Heavy Contact Viton Seal, High Temperature Grease, C4 Internal Clearance
- Bore: 3.9375 inch
- Static Axial / Thrust Load: 137,000 lbs
- Dynamic Axial / Thrust Load: 96,500 lbs
- Operating Temperature: 400 F
Find Suppliers by Category Top
Featured Products Top
-
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with smooth (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
The Ball Screw is a high-efficiency feed screw with the ball making a rolling motion between the screw axis and the nut. Compared with a conventional sliding screw, this product has drive torque of one-third or less, making it most suitable for saving drive motor power. (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for (read more)
Browse Datasheets for Rockford Ball Screw -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
This month, we'll be highlighting the SDA-VZ Precision Ball Screw with Finished Shaft Ends. Combining high-speed performance with a space-saving design, the SDA-VZ helps streamline machine design and assembly. Look out for more details in an upcoming email. (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
environments—withstanding wellbore fluids, extreme pressures, and high temperatures for the full life of the well. From concept through production, RBS collaborates closely with your team to integrate unique design requirements into fully optimized ball screw assemblies—delivering (read more)
Browse Datasheets for Rockford Ball Screw -
environments. Well Completions RBS can provide several custom ball screw assembly configurations for electro-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Zirconium hydride reactor control reflector systems: summary report
High Temperature Ball Screw Experience .
-
Time-varying positioning error modeling and compensation for ball screw systems based on simulation and experimental analysis
The FEM-based exponential growth and decrease models proposed in this paper can be used to predict the ball screw temperature variation with high accuracy.
-
Scientific.Net: Materials Science
Prediction of Heat Generation and Temperature Distribution in High Speed Preloaded Ball Screws .
-
Scientific.Net: Materials Science
Prediction of Heat Generation and Temperature Distribution in High Speed Preloaded Ball Screws .
-
Scientific.Net: Materials Science
Prediction of Heat Generation and Temperature Distribution in High Speed Preloaded Ball Screws .
-
Absorption of Organic Compounds and Organometallics on Ceramic Substrates for Wear Reduction
During high temperature operation, set screws that hold the ball in place need to be tightened in order to prevent rotational motion of the ball specimen.
-
Placement of the material temperature sensor during measuring the accuracy of CNC machine tools
As we know that the temperature of the ball screw and the gear is higher because of heat generated by machine operation.
-
Transactions on Engineering Technologies
The frictional heat produces the temperature rise with high temperatures occurred in the core areas of the ball screws for hollow ball screws.
-
Study on thermal behavior analysis of nut/shaft air cooling ball screw for high-precision feed drive
In this paper, experimental thermal behavior of nut/screw air cooling ball screw system for high -precision feed which contains temperature variation and temperature distribution was discussed.
-
Materials Science and Information Technology II
And if the ball screw is inserted in with only ceramic balls, there have been the following problems: When preloading or pressurization is applied on the ball screw and high -speed feeding is performed, temperature increase is relatively lower compared with the…
Indicates content that may require registration and/or purchase.