Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Techsil Limited
Description: Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Clear is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards and sealing housings, modules, and electrical leads. It is non-flowing and has high
- Tensile Strength (Break): 940 psi
- Elongation: 680 %
- Dielectric Strength: 500.00000000000006 kV/in
- Features: Silicone
-
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Clear is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards and sealing housings, modules, and electrical leads. It is non-flowing and has high
- Tensile Strength (Break): 940 psi
- Elongation: 680 %
- Dielectric Strength: 500.00000000000006 kV/in
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Clear is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards and sealing housings, modules, and electrical leads. It is non-flowing and has high
- Tensile Strength (Break): 940 psi
- Elongation: 680 %
- Dielectric Strength: 500.00000000000006 kV/in
- Features: Silicone
-
Supplier: Adhesive Applications
Description: PolySil™ S8512-2C is a high-tack clear polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Adhesive Applications
Description: PolySil™ S8511-2C is a clear high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Adhesive Applications
Description: PolySil™ S8512-2CDL3 is a high-tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. The adhesive layer is protected by a
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Adhesive Applications
Description: PolySil™ S9522-FDL is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. The adhesive
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 3.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Protavic America, Inc.
Description: PNS-56225™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and
- Viscosity: 400 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 3,055.5555555555557 µin/in-F
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old P.40 (CLEAR/BLUE) is a 23 micron polyester film coated with high quality silicone adhesive. Designed for masking and splicing operations where high temperature resistance and clean removal are required. Excellent flagging and solvent resistance.
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -70 C
- Backing: PET / Polyester
- Adhesive: Silicone
-
Supplier: Techsil Limited
Description: Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive TSE392 clear is a one-component, fast cure, non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. TSE392 has a thixotropic paste consistency and excellent corrosion-free adhesion to metals,
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 964 UV/CLEAR is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Solvent-free Sprayable CO2 accelerable UV activated cure Excellent adhesion to most substrates Flame
- Viscosity: 800 cP
- Dielectric Strength: 508.0000000000011 kV/in
- Dielectric Constant (Relative Permittivity): 2.6
- Features: Conformal / Encapsulating Coating, Electrical Insulation / Dielectric Material, Liquid, Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 786 Sealant M Clear is a one component, acetoxy curing, silicone rubber that is used for sealing non-porous surfaces around sinks, showers, plumbing, and plumbing fixtures that are exposed to humidity and high temperatures. It is resistant to mildew, moisture,
- Tensile Strength (Break): 325 psi
- Substrate Compatibility: Ceramic / Glass
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Allied Electronics, Inc.
Description: Dual Conductor Fabric Wrist Straps for Monitors Ideal for high temperature environments. Silicone conformal coating is a flexible finish product that provides a protective coating for printed circuit boards against moisture, corrosion and thermal shock. Dielectric Strength 2000
-
Supplier: Newark, An Avnet Company
Description: TAPE, 32.92M X 50.8MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 4.57M X 50.8MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 32.92M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:InsulatingRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 32.92M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
-
Supplier: Budnick Converting, Inc.
Description: S295 is a 2 mil PET film coated with silicone adhesive and a clear PET film liner ; emerald green color. S295 is a heavy-duty silicone powder coating mask tape that provides a high temperature, high strength and no curl mask in the toughest of
- Peel Strength / Adhesion: 2.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR C is manufactured from clear FEP (fluorinated ethylene propylene) film with pressure-sensitive, high-temperature silicone adhesive. CHR C tape is a very durable and versatile product. Applications: Coil insulation Transformer insulation Useful for “see through”
- Thickness: 0.0035039370078740156 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 Clear will fluoresce under for UV inspection and INSTAbond® 1645 Gray is excellent for high temperature applications.
- Use Temperature: -49 to 392 F
- Thermal Conductivity: 0.18 W/m-K
- Tensile Strength (Break): 1,000 psi
- Elongation: 650 %
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: S295 is a 2 mil PET film coated with silicone adhesive; emerald green color. S295 is a heavy-duty silicone powder coating mask tape that provides a high temperature, high strength and no curl mask in the toughest of environments. It is also available on
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Gelest, Inc.
Description: 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Silicone Adhesives and Sealants - Two component silicone for bonding and sealing -- MasterSil 981-LOSupplier: Master Bond, Inc.
Description: Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured Convenient processing MasterSil 981-LO is a two-component silicone
- Viscosity: 12,500 to 17,500 cP
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 250 to 277.77777777777777 µin/in-F
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Two Component System
-
Supplier: DigiKey
Description: "Insulating, High Temperature Tape Silicone Thermosetting Adhesive Clear 1.00"" (25.40mm) X 108' (32.9m) 36 yds"
- Temperature Resistance: 180 C
- Type: Industrial Tape, Silicone
- Materials of Construction: Plastic / Polymer
- Features: Thermally Insulating / Insulative
-
Supplier: DeWAL
Description: DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical properties and chemical resistance. APPLICATION INFORMATION This tape is used primarily
- Width: 0.25 to 20 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 204.44444444444443 C
-
Supplier: Custom Fabricating & Supplies
Description: Plating Clear release liner for use in plotters and vinyl cutting machines Custom sizes available for same day shipment Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Clear release liner Roll Length - 72 yards Specifications Tensile
- Width: 2 to 36 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
Find Suppliers by Category Top
Featured Products Top
-
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicone Adhesives – Unique Silicone adhesives are chosen for their ability to remain flexible across a very wide range of temperatures and operating conditions and their resistance to moisture and many (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
encapsulation applications. EP21LSCL-2Med is specially formulated to have minimal non-yellowing tendencies. This system features a high glass transition temperature (Tg), good resistance to steam and water, liquid sterilants and EtO sterilization. The service temperature range is from -60°F to (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Datasheets for CHT USA Inc. -
, making it suitable for various sizes and shapes of Bluetooth speakers, and it features self-adhesiveness, eliminating the need for additional surface adhesives and simplifying the assembly process. More importantly, SHEEN thermal conductive silicone sheets have high compressibility and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Datasheets for CHT USA Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
is noteworthy for its low index of refraction and its ability to transmit light very well from 225-2500 nanometers. It is a silicone compound that combines remarkable flexibility, high temperature resistance, superb electrical insulation and outstanding optical clarity. These properties enable it to be used
More Information Top
-
Extra focal convective suppressing solar collector. Final technical progress report
The first material, a two part, optically clear , high temperature silicone was obtained and tested for light transmissivity, adhesion to metal, and tensile strength.
-
Photochemical adhesion of fused silica optical elements with no adhesive strain
It is clear that the adhesion of the photo-oxidized silicone oil had thermal resistance in the high temperature of 500 ˚C.
-
States > Texas > State > Register > 2000 > [TexReg 2000-0407is] 04/07/2000
…cleaning operation, cleaning solvent, clear coating, closed-cycle depainting … structure primer, commercial interior adhesive , com- patible substrate primer … EMI) coat- ing, elevated- temperature Skydrol-resistant commercial primer … hand-wipe cleaning operation, high temperature coating, insulation covering … topcoat, semiaqueous cleaning solvent, silicone insulation material, solid film…
-
States > Texas > State > Register > 2000 > [TexReg 2000-0714is] 07/14/2000
…cleaning operation, cleaning solvent, clear coating, closed-cycle depainting … structure primer, commercial interior adhesive , compatible substrate primer, confined … interference (EMI) coating, elevated- temperature Skydrol-resistant commercial primer … hand-wipe cleaning operation, high temperature coating, insulation covering … topcoat, semiaqueous cleaning solvent, silicone insulation material, solid film…
-
Adhering to Difficult Substrates with Silicone Adhesives
…thermoplastics and thermosets, and this doesn't include the metals and various alloys, these adhesive /primer materials would .... NuSil Technology can also develop versions of these technologies for; healthcare, low outgassed space–grade material, optically clear , high temperature , fast–cure and fluoro silicone .
-
Salinity and temperature effects on chronic toxicity of 2,4‐dinitrophenol and 4‐nitrophenol to sheepshead minnows ( Cyprinodon variegatus )
Incubation cups were constructed by attaching a 90-mm- high collar of 450- pm Nitex (E.A. Case, Andover, MA) screen to the inside walls of a 90-mm glass petri dish bottom with clear silicone adhesive [23]. .... A total of 40 embryos were exposed at each salinity, temperature , and phenol concentration combination for 28…
-
Optical characterization of RTV615 silicone rubber compound
Room Temperature Vulcanized (RTV) materials, such as silicone adhesives , meet these requirements. .... Momentive1 RTV615 sil- icone rubber compound (henceforth referred to simply as RTV615) is a clear liquid which cures at room temperature to high strength silicone rubber with the addition of curing agents.
-
Fluoride catalyzed rearrangements of polysilsesquioxanes, mixed Me, vinyl T 8 , Me, vinyl T 10 and T 12 cages
Thus, random structured silsesquioxanes or SQs for short, are often called T resins and offer a number of useful properties centered about their excellent adhesion and high temperature stability. .... dielectrics processed either by spin-on or vapor deposition methods.[13–17] They are also called organic silicates.[18–21] In other forms they are used to form molds, as clear coats for a wide … a major component of silicone based caulks.[22] In…
-
Ultra-Clear, Fast-Curing Two-Part Silicones For Potting And Sealing
For potting and sealing applications where bond line aesthetics are critical, Henkel Corporation has introduced Loctite Ultra- Clear Two-Part Silicones . .... These unique adhesives /sealants rapidly bond dissimilar substrates â especially glass â and maintain flexibility at both high and low temperatures (-60 to 450ºF).
-
Hybrid Adhesive Joints
A high temperature adhesive with a higher strength than the silicone adhesive would guarantee a better strength at high temperatures during the space shuttle re-entry into the atmosphere and the silicone adhesive would be the load carrying adhesive when the space … obtained at the expense of a decrease in strength and it is not clear where the optimum…
Indicates content that may require registration and/or purchase.