-
Supplier: Halliburton
Description: BARACOR® 450 corrosion inhibitor is a high temperature corrosion inhibitor used in solids-free brine packer fluids.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Description: standards, you have no further to look than the next generation of CUI coatings, Heat-Flex® Hi-Temp 1200, combined with new Heat-Flex topcoats for a complete product portfolio addressing a wide range of heat requirements. In addition to improved corrosion resistance, Heat-Flex Hi-Temp 1200
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 210 to 1,000 F
- Dispensing Method: Brush / Roll-on
-
Supplier: SAE International
Description: This SAE Aerospace specification establishes the requirements for heat cured solid film lubricants for aerospace fastener/threaded applications only. For other general or high temperature applications, see AS1701.
-
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for heat cured solid film lubricants. For other general or high temperature applications, see AS1701.
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover accelerated curing synthetic rubber compounds with corrosion inhibitors and low adhesive strength, supplied as a two-component system, curing at room temperature. This product has been used typically for
-
Supplier: Dupont Molykote
Description: High performance bearing grease for use at extreme high temperatures Molykote® G-6000 is a synthetic oil-based grease thickened with polyurea. It can be used at extreme high temperatures, and offers excellent low temperature behavior. Due to the polyurea
- Operating / Use Temperature: -40 to 392 F
- Kinematic Viscosity (@ 40°C): 103 cSt
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Features: Bearings
-
Supplier: ASTM International
Description: resistance, humidity aging, heat resistance, and low-temperature shock. Finally, bonded specimens shall be tested and conform to normal-, low-, and high-temperature lap shears, humidity-exposure lap shear, salt-spray exposure lap shear, and normal- and low-temperature
-
Supplier: SantoLubes LLC
Description: SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel, Micro-dispersion
- Features: Lithium Complex, Lubricant, Specialty, Straight Oil (Non-soluble)
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high
- Kinematic Viscosity (@ 40°C): 1,100 to 100 cSt
- Operating / Use Temperature: -22 to 1,202 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.99 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant
-
Description: Epolon™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Epoxies Etc...
Description: The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance.
- Operating / Use Temperature: 450 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Wear Resistant (Abrasion / Erosion)
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Multicomponent, Thermoset
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans, oven
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: Dupont Molykote
Description: Lubricant for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans, oven fans,
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: SantoLubes LLC
Description: SANTOVAC 6-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC® 5) that has been successfully used
- Operating / Use Temperature: -40 to 482 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Composition / Chemistry: Polyphenyl ether (PPE) / Ether, Synthetic / Semi-synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Bearing Lube, Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
- Industry Applications: Food Grade / Contact (FDA H1)
- Composition / Chemistry: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: Thermax™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to
- Kinematic Viscosity (@ 40°C): 680 cSt
- Flash Point: 450 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Features: Aluminum Complex, Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty
-
Supplier: Heresite Protective Coatings, LLC
Description: temperature coating. This is a high performance modified silicon polymer coating developed specifically for complex geometry heat transfer equipment which requires high temperature heat resistance. This coating leverages a unique chemistry, designed to protect against
- Wet / Applied Thickness: 0.0007 to 0.0015 inch
- Operating / Use Temperature: 570 to 1,100 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: SKF/Global
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). Low
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Features: Bearings, Lithium Complex, Lubricant, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: SKF/North America
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). Low
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Features: Bearings, Lithium Complex, Lubricant, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 118.93 cSt
- Viscosity Index: 189
- Pour Point: -32.8 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
-
Description: SeaGuard 6100 High Solids Marine Epoxy is a modified high solids epoxy phenalkamine, formulated specifi cally for immersion and atmospheric service in marine and offshore environments. SeaGuard 6100 is a versatile anti-corrosive coating that can be applied at temperatures as low
- Wet / Applied Thickness: 0.0075 to 0.015 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 20 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: John Crane, Inc.
Description: John Crane Style 387I is a special high-temperature/pressure and corrosion-inhibited valve stem packing specifically designed for steam valve service commonly related to power generation. A round braided jacket of Inconel wire-inserted "S2" fiberglass over a specially designed
- Operating Pressure: 4,300 psi
- pH Range: 2 to 12
- Operating Temperature: 1,202 F
- Material Classification: Fiberglass, Inconel® Wire Reinforced
-
Supplier: SantoLubes LLC
Description: SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for
- Kinematic Viscosity (@ 40°C): 102 cSt
- Operating / Use Temperature: -40 to 482 F
- Pour Point: -35 F
- Flash Point: 510 F
-
Supplier: SantoLubes LLC
Description: SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has
- Kinematic Viscosity (@ 40°C): 370 cSt
- Pour Point: 39.2 F
- Flash Point: 550.4 F
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Walter Surface Technologies
Description: operations Compatible with aluminum, steel and stainless steel VOC free, Solvent free and silicone free Contains corrosion inhibitors for short term corrosion protection Applications Protecting work pieces and welding equipment from weld spatter adhesion For MIG and Arc welding
-
Supplier: AMPP Resources
Description: The purpose of this text is to train engineers and technologists not just to understand corrosion but to control it. Materials selection, coatings, chemical inhibitors, cathodic and anodic protection, and equipment design are covered in separate chapters. High-temperature
-
Supplier: Walter Surface Technologies
Description: cables. Features Contains microscopic moly particles for excellent lubricity Water-resistant and dust-resistant Repels dirt particles Protects against corrosion Working temperature: -20 °C to 150 °C (-4 °F to 302 °F) Penetrates fine clearances Applications All types of chain drives,
- Operating / Use Temperature: -4 to 482 F
- Features: Aerosol / Spray, Lubricant, Penetrant / Penetrating Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite PC 7230 ceramic epoxy comes in red and is packaged 1 per case. Can be used with metal. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.5:1 mix ratio. Formerly known as Loctite Nordbak High
- Operating / Use Temperature: 550 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: high temperature Stove Bright® brand since 1978. We bring the same innovative chemical engineering and experience to the INFERNEX® product line. USE CASES FOR INFERNEX® LB-1100 HIGH TEMP BAKING ENAMEL Exhaust systems and engine parts of agricultural, construction, and recreation
- Operating / Use Temperature: 2,012 F
- Form: Aerosol, Liquid
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Paint, Protective, Touch-Up
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker Gas Engine Oil 935 is non-detergent and is fortified with ashless inhibitors to resist oxidation, corrosion and foaming. It is marketed in a single grade at the point where the SAE 30 and SAE 40 grades meet. CITGO Pacemaker Gas Engine Oil 935 is formulated with
- Industry Applications: Combustion Engines / Motor Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil
-
Supplier: Krytox™ Performance Lubricants
Description: Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox™ LVP high-vacuum grease performs over extremes
- Kinematic Viscosity (@ 40°C): 8.8 to 740 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.94 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Specialty / Other, Vacuum Grease
-
Supplier: Rust-Oleum Corporation
Description: 15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer
- Operating / Use Temperature: 200 F
- Form: Aerosol
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
, excellent corrosion resistance and direct to metal applications. The full line of INFERNEX® high temperature coatings has been specifically formulated for optimum performance in harsh environments such as exhaust systems, industrial silencers, engine parts and other high temperature (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
INFERNEX® L-1200 Originally engineered for exterior high temperature resistance, INFERNEX® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength, and good corrosion resistance. Chemical and pollution control equipment, ash pit seals, nuclear reactors, marine equipment, ducting (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
(STAINLESS STEEL/ALUMINIUM) DA 284 | IP66 / IP67 In enclosures and housings with a high protection class, differential pressure happens due to internal and external temperature changes. In the event of negative pressure, dust and humidity can be drawn into the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
halogen-free, UV-stabilized, extreme high/low temperature range, with a flame rating of UL94-HB. The core is made of a corrosion-resistant continuous strip of 316L stainless steel. Type ATSS is an All Temperature conduit, made with a flexible PVC jacketing that offers working (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
not been without some issues, including EGCS corrosion. The wash water from scrubbers, now containing pollutants it has filtered, is acidic and highly corrosive. The effects of the acidic nature of the corrosive scrubber wash water on the integrity of the ship are further aggravated by the high (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
with high corrosion resistancce and low expansion. Then it will increase the woking life of the stateboard, reduce the cost. The dimension can also be customized. Magnesia Stabilized Zirconia Setter Plate Due to MSZ with good chemical resistance , high temperature (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield strength at room temperature. In addition, Armco NITRONIC 50 Stainless has very good mechanical properties at both elevated and sub (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Review on Materials for Corrosion Prevention in Oil Industry
Huang et al. patented a reaction product of thiophosphate (produced by reaction of phosphide with fatty alcohols) with spiro-diester (product of reaction of alkenyl succinic anhydride with organic amine using inorganic salts as catalyst) as high temperature corrosion inhibitor [30].
-
Determination and Fate of Formic Acid in High Temperature Acid Stimulation Fluids
Sullivan, D.S., Strubelt, C.E. and Becker, K.W.: “ High Temperature Corrosion Inhibitor ,” U.S. Patent No. 4,028,268, June 7, 1977.
-
The Synergistic Effect Between Imidazoline-Based Dissymmetric bis-Quaternary Ammonium Salts and Thiourea Against CO2 Corrosion at High Temperature
In conclusion, DBA–TU can be used as high temperature corrosion inhibitor against CO2 corrosion.
-
Report of the workshop on advanced geothermal drilling and completion systems
High temperature corrosion inhibitors need to be developed, and automated nlonitoring and mixing of corrosion control additives should be investigated.
-
Acidizing Technology of Carbonate Reservoir Used for Enhanced Oil Recovery in the Oilfield of Iraq
So the properties of high temperature corrosion inhibitor will directly affect the safety of operation and the life of the production string.
-
A novel water‐soluble, conducting polymer composite for mild steel acid corrosion inhibition
High tempera- ture corrosion inhibitors , US Patent 1977, 7, 4028268.
-
Materials Selection For HP/HT Developments
The only alternative presently available would be reverting to carbon steel, and the development of very high temperature corrosion inhibitors to well beyond the present range of availability.
-
Corrosion Inhibition of Hydrochloric - Hydrofluoric Acid/Mutual Solvent Mixtures at Elevated Temperatures
… gained from these laboratory studies will not only help insure the more efficient use of this and similar acid corrosion inhibitors, but will also provide insights for the future development of even more effective high temperature corrosion inhibitors for these HC1-HF/mutual …
-
Eurocorr 2008: 'Managing corrosion for sustainability' – Part 3
He defined the successful application of a complete corrosion control programme in a refinery field application while identifying the most effective high temperature corrosion inhibitor available on the market.
-
Steamflood Piloting the Wafra Field Eocene Reservoir in the Partitioned Neutral Zone, Between Saudi Arabia and Kuwait
High temperature corrosion inhibitors were screened in the laboratory and a suitable product implemented in the small scale test.
Indicates content that may require registration and/or purchase.