Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: high-pressure pump with pressure ratio 3:1 safe dry-running max. size of solids 3,2 mm Connections: Suction/discharge side: female thread BSP 1" Air inlet: 3/8" NPT female Air outlet: 3/8" NPT female explosion-proof to Directive 94/9/EC-ATEX100 The pump is
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the
- Maximum Discharge Flow: 0.792 to 1.584 GPM
- Maximum Discharge Pressure: 7.25 to 10.2 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Milton Roy
Description: Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process pump is ideal
- Maximum Discharge Flow: 264.1666666666667 GPM
- Maximum Discharge Pressure: 5,800 psi
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
-
Supplier: Clark Solutions
Description: The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize pulsation compared to a single headed
- Maximum Discharge Flow: 0.264 GPM
- Maximum Discharge Pressure: 29 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Model MID Air Operated Diaphragm Pump Flow Rates to 5 LPM (1.32 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MID mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high
- Maximum Discharge Flow: 1.32 GPM
- Maximum Discharge Pressure: 99.7 psi
- Discharge Size: 0.25 inch
- Media Temperature: 140 F
-
Supplier: Clark Solutions
Description: The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the quad head arrangement further balances flow. The use of high
- Maximum Discharge Flow: 16.368000000000002 GPM
- Maximum Discharge Pressure: 8.7 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge pressure These
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge pressure These
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge pressure These
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge pressure These
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Features: Diaphragm Pumps
-
Supplier: VACUUBRAND, Inc.
Description: The PC 3003 VARIO® pumping unit provides precise vacuum control by adaptation of the diaphragm pump's motor speed. It features fully automatic evaporation control on the push of a button. The system not only detects the first boiling point, but also is able to follow an entire boiling
- Ultimate Operating Vacuum: 0.450170294683844 torr
- Pumping Speed: 1.6464 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: ProMinent Fluid Controls, Inc.
Description: The ProMinent® Duodos pumps are air operated diaphragm pumps. Since they are pneumatically operated the pumps require no electric components. The pump is dry-proof and self-priming. The pump feed rate can be adjusted by changing the pressure in the air
-
Supplier: Trebor International
Description: A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1.25 inch
- Media Temperature: 212 F
-
Supplier: Trebor International
Description: The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination-
- Maximum Discharge Flow: 13 GPM
- Maximum Discharge Pressure: 60 to 80 psi
- Discharge Size: 0.5 to 1 inch
- Media Temperature: 356 F
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
-
Supplier: ContiTech AG
Description: or for protection against aggressive chemicals. Diaphragm Benefits High flexibility and low hysteresis Constant effective area Short reaction time in the event of pressure change Extremely resistant to pressure Temperature resistant from -40ºC to +250ºC Permeation resistant
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Thanks yo PTFE's excellent chemical resistance, PTFE Diaphragms is widely used in different pumps as a reliable separator between different media or space with different pressures. PTFE Diaphragms with Advantages: Absolute chemical resistance Good reverse bending strength Wide
-
Supplier: EQYO
Description: complete our expertise in the development, design, and manufacturing of valve diaphragms. Features: Standard and high purity versions available Chemically inert and temperature resistant Great flex life and durability Manufactured in cleanroom conditions Long lasting
-
Supplier: Thomas An Ingersoll Rand Business
Description: devicesRestart option at low temperatures for use in cold environmentLong lifetime enabling continuous duty operationRange Technical Overview Capacity up to 0.02 cfm / 0.55 l/min Vacuum up to 14.75 in.Hg / -500 mbarCapable of restarting up to 14.75 in.Hg / -500 mbarRestart at
- Ultimate Operating Vacuum: 384.08 torr
- Pumping Speed: 0 CFM
- Motor Power: 0.000402066115470846 HP
- Features: Compressed Air / Fluid, DC Power, Other
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Description: Whether your application requires high pressure or high temperature, the FW-H universal temperature pump will meet your needs! High purity and exceptional performance are central to the design mission of these pumps - in fact, the pumps are
- Maximum Discharge Flow: 11.4 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 50 to 212 F
-
Supplier: CO2Meter.com
Description: either exhausted or returned back to the original closed-loop sample. Micro diaphragm pumps are based on the principle of the oscillating displacement pump. The motor causes an internal axle to move back and forth. This action is transferred to the elastic diaphragm
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: either exhausted or returned back to the original closed-loop sample. Micro diaphragm pumps are based on the principle of the oscillating displacement pump. The motor causes an internal axle to move back and forth. This action is transferred to the elastic diaphragm
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: JST Manufacturing, Inc.
Description: +/- .5º Thermocouple, type J Teflon coated Temperature probe Programmable Temperature Controller with Timer Liquid Level detection interlocked to pump Dual diaphragm pneumatic pump Air Operated Drain Valve Optional Features +/-0.1º C Solid State Chiller/Heater Unit
-
Supplier: Goulds Water Technology, a xylem brand
Description: Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: ALLDOS Inc.
Description: Synonym for quality The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive technology by ALLDOS and the elaborate gear kinematics provide soft and low-pulsation
- Pump Type: Dosing Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: and saving energy. The WTX tank will also assist the pump in meeting peak demands. For Residential and Commercial Applications Designed for Well Water and Booster Pump Systems. Minimize Pump Run Times, Extends Life of Pump Polypropylene Liner Provides Corrosion Resistance
- Volume Capacity: 2 to 119 gallons
- Pressure Rating: 100 psi
- Type: Expansion Tank
-
Supplier: RS Components, Ltd.
Description: A professional range of Process Diaphragm Pumps. All are compact have high capacity and also transfer and recover a wide variety of fluids. All models are highly reliable and excellent quality. • High Abrasion. • Self-priming. • High Abrasion Maximum Input
-
Supplier: Keller America, Inc.
Description: The Series 7S / 9S provide low mass, smaller one-piece housing with a brazed stainless steel diaphragm for lower production cost, giving excellent long-term stability combined with easy installation. The Series 7 S / 9 S transducers are constructed from 316L stainless steel, using a
- Working Pressure Range: -14.50377 to 290.0754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Scheugenpflug, Inc.
Description: system is a novel, intelligent diaphragm feed pump. State-of the-art sensors individually determine the degree of filling here. This ensures a continuously high feeding performance. The diaphragm feed pump also offers significantly increased wear resistance and
- Media Viscosity: 70,000 cps
- Container Size: 20,000 to 50,000 cc
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
-
Supplier: Gefran
Description: transmitters are suitable for all industrial applications, specially on hydraulics (presses, pumps, power pack, fluid power, etc.) with severe conditions usually with high level of shock, vibration, and pressure and temperature peaks.
- Working Pressure Range: 14,503.77 psi
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Media: Hazardous
-
Supplier: Nordson EFD
Description: Ideal for dispensing high-viscosity adhesives and sealants at ambient temperatures, the Nordson EFD Rhino™ Bulk Unloader provides superior flow properties and ease of operation. Its output fittings are designed to fit a 3/8" high-pressure hose. Packaging includes one mastic
- Volumetric Capacity: 6.0156326239788465 to 8.822927848502308 ft³/hr
- Application / Operation: Filling
- Features: Other
- Loader / Unloader: Unloader / Discharger
Find Suppliers by Category Top
Featured Products Top
-
-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60°C (140°F), and food processing (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Vitube® Flexible Tubing of Viton® Known for its resistance to oils and chemicals, Vitube made from Viton retains its good mechanical and chemical resistance properties at extremely high temperatures (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Provides stable, reliable quality for demanding industrial projects. DCW PTFE diaphragms enable engineers to design and maintain pumps and process systems with high chemical resistance, mechanical reliability, and operational stability for industrial and pharmaceutical projects. (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Solenoids Actuators Air regulators Pumps Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical (read more)
Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION Robust Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
Conduct Research Top
-
Interphex Preview, Part Deux
. The company, a certified ISO 9001 manufacturer of sanitary process equipment, will feature the newly redesigned Model C-CS, which offers longer diaphragm life and increased capacity. Mixer for Low-Shear, High-Purity Applications Booth 1119 The new Clean Sweep Mixer from . revolutionizes mixing technology
More Information Top
-
Design and Test of a Diaphragm Pump for Liquid Metals
Although several good reviews of centrif- ugal and electromagnetic pumps are available (1-11), to the authors' knowledge no prior data on dia- phragm pumps for high - temperature liquid metal service have been published.
-
Plant Maintenance Product | Clark Solutions' UP Series self-priming gear pumps feature built-in pressure control | Plant Services
Clark Solutions' Boxer 7000 Diaphragm Pump is designed for high temperature , gas and dust monitoring applications .
-
Comparing Anode Gas Recirculation with Hydrogen Purge and Bleed in a Novel PEMFC Laboratory Test Cell Configuration
Even though this double dia- phragm recirculation pump incorporated a special high tem- perature EPDM membrane, maximum continuous operation still limits to 60 °C.
-
diaphragm pump - offers from diaphragm pump manufacturers, suppliers, exporters & wholesalers
Electric or pneumatic diaphragm pump 2.low or high temperature range.
-
Mini‐Technikumsanlage for Hochdruck‐Polymerisationen by continuous reaction direction
By means of membrane compressors, diaphragm pumps and is reached a high pressure-high temperature -magnetic coupling fiir the dysentery shaft, out that purity of the polymerizate ausschlieRlichvon the abhangt the Monomennischung.
-
Xenon Recirculation-Purification with a Heat Exchanger
The recirculation system consists of a diaphragm pump [9], a high temperature getter [10] to purify the xenon, a micron filter to remove dust from the gas flow, and a flow meter [11].
-
Hazard analysis results report
Release of NaOH partiodates from the NaOH tank due to damage to the chemical addition pump diaphragm Adding too much NaOH resulting in high temperatures .
-
Natural Gas Hydrates: Development and Test of Innovative Methods for Gas Production From Hydrate Bearing Sediments
temperature controlled pressure vessel and a high -pressure diaphragm pump .
-
Influence of energy contributions to a high-voltage atmospheric-pressure discharge on the efficiency of conversion of ethanol
Ethanol was fed by a diaphragm -type liquid pump 9 to the high - temperature part of an air line where the ethanol evaporated and mixed with air.
-
Current
Of it, the minimization mehrerevorteile,z.B. follows the energy and Kuhlwasserverbrauchs, excellent Kondensatvertraglichkeit also in the interval operation, as, the pump at optimal operating temperature is held a high membrane life as well as a reduction of operation and maintenance costs.
Indicates content that may require registration and/or purchase.