Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: thickness, the xCaTiO\u2083 - (1-x)CaMeO\u2083 system is a strong candidate for integration into future power electronics applications. To further improve the high temperature, high field reliability of these material systems, rare earth donor doping has been utilized.
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2204Supplier: General Plastics Manufacturing Co.
Description: where electrical insulative materials are needed. Its Tg exceeds 350°F, increasing the customer’s processing window through improved thermal mechanical properties. This makes it suitable for processing high-temperature composite prepregs, such as those found in radomes and other
- Bulk Density: 4 lbs/ft³
- Tensile Strength: 78 psi
- Thermal Conductivity: 0.23000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Advanced Technical Ceramics Company
Description: High Temperature Co-fired Ceramic (HTCC) is a popular material choice for hermetic packaging due to its desirable electrical properties, high mechanical strength and good thermal conductivity. AdTech Ceramics manufactures its proprietary HTCC blend which allows for
- Modulus of Elasticity: 39,885,130.8232292 psi
- Density: 3.62 g/cc
- Features: Dielectric Ceramic
-
-
Description: A machinable glass ceramic material with exceptional engineering qualities is called Macor. Unlike other ceramic materials, Macor can be machined using standard metalworking tools. This problem-solving substance blends the technical ceramic's efficiency with the high-performance
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
Supplier: SAE International
Description: A number of alternative capacitor technologies have been studied and high-temperature extruded polymer film capacitors hold the promise to meet the critical needs for temperature, energy density, reliability, cost and availability. Polymer resins capable of continuous use up to
-
Supplier: Specialty Seal Group
Description: for vacuum technology Material: Insulator-Glazed Ceramic 92-96% Al2O3 (white or pink) Feedthru Tube-Nickel, Kovar, Copper Weld Shealth/Flange-Nickel, Kovar, 304 Stainless Steel Special Characteristics: High Abrasion Resistance High Mechanical Strength Pressures over 10,000 PSI
- Features: Electrical
-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing has increased its product offering by introducing a new line of thin-film high temperature (HT) flexible heaters. These high-performance heating elements are capable of operating at temperatures up to 300°C. Their lightweight, low mass design allows for
- Maximum Operating (Sheath) Temperature: 572 F
- Features: Other
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Nytef Group
Description: operating temperatures of 340°F. Because it offers superior resistance to autoclave sanitizing and is FDA/USDA compliant, UNITEM PEI is routinely specified for reusable machined components used in the medical and pharmaceutical industries. This material also offers electronic and
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 0.375 to 8 inch
- Tensile Strength (Break): 15,200 psi
- Tensile Modulus: 500 ksi
-
Supplier: CoorsTek
Description: sturdy, repeatable performance for high-temperature, processes including: Diffusers Insulators Susceptors Other custom thermal components INSULATORS Ceramic insulators combine strong dielectric properties with thermal stability and corrosion resistance. Recommended RTP & EPI
- Material: Ceramic
- Type: Disc Type Insulator
- Service: Indoor Insulator
-
Supplier: Epoxies Etc...
Description: 20-3660 is an electronic grade, 100% solids, epoxy resin system. In addition to it’s high temperature resistance, 20-3660 also provides outstanding physical properties at elevated temperatures.
- Use Temperature: -4 to 446 F
- Thermal Conductivity: 0.54806602 W/m-K
- Tensile Strength (Break): 14,000 psi
- Dielectric Strength: 419.99999999999983 kV/in
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope,
- Viscosity: 4,000 to 6,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 53.33333333333333 to 97.22222222222221 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.48
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of relative (Note 0) complex permittivity (dielectric constant and dissipation factor) of nonmagnetic solid dielectric materials. Note 0The word "relative" is often omitted. 1.1.1 Test Method A is for specimens precisely formed to
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of relative (Note 1) complex permittivity (dielectric constant and dissipation factor) of nonmagnetic solid dielectric materials. Note 1: The word "relative" is often omitted. 1.1.1 Test Method A is for specimens precisely formed to
-
Supplier: OMEGA Engineering, Inc.
Description: assembling, bonding. Is a thick or thin film of cement required? This dictates whether or not an air set or a chemical set cement can be used. 2. Thermal Considerations What is the maximum temperature that the cement must withstand? What degree of thermal conductivity is needed? What degree
- Use Temperature: 1,549.4 to 2,598.8 F
- Thermal Conductivity: 0.64902555 to 1.7307348 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5999999999999996 to 12.4 µin/in-F
- Tensile Strength (Break): 250 to 425 psi
-
Supplier: Lydall Performance Materials
Description: LyTherm® 3000-L alumina paper is a lightweight refractory material processed from high purity bulk alumina fibers formed into a flexible sheet. It is recommended for continuous use at temperatures up to 3000°F (1650°C), in applications that demand low shrinkage, a high
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Applications: Aerospace, Electrical Insulation / Dielectric, Fire Proofing / Thermal Protection, Thermal Insulation / Fireproofing
-
Supplier: Master Bond, Inc.
Description: These bonds retain their pertinent physical strength and chemical resistance properties after prolonged exposure to high temperatures. Typical lap shear strength are in the order of 2400-2500psi at ambient temperatures. After heat aging for 1000 hours at 500°F slightly less than
- Viscosity: 250,000 to 500,000 cP
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 3,000 to 4,000 psi
- Elongation: 2.1 %
-
Supplier: Epoxies Etc...
Description: 30-1100 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or conformal coating. 30-1100 cures to a smooth, high gloss finish. 30-1100 can be
- Cure / Dry Temperature: 212 to 302 F
- Operating / Use Temperature: -112 to 572 F
- Resistivity: 1,500,000,000,000,000 ohm-cm
- Dielectric Strength: 20,078,740.157480273 V/m
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 4.850169764 to 5.291094288 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.952481074 to 7.054792384 lbs/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability
- Use Temperature: 500 F
- Coeff. of Thermal Expansion (CTE): 55.55555555555556 µin/in-F
- Tensile Strength (Break): 4,680 psi
- Elongation: 114.7 %
-
Supplier: DuPont Electronics & Imaging
Description: HT can be used as a coverfilm, offering good coverage over circuits, or as a bonding material for multilayer flex applications. This material system is ideal for multilayer flex and rigid flex applications which require high operating temperature performance, advanced
- Use Temperature: 437 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 µin/in-F
- Tensile Strength (Break): 23,931.0784939375 psi
- Elongation: 170 %
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.464037624 to 13.22773572 lbs/in
-
Supplier: Total Plastics, Inc.
Description: Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms to Nema XX thickness and flatness
- Form / Shape: Film / Sheet
- Features: UL Approved
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: ASTM International
Description: electric fields. 1.2 This test method is primarily for use at a power frequency of 50 or 60 Hz. 1.3 The test may be carried out at room temperature or temperatures above or below room temperature. The temperature should not exceed the softening or melting point of the
-
Supplier: ASTM International
Description: electric fields.3,4 1.2 This test method is primarily for use at a power frequency of 50 or 60 Hz. 1.3 The test is able to be carried out at room temperature or temperatures above or below room temperature. The temperature shall not exceed the softening or melting point
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does
- Use Temperature: -60 to 400 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 9,500 psi
- Elongation: 3 %
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP65HT represents a breakthrough in epoxy adhesive technology in that it features the unusual combination of ultra-fast cures and high temperature resistance. While typical fast setting epoxies normally possess glass transition temperatures below 85°C,
- Viscosity: 60,000 to 70,000 cP
- Use Temperature: -60 to 400 F
- Tensile Strength (Break): 7,500 psi
- Dielectric Constant (Relative Permittivity): 3.9
-
Supplier: Waytek, Inc.
Description: Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and
- Operating / Use Temperature: 40 to 400 F
- Type / Function: Dielectric Grease
- Features: Grease / Gel
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope,
- Viscosity: 11,000 to 20,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 28.333333333333332 to 99.44444444444444 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.46
-
Supplier: Kayaku Advanced Materials, Inc.
Description: KMSF® 2000 is a negative‑tone, low‑temperature‑cure PPE‑copolymer photo‑dielectric designed for high‑reliability heterogeneous integration in advanced packaging. It features excellent pattern resolution, a low dielectric constant (Dk = 2.5), and a low dissipation factor
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: JARO Corp.
Description: At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well
- Dielectric Strength: 122,047,244.094488 V/m
- Form: Aerosol
- Features: Chemical / Oil Resistant, Coating, Dielectric, Heat Resistant / High Temperature, Other, Specialty / Other, Weather / UV Resistant
- Industry: Electronics
-
Description: IEC 62631-3-4:2019 covers procedures for the determination of insulation resistance and volume resistivity of insulating materials by applying DC-voltage and temperatures up to 800 °C. The typical application materials include high temperature mica plate and
-
Supplier: Newport MKS
Description: high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to
- Wavelength Range: 350 to 1,100 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Extremely Broad Wavelength Range With High Reflectivity Broadbeam mirrors feature unprecedented specifications at an
- Wavelength Range: 350 to 1,100 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Surface Flatness: λ/10
Find Suppliers by Category Top
Featured Products Top
-
Advanced High-Temperature Porous Ceramics are engineered for extreme conditions, offering high strength, chemical stability, and (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
With the development of technology, more and more companies need high temperature electrical furnaces with shorter production cycles and faster heating and cooling speeds. These oxide (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
high-performance polyimide label materials, engineered for today’s toughest PCB environments. In controlled laboratory testing, Apex demonstrated: • 72% greater flux resistance and 15% stronger cleaner resistance (read more)
Browse Label Materials Datasheets for Polyonics -
Engineers face challenges in high-temperature, high-purity, and precision applications where ordinary glass cannot withstand thermal shock, chemical corrosion, or optical demands. Standard materials often fail in (read more)
Browse Glass Materials Datasheets for Fountyl Technologies Pte. Ltd. -
newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
ensuring reliability in high-voltage environments. Superior Thermal Stability: Withstands temperatures up to 1900°C in inert atmospheres and 850°C in air, with excellent resistance to thermal shock. Excellent Machinability: Due to its low hardness and layered structure, it can (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, semiconductors, aerospace, new energy, and fluid control systems, providing engineers with reliable solutions in demanding industrial environments. Our ceramic parts offer high temperature resistance and corrosion (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Product Overview Great Ceramic provides custom boron nitride (HBN) ceramic bushings for high-temperature equipment, electrical insulation, and precision industrial applications. Hexagonal boron nitride (h-BN) offers excellent (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Engineers face challenges when selecting materials for high-wear and high-temperature applications. Many conventional ceramics lack the combination of toughness, wear resistance, and thermal stability required for (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Precision fluid handling in industries like battery manufacturing, medical dosing, food processing, and microelectronics demands pistons that resist wear, corrosion, and high temperature while maintaining ultra (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
Mfg. Co. presents an overview of dielectric materials, as well as a comparison of polyurethane foam with other commonly used dielectrics. In addition, dielectric properties of three series of rigid polyurethane foam at low, medium and high densities are examined in frequencies ranging from 1 - 10 GHz
-
Application Note:THE EFFECT OF TEMPERATURE AND VOLTAGE CHANGES ON HIGH VOLTAGE CERAMIC CAPACITORS
of voltage. bias can have on these same dielectrics. This application note reviews the basics for both Temperature. and Voltage Coefficient of Capacitance as it relates to common dielectric material types used for high. voltage ceramic capacitor designs.
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
on silicone, epoxy, polyester, polyesterimide, and other polymers. Among all of these insulation materials, silicone based insulation best fits into many rotating machinery applications because of stability across a wide temperature range and the ability for highly thermally conductive designs
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
on silicone, epoxy, polyester, polyesterimide, and other polymers. Among all of these insulation materials, silicone based insulation best fits into many rotating machinery applications because of stability across a wide temperature range and the ability for highly thermally conductive designs
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
-
Commonly Used Wave-transmitting Ceramic Materials for Microwave Heating: Oxide Ceramic System
The commonly used oxides of wave-transmitting materials for microwave heating mainly include fused silica, glass-ceramic, alumina-based ceramics, etc. Among them, fused silica has stable chemical properties, high thermal shock resistance and excellent dielectric properties due to its atomic
-
Beryllia Ceramic BeO Metallization
The thermal conductivity of BeO ceramics is very high, which is comparable to that of some metal materials; it also has the advantages of high-temperature resistance, high-pressure resistance, high strength, and low dielectric loss, which meets the requirements of power devices for insulation
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
manufacturers may be ready to start pushing back. Could strontium titanate be high-k gate dielectric? LONDON -- Strontium titanate, a relatively well-known perovskite material, could be the dark horse to come through and provide a replacement high-k gate dielectric material at sub-25-nanometer
More Information Top
-
High temperature dielectric ceramics: a review of temperature-stable high-permittivity perovskites
Bridger et al. [46] patented a series of high temperature dielectric materials based on the relaxor sodium bismuth titanate (NBT).
-
Highly Sensitive Monolithic Silicon Photonic Crystal Fiber Tip Sensor for Simultaneous Measurement of Refractive Index and Temperature
These sensors are immune to elec- tromagnetic interference, made of high temperature dielectric ma- terials and hence can be deployed in harsh environments where conventional electronics would fail.
-
Capacitors
3) PPS: PPS is a high temperature dielectric material man- ufactured by Toray Industries.
-
Lab-on-Fiber Technology
In contrast, our sensor is made of chemically-robust high temperature dielectric materials , silicon and glass, and is therefore well-suited for operation in harsh environments.
-
Preparation and Properties of Machinable Si 2 N 2 O/BN Composites
Fused SiO2 has been widely used as a high tem- perature dielectric material because of its stable dielec- tric constant, low-loss tangent, extremely low thermal expansion coefficient, and a high melting point.37,38 However, fused SiO2 has some drawbacks…
-
Photonic crystal fiber tip sensor for precision temperature sensing
The fiber sensor is made of non-corrosive high temperature dielectric materials that give it the potential for use in harsh environments.
-
Monolithic silicon photonic crystal slab fiber tip sensor
The fiber sensor is also made of non-corrosive high temperature dielectric materials and has the potential to be applied in harsh environment applications.
-
Which principles should guide a new technological wave?
The latter represents a copper water cooled cylinder with clearances along its generatrix that are tightly closed by inserts, made from a high temperature dielectric material .
Indicates content that may require registration and/or purchase.