-
Supplier: tecsis LP
Description: The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: Keller America, Inc.
Description: flush steel diaphragm to the sensor, isolating it from the temperature of the media. This allows very accurate pressure measurements over a wide temperature range without influencing the pressure or flow conditions. Originally developed for blow down tests on water cooled
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 68 to 662 F
- Measurement Type: Absolute
-
Supplier: PMC Engineering LLC
Description: The KAP Series of cost effective high performance pressure transducers have been designed for dynamic pressure measurements using a Pitot tube in demanding motorsport and automotive applications. The transducers offer a high level of reliability and
- Working Pressure Range: 0 to 75 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -5 to 185 F
- Signal Output: Analog Voltage
-
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model P-766 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of dynamic pressure events, including high intensity sound pressure levels, in the frequency range of 2 to 10KHz. It may be used at temperatures up to +150
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Stellar Technology
Description: The Series GT200 is a reliable rugged pressure transducer, with a high frequency response, for measuring dynamic and static pressures. Available in absolute or sealed gage zero pressure reference, the major design feature is a fully cleanable pressure
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series ST350 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, and a special high capacity sensing diaphragm designed to give highly accurate dynamic
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series GT100 is a reliable rugged pressure transducer, with a high frequency response, for measuring dynamic and static pressures. The major design feature is a fully cleanable pressure cavity with replaceable stainless steel diaphragms. Other features
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -100 to 300 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: Keller America, Inc.
Description: This construction eliminates the disadvantages of sealants, adhesives, separating membranes or capillary tubes in high temperature environments. The practically-flush connection to the measurement media is critical to the excellent dynamic range of 0…50 kHz. The micromechanical
- Working Pressure Range: 43.51131 to 435.1131 psi
- Accuracy: 0.2 to 0.3 ±% FS
- Operating Temperature: -58 to 356 F
- Measurement Type: Absolute
-
Supplier: Stellar Technology
Description: The T28XX series is a temperature sensor for measuring dynamic and static temperatures under pressure. The unit is entirely welded and utilizes stainless steel and heavy wall tubing to reduce the need for thermowells, thus, minimizing costs and improving space efficiency.
- Sensed Temperature: -320 to 500 F
- Operating Temperature: -65 to 250 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: Plug / Quick-Connect
-
Supplier: Tekscan, Inc.
Description: High temperature sensor, capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). These 3-pin sensors are capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). The HT201 measures a standard
- Force / Load Rating: 0 to 500 lbs
- Operating Temperature: -40 to 399.2 F
- Force Measured: Compression
- Output: Digital
-
Supplier: Tekscan, Inc.
Description: Standard force sensor, which is ideal for conditions with high temperature and humidity. The ESS301 sensor is made from Tekscan's Enhanced Stability Series (ESS) pressure sensitive ink. This allows for better performance in a wider range of operating and storage conditions.
- Force / Load Rating: 0 to 1 lbs
- Operating Temperature: -40 to 185 F
- Force Measured: Compression
- Output: Digital
-
Supplier: Panametrics
Description: protecting the transducers from cryogenic temperatures. Benefits Improved performance, reduced maintenance and dynamic flow measurement for cryogenic liquids Fully welded construction with no moving parts Ultrasonic transducers protected from cryogenic temperatures
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Daniel Measurement and Control Inc.
Description: Ultrasonic Meter an ideal choice for heated crude oil refining applications The high temperature transducers are designed for use in temperature from -58°F to +302°F (-50°C to +150°C), making it an ideal choice for a wide variety of challenging heated crude oil refining
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: ValueTronics International, Inc.
Description: vibration, power impulses, etc., that might prevent stable digital conversion or control action The Models 3170, 3270, and 3370 DC Strain Gage Conditioners are highly accurate DC instruments for use with load cells, pressure sensors, and other strain gage transducers employing a 4-arm
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 378 and 378-HT Piezoelectric Accelerometers are designed for prolonged use in adverse industrial environments of shock, vibration, temperature, humidity and excessive oil. The high charge sensitivity of 1,000 pC/g and high mounted resonance of 10K Hz provide a wide
- Acceleration: 1,000 g
- Frequency Range: 1 to 2,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: LORD MicroStrain Sensing Systems
Description: Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Ideal for linear control and precision measurement applications, the Subminiature DVRT® provides fast response and rugged packaging. The Subminiature DVRT® features micron resolution, linear analog output, flat
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Columbia Research Labs, Inc.
Description: characterization of dynamic responses of a structure is required. The unique design of the piezoelectric seismic system ensures that the sensor has no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat
- Acceleration: 14 to 21 g
- Frequency Range: 2 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: LORD MicroStrain Sensing Systems
Description: providing an exceptionally smooth static and dynamic response. The Microminiature Gauging DVRT® features micron-to-sub-micron resolution, linear analog output, flat dynamic response to kHz levels, and very low temperature coefficients. Extremely lightweight, captive cores are
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview Designed specifically for tight spaces, the Subminiature Gauging DVRT® delivers high performance in a small package. A ruby bearing and hardened stainless steel ball guide the spring-loaded tip, providing an exceptionally smooth static and dynamic response and resistance to
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Spire Metering Technology
Description: Spire Metering’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: SAE International
Description: vehicle suspension for controlled simulation of the brake and vehicle operating conditions. Advanced instrumentation allows dynamic measurement of brake pressure fluctuations, disc surface temperature and discrete vibration measurements. Disc run-out measurements using
-
Supplier: Spire Metering Technology
Description: meters. The high measurement dynamic allows a load of up to double the rating, thereby ensuring high operating security. Reliable Ultrasonic Flow Measurement 280T heat meter uses transit-time ultrasonic flow measurement principle to measure the flow rate: opposite sending and
- Temperature Range: 32 to 302 F
- Pipe Diameter: 0.5 to 24 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Instrumented Sensor Technology
Description: Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-3C unit can measure various pressures -- atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Eastern Instruments
Description: matter form interfering with the measurement transducer. High Temperature Option The High Temperature Option should be used when process material exceeds 120° F. The air assists in keeping the casing internal temperature down and also utilizes a Stainless
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Instrumented Sensor Technology
Description: can also concurrently log environment temperature at user defined time intervals. Interfacing Other Transducers The SnapShock-PLUS acceleration recorder can be factory-modified to support data recording from transducers other than accelerometers. Examples of other measurements
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
robust. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor. The LVDTs are available as either (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
. Many types of LVDTs from RDP's comprehensive range have been supplied to suit different customer requirements including the LIN series where pressure additionally associated with high temperatures is involved. We have standard models from .020 to 37 inches with a variety of outputs and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
temperature, pressure, corrosion & wear resistance High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
; deep under water. Some of our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Built for the Most Demanding Hydraulic Applications Designed to handle very high-pressure surge and dynamic flexing, this hose excels in construction equipment, mining machinery, and high-performance industrial systems. It helps professional buyers reduce unplanned (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The other two are high-airflow elements with a water- and oil-repellent PTFE membrane: theoretical airflow rate (RQ) 24 l/h (0.07 bar); water ingress point > 0.2 bar (dynamic WEP 30 seconds); temperature range -40°C/+100°C. All four new elements are molded from PA 6 (UL 94 (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Gas turbine engine validation instrumentation: measurements, sensors, and needs
Table 1 shows the basic requirements for a general-purpose high temperature dynamic pressure transducer .
-
High-temperature high-bandwidth fiber optic MEMS pressure-sensor technology for turbine engine component testing
Table 1 shows the basic requirements for a general-purpose high temperature dynamic pressure transducer as defined by the Propulsion Instrumentation Working Group .
-
On-line combustion monitoring on dry low NOx
industrial gas turbines
The OLCM systems installed on Powergen’s combined cycle gas turbine plant utilize high - temperature dynamic pressure transducers mounted close to the combustor to enable measurement of the fluctuating pressures experienced within the combustion system.
-
Determination of normal stress differences in steady shear flow
Liquids of higher viscosity are liable to give non-constant pressure readings owing to the high dynamic temperature coefficient of the pressure transducers in the apparatus of Adams and Lodge.
-
Detect nozzle deformation by JTFA pattern of jet noise: assessment of the procedure
And if tests are conducted for a real rocket engine with supersonic and high temperature flow field, high performance pressure transducer with high dynamic response or sound level gauge which can measure the pulse noise must be used to replace what we …
-
Measurement Specialties Releases EB100 Transducer for Measuring Liquid and Gas Pressure
… transducers ideal for severe environments such as downhole exploration; the EPRB-2 miniature pressure transducer offering amplified output; the EPX miniature threaded pressure sensor; the XPM10 miniature transducer for measuring dynamic and static pressures in very high temperatures ; and the XPM series …
-
Experimental Investigation on the Predictability of Exhaust Noise for Feedforward Active Control on a Two-Cylinder Diesel Engine
The exhaust dynamic pressure was measured by a high temperature piezo-electric pressure transducer , model 112B11, produced by PCB Piezotronics Inc.
-
A high-temperature electronic system for pressure-transducers
Index Terms— Dynamic element matching, high - temperature electronics, intelligent sensors, pressure transducers , transducer interfaces.
-
Engine Combustion: Pressure Measurement and Analysis
The transducer is exposed to extremely high gas temperatures at relatively high pressures , under very dynamic conditions.
-
Abstracts of the 2000 Meeting of the Society for Technology in Anesthesia
Low cost, high dynamic range, micro-machined pressure transducers , an oscillator £owmeter, and an RTD temperature sensor measure the pressure drops, £ow and temperature in a micro£uidic capillary viscometer and ori¢ce densitometer.
Indicates content that may require registration and/or purchase.