Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rota Engineering Limited
Description: The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the associated
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: DME Company
Description: Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Supplier: SAE International
Description: contains both high-pressure gas and fluid. The accumulator is used in aerospace hydraulic systems of the following types as defined in AS5440 with design operating pressures of up to 8000 psi (55,160 kPa). Type I: -65 to +160 °F (-54 to +71 °C) fluid temperature Type II: -65 to
-
-
Supplier: Milwaukee Cylinder
Description: Milwaukee Cylinder offers its Vulcan series of high temperature cylinder solutions. With a wide range of high temperature seals, rod boots, water-cooled cylinders and watercooled bearings, Milwaukee Cylinder can tailor a solution that best fits
- Cylinder Style: Tie-rod
-
Supplier: SAE International
Description: These specifications cover molded cups 51 mm (2 in) in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle brake fluid conforming to the requirements specified in SAE J1703 and SAE J1705.
-
Supplier: SAE International
Description: These specifications cover molded cups 51 mm (2 in) in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle brake fluid conforming to the requirements specified in SAE J1703 and SAE J1705.
-
Supplier: SAE International
Description: An attempt has been made to consider all features of seal ring design including configuration, materials, hardness, dimensions, surface finishes, surface treatment, leak testing, and general quality. In addition to this, allowable cylinder breathing and general quality requirements of mating
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder.
- Features: Hydraulic / Pneumatic Seal
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: welded, box-section structures with thick, multi-plate fabrications in high-stress areas to better withstand torsional loads. All booms and sticks go through a stress relief heat treatment to maximize fatigue life and durability. Tool Cylinder Protection To prevent damage to the tool
- Operating Weight: 188,936 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: welded, box-section structures with thick, multi-plate fabrications in high-stress areas to better withstand torsional loads. All booms and sticks go through a stress relief heat treatment to maximize fatigue life and durability. Tool Cylinder Protection To prevent damage to the tool
- Operating Weight: 147,710 lbs
- Features: Other
-
Description: Standard. ISO 4928:2006 is applicable to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter and smaller, compounded from high temperature-resistant rubber, for use in hydraulic actuating cylinders using road vehicle non-petroleum base
-
Supplier: CSA Group
Description: Standard. ISO 4928:2006 is applicable to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter and smaller, compounded from high temperature-resistant rubber, for use in hydraulic actuating cylinders using road vehicle non-petroleum base
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: welded, box-section structures with thick, multi-plate fabrications in high-stress areas to better withstand torsional loads. All booms and sticks go through a stress relief heat treatment to maximize fatigue life and durability. Tool Cylinder Protection To prevent damage to the tool
- Operating Weight: 217,596 lbs
- Features: Other
-
Supplier: CSA Group
Description: from high temperature resistant rubber.
-
Description: from high temperature resistant rubber.
-
Sensor Transmitters - High Temperature Displacement and Level Measurement Controller -- SANTEST GMR2Supplier: Exsenco, LLC
Description: resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 149 F
- Features: DC Voltage, Other
- User Interface: None
-
Supplier: Kuriyama of America, Inc.
Description: TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such as air
- Inside Diameter: 1.375 inch
- Outside Diameter: 1.75 inch
- Working Pressure: 500 psi
- Media: Coolant / Refrigerant, Oil / Fuel
-
Supplier: Kuriyama of America, Inc.
Description: TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such as air
- Inside Diameter: 1.8125 inch
- Outside Diameter: 2.22 inch
- Working Pressure: 350 psi
- Media: Coolant / Refrigerant, Oil / Fuel
-
Supplier: Kuriyama of America, Inc.
Description: TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such as air
- Inside Diameter: 0.625 inch
- Outside Diameter: 1.08 inch
- Working Pressure: 1,500 psi
- Media: Coolant / Refrigerant, Oil / Fuel
-
Supplier: Kuriyama of America, Inc.
Description: TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such as air
- Inside Diameter: 0.40625 inch
- Outside Diameter: 0.77 inch
- Working Pressure: 2,000 psi
- Media: Coolant / Refrigerant, Oil / Fuel
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Exsenco, LLC
Description: resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute
- Operating Temperature: -4 to 149 F
- Resolution: 0.00625 mm
- Features: Digital, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder
-
Supplier: PHD, Inc.
Description: PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging
- Stroke: 19.68505 to 29.527575 inch
- Shaft Diameter: 0.4724412 to 0.787402 inch
- Operating Temperature: 40 to 150 F
- Cylinder Configuration: Simple
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C18 uses a water-cooled, center-section waste gated turbocharger for improved performance. This turbocharger controls the air volume to the
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: fields.Test operations and data processing in line with GB228-2002 "metal material tensile test method at room temperature" requirements. Host: Hydraulic universal testing machineadopt oil cylinder under mounted type host, stretching space is at the top of host, compression test
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: DESTACO
Description: other particulate from the internal drive mechanism. These angular grippers are designed for heavy-duty, extreme high temperature applications. The Vulcan Series Gripper can be ordered with optional metal seals and fireproof Kevlar boot or stainless steel heat shield for added
- Number of Grips: 2
- Style: Angular
- Actuation: Electric, Hydraulic, Pneumatic
-
Supplier: Haida International Equipment Co., Ltd.
Description: pump will stop,it is with Position limiter; emergency switch; the control system can protect automatically once over-load, over-currency, over-voltage, over-temperature 5. Load: Adopting load cell to ensure high accuracy, reliability and consistency; 6. Displacement: Adopts optical
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Description: LR14 series metal cylindrical high pressure resistant sensor is used to detect metal objects. The temperature range is from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes
- Operating Distance: 0.05905515 to 0.1181103 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pressure over 8 bar is allowed only when the fluid is cool water at max temperature 125°F (50°C). Do not use the unions at max application limits without consulting from Ingiant. Rotary joints are mechanical sealing components used to transfer fluids from a stationary source into rotating
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: max temperature 125°F (50°C). Do not use the unions at max application limits without consulting from Ingiant. Rotary joints are mechanical sealing components used to transfer fluids from a stationary source into rotating cylinders of machinery. Rotary joints enable transfer of the
-
Description: highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system
- Operating Distance: 0.0787402 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
, a region renowned for its robust machining industry and specialized supply chains, we excel in producing high-precision hydraulic components—including hydraulic parts, cylinder components, non-standard hydraulic tools, quick couplings, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Gas Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
TR1HT - High Temp - 1SN/R1AT General Applications: Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life under "normal" conditions is (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Full complement cylindrical roller bearings are designed to meet the needs of high load applications by utilizing the maximum possible number of rolling elements, allowing for superior load distribution and increased load-carrying capacity. These bearings are (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
USING HYDRAULIC CYLINDERS IN HIGH TEMPERATURE ENVIRONMENTS
USING HYDRAULIC CYLINDERS IN HIGH TEMPERATURE ENVIRONMENTS... Hydraulic cylinders are typically designed to operate in environments below 180° F. But, if the application requires a hotter environment, what can you do? This white paper will discuss causes of high temperature, issues related to high
-
Testing of HFC Fluids on Common Seal Materials in High Temperature Applications
Introduction. As the oil and gas industry moves to recover more challenging reserves and enters the development of High Pressure High Temperature (HPHT) fields, the risk of fire is ever present. Therefore, there is a need for the use of water-based hydraulic fluids, which present unique sealing
More Information Top
-
Performance evaluation of a piezoactuator-based single-stage valve system subjected to high temperature
In this work, these problems are resolved by using a large-size heat chamber, pneumatic- hydraulic cylinders , and high - temperature -resistant sensors.
-
Control performances of a piezoactuator direct drive valve system at high temperatures with thermal insulation
The PDDV is then installed in a large- size heat chamber in which the pneumatic- hydraulic cylinders and the high - temperature -resistant sensors such as pressure sensor and gap sensor are equipped.
-
Advances in Multimedia, Software Engineering and Computing Vol.1
The concept of the high temperature test is that the hydraulic cylinder reciprocating action one hour under the oil temperature of 90o C.
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
…the hydraulic control one-way valve is extremely prone to malfunction if used improperly,such as the opening pressure is too high (the system pressure loss is too large and the oil temperature is too high ), hydraulic cylinder produce larger vibration and…
-
honed tubes for hydraulic - offers from honed tubes for hydraulic manufacturers, suppliers, exporters & wholesalers
Honed Tubes for Hydraulic, Hard Chrome Plated Bars, Hydraulic Cylinder SHS (Self-propagating High - temperature ...
-
Research and application of the temperature fuzzy-PID control system for Thermo-Mechanical simulator
(1) The control of the entire thermo-mechanical simulator is made up of the temperature , hydraulic cylinder displacement, torsion and other high -performance control closed-loop.
-
A fabircation report on L'Garde Y267 geothermal compound
Baker Service Tools began testing L'Garde 267 O-rings in August 1981 for use on a high temperature wireless setting tool. an arrangement of hydraulic cylinders containing several chambers at atmospheric p r e s s u r e and a gas…
-
Developing Slide-Gate Systems for Casting Small Ingots and Shaped Castings
However, the re- sulting material could not withstand the mechanical loads that developed and led to premature failure of the HPHs; – it turned out that the hydraulic cylinders need to be able to operate at higher temperatures and also require addi…
Indicates content that may require registration and/or purchase.