Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AirPro Fan & Blower Co.
Description: temperature fan is offered with several wheel designs and with various materials that are appropriate for the specific operating temperature. High Temperature Plug Fan Performance & Design Temperatures up to 1700°F High air volumes, low static pressure
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: Allied Electronics, Inc.
Description: Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 147-1558 CFM (250-2647 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of
-
Supplier: Industrial Flow Solutions
Description: iron. Semi-open impeller handles high concentration of abrasive solids Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Media Temperature: 200 F
- Horsepower: 5 to 30 HP
-
-
Description: short. High temperature resistance: Silicon carbide ceramic impeller can work in high temperature environment, its heat resistance can reach above 1400℃, and it is not easy to deform, melt and other problems. Excellent mechanical strength: The silicon carbide
- Length: 13.779535 inch
- Diameter: 19.68505 inch
- Density: 3.139998018261037 g/cc
- Width / O.D.: 19.68505 inch
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and
- Discharge Size: 2 inch
- Horsepower: 1.5 to 4 HP
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 80.7330545 to 149.9328155 psi
-
Supplier: Mechatronics Fan Group
Description: Size: (280 X 280 x 80 mm) 11.0 x11.0 x 3.15 inches Features: metal frame and impeller; Class F insulation; -20°C ~ 70°C operating temperature range; high-temp bearing lubricant Operating Voltage (VAC): 115 or 230 Bearing Option: motor quality ball bearings Motor: capacitor start
- Maximum Air Flow: 1,130 SCFM
- Maximum Static Pressure: 0.78 in H2O
- Maximum Sound Level: 70 dbA
- Operating Current: 0.82 to 1.5 amps
-
Supplier: Allied Electronics, Inc.
Description: Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency. Features: UL, CSA, CE Approvals Class "B" Insulation PA 6 Plastic Impeller Maintenance-Free Ball Bearings Leadwire Connections 40°C Maximum Ambient Temperature
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial End Suction Centrifugal Pumps G&L Series MCC Features and Benefits Superior Materials of Construction: AISI 316L stainless steel impeller and seal housing for corrosion resistance, and improved strength and ductility. Cast iron casing for strength and durability.
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Description: maintained which results in fuel savings. Features Made of durable thin Wall Silicon Carbide for high temperature operation Twisted fins increase surface area in exhaust leg Can be installed in “hot” furnace in minutes, saving valuable production time during installation Ideal for
- Features: Other
-
Impellers - IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL -- 70067427Supplier: Allied Electronics, Inc.
Description: Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and Select 12 VDC Models
-
Supplier: Allied Electronics, Inc.
Description: Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 147-1558 CFM (250-2647 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of
-
Supplier: Cole-Parmer
Description: two-line display.
|Choose from polypropylene (PP), PTFE, 316 stainless steel(SS), or brass sensors. Select PP sensors for general-purpose applications. Use PTFE sensors for high-purity, high-temperature applications. The 316 SS sensors should be
- Operating Temperature: 160 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: two-line display.
|Choose from polypropylene (PP), PTFE, 316 stainless steel(SS), or brass sensors. Select PP sensors for general-purpose applications. Use PTFE sensors for high-purity, high-temperature applications. The 316 SS sensors should be
- Operating Temperature: 250 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: two-line display.
|Choose from polypropylene (PP), PTFE, 316 stainless steel(SS), or brass sensors. Select PP sensors for general-purpose applications. Use PTFE sensors for high-purity, high-temperature applications. The 316 SS sensors should be
- Operating Temperature: 250 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: two-line display.
|Choose from polypropylene (PP), PTFE, 316 stainless steel(SS), or brass sensors. Select PP sensors for general-purpose applications. Use PTFE sensors for high-purity, high-temperature applications. The 316 SS sensors should be
- Operating Temperature: 160 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
-
Supplier: Industrial Flow Solutions
Description: High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and temperature overload protection Oil-lubricated, double
- Maximum Discharge Flow: 2,200 to 2,641 GPM
- Discharge Size: 8 inch
- Horsepower: 50 to 125 HP
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: KSB AG
Description: impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene Seal - Nitrile lip seal
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 1.3 GPM
- Maximum Discharge Pressure: 16 psi
- Media Temperature: 180 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water rinses in
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 19 Type of first impeller Radial No. of impeller entries Single entry Impeller material (EN standard) 1. 4301 Type of lubrication Oil / Product lubrication Discharge
- Horsepower: 2.948484846786204 HP
- Maximum Discharge Flow: 52.39411333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: NETZSCH Premier Technologies LLC
Description: dispersion disk in the tank can be adjusted by means of a hydraulic lifting column. Technique The dissolver is a fast, high-capacity disperser with a wide range of speeds and high level of efficiency Push-button speed control Speed indicator and automatic speed reduction The product is
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Accurate Data- Logger meter with connection port, memory, software for measuring wind speed, temperature and Data- Logger This Data- Logger meter is very economical. With this Data- Logger meter you can measure wind speed and air temperature. Once you have the right cross section, the
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 215 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 265 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 110 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 55 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Fans and Blowers (industrial) - Gelid Silent12 Temperature Controlled 120mm Silent Case Fan -- 70705Supplier: Xoxide
Description: smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and
-
Supplier: Xoxide
Description: smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and
-
Supplier: Xoxide
Description: smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and
-
Supplier: Armstrong International
Description: Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric solution to moving
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 2 to 4 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Plansee SE
Description: Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance High
-
Supplier: Plansee SE
Description: Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance High
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller HIGH TEMPERATURE up to 200°F (93°C) Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal protection Class R motor
- Maximum Discharge Flow: 59 to 726 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 200 F
- Horsepower: 0.5 to 10 HP
Find Suppliers by Category Top
Featured Products Top
-
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Silicon Carbide Ceramic Impeller for Agitation Customizable | Complex Structures | 1400°C Working Temperature | High Hardness & Wear Resistance | Excellent (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
magnetic bearings that are compatible with the environmental temperatures that can range from ambient to cryogenic conditions. The hydrogen embrittlement phenomena of metals exposed to hydrogen and subject to high stress levels make the selection of the magnetic bearing materials and design features (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
NYB offers standard and high temperature Axial Plug Fans and Blowers for a variety of applications. These air handling units combine (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION Robust Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
airflow compared to standard impellers operating at the same speed. The blades are statically and dynamically balanced with the hub to level G6.3 DIN ISO 1940. Rosenberg GKHM backward curved radial fan modules employ long-life, low-temperature electronically commutated external rotor motors (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
New Ecofit high-efficiency E-Series backward-curved impellers are now available in both 115 and 230-V models in the popular 250-mm (9.85-in) size. The new 250x50R impellers offer significant increases in airflow (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-performance air conditioning, home ventilation and heat recovery systems. Both single-inlet and double-inlet versions offer rated operating temperatures from -4°F to 158°F, forward-curved impeller diameters sized from 4.73 inches to 7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Today’s high technology industries require cooling products that have low power consumption and reduce high heat generation. Brushless DC Axial fans with Intelligent Motion Controls are made for applications that require high performance cooling and protection from harsh weather conditions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
expectancy is 80,000 hours at 40 degrees C (104 degrees F). The operating temperature range is -20 to +70 degrees C (-4 to 158 degrees F). The new 125E runs at speeds as high as 3430 RPM at a quiet 45 dB(A) and generates a maximum airflow of more than 118 CFM, thanks to its winglet (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
Ensuring Better Control of Granulation
liquid is normally required with high- than with low-shear mixers [5]. In addition, impeller rotation speed influences the liquid requirements, as does evaporation of the solvent, usually water, in the binder solution. Especially with high-shear mixers, intense agitation results in a temperature rise
More Information Top
-
fan Fan Power Transmission - Grainger Industrial Supply
• High Temperature Impeller Fan High Temperature Impeller Fan .
-
Technology Development For High Temperature Logging Tools
Flow - A high temperature impeller type flux gate transducer signal feedthrough mechanism has been constructed and field tested.
-
Advanced Metals and Alloys
Mixing methods that have been applied to synthesize MMNCs include stir mixing, where a high temperature impeller is used to stir a melt that contains reinforcements, creating a vortex in the melt, and ultrasonic mixing, where an ultrasonic horn is used to…
-
Invitational well-testing symposium proceedings
Flow - A high temperature impeller type ITUX gate transducer signal feedthrough mechanism has been constructed.
-
High temperature instrumentation for geothermal applications
Flow - A high temperature impeller type flux gate transducer signal feedthrough mechanism has been constructe?
-
Geothermal Logging Instrumentation Development Program Plan (U)
During FY77, a high temperature impeller type .
-
Molten Salts for High Temperature Reactors: University of Wisconsin Molten Salt Corrosion and Flow Loop Experiments -- Issues Identified and Path Forward
The main components of the molten salt loop are the reservoir tanks, a centrifugal impeller high temperature liquid salt pump, a high temperature thermal mass flow meter, an up-flow heat transfer test section, and a laser-based manometer.
-
Central at bed fluidized under energetic pressure-Performance | Techniques of the Ingénieur
Due to their design, they present some additional stresses that aren't bound to the boiler at bed fluidized properly said but at the additional equipments located upstream and downstream (gazéifieur feeding systems in fuel, high - temperature filter, turbine at gas).
-
Instruments for subsurface monitoring of geothermal subsidence
Design i s a high - temperature impeller -type transducer with signal feed-through mechanism.
-
Characterization and design of non-adiabatic micro-compressor impeller and preliminary design of self-sustained micro engine system
At high impeller wall temperatures the optimal impeller geometry changes in such a way as to cause the following changes: (i) aerodynamic loss increases relative to its value for an impeller designed for adiabatic operation and (ii) the detrimental thermodynamic effect of…
Indicates content that may require registration and/or purchase.