Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LINAK U.S. Inc.
Description: The actuator LA14 is a very tough actuator with a high IP degree and aluminum housing, making it ideal for use in harsh and demanding environments. The LA14 offers top quality in every detail and ensures reliable performance in temperatures ranging from -40° to +85° C.
- Stroke or X-Axis Travel: 0.7480319 to 5.118113 inch
- Rated Speed: 1.77165354330709 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the TA13 include IEC60601-1 and ES60601-1. General Features Voltage of motor: 24V DC
- Stroke or X-Axis Travel: 1.181103 to 39.3701 inch
- Rated Speed: 1.94488188976378 in/sec
- Rated Force: 1,798.4 lbs
- Material: Aluminum, Plastic
-
Supplier: Kollmorgen Corporation
Description: Reduce cleaning times without compromising on performance and installation space: Kollmorgen combines an AKMH™ stainless steel motor with a linear actuator and a ready-to-install hygienic linear drive, which are ideal for lifting units, measure pourers, or format adjustments in
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 19.488188976378 to 57.0078740157481 in/sec
- Rated Force: 0.200072 to 4.4998216 lbs
- Motor Continuous Power: 0.00737121211696551 HP
-
-
Supplier: Bansbach Easylift®
Description: With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application.
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 427.12 to 2,248 lbs
- Material: Aluminum, Stainless Steel, Steel
- Mounting Type: Clevis or Eye
-
Supplier: Ewellix
Description: 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds,
- Stroke or X-Axis Travel: 1.968505 to 27.55907 inch
- Motor Voltage: 12 to 48 volts
- Actuation Type: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Iris Dynamics Ltd.
Description: ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series
- Stroke or X-Axis Travel: 5.1 inch
- Rated Speed: 0.7 to 1.8 in/sec
- Rated Force: 116 to 247 lbs
- Motor Type: DC Brushless
-
Supplier: PI (Physik Instrumente) L.P.
Description: position sensor PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Fields of Application Research and industry. Ideal OEM actuators for precision motion control
- Maximum Displacement: 300 µm
- Blocked Force: 1.5 to 2 N
- Stiffness: 0.01 N/µm
- Resonance Frequency: 0.9 kHz
-
Supplier: TPA Motion
Description: best if components are put into service where they see frequent high-pressure washing and sterilization. Stainless steel provides an outstanding combination of high strength, good corrosion resistance, and good mechanical properties at temperatures for food grade applications.
- Material: Stainless Steel
- Features: Water Resistant (Sealed), Wipers / Scrapers
-
Supplier: TiMOTION Technology
Description: TiMOTION’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 1.08267716535433 in/sec
- Rated Force: 1,011.6 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed.
- Rated Speed: 0.562992125984252 in/sec
- Rated Force: 1,348.8 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 2.06692913385827 in/sec
- Rated Force: 1,348.8 lbs
- Features: Adjustable Stroke, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: PI (Physik Instrumente) L.P.
Description: Flexure guides for linear motion with minimum tip and tilt Travel ranges to 500 µm Optimized design for manufacturing in large quantities Available with integrated position sensor Precision-Class piezo Linear Actuator Frictionless flexure-guided design for precision guiding
- Maximum Displacement: 100 to 550 µm
- Blocked Force: 10.000000000000002 to 40.00000000000001 N
- Stiffness: 0.06 to 0.3 N/µm
- Resonance Frequency: 0.08 to 0.16 kHz
-
Supplier: Littelfuse, Inc.
Description: switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57135 actuator.
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH? HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 32-40-50-63 mm High temperature execution on request Models with or without cushioning Extremely resistant thanks to the double rolling assembly
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 2.4803163 inch
- Body Material: Aluminum, Stainless Steel
-
Supplier: Branham, W.C. Inc.
Description: Available in bores from Ø 32 to Ø 125 mm Double acting or single acting version High temperature execution on request Tandem executions on request Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.9842525 to 6.299216 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 4.9212625 inch
- Body Material: Aluminum
-
Supplier: Branham, W.C. Inc.
Description: Available in bores from Ø 12 to Ø 100 mm High temperature execution on request Fixing centers with slotted holes Aluminum profile with slots for magnetic sensors
- Stroke: 0.1968505 to 1.968505 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.4724412 to 3.93701 inch
- Body Material: Aluminum, Stainless Steel
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BZG/BZH switches have a neoprene seal gasket between the housing halves, elastomer boot actuators, sealed conduit connectors, and die-cast aluminum housing. Mounting holes are located outside the switch cavity and accept No. 10 screws.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 121 C
-
Supplier: Branham, W.C. Inc.
Description: Available in bores from Ø 12 to Ø 100 mm High temperature execution on request Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.1968505 to 15.74804 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.4724412 to 3.93701 inch
- Body Material: Aluminum
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof,
- Features: Electric
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators
-
Supplier: NSK Precision America
Description: The MCH Monocarrier (linear actuator) features super- high rigid rails suitable for cantilever beams and many other factory automation applications. These linear actuators offer enhanced rail rigidity, LED-equipped sensors along with K1 Lubrication Units and
- Stroke or X-Axis Travel: 5.905515 to 31.49608 inch
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor, Other, Water Resistant (Sealed)
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to
-
Supplier: PI (Physik Instrumente) L.P.
Description: section ensures easy integration. Versions with solderable contacts are also UHV-compatible to 10-9 hPa. The actuators do not outgas and can be baked out at high temperatures. PICMA® piezo linear actuators Low operating voltage -20 to 100 V. Ceramic insulation.
- Maximum Displacement: 14 to 70 µm
- Blocked Force: 7,500 N
- Maximum Operating Voltage: 10 volts
- Stiffness: 105 to 535 N/µm
-
Supplier: EDrive Actuators, Inc.
Description: Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable anti-rotation feature Thrust up to 25,000 lbf,High velocity to
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: NOSHOK, Inc.
Description: Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the
- Fahrenheit Scale: 30 to 350 F
- Dial Diameter: 2.5 inch
- Stem Length: 2.625 to 4.5 inch
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Newport MKS
Description: high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open
- Stroke or X-Axis Travel: 0.001968505 inch
-
Supplier: Newport MKS
Description: high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open
- Stroke or X-Axis Travel: 0.00393701 inch
-
Supplier: Newport MKS
Description: version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be
- Stroke or X-Axis Travel: 0.00393701 inch
Find Suppliers by Category Top
Featured Products Top
-
Linear Actuator Design Guide to learn more. Are you unsure of what actuator to use on your project? Please fill out our application analysis form, and our support team will contact you with (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
ElectroCraft has recently expanded the AxialPower™ Enhanced Series of Linear Actuators to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options. Watch the video here (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Torrance, CA – Oriental Motor USA is pleased to announce the addition of a Rolled Ball Screw Type to its Linear Actuator Attachment lineup for stepping motors. Designed for high-precision applications, this new type delivers repetitive positioning (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
intended parameters. Even high-quality actuators can break down quickly when subjected to misuse or excessive stress. Understanding the most common causes of failure can help you take preventive measures to extend the lifespan of (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Finite element analysis of short-stroke linear motors and actuators
High Temperature Linear Actuator -This case study is concerned with the design, construction and testing of the cylindrical, bidirectional, short-stroke, reluctance actuator of figure 16 which was designed for operation in ambient temperatures of up to 800°C [5][6].
-
Journal of Jet Propulsion > Book Reviews
When coupled with a ball screw which may retract within the full length of the motor shaft, the cam- piston air motor has wide application as a compact, high-performance linear actuator in high temperature pneumatic power control systems.
-
Reduced Dielectric Loss and Strain Hysteresis in Fe and Mn Comodified High‐Temperature BiScO 3 – PbTiO 3 Ceramics
10 J. G. Chen, Z. J. Chen, X. T. Li, and S. X. Dong, “A High - Temperature Piezoelectric Linear Actuator Operating in Two Orthogonal First Bending Modes,” Appl. Phys. Lett., 102, 052902, 5pp (2013).
-
Trial production and experiments of linear actuator with HTS bulk secondary
Abstract- To investigate characteristics of a linear actuator with high - temperature superconducting (HTS) bulk secondary, a short secondary type linear actuator has been designed and constructed.
-
Power systems development facility. Quarterly report, January 1995--March 1995
Assembly and testing of the insertion mechanism will be done in June because of delays in receivingthe linear actuators and the high - temperature balI valves.
-
Operational characteristics of linear synchronous actuator with field-cooled HTS bulk secondary
Index Terms—Finite element method, high - temperature su- perconducting bulk, linear actuator , synchronous thrust force, trapped field.
-
Trial production and experiment of linear synchronous actuator with field-cooled HTS bulk secondary
Index Terms—Finite element method, high - temperature su- perconducting bulk, linear actuator , synchronous thrust force, trapped field.
-
Low-loss analog and digital micromachined impedance tuners at the Ka-band
His doctoral dissertation was on modeling, design, fabrication, and testing of micro linear actuators in magnetic levitation using high critical temperature superconductors.
-
Table of Contents
30 Development of a High Temperature and Radiation Resistant Linear Motion Servo- Actuator System for Nuclear Reactor Control Rod Applications ................
-
Machine Design Databook, Second Edition > PACKINGS AND SEALS
Linear actuators where high -pressure, high- temperature radiation and fatigue are expected .
Indicates content that may require registration and/or purchase.