-
Supplier: Columbia Research Labs, Inc.
Description: The Model 962 Piezoelectric Accelerometer is designed for the measurement of high frequency, moderate to high-level shock and vibration. It incorporates a hybrid electronic assembly within a rugged, welded, double-wall stainless steel body to enhance its operation in
- Acceleration: -1.75 to 1.75 g
- Frequency Range: 0.01 to 1,500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 50 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 6063 and 6065 Piezoelectric Accelerometers are excellent choices for generalpurpose shock and vibration measurement work, where small size and low mass, permits their use on small, lightweight specimens. They are designed for the measurement of wideband, moderate to
- Acceleration: 1,000 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 378 and 378-HT Piezoelectric Accelerometers are designed for prolonged use in adverse industrial environments of shock, vibration, temperature, humidity and excessive oil. The high charge sensitivity of 1,000 pC/g and high mounted resonance of 10K Hz
- Acceleration: 1,000 g
- Frequency Range: 1 to 2,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 3030, 3031 and 3032 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting
- Acceleration: 1,500 g
- Frequency Range: 2 to 7,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3316 is an ultra high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1100°F (+593°C) with charge mode capabilities. Featuring a unique single crystal charge mode sensing element mounted in a
- Frequency Range: 4 to 10,000 Hz
- Operating Temperature: -58 to 899.6 F
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Wilcoxon Sensing Technologies
Description: High temp 260C charge mode accelerometer, 25 pC/g, top exit microdot connector, case isolated
- Frequency Range: 12,000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Outputs: Acceleration
- Features: Corrosion Resistant
-
Supplier: Hottinger Brüel & Kjær A/S
Description: hermetic sealing for reliable operation in high humidity and dirty environments. It has an industry standard tri-bolt mount, stainless steel construction, and utilizes ultra high temperature piezoelectric crystals in compression mode for extremely stable operation in
- Frequency Range: 4.8 to 1,400 Hz
- Operating Temperature: -58 to 899.6 F
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Kistler Group
Description: The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates
- Acceleration: 50 to 250 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -320.8 to 329 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: vibration monitoring. Dytran's model 3443C high temperature accelerometer is capable of operating under extreme temperatures, while at the same time providing the high levels of reliability, durability and accuracy that is offered with standard laboratory sensors.
- Frequency Range: 3 to 5,000 Hz
- Operating Temperature: -94 to 500 F
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Wilcoxon Sensing Technologies
Description: High temperature accelerometer, 150°C/302°F, 100 mV/g sensitivity, ±10% tolerance, side exit MIL-C-5015 connector, case isolated
- Acceleration: 50 g
- Frequency Range: 1 to 11,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: FireFET high temperature accelerometer, operation to 150°C/302°F, 100 mV/g sensitivity, ±10% tolerance, top exit 2-pin MIL-C-5015 connector, case isolated
- Acceleration: 50 g
- Frequency Range: 1 to 12,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Kistler Group
Description: The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates
- Acceleration: 50 to 250 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -320.8 to 329 F
-
Supplier: Kistler Group
Description: Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog
- Acceleration: 1,000 to 2,000 g
- Frequency Range: 5 to 4,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -94 to 482 F
-
Supplier: Wilcoxon Sensing Technologies
Description: High-temperature 165°C vibration sensor, side exit, general purpose, MIL-C-5015 connector, case isolated, 1/4-28 captive screw, 100 mv/g, ±5% sensitivity tolerance
- Acceleration: 80 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -13 to 302 F
- Sensor Outputs: Acceleration
-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial high temperature (325°F/163°C) ICP accelerometer, ±5000 g pk range, 0.4" (10.2 mm) titanium cube, mini 8-36 4-pin connector. Includes adhesive mounting base and mating stud.
- Acceleration: 5,000 g
- Maximum Shock: 7,000 g
- Operating Temperature: -65 to 250 F
- Sensor Technology: Piezoelectric
-
Supplier: Honeywell Test & Measurement
Description: The Model MAQ13 charge output miniature accelerometer is designed to be used in Industrial test and automation environments; including laboratory testing, modal studies and test cells where high temperatures are likely to be encountered and where space is limited and small size
- Operating Temperature: -70.6 to 480.2 F
-
Supplier: CEC Vibration Products
Description: Model 4-170 accelerometer is a self-generating, piezoelectric accelerometer designed for medium temperature vibration measurement applications. This instrument provides a high sensitivity and stable output for continuous operation at temperatures as
-
Supplier: enDAQ Vibration Solutions
Description: The S3-E25D40 is a vibration recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for vibration testing.
- Acceleration: 25 to 40 g
- Frequency Range: 4,000 to 20,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Supplier: enDAQ Vibration Solutions
Description: The S3-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range.
- Acceleration: 40 to 100 g
- Frequency Range: 4,000 to 20,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric charge accelerometer designed for high sensitivity and high frequency vibration measurements over 0.1 Hz to 12.6 kHz. Freq. range : 0.1 – 12600 Hz Temperature : -74 – 250 ℃ Weight : 11 gram Sensitivity : 1.0 pC/ms^-2 Maximum Operational Level (peak) :
- Operating Temperature: -74 to 250 C
-
Supplier: SAE International
Description: configuration. High temperature piezoelectric accelerometers were used to obtain the vibration data for a frequency range of 1-61 Hz. This study investigates the effect of damage on the measured vibration data using intrinsic mode functions and Hilbert Huang spectrums.
-
Supplier: PCB Piezotronics, Inc.
Description: at the accelerometer end up to 550°F, and up to 600°F for intermittent periods. It features a specially designed accelerometer plug assembly with high force contacts and alumina inserts for high temperature operation. It also includes a removable backshell
- Connector Type: BNC
-
Supplier: PCB Piezotronics, Inc.
Description: CUSTOM CABLE, 6917B/120 Designed to mate with differential type piezoelectric accelerometers which utilize a two pin receptacle with 7/16-27 UNS-2A threads. This cable assembly is typically used in turbofan environments up to 500°F. It features a specially designed plug assembly with
- Cable Length: 10 ft
-
Supplier: ValueTronics International, Inc.
Description: piezoelectric elements to give a high degree of linearity. The charge is collected between the housing and the clamping ring. The piezoelectric element used is a PZ 23 lead zirconate titanate element. The housing material is stainless steel.
-
Supplier: Instrumented Sensor Technology
Description: accelerometer. Single-ended channels are available as an option for external connection and use with voltage mode, piezoelectric accelerometers. The single-ended channels incorporate their own constant current excitation for powering voltage mode accelerometers. Other
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: changes in orientation. Accelerometers Each EDR-3C recorder is supplied with a specially designed and calibrated built-in tri-axial accelerometer. The internal accelerometers are piezo-resistive devices, offering superior low frequency response characteristics, high
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: Acceleration/rate recording can be configured for the internal triaxial accelerometer channels or up to 3 optional external accelerometer inputs. External Accelerometers and Rate Sensors The optional external accelerometer input channels are designed for use with "low
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: ADLINK Technology Inc.
Description: excitation current to measure integrated electronic piezoelectric (IEPE) sensors such as accelerometers and microphones. The USB-2405 delivers high precision, DC and dynamic measurement performance with very low temperature drift. The onboard 24-bit Sigma-Delta ADC
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Dataforth Corporation
Description: The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a
- Frequency Range: 0.2 to 20,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: Marposs Corp
Description: DESCRIPTION All sensors are based on a piezoelectric or MEMS (Micro-Electro-Mechanical Systems) measuring principle, equipped with a standard IEPE interface and are adapted to different applications together with Artis systems. All sensors can be connected to the Artis monitoring systems CTM,
- Measurement Axes: Biaxial, Single Axis, Triaxial
- Sensor Technology: MEMS, Piezoelectric
- Device Category: Sensor / Transducer
-
Supplier: SKF/Global
Description: the belt line, in a pocket or a tool kit. Exceptionally durable, the unit is rated IP 54 for use in industrial environments. Alert and Danger prompts provide increased diagnostic confidence. Measuring velocity, enveloped acceleration and temperature simultaneously saves time. Efficient,
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a tilt sensor or
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
- Sensor Outputs: Acceleration, Temperature
Find Suppliers by Category Top
Featured Products Top
-
For industrial systems operating in vibrating environments, it is crucial for accelerometers to demonstrate high stability and repeatability, even under fast-changing temperature and strong vibration conditions. In order to sense very small changes in the inclination angle (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
, miniature, and precise acceleration sensing solution to dynamic systems exposed to harsh environments and requiring a high level of stability and reliability. This new accelerometer is the ideal candidate for integration into tactical-grade IMU and INS for land, sea, and air surveying and (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics AXO315®T0, a high-temperature MEMS accelerometer with ±14g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
to 30µg/√Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration measurement of industrial rotative equipment. Over the (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
-based systems are coupled with high performance inertial sensors to enable precise and continuous attitude and heading determination in GNSS-denied conditions. AXO®315 is a high performance, miniature and digital MEMS accelerometer that (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO305 is tailored to precise GNSS-assisted positioning and navigation of manned and unmanned ground vehicles, motion control function for ships dynamic positioning, and navigation of underwater ROV (Remotely Operated Vehicles). High-Performance Accelerometer for (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics extends the AXO®300 accelerometer series with AXO301, a low-noise and high-resolution ±1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a ±5 g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
More Information Top
-
New Products
High temperature piezoelectric accelerometer .
-
New Products
This application’smeasurements involved long cable runs and Endevco model 2771A remote charge converters were used to minimise the need for expensive low noise cabling and to allow interfacing with the high temperature piezoelectric accelerometers .
-
Dytran Instruments Introduces 3316C Piezoelectric Accelerometer for High Temperature Applications
Dytran Instruments Introduces 3316C Piezoelectric Accelerometer for High Temperature Applications .
-
Front Matter: Volume 8347
Piezoelectric accelerometer for high temperature (1300°C) sensing [8347-56] .
-
New Commercial Catalog of Piezoelectric and DC MEMS Sensors From Dytran Instruments
• Dytran Instruments Introduces 3316C Piezoelectric Accelerometer for High Temperature Applications .
-
Dytran Introduce Ultra Miniature Teardrop IEPE Accelerometers
• Dytran Instruments Introduces 3316C Piezoelectric Accelerometer for High Temperature Applications .
-
Dytran Introduces Ultra Miniature IEPE Accelerometer
• Dytran Instruments Introduces 3316C Piezoelectric Accelerometer for High Temperature Applications .
-
Dytran Releases Model 4753B Miniature In-Line Charge Amplifier
• Dytran Instruments Introduces 3316C Piezoelectric Accelerometer for High Temperature Applications .
-
Dytran Instruments Introduced 3-Channel DC Signal Conditioning Amplifier for Accelerometers
• Dytran Instruments Introduces 3316C Piezoelectric Accelerometer for High Temperature Applications .
-
Logging technology for high-temperature geothermal boreholes
Results o f extensive testing has shown t h a t the high - temperature Endevco piezoelectric accelerometer i s best suited f o r the tools developed a t Los Alamos.
Indicates content that may require registration and/or purchase.