-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: CPP protective film uses CPP film as carrier, coated with high Performance acrylic pressure sensitive adhesive. It has good adhesion, good adhesive stability, high temperature resistance and no adhesive residue.
- Overall Thickness: 0.001968505 inch
- Elongation: 400 %
- Use Temperature: 248 F
- Form / Shape: Film / Sheet
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: product is divided into two kinds of high-temperature and room temperature (according to the product manufacturing process after spraying paint baking temperature environment is different). Effectively improve the efficiency of production, saving labor to improve the
- Features: Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Description: Patco 5545 Automotive Surface Protective Film Tape PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications --Temporary surface
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 0.8125 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
-
Description: Patco 5545 Automotive Surface Protective Film Tape PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will not leave residue or damage most surfaces. Applications --Temporary surface
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Single Sided Silicone PET Protective Film uses PET film as carrier and coated with high performance silicone pressure sensitive adhesive. It is resistant to high temperatures, good exhaust air, good weather resistance, acid and alkali resistance and no
- Overall Thickness: 0.0011023628 to 0.004330711 inch
- Elongation: 70 %
- Use Temperature: 284 F
- Form / Shape: Film / Sheet
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Silicone PET Protective Film uses PET film as carrier, coated with high-performance silicone pressure-sensitive adhesive, and laminated with a release film. It is resistant to high temperatures, good exhaust, good weather resistance, acid
- Overall Thickness: 0.0011023628 to 0.004330711 inch
- Elongation: 70 %
- Use Temperature: 284 F
- Form / Shape: Film / Sheet
-
Description: Patco 8350 Automotive Polyurethane Protective Film Tape Patco Automotive Polyurethane Film Tape is an extremely tough and conformable outdoor grade. This transparent product provides excellent protection from all forms of abrasion, ULTRA violet light, temperature extremes
-
Supplier: OMEGA Engineering, Inc.
Description: corrosion in high temperature chlorine-contaminated oxidizing environments and ammonia/nitride-rich environments at temperatures above 980C (1800F), the temperature at which the protective film forms.
-
Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Heresite Protective Coatings, LLC
Description: quality protective coatings for heat exchange systems that operate in moderate to severely corrosive environments, including both coastal and/or industrial applications. New product for high temperature environments Our latest introduction to the Heresite product family — HT-106
- Wet / Applied Thickness: 0.0007 to 0.0015 inch
- Operating / Use Temperature: 570 to 1,100 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: Sauereisen, Inc.
Description: Sauereisen High Temperature Membrane No. 89 is a single-component, asphaltic mastic recommended as an impervious membrane under corrosion-resistant monolithic linings or acid-resistant brick masonry for the protection of metal or concrete substrates. Spray application with airless
- Coverage: 64 ft²
- Wet / Applied Thickness: 0.125 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: 300 F
-
Description: Patco 6033 Superblock Tape Transparent pol1ter film coated with a translucent silicone adhesive. Applications Border and Blockout tape for screenprinting applications. Masking registration marks and pin holes in screenprinting mesh. Features & Benefits ---Thin, rigid film. ---Bonds
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -40 to 148.88888888888889 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High reliability with ΔR of ±0.1% in the long-term reliability test Endurance at 85°C (1,000h): ΔR of ±0.1% in Standard Mode Operating temperature range ~155°C Rated ambient temperature: 85°C High precision type ±0.05% is available Low current noise Improved
- Resistance Range: 10,000,000 to 1,500,000 ohms
- Tolerance: 0.05 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 100 ±ppm/°C
- Power Rating: 0.063 to 0.5 watts
-
Supplier: Sherwin-Williams
Description: Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers’ coatings needs.
- Dispensing Method: Brush / Roll-on
- Features: Coating, Heat Resistant / High Temperature, Waterproof / Water Repellant
- Chemistry: Epoxy, Fluoropolymers (PTFE, FEP, MFA, etc.), Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD metal film resistors of wide terminal type High precision type ±0.1 % is also available as standard High performance T.C.R. ±10 ppm/°C is also available as standard Low current noise Operating temperature range ~155°C Rated ambient temperature: 85°C
- Resistance Range: 10,000 to 100,000 ohms
- Tolerance: 0.1 to 0.5 +/- %
- Temperature Coefficient (TCR): 10 to 50 ±ppm/°C
- Power Rating: 0.30000000000000004 to 1 watts
-
Supplier: Invotec Solutions Ltd.
Description: displacement properties - Passes IP 178, Methods A and B Remains operational at sub-zero temperatures Non conductive film • Safe on most paints, rubbers and plastics Rolls Royce Approved 1036J Treated metals resist finger printing and remain bright even in highly corrosive conditions.
- Features: Aerosol / Spray
-
Description: DFT, dry film thickness, edge coverage test, fingerprinting test, flexure strain, high-impedance multimeter, holiday, induction time, liquid exterior protective coating systems, NACE No. 2, near-white metal, reference electrode, seawater immersion resistance test, developed by
-
Supplier: AMPP Resources
Description: DFT, dry film thickness, edge coverage test, fingerprinting test, flexure strain, high-impedance multimeter, holiday, induction time, liquid exterior protective coating systems, NACE No. 2, near-white metal, reference electrode, seawater immersion resistance test, developed by
-
Supplier: Faude Tec GmbH
Description: The one-sided PU film laminated polyester robot protective cover of the ProSuit F&P is suitable for UR applications in food processing, in clean rooms and in the pharmaceutical industry. The high-pressure-resistant, dirt-repellent, easy-to-clean material is resistant to commonly
-
Description: corrosion protection HAPS free High film build capability Suitable for severe atmospheric corrosion protection Little or no pretreatment required Resistant to high pressure steam cleaning Effective in Fresh and Salt Water Barges/Vessels Well fi ltered before packaging with the
- Cure / Dry Temperature: 20 F
- Operating / Use Temperature: 20 to 120 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: FORREST Technical Coatings
Description: Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity for peak temperatures up to 1200°F (650°C), continuous
- Coverage: 139.00000000000003 to 225.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Forrest Technical Coatings 1A251H201 Silencer Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). The coating
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: Matexcel
Description: exposed to the outdoors for a long time; 4. The surface of the paint film is smooth and full; 5. The paint film has good flexibility and high hardness; 6. Colorless and transparent, will not change the color and appearance of the original substrate. Storage: Stored in a cool,
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2255 is manufactured from modified high-modulus PTFE film coated with high-temperature silicone adhesive. The most outstanding properties of CHR 2255 are its high dielectric and tensile strength, which make it an extremely durable insulation tape. Applications:
- Thickness: 0.0035039370078740156 to 0.007519685039370079 inches
- Temperature Resistance: -73 C
- Features: Electrical, Protective Tape, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective
- Thickness: 0.001968503937007874 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Polyimide (e.g., Kapton®)
-
Description: The product is a high cleanliness anti-static protective film, the product mechanical properties and size stability, easy to tear off and tear up without leaving residual adhesive. It has good resistance to high temperature and exhaust. Suitable for material
- Features: Other
-
Description: TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE Designed for use on superheated steam lines, boiler casings, boiler drums, superheated headers and similar high
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Cure / Dry Temperature: 77 to 400 F
- Operating / Use Temperature: 40 to 120 F
- Substrate: Aluminum, Metal
-
Supplier: FORREST Technical Coatings
Description: Forrest Technical Coatings 1A251H219 Silencer Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). The coating
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: Heresite Protective Coatings, LLC
Description: Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality
- Wet / Applied Thickness: 0.001 inch
- Operating / Use Temperature: -103 to 449.6 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective
- Thickness: 0.001968503937007874 to 0.005905511811023622 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: PET / Polyester
-
Supplier: DeWAL
Description: DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW
- Form: Casing / Support, Loose Liner / Pre-fabricated
- Function: Erosion, High Friction / Non-slip
- Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
- Features: Liner / Lining System, Other
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: Saint-Gobain Tape Solutions
Description: FEP Norton HP Films This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,480.88414457273 psi
- Tensile Modulus: 69.6176828914546 ksi
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Ceramic, Composites, Glass
- Capabilities: Hard Coating / Treatment, Ion Implantation
Find Suppliers by Category Top
Featured Products Top
-
environments. Weidy MMKP82 film capacitors utilize double-sided metallized polypropylene film technology to deliver low loss, excellent flame retardancy, and reliable performance in high voltage and pulse circuits. The optimized structure reduces internal temperature rise while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Our High-Temp Film Capacitors are built to withstand high temperatures (up to 125°C) and harsh environments, ensuring (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia’s MML series ultra-high energy density film capacitors deliver unmatched performance for aerospace and defense applications, particularly satellite constellations. Offering an exceptional energy density of 400 J/dm³, MML capacitors enable up to a 50% reduction in size and (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Key Features X1 / Y1 Safety Capacitor Certification THB IIIB High Reliability Performance Operating Temperature up to 125°C 4000VAC Voltage Proof Capability UL / VDE / ENEC / CQC / KC Certified UL94 V-0 Flame (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
MoS2 Coatings, protective coatings, air dry solid film lubricants, (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Wide Voltage Range: Rated 400–2000 WVDC for versatile high-power applications. Temperature Resilience: Safe operation up to 125°C, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
films are ideal for insulation, dielectric barriers, release liners, gaskets, and protective coverings. Available in skived, molded, and customized specifications, our PTFE film products can be tailored in thickness, width, and performance characteristics to meet your exact project requirements. Whether you need standard rolls or precision-converted solutions, we provide durable and high-performance PTFE films for demanding environments. (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
environmental condition and qualify in accordance to AEC-Q200 requirement. Highlights • High ripple current • Self healing property, low losses • High contact reliability • Operating temperature range: -55°C to 105°C • Lead space (read more)
Browse Film Capacitors Datasheets for Knowles -
high humidity, temperature fluctuations, and voltage stress without compromising circuit reliability. Our long-life X1/X2/Y2 film capacitors are engineered for such environments, offering superior stability, flame resistance, and voltage endurance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
requirements of modern power conversion systems. Built with a double-sided metallized polypropylene film structure, the capacitors offer low loss characteristics, reduced internal temperature rise, and excellent current handling capability. Their negative capacitance temperature coefficient (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Solid-state microsensors and smart structures
Thin film silicon nitride is an insulating material commonly used in the sensor industry as a mask and a high temperature protective film .
-
Optically transparent and colorless polyimide hybrid films with various clay contents
300 o C,17-19 and thermal decomposition temperatures at around 500 o C.16-18 Because of these merits, PIs have been widely applied as high - temperature protective films and adhesives in the aircraft and space industry.
-
Colorless polyimide nanocomposite films containing hexafluoroisopropylidene group
Because of these merits, PIs have found wide applications as high - temperature protection films and adhesives in aircraft and space industry.
-
Effects of additions of ZrC and ZrB2 on oxidation resistance of C/SiC/B4 C composites
This suggests that the additives play a role in the increase in SiO2 concentration in the protective film at high temperatures , in spite of the small amount of SiO2 formed in the case of low SiC content.
-
Development of High Ignitability with Small Size Spark Plug
To serve as a protection film at high temperature , addition of Ni improves the abnormal corrosion greatly.
-
Addition of vanadium to silicide master alloys for plasma-deposited coatings
This phenomenon, combined with the fluidity of the vitreous protective film at high temperatures , ensures self-healing of cracks.
-
Response of Coated Laminated Glass Panels Subjected to Combined Blast and Temperature Loadings
For testing the protective film under high temperatures (50, 80, 110 °C), a heating element with variable DC power supply (0–60 V) was utilized to control the amount of heat generated.
-
Behavior of Mox Cry Taz Si2 Solid Solutions During Cyclic Heating in Air
Chromium in the solid solutions (up to 18%) favorably influences the oxidation resistance, but its further increase affects this quality, which may be attributed to lower strength of complex-silicate protective films at high temperatures (above 1400C).
-
Inhibition of the corrosion of mild steel in acidic media by use of a new antipyridine derivative
At high temperature (313–328 K; plots not shown), weight loss of mild steel is found to increase with increasing temperature, indicative of desorption of the adsorbed protective film at high temperatures [28, 29].
-
Corrosion inhibition of mild steel in hydrochloric acid using extract of glycine max leaves
From Fig. 1, it is seen that weight loss of mild steel is found to increase with increasing temperature, revealing of desorption of the adsorbed protective film at high temperatures .
Indicates content that may require registration and/or purchase.