Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: High Temperature Thread Sealant
- Use Temperature: 399.2 F
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310°C.
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: TFC Ltd.
Description: Loctite® 5399 Flexible high temperature Adhesive/Sealant Suitable for bonding and sealing glass, metal, and ceramics, where temperature can reach 350°C, e.g. sealing of stove flues/chimneys, industrial ovens, electro-appliances and ventilation systems.
-
-
Supplier: Accuris
Description: PRIMER FOR THERMAL BARRIER MATERIAL AND HIGH-TEMPERATURE SEALANTS
-
Supplier: Accuris
Description: Sealant - High Temperature - Low Volatiles
-
Standards and Technical Documents - Adhesive/Sealant Compound, High Temperature Grade 399 -- 9985399Supplier: Accuris
Description: Adhesive/Sealant Compound, High Temperature Grade 399
-
Standards and Technical Documents - ADHESIVE-SEALANT, SILICONE, RTV, HIGH TEMPERATURE -- MIL-A-47040Supplier: Accuris
Description: ADHESIVE-SEALANT, SILICONE, RTV, HIGH TEMPERATURE
-
Supplier: Chemence Inc.
Description: KS455 is a fast curing high strength anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressures and vibration loosening. This product has excellent solvent resistance and withstands temperatures to 300°F. Typical
- Viscosity: 12,000 to 16,000 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Building / Construction, OEM / Industrial
- Type / Form: Grease / Paste
-
Supplier: Newark, An Avnet Company
Description: 510(TM) Gasket Eliminator(R) Flange Sealant, High Temperature, 50 ml Tube RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 510(TM) Gasket Eliminator(R) Flange Sealant, High Temperature, 250 ml Tube RoHS Compliant: Yes
-
Supplier: Henkel Corporation - Industrial
Description: Methacrylate ester acrylic paste which improves flange-sealing reliability. It provides a tough, resilient, solvent and temperature resistant seal LOCTITE® 5127 is a blue methacrylate ester acrylic paste which improves flange-sealing reliability. After curing between mating metal flanges, it
- Applied Thickness / Gap Fill: 0.01 inch
- Viscosity: 500,000 cP
- Use Temperature: 65 to 300 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 600 HIGH TEMPERATURE RED RTV silicone sealant is a one part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 600 provides a long-lasting flexible seal and excellent adhesion to
- Tensile Strength (Break): 245 psi
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Resinol® AT™ Porosity Sealant is a self-curing anaerobic sealant formulated with a unique proprietary surfactant monomer washable in plain water. Worldwide availability, high temperature resistance and extremely good chemical resistance.
- Cure / Technology: Anaerobic
-
Supplier: Master Bond, Inc.
Description: Master Bond FLM36 is a very special film adhesive featuring incomparable strength properties, high temperature resistance and first class thermal conductivity and electrical insulation properties. It differs from other heat resistant epoxies due to its toughness. FLM36 retains very
- Use Temperature: -100 to 500 F
- Thermal Conductivity: 1.2981 to 1.4423 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.67 to 47.22 µin/in-F
- Tensile Strength (Break): 2,000 to 3,000 psi
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high degree of
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Fixmaster® Flexible Joint Sealant is a two-component, urethane-based sealant with high chemical resistance, excellent tensile strength, adheson, flexibility, and elongation. Expansion Joints Expansion joints, or transverse joints, prevent cracks in concrete slabs by
- Viscosity: 17,000 cP
- Use Temperature: 65 to 400 F
-
Supplier: Newark, An Avnet Company
Description: 3M Scotch-Weld Stainless Steel High Temperature Pipe Sealant PS67 White, 1.69 fl oz/50 mL Tube, 10 per case
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally
- Dielectric Strength: 490 kV/in
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP High Temp Silicone Sealant Red is a one component, acetoxy-curing silicone sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap black High Heat Mortar firestop sealant. Maximum operating temperature is +2000 F.
- Use Temperature: 2,000 F
- Type / Form: Grease / Paste
- Features: Leveling / Filling Compound
-
Supplier: Fosroc Limited
Description: Nitoseal PU878 is a two component product designed to retain its movement accommodation of 25% on butt joints throughout temperature extremes. It does not harden in cold weather nor become excessively soft or pick up in hot conditions.
-
Supplier: Nylok Corporation
Description: 3M™ Thread Sealant 4291 is a water-based product designed to be pre-applied to threaded fasteners. It has excellent resistance to automotive fluids and can withstand high temperatures and pressures. Typical applications are threaded fasteners for the engine compartment.
- Industry: Automotive
- Substrate Compatibility: Metal
-
Supplier: Chemence Inc.
Description: KG105 is a single component, thixotropic, low-medium strength, high temperature anaerobic gasket compound. KG105 cures rapidly when confined in the absence of air on close-fitting metal surfaces. KG105 will give an almost instant low-pressure seal (up to 0.5 Bar after 20 mins.) to
- Applied Thickness / Gap Fill: 0.01968505 inch
- Viscosity: 250,000 to 600,000 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: Methacrylate ester acrylic liquid thread sealant designed for the locking and sealing of metal pipes and fittings. LOCTITE® 569 is a brown methacrylate ester acrylic liquid thread sealant designed for the locking and sealing of metal pipes and fittings. The product cures to prevent
- Viscosity: 400 cP
- Use Temperature: 65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 847 brown High Performance gasket adhesive/sealant is compatible with leather, plastic and rubber materials with a 2 hr cure time. Delivers great performance with a shear strength of 200 psi and peel strength of 40 piw. Minimum operating temperature is +64.4 F.
- Viscosity: 1,500 to 3,200 cP
- Use Temperature: 64.4 F
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 847 brown High Performance gasket adhesive/sealant is compatible with leather, plastic and rubber materials with a 2 hr cure time. Delivers great performance with a shear strength of 200 psi and peel strength of 40 piw. Minimum operating temperature is +64.4 F.
- Viscosity: 1,500 to 3,200 cP
- Use Temperature: 64.4 F
- Features: Leveling / Filling Compound
-
Supplier: Wacker Chemical Corp.
Description: solvent-free non-sag good gunability at low (+5 °C) and high (+40 °C) temperatures low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C) suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 847 brown High Performance gasket adhesive/sealant is compatible with leather, plastic and rubber materials with a 2 hr @ 199.4F cure time. Delivers great performance with a shear strength of 200 psi and peel strength of 40 piw. Minimum operating temperature is +64.4 F.
- Viscosity: 1,500 to 3,200 cP
- Use Temperature: 64.4 F
- Features: Leveling / Filling Compound
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® External Ammunition Sealant 76984 is a single component high strength U.V. anaerobic sealant. 76984 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System, Thermosetting / Crosslinking
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Chemence Inc.
Description: KS695 is an anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressure and vibration loosening. This product has excellent solvent resistance and withstands temperature to 300°F. The product does not shrink when curing and gives
- Viscosity: 300 to 500 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Features: Gap Filling Sealant / FIP Gasket, Specialty / Other, Thread Locker / Retainer
-
Supplier: Bluestar Silicones USA Corp.
Description: black, two component, low density Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 56 Description Bluesil V-622 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, Pratt & Whitney
- Industry: Aerospace
- Features: Gap Filling Sealant / FIP Gasket, Silicone
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally
- Dielectric Strength: 490 kV/in
- Features: Silicone
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 392HD - High temperature studlock compound for larger diameter and coarse thread parts.
- Viscosity: 350,000 cP
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic
-
Supplier: Phelps Industrial Products
Description: many applications where other materials fail quickly, either because of attack by corrosive chemicals or because of breakdown from exposure to high or low temperature. Since it is highly compressive, only light flange bolt pressure is required to effect a seal, particularly useful in
- Use Temperature: -450 to 600 F
- Features: Gap Filling Sealant / FIP Gasket, Non-corrosive Cure, Specialty / Other
- Industry: OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 6-1125 CV Sealant White is a one component, moisture curing, space grade silicone sealant that is used to for high temperature bonding and sealing. It offers high elongation, non-flowing, no required mixing, and fast in-line processing. 141 g Tube.
- Tensile Strength (Break): 985 psi
- Elongation: 680 %
- Dielectric Strength: 558.8000000000012 kV/in
- Features: Silicone
Find Suppliers by Category Top
Featured Products Top
-
LED401 Product Information One component LED curable system for high performance bonding, sealing, coating and encapsulation (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
continuous thermal conduction path that efficiently transfers the heat generated by the chip to the heat sink. This direct thermal conduction mechanism significantly improves heat dissipation efficiency, helping RF modules maintain a reasonable temperature range even under high loads. This ensures the (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Med is high temperature resistant, flexible one part silicone that complies with USP Class VI and ISO 10993-5 requirements. This sterilization resistant formulation also features impressive electrical insulation properties. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
screw. Enables screw to withstand a high-pressure environment. Prolongs equipment life; minimizes malfunction and costly repairs. Meets strict Mil Spec standards. Disadvantages of Sealant: Have difficulty (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
curing at an elevated temperature or by using a specialist primer such as CHT Primer No 3. General Attributes: Heat cure - 90°C to 150°C Fast cure - in some cases less than 5 minutes Neutral cure non-corrosive High (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
Conduct Research Top
-
What are Fiberglass Ropes Used For?
Given these comprehensive mechanical strengths and high degrees of formability, fiberglass ropes are commonly used as high temperature sealants for kilns and ovens, and thermally-resistant industrial packing.
-
What is the Purpose of Silicone Optical Adhesive Sealant?
A specific silicone-based adhesive called silicone optical adhesive sealant is used to affix and seal optical components. High temperature resistance, chemical resistance, and transparency are all features it offers.
-
Best industrial high temperature home appliance non yellowing adhesive sealant manufacturers in UK
are not good enough. The problem is that choosing the most trusted companies to partner with and get access to high-quality adhesive products is not easy.
-
UV Dual Cure Silicone Adhesive Sealant Product Ranges
UV cure silicone adhesives offer a high-speed cure within low temperatures. Crosslinking is initiated by the light through photochemical reactions instead of heat. This adhesive can be processed through injection molding or extrusion.
-
Outlining Silicone-Coated Rope
One of the primary components manufactured using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications.
-
Which is Stronger, Epoxy or Resin?
components. Epoxy is typically used in the aerospace and automotive industries, as it is resistant to high temperatures and has a low expansion coefficient. Epoxy is also used in the electronics industry, as it can be used to create insulating coatings for printed circuit boards. This material
-
Optical Transmission Properties of Adhesives
is noteworthy for its low index of refraction and its ability to transmit light very well from 225-2500 nanometers. It is a silicone compound that combines remarkable flexibility, high temperature resistance, superb electrical insulation and outstanding optical clarity. These properties enable it to be used
More Information Top
-
Advances in Materials and Processing
Glasses and glass-ceramics are the most suitable and common materials for high temperature sealants for planar solid oxide fuel cells (SOFC) and planar solid oxide electrolyzer cells (SOEC) etc. [1-3].
-
A Shape Memory Polymer Based Self-Healing Sealant for Expansion Joint
However, with the 2-D programmed smart sealant, the compression programming in the traffic direction ensures that the plastic deformation recovers at high temperature ( sealant tends to become wider in the traffic direction), maintaining contact with the concrete wall and minimizing the …
-
Some recent studies on glass/glass-ceramics for use as sealants with special emphasis for high temperature applications
Softening temperature of all glass-ceramics is higher than 1000 ℃, which is advantageous for high temperature sealants .
-
Fluorosiloxane sealants
It is used as a high temperature sealant in pipelines for combustible compounds and solvents and in fuel caisson tanks, as well as for gluing fluorosiloxane rubbers with glass, aluminum alloys, polybutylene terephthalate, and phenoplasts.
-
Recent Trends in Fuel Cell Science and Technology
On the other hand, planar configuration, depending on its design concept of stacking (externally or internally manifolding) must require suitable high temperature sealants compatible with the adjoining cell components 1000 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/90609/891394780-MIT.pdf?sequence=2
The aft bulkhead functions as a firewall and all interfaces and fasteners receive a high temperature sealant to prevent heat penetration.
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20110304/offline/sampe_journal_20110304.pdf
Polyimide bagging material and high temperature sealant were used to seal both an inner bag that contained the appropriate number of layers of carbon fiber perform, five layers of Al screen flow media, Release Ease™ fabric, a breather material, and an outer …
-
Glass and glass-derivative seals for use in energy-efficient fuel cells and lamps
The body of fundamental data provides a platform for future developments for high temperature sealants , and the newly-developed glass compositions appear promising for large-scale testing.
-
CO2 CAPTURE PROJECT - AN INTEGRATED, COLLABORATIVE TECHNOLOGY DEVELOPMENT PROJECT FOR NEXT GENERATION CO2 SEPARATION, CAPTURE AND GEOLOGIC SEQUESTRATION
• High temperature sealants were tested in an attempt to repair small membrane or support defects.
Indicates content that may require registration and/or purchase.