Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Armacell LLC
Description: UT Solaflex Tube and Roll Insulation is high-temperature, closed-cell insulation for solar collectors and refrigeration, including hot gas piping. Its EPDM formulation remains flexible at temperatures up to +300°F (+150°C) for long life and dependable service. The
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR SULFUR IN THE ANALYSIS SAMPLE OF COAL AND COKE USING HIGH-TEMPERATURE TUBE FURNACE COMBUSTION
-
-
Supplier: Accuris
Description: Standard Test Method for Sulfur in the Analysis Sample of Coal and Coke Using High- Temperature Tube Furnace Combustion
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR SULFUR IN ASH FROM COAL AND COKE USING HIGH- TEMPERATURE TUBE FURNACE COMBUSTION METHOD WITH INFRARED ABSORPTION
-
Supplier: Accuris
Description: Standard Test Methods for Sulfur in the Analysis Sample of Coal and Coke Using High- Temperature Tube Furnace Combustion Methods
-
Supplier: ASTM International
Description: Standard Test Method for Sulfur in the Analysis Sample of Coal and Coke Using High Temperature Tube Furnace Combustion Methods
-
Supplier: ASTM International
Description: Standard Test Methods for Sulfur in the Analysis Sample of Coal and Coke Using High Temperature Tube Furnace Combustion Methods
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of sulfur in samples of coal or coke by high-temperature tube furnace combustion. 1.1.1 Two analysis methods are described. 1.2 When automated equipment is used, either method can be classified as an instrumental method. 1.3
-
Supplier: ASTM International
Description: 1.1 These test methods cover two alternative procedures using high-temperature tube furnace combustion methods for the rapid determination of sulfur in samples of coal and coke. 1.2 These test methods appear in the following order: Note 1-High
-
Supplier: Specialty Seal Group
Description: for vacuum technology Material: Insulator-Glazed Ceramic 92-96% Al2O3 (white or pink) Feedthru Tube-Nickel, Kovar, Copper Weld Shealth/Flange-Nickel, Kovar, 304 Stainless Steel Special Characteristics: High Abrasion Resistance High Mechanical Strength Pressures over 10,000 PSI
- Features: Electrical
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 6mm/1/4”Tube fitting, 1/4NPT Ф5mm 10mm/3/8”Tube fitting Ф7 mm 12mm/1/2”Tube fitting, 1/2NPT Ф9 mm Weight: 6mm/1/4”Tube fitting, 1/4NPT 0.13 kg (Yellow handle and Butterfly handle), 0.1 kg (Short handle) 10mm/3/8” 0.22 kg (Yellow handle and Butterfly handle), 0.16 kg
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: CANNON Instrument Company
Description: all items) 64.0 kg (140.0 lb) Maximum thoughput 12 tests per hour Automated sample capacity 1 Viscosity range 0.5 mm 2/s (cSt) to 10,000 mm2/s (cSt) in 100-fold increments (depending on viscometer tube selection). Timing resolution 0.01 s (timing accuracy to ± 0.001 s)
- Kinematic Viscosity Range: 0.5 to 10,000 cSt
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
-
Description: Calibration source for extremely high temperatures at very quick heat-up time. Two models cover 300° to 3000 °C (572° to 5432 °F). Key Features Exceptional accuracy at high temperatures ±0.25% of reading ± 1 °C High effective emissivity of 1.0 between 0.65 to 1.8
-
Supplier: Baumer Ltd.
Description: test tubes and even in microwell plates
- Operating Distance: 0.5905515 inch
- Operating Temperature: -40 to 200 F
- Output Load: 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Description: The M330 is a blackbody calibration source utilizing a digital indicating temperature controller that may be set to any temperature between 300 °C (572 °F) and 1700 °C (3092 °F). A precision thermocouple controls the blackbody cavity providing high accuracy and repeatability. A
-
Supplier: RYCO Hydraulics, Inc.
Description: (pin-pricked) and additional Safety Devices are used. Construction TUBE: Survivor, black, synthetic rubber, specifically compounded for temperature resistance and multi fluid resistance. REINFORCEMENT: Two braids of high tensile steel wire. COVER: Blue, oil resistant and
- Temperature Range: -40 to 302 F
- Features: Hose
- Application: Hydraulics
-
Test Tubes - TUBE ONLY, 2.0mL Screw Top Micro Tube, Conical Bottom, Graduated, Non-sterile -- 230833Supplier: diaago
Description: all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification
- Volume: 2 cc
- Features: Graduated
-
Test Tubes - TUBE ONLY, 1.5mL Screw Top Micro Tube, Conical Bottom, Graduated, Non-sterile -- 230823Supplier: diaago
Description: all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification
- Volume: 1.5 cc
- Features: Graduated
-
Supplier: Cri-Tech, Inc.
Description: Cri-Tech In-House Capabilities Durometer Tensile Properties Tear Strength Specific Gravity Compression Set Air Aging Test Tube Aging Fluid Immersion HT(High Temperature)/LT(Low Temperature) Chamber Color Matching LT(Low Temperature): Brittleness LT : TR-10
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Pharmaceutical / Biotech
- Test Methods: Infrared Spectroscopy (FTIR, etc.), Mechanical Testing, Scanning Electron Microscopy, Thermal Analysis
- Features: North America, Northeast US Only, Other, Specialty / Other, United States Only
-
Supplier: diaago
Description: all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification
- Volume: 2 cc
-
Supplier: diaago
Description: Micronic 1.40ml tubes can be purchased in bulk, refills or racked for 96-tube format use in the Micronic 96-4 Rack, Comorack or Roborack. Features Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push
- Volume: 1.4000000000000001 cc
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil applications where pressure or temperature requirements exceed the performance requirements of SAE 100R1AT and DIN 20022-1SN. May be used with compressed air if cover of hose is perforated
- Temperature Range: -40 to 302 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 089541-LM35DT Packaging: Tube/Rail Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: 0°C to 100°C Accuracy - Highest (Lowest): ±1.5°C Categories:
- Operating Temperature: 0 to 100 C
- Temperature Range: 0 to 100 C
- Applications: Consumer
- Features: Other, Shipping Tube / Stick Magazine
-
Supplier: Win Source Electronics
Description: Manufacturer: Melexis Technologies NV Win Source Part Number: 233254-MLX90614ESF-AAA Packaging: Tube/Rail Features: Sleep Mode Mounting: Through Hole Output Type: PWM, SMBus Resolution: 16 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 85°C Sensing
- Operating Temperature: -40 to 85 C
- Temperature Range: -40 to 85 C
- Features: Other, Shipping Tube / Stick Magazine
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 023228-MIC184YMM Packaging: Tube/Rail Features: Output Switch, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to
- Operating Temperature: -55 to 125 C
- Temperature Range: -55 to 125 C
- Features: Other, Shipping Tube / Stick Magazine
- Package / Mounting: Surface Mount (SMD)
-
Supplier: SAE International
Description: The evolution of microstructure in a Mg 3.4%AI-0.16%Zn-0.33%Mn alloy tube was studied during deformation by ring hoop tension testing (RHTT). When the tests were carried out at moderate temperatures and relatively high strain rates, the accompanying c-axis strains were
-
Supplier: SAE International
Description: ways: Method A - Plug and Fill or Method B - using a fuel reservoir. Method A involves plugging one end of the hose, filling the sample to about 90% full with test fuel, plugging the other end, and then exposing the plugged sample to a desired test temperature, with the weight
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 082849-LM75BIM-3 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy
- Operating Temperature: -55 to 125 C
- Temperature Range: -55 to 125 C
- Features: Other, Shipping Tube / Stick Magazine
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Kin-Tek Laboratories Inc.
Description: Used for generating low to moderate concentrations of high vapor pressure compounds such as Cl2, NO2, and NH3. Typical emission rate is sub-ppm to 2.5 ppm, depending on the compound and the operating temperature. This type of tube is also used for field service where higher
- Features: Specialty / Other
- Test Fixture Type: Standard / Test Block
-
Supplier: Cole-Parmer
Description: • A variety of probe options to suit any high-temperature application • Submersible IP68 rating handles humid, washdown, and liquid environments • Program start/stop times and trigger settings, and download data with MadgeTech 4 software (one docking station required) • Stream data
- Data Acquisition: Datalogger / Recorder
-
Supplier: Vulcan Electric Co.
Description: Vulcan UHT Thermocouples are designed for extreme temperature, time and cycling. Our complete selection of thermocouple materials with superior performance characteristics and quality offer the most advanced line of temperature sensors for extreme process applications. These
- Sensed Temperature: 4,172 F
- Base, Noble and Refractory Metal Type: B, C, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • A variety of probe options to suit any high-temperature application • Submersible IP68 rating handles humid, washdown, and liquid environments • Program start/stop times and trigger settings, and download data with MadgeTech 4 software (one docking station required) • Stream data
- Data Acquisition: Datalogger / Recorder
-
Supplier: HydraCheck Inc.
Description: PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in
- English Size: 0.375 to 0.5625 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple, Threaded, Tube Fitting
-
Supplier: Fluorocarbon Limited
Description: Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually
- Overall Width / O.D.: 1.968505 to 37.007894 inch
- Overall Length: 7.87402 inch
- ID: 0.393701 to 33.464585 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK
Find Suppliers by Category Top
Featured Products Top
-
for your custom quote. Climatics Testing E-Labs, Inc provides a wide variety of environmental exposure testing services with the ability to simulate and control climatic conditions including high and low temperatures and temperature (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
capillary tube-based temperature controllers are designed for precise temperature regulation and limitation in electric heating systems used in hot water generation. With a strong focus on quality, safety, and reliability, our products are ideally suited for applications where secure (read more)
Browse Thermostats Datasheets for Isabellenhutte USA -
, weather resistance, and electrical insulation make it an ideal choice for corrosive chemicals, ultra-pure liquids, and high-temperature applications. We supply transparent and natural (read more)
Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
Guide to High Temperature Test Hook Connectors Both the X100W mini (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Key Technical Features: • Broad Operating Range: Precise temperature simulation from -70°C to +150°C and relative humidity control from 10% to 98% RH with customizable ramp rates. • Uniform Airflow Design: Aerodynamic chamber layout ensuring high temperature uniformity (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The rapid temperature change test chamber's refrigeration system and compressor: To ensure the required cooling rate and minimum temperature, this test chamber employs a binary cascade air-cooled refrigeration system consisting of a Tecumseh fully enclosed compressor. The cascade (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
durability, these PTFE test tubes provide: Chemical inertness, allowing safe handling of strong acids and reactive samples (read more)
Browse Test Tubes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
reactors. AS9100 with ISO 9001:2015 certified Conax high temperature thermocouples are engineered, tested and inspected before shipment. Our quality assurance programs conform to AS9100 with ISO 9001:2015 and IEC 80079-34 standards for design and (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
transfer and mass transfer. The absence of moving parts in the tube support system provides a simple, reliable, robust design that enhances scalability. Additionally, the tumbling action of the product within the tube results in high degrees of temperature uniformity and gas-solid contact, producing (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
are no longer sufficient for many measurement tasks. SAB Bröckskes offers HV-compatible temperature sensors specifically designed for high-voltage environments within electric vehicles. The portfolio includes (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
is presenting its T-Tubes clean environment insulation: the only insulation in the world that is tested and approved by Factory Mutual to its Cleanroom Standards. T-Tubes are only ¼-inch thick, require no jacketing, are suitable for high- and low-temperature applications, have excellent toxicity
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
Scale Dissolver Development and Testing for HP/HT Systems
Figure 2: High Temperature Test Tube .
-
Continuous Fiber Ceramic Composites
State for high temperature tube testing .
-
Fission product release from defected LWR fuel rods
OUTLET END OF TUBE HIGH TEMPERATURE TEST 2 .
-
Structural evaluation of electrosleeved tubes under severe accident transients.
The predictions are in much better agreement with the observed values, if a modified flow stress curve that includes the results of high temperature pressurized tube tests , is used, as will be discussed later.
-
Lifetime Prediction of Internally Pressurized Siliconized SiC Tubes Subjected to Creep Rupture Loading
J.K. Helleman, R. E. r., " High Temperature Tube Burst Test Ap- .
-
Air injection into a mature waterflooded light oil reservoir. Laboratory and simulation results for Barrancas Field, Argentina
These included accelerated rate calorimetry, ramped test oxidation, and high pressure/ high temperature combustion tube tests .
-
Lifitime Prediction for Ceramic Tubular Components
Shelleman, D. L., Jadaan, O. M., Butt, D. P., Tressler, R. E., Hellman, J. R., and Mecholsky, J. J., Jr.," High Temperature Tube Burst Test Apparatus," Journal of Testing and Evaluation, Vol. 20, No. 4, 275-284, July 1992.
-
Using Acid Number as a Leading Indicator of Refrigeration and Air Conditioning System Performance
This has been demonstrated in laboratory high temperature sealed tube tests , which determined the relative amounts of Cl- and F- produced from the thermal degradation of CFC, HCFC and HFC refrigerants in the presence of steel (Huttenlocher 1992).
-
Evaluation of Fracture Stress for the SiC Layer of TRISO‐Coated Fuel Particles Using a Modified Crush Test Method
Mecholsky, ‘‘ High Temperature Tube Burst Test Apparatus,’’ JTEVA, 20 275–284 (1992).
-
Evaluation of the Fracture Strength for Silicon Carbide Layers in the Tri‐Isotropic‐Coated Fuel Particle
12 D. L. Shelleman, O. M. Jadaan, D. P. Butt, R. E. Tressler, J. R. Hellman, and J. J. Mecholsky Jr., ‘‘ High Temperature Tube Burst Test Apparatus,’’ JTEVA, 20, 275–84 (1992).
Indicates content that may require registration and/or purchase.