Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daniel Measurement and Control Inc.
Description: flow disturbances using “Snapshot and playback” feature. Model 3804 ultrasonic flow meters are HART®-capable: process variable and diagnostic data can be communicated throughout Emerson’s PlantWeb® digital architecture. High temperature and high
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Malema Sensors
Description: The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 50 to 356 F
- Liquid Volumetric Flow Rate: 0.792 to 5.28 GPM
- Operating Pressure: 70 psi
-
Supplier: Panametrics
Description: hazardous areas and extreme processes with temperatures from -200C to 600C. Features & Benefits No drifting flow measurement No periodic calibration required No maintenance No restriction in the pipe Reliable measurement by design— (IEC61508 certification pending) Flow
- Pipe Diameter: 3 to 16 inch
- Media Temperature Range: -328 to 1,112 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -40 to 140 F
-
-
Supplier: Panametrics
Description: The Z3 brings together Panametrics ultrasonic flow meter expertise with the advantages of ultrasonics for a high-performance, low cost of ownership measurement solution for process liquids. Unlike other flow technologies, the ultrasonic PanaFlow Z3
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: batteries Users can replace batteries without removing the meter from the piping. Strong against dust, and high durability Use the product in such a condition that does not allow the gas to re-liquefy into oil mist. IP64 Protection – available for outdoor use High
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Supplier: Transcat, Inc.
Description: Dwyer Instruments SX2-B Ultrasonic Flowmeter Detector High Temperature Sensor
- Features: Ultrasonic Meter
-
Supplier: Daniel Measurement and Control Inc.
Description: integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: Badger Meter
Description: E-Series® Ultrasonic water meters are designed for high measurement accuracy and long-term reliability. They are ideal for measuring potable cold water in commercial and industrial applications that experience wide and rapid fluctuations in water demand. High Measurement
- Pipe Diameter: 3 to 4 inch
- Liquid Volumetric Flow Rate: 0.37 to 560 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00081585 to 1.2348 lbs/min
-
Supplier: FLEXIM AMERICAS Corp.
Description: wall thickness as well as the water temperature in order to start the measurement. The commissioning work is thus reduced to a minimum. Features: Non-intrusive flow measurement with high measuring accuracy for stationary use Precise bi-directional, highly dynamic flow
- Pipe Diameter: 0.4 to 90 inch
- Media Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid processes
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Recorder / Totalizer Functions, Ultrasonic Meter, Velocity Flow Meter
-
Supplier: Spire Metering Technology
Description: industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: OMEGA Engineering, Inc.
Description: Configuration: Via optional keypad or PC running software (Note: not all configuration parameters are available from the keypad – i.e. flow and temperature calibration and advanced filter settings) Engineering Units Flow Meter: Feet, gallons, cubic feet, million gallons,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of ultrasonic
- Media Temperature Range: -4 to 248 F
- Liquid Volumetric Flow Rate: 0.02 to 160 GPM
- Operating Pressure: 230 psi
- Operating Temperature: -4 to 158 F
-
Supplier: Spire Metering Technology
Description: combines high accuracy flow measurement, temperature measurement and BTU calculation. The temperature sensors are high accuracy 3-wire PT1000 sensors. They are paired and calibrated in factory to achieve better than 0.15°F (0.08°C) accuracy for temperature
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Transcat, Inc.
Description: Product Highlights Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Ultrasonic Coupling Grease
- Pipe Diameter: 2 to 79 inch
- Features: Ultrasonic Meter
-
Supplier: Spirax-Sarco
Description: UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: -40 to 350.6 F
- Velocity Flow Rate: 39.3700787401575 ft/sec
- Operating Temperature: -40 to 185 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Ultrasonic Coupling Grease
- Pipe Diameter: 2 to 79 inch
- Features: Ultrasonic Meter
-
Supplier: Transus Instruments
Description: applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path
- Pipe Diameter: 2 to 16 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 140 F
- Operating Pressure: 1,479.38454 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Ultrasonic Coupling Grease
- Pipe Diameter: 0.5 to 4.5 inch
- Features: Ultrasonic Meter
-
Supplier: KROHNE Messtechnik
Description: resistant titanium transducers provide a strong ultrasonic signal into the gas. The signal processing of the meter allows a better detection of small, strongly dampened acoustic signals. The OPTISONIC 7300 Biogas features an integrated temperature sensor and optional pressure
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: Delta Controls Ltd.
Description: Sophisticated and reliable, Delta flow transmitters use ultrasonic vortex measuring principles, offering stability and repeatability regardless of fluctuations in temperature or pressure. Delta Controls' flow meters are proven in a broad range of air and gas
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: Spire Metering Technology
Description: meters. The high measurement dynamic allows a load of up to double the rating, thereby ensuring high operating security. Reliable Ultrasonic Flow Measurement 280T heat meter uses transit-time ultrasonic flow measurement principle to measure the
- Temperature Range: 32 to 302 F
- Pipe Diameter: 0.5 to 24 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Spire Metering Technology
Description: performance and a richer feature set, all at a lower price. The TP10 system is consisted of a high performance ultrasonic flowmeter EF10 and a pair of standard PT100 temperature sensors. The ultrasonic flowmeter is based on our cutting-edge clamp-on flow
- Temperature Range: 0 to 300 F
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: Sierra Instruments, Inc.
Description: Sierra provides accurate calibration services for mass flow meters and controllers, insertion thermal flow meters, vortex and ultrasonic flow meters. We have a wide range of NIST-traceable primary standard assets including: closed loop gas flow
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online Documentation, Rapid Turnaround, Rental / Lease
- Features: East Asia / Pacific Only, Europe Only, Midwest US Only, North America, South Asia Only, Southwest US Only, United States Only
- Capabilities: Flow Instruments, Process and Online Instruments
-
Supplier: FLEXIM AMERICAS Corp.
Description: easier and less time consuming. The extremely resistant carbon fibre housing, together with the rugged transducer design, ensures a high impact protection as well as resistance against oil, water and many other liquids. The F608 shares the same efficient battery management as the F601,
- Pipe Diameter: 0.25 to 420 inch
- Media Temperature Range: -40 to 392 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 392 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 750 F
-
Supplier: Innovation Polymers
Description: Applications exist where ultrasonic probes are required to be in place for long periods of time, sometimes in relatively extreme conditions. Typically, ultrasonic corrosion monitoring and ultrasonic flow metering place probes on a surface and take readings on a continuous
- Viscosity: 190,000 cP
- Type: Elastomer / Rubber
- Form / Shape: Liquid
- Features: Molding Resin, Other
Find Suppliers by Category Top
Featured Products Top
-
and deionized water usage control of semiconductor manufacturing facilities. Feature ?High durability with no moving parts ?Turndown ratio 50:1 ?Ultrasonic sensor is integrated ?Negligible pressure drop (equivalent to straight pipe) ?Easy to read LCD which can be oriented (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
of the ultrasonic flow meter are connected to the flow and return of a pipe system. Based on the temperature difference and the measured flow rate, the ultrasonic flow meter can determine the amount of heat. If required, the ultrasonic flow meter can calculate and display the costs per heat quantity (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Just One Process Connection Five-In-One: The multivariable version of the Sierra's vortex flow meters allows one instrument and one process connection to measure five process parameters at the same time to simultaneously measure mass flow rate, temperature, pressure, volumetric flow rate (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
of the ultrasonic flow meter are connected to the flow and return of a pipe system. Based on the temperature difference and the measured flow rate, the ultrasonic flow meter can determine the amount of heat. If required, the ultrasonic flow meter can calculate and display the costs per heat quantity (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
flow from 40 to 60,000 GPM depending on line size and construction. The ML04 is suitable for service in line sizes from 2 to 48 inches and can be constructed for severe temperatures up to 350F. The ML04 Propeller Flow Meter features an indicator-totalizer register that instantly delivers data (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
New Non-invasive Flow Meter by Titan Enterprises
For further information on the new high temperature Atrato ultrasonic flow meter please visit www.flowmeters.co.uk/atratobrochure.php or contact Titan Enterprises on +44-1935-812790 / sales@flowmeters.com.
-
Condition monitoring through advanced sensor and computational technology : final report (January 2002 to May 2005).
The Controlotron® ultrasonic flow meter can perform reliably at high temperatures (>250°F) to attenuate signals.
-
Chinese Temperature Meter, Chinese Temperature Meter Exporters, Chinese Temperature Meter Selling Leads from Chinese Temperature Meter Exporters, Manufacturers...
Sell Portable ultrasonic flowmeter 0-160 degree high temperature flow meter .
-
Temperature Meter Exporters, Temperature Meter Selling Leads
Sell Portable ultrasonic flowmeter 0-160 degree high temperature flow meter .
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
Inputs from an ultrasonic flow meter and pressure and temperature transmitters in the High Pressure Loop (HPL), and input from the MRF gas chromatograph, were used to pre-test the RGC for proper operation and implementation of the algorithm.
-
Fabrication and Properties of PbNb2O6 Ceramics for High-Temperature Transducer
Curie Point, High - Temperature Gas, Lead Niobate, Transducer, Ultrasonic Flow Meter .
-
Molten Salts for High Temperature Reactors: University of Wisconsin Molten Salt Corrosion and Flow Loop Experiments -- Issues Identified and Path Forward
Commercially available flow meters can operate at higher temperatures but require higher flow rates; the most promising is the ultrasonic flow meters .
-
Clamp-on ultrasonic transducers with improved dynamics for flow measuring applications
According to the patent by Karplus [1] in 1976, an ultrasonic transducer of MHz range capable of use in a high - temperature liquid flow metering – incorporates a coupling wedge consisting of a plurality of thin plates of stainless steel and a…
-
Research of Ultrasonic Flow Measurement and Temperature Compensation System Based on Neural Network
To insure high accuracy and sensitivity measurement of ultrasonic flow meter , on the basis of nonlinear compensation method, temperature compensating model of ultrasonic flow measurement is established by the application of BP (Back Propagation) neural network.
-
Pressure sensor for monitoring of distribution points of district utilities for heat and water
Two versions of Lithium battery are used - one 600mAh for lower consumption sensors (humidity, temperature ) and one 8500mAh high capacity battery for wireless sensors with high consumption sensing units ( ultrasonic flow meter and pressure sensor).
Indicates content that may require registration and/or purchase.