Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotork plc
Description: 2/2 Way Piston Actuated Valve G 1/2" to 2", High Temperature Version – Stainless Steel
- Valve Type: Piston Valves
- Primary Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 seat: PTFE
- Pressure Rating: 1,000 to 3,000 psi
- Media: Air, Gas
- Valve Type: Ball Valves
- Primary Material: Stainless Steel
-
Supplier: BI-TORQ® Valve Automation
Description: PN-SERIES PNEUMATIC ACTUATORS WITH EXTRUDED ALUMINUM BODIES The BI-TORQ PN-series pneumatic actuator features a top mount indicator and open-close stop adjustment as a standard feature. In addition, precise engineering has allowed us to reduce the size of the actuator without
- Actuator Torque: 40 to 25,000 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Features: Direct Acting, Double Acting (Air to Air), Local Position Indication, Rack and Pinion Actuator, Reverse Acting, Single Acting (Air to Spring)
-
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
Supplier: Assured Automation
Description: The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits • CISQ
- Actuator Torque: 60 to 25,600 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Johnson Electric North America, Inc.
Description: VA actuator platforms, classes 1 to 3, are designed to operate under harsh temperature and vibration requirements in a fully customized package with high torque, high reliability and within a low power budget. VA custom engineered actuators support LIN BUS, PWM or
- Actuator Torque: 1.77 to 8.85 In-lbs
- Operating Temperature: -40 to 221 F
- Actuation Method: Electric
-
Supplier: Asahi/America, Inc.
Description: Reliable, compact, and corrosion resistant actuation for T-342 and T-343 High Purity diaphragm valves Valves are 150psi rated at 68°F and designed for high temperature service Fully serviceable with replacement diaphragms available
- Valve Type: Diaphragm Valves
-
Supplier: Bonomi North America, Inc.
Description: 140mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Actuation Method: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 85mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Actuation Method: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 75mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Actuation Method: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 100mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Actuation Method: Pneumatic
-
Supplier: GF Piping Systems
Description: the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 240-244 series pneumatically actuated wafer style butterfly valve from Georg Fischer is the
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: HORIBA Instruments, Inc.
Description: The Piezo Actuator Valve PV Series consists of piezo actuator valves with metal diaphragms and metal O-rings. When combined with a pressure sensor or flow rate sensor and ratio control unit (PCU series) you can use the Piezo Actuator Valve PV Series to
- Number of Ports/Ways: 2
- Pressure Rating: 145.036839357197 psi
- Actuation: Electric
- Features: Other
-
Supplier: ThermOmegaTech®
Description: valves used on tank heating coils limit the temperatures of the heating element. By closing before coil temperatures are too high, the valves reduce the risk of over-temperature damage. When used as a subcooling steam trap, HAT valves reduce problems
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Digital position sensing Modulating, High-speed and failsafe options OLED display Programmable features (adjustable features) Local Control (Only with power supplied) Design & Materials: High performance brushless actuator motor with overload/overheat protection.
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Features: API, ASME, Butt Weld, ISO, Metal Seated, Other
-
Supplier: Armstrong International
Description: The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Features: API, ASME, ISO
-
Supplier: Spirax-Sarco
Description: A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. A valve position indicator is included on standard and flow
- Actuation Method: Pneumatic
-
Supplier: Armstrong International
Description: The Emech 2 port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. Combined with the Emech electronic actuator, high speed stand alone closed loop temperature control is
- Valve Size: 0.75 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural gas
- Media: Gas
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 400 F
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 400 F
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130 V. Analog control. Evaluation of temperature
-
Supplier: XOMOX (A Crane Co. Company)
Description: high temperature metal seats. The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.
- Valve Size: 18 inch
- Media Temperature: -20 to 1,000 F
- Flow (Cv): 7,660
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: ACTUATOR, ROUND FLAT- II INON-ROTATING, BORE:1-1/16 INCH, STROKE:0.75 INCH, MOUNT TYPE: STANDARD, FRONT PORT: STANDARD, TEMPERATURE OPTION: HIGH TEMPERATURE (0°F TO 400°F), MAGNETIC PISTON: NONE. FREE 2 YEAR RADWELL WARRANTY
- Features: Piston Cylinder Actuator
- Actuation Method: Pneumatic
-
Supplier: Bray Commercial
Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: SAE International
Description: hydraulic valve actuation (HVA) is used for this experimental study. The HVA system enables negative valve overlap (NVO) valve timing for hot internal EGR. Spark-assist stabilizes combustion over a wide range of engine speeds and loads, and allows for stoichiometric operation at
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls HP Series Rack & Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation.
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Features: Double Acting (Air to Air), Piston Cylinder Actuator, Single Acting (Air to Spring)
- Location: Hazardous
-
Supplier: DeZURIK, Inc.
Description: DeZURIK G-Series Manual Gear Actuators are available in cast iron construction for use on eccentric plug valves (PEC), full port eccentric plug valves (PEF), AWWA butterfly valves (BAW), High Performance butterfly valves (BHP), and uninterrupted seat
- Actuation Method: Manual
Find Suppliers by Category Top
Featured Products Top
-
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
temperature versions) were installed on damper valves in the tunnels. They are compact pneumatic actuators with scotch-yoke mechanisms, providing ESD/shutdown capabilities. The customer chose spring-return configurations, offering fast operating capability and long-term reliability with minimum (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc -
. Plast-O-Matic Actuated Ball Valves were specified for their high flow rates, reliability, and blow-out proof design. The CAFE actuator was critical due to its optional one-second cycle time, which has been instrumental in minimizing temperature differential (ΔT ) in the cooling water. This rapid (read more)
Browse Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with smooth (read more)
Browse Datasheets for Rockford Ball Screw -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
continuously senses fluid temperature and automatically modulates to regulate outlet fluid temperature within a narrow and pre-selected range. Completely self-operating, our valves open and establish flow on rising temperatures using thermostatic actuator technology, making them ideal for industrial (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
• High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Pressure: 1000 psig @ 38oC Material (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Interphex Preview, Part Deux
in providing solutions to the diversified process industry through the development, production and distribution of valves, actuators, pumps and related flow components. Resistoflex is recognized as a leading supplier of plastic lined pipe, fittings, hoses, and other components for corrosive and high purity
-
A Push Towards Efficiency
the closing force, enhancing pinch tube element service life. Boreline seals virtually eliminate entrapment areas. Other features include: working pressures up to 125 psig (8.6 bar), temperatures up to 285 F (140 C) and easy conversion between manual and pneumatic actuation. The 313D automated cell
-
CABINET COOLERS END COSTLY SHUTDOWNS
incorporating vinyl tubing with adhesive clips permitted routing of the cold air to those electronic components most susceptible to high temperature. The Key Feature. Most important to Lasercraft was the fact there are no moving parts to wear out, meaning the Cabinet Coolers were maintenance free
More Information Top
-
Standardization of EQ program Limitorque valve actuator configurations
Limitorque Valve Actuator Temperature Related to High Superheat Ambient Temperatures B0058 .
-
High temperature geophysical instrumentation
half liter sample bottle, high temperature valve , and valve actuator unit.
-
CR4 - Thread: Control Valve Problem
Valve temperatures must be higher than actuator ones and therefore is the main candidate.
-
ADVANCED TURBINE SYSTEMS PROGRAM
A two-louver, high temperature valve connected to a hydraulic actuator , regulated the exit pressure.
-
Automated gas chromatographic system for volatile profile analysis of fats and oils
Gas chromatograph -- Hewlett-Packard Model 5880A equipped with a flame ionization detector (F1D), external event board, heated valve compartment, 6-port high tem- perature Valco valve with an automatic actuator , in-line rotameter to monitor carrier gas flow visually and auxiliary heater…
-
Power systems development facility. Quarterly report, January 1995--March 1995
Assembly and testing of the insertion mechanism will be done in June because of delays in receivingthe linear actuators and the high - temperature balI valves .
-
2003 IEEE 58th Vehicular Technology Conference - VTC
Peeters and P. Van Tichelen Design of a 5-Phase Permanent Magnet Brushless DC Motor for Automobiles................................................................3197 Liuchen Chang and Jerzy (Jerry) Muszynski A High Power High Temperature Mechatronik Actuator for the Electromagnetical Valve Drive.....................................3202 Joachim Melbert and Roger Uhlenbrock .
-
2003 IEEE 58th Vehicular Technology Conference. VTC 2003-Fall (IEEE Cat. No.03CH37484)
Peeters and P. Van Tichelen Design of a 5-Phase Permanent Magnet Brushless DC Motor for Automobiles................................................................3197 Liuchen Chang and Jerzy (Jerry) Muszynski A High Power High Temperature Mechatronik Actuator for the Electromagnetical Valve Drive.....................................3202 Joachim Melbert and Roger Uhlenbrock .
-
Control performances of a piezoactuator direct drive valve system at high temperatures with thermal insulation
Keywords: piezostack actuator , high temperature , direct drive valve , flow control, spool dispacement control (Some figures may appear in colour only in the online journal) .
-
An Analysis of Testing Requirements for Fluoride Salt Cooled High Temperature Reactor Components
One approach used in actuator shaft seals for valves in high temperature sodium service is the use of frozen sodium to complete the seal in the actuator shaft.
Indicates content that may require registration and/or purchase.