Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renold Jeffrey
Description: Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel, which has been accurately machined and heat treated. Pins are pressed into the
- Chain Class / Application: Engineering Chain
- Features: Other Plastic Material
- # of Strands: Single
-
Supplier: Renold Canada
Description: Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel, which has been accurately machined and heat treated. Pins are pressed into the
- Features: Attachment Chain, Conveyor Chain, Engineering Chain
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: Renold Plc.
Description: Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel, which has been accurately machined and heat treated. Pins are pressed into the
- Features: Conveyor Chain, Other / Specialty Application
- Chain Types: Roller Chain
-
-
Supplier: Renold Plc.
Description: Renold Stainless Steel chain is made from high grade materials. These perform extremely well in environments that are acidic, alkaline, where direct contact with food is a consideration, where the chain will be exposed to water, and for very high or very low temperature
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 56,200 lbs
- Features: Attachment Chain
- Chain Class / Application: Power Transmission Chain
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or
- Non-standard Chain Pitch: 0.250000135 inch
- Tensile Strength: 874.9216 lbs
- Maximum Allowable Load: 96.8888 lbs
- Features: Other Metal Material
-
Supplier: Columbia Steel Casting Co., Inc.
Description: up to 18% Increased surface area in bite region Increased cross-sectional strength Cost savings Repair links available For greater resistance to abrasion wear, our Xtend Process® high carbide overlay can be applied to high wear areas and tailored for your specific needs. Hoist
- Industry / Application: Mining
-
Supplier: Ramsey Products Corporation
Description: reduce stress concentrations, improve fatigue life, and increase link tensile strength. Innovative stamping methods were also employed to maximize the amount of bearing surface area in each link. The increased bearing area produces less stress in the chain joint and greatly
- Chain Pitch: 0.375 inch
- Nominal Chain Width: 4 inch
- Tensile Strength: 30,000 lbs
- Guide Type: Two Center Guide
-
Description: maintenance and easily disassembled with no special tools. BUILT TO LAST All internal gears and pinions are made of heat-treated steel for high strength and long life. Precision 4-pocket liftwheel and chain guide provide better chain fit and alignment, reducing wear and
-
Supplier: ASME
Description: This Standard contains information on Drop-forged Rivetless Chains, Sprocket Teeth, Drive Chain/Drive Dogs. Drop-forged rivetless chains are chains made from drop-forged steel parts that are heat treated and are proportioned for high strength and comparative
-
Supplier: ASME Standards and Certification
Description: This Standard contains information on Drop-forged Rivetless Chains, Sprocket Teeth, Drive Chain/Drive Dogs. Drop-forged rivetless chains are chains made from drop-forged steel parts that are heat treated and are proportioned for high strength and comparative
-
Supplier: igus® inc.
Description: 7. High tensile strength When to use the Series Triflex® 331-75 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 331-75 For complex robotic applications System Triflex®
- Inside Width: 2.95 inch
- Mounting Height: 14.96 inch
- Bend Radius: 5.51 to 11.81 inch
- Carrier Type: Enclosed Style
-
Supplier: igus® inc.
Description: intermediate link When to use the Series TRL.40: When an easy to fill, economical 3D Energy Chain® is needed When 3D Energy Chain® for easily manageable operating conditions is needed When a very easy to use 3D Energy Chain® is needed When not to use Series TRL-40 For circular
- Inside Width: 1.65 inch
- Bend Radius: 2.28 inch
- Carrier Type: Enclosed Style
- Special Motion: Spiral or 3-Dimensional Motion
-
Supplier: ASTM International
Description: suggested sizes of specimens that can be used in the tests. (A) 1 in. is equal to 25.4 mm. (B) Preload chain to yield using a load time recording. (C) Commercially available. (D) Or alternative high strength stainless steel. (A) Based on Research Report RR:C05-1000 (see Section
-
Supplier: Total Plastics, Inc.
Description: Black (Stress Relieved), Natural (Stress Relieved) Quadrant’s high density polyethylene (HDPE) is used in a variety of applications and industries where excellent impact resistance, high tensile strength, low moisture absorption and chemical- and corrosion-resistance
- Form / Shape: Extruded Profile
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: igus® inc.
Description: 1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filled extruded, oil-proof TPE blend Classification of the Chainflex® cable: Class 5.5.2.2
- Number of Conductors: 2 to 42 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -5 to 70 C
- North American (AWG): 20 to 14 AWG
-
Description: Mouse monoclonal Collagen Type IV antibody Background: Collagen IV is a major constituent of the basement membranes along with laminins and enactins. It is composed of alpha1(IV) chain and alpha2(IV) chain in 2:1 ratio . It can form insoluble fibers with high tensile
-
Supplier: Bosch Rexroth Corporation
Description: product options to create an optimized and reconfigurable system quickly and easily, keeping pace with your changing needs. All components are catalog items readily available worldwide, and wear parts are replaceable with minimum time, effort and tools. With exceptionally high chain
- Conveyor Type: Chain Conveyor
-
Supplier: MCA - Advanced Materials Division
Description: Proteus® High Density Polyethylene HDPE Natural shapes are used in a variety of environments where excellent impact resistance, superior tensile strength, low moisture absorption, great chemical and corrosion resistance, and easy fabrication and welding capabilities are
- Tensile Strength (Break): 4,600 psi
- Tensile Modulus: 200 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Proteus® High Density Polyethylene HDPE Black shapes are used in a variety of environments where excellent impact resistance, superior tensile strength, low moisture absorption, great chemical and corrosion resistance, and easy fabrication and welding capabilities are required.
- Tensile Strength (Break): 4,600 psi
- Tensile Modulus: 210 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Kuriyama of America, Inc.
Description: at a 22° angle for easy connecting and unrestricted off-loading. Aluminum alloy specially designed for high tensile strength and impact resistance. Supplied with forged brass handles, which results in less wear on connecting parts. MATERIAL SPECIFICATIONS ASTM aluminum alloy.
- English Size: 4 inch
- Material: Aluminum, Carbon & Alloy Steel
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: at a 22° angle for easy connecting and unrestricted off-loading. Aluminum alloy specially designed for high tensile strength and impact resistance. Supplied with forged brass handles, which results in less wear on connecting parts. MATERIAL SPECIFICATIONS ASTM aluminum alloy.
- English Size: 4 inch
- Material: Aluminum, Carbon & Alloy Steel
- Features: English
-
Supplier: igus® inc.
Description: 1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.2 Requirements: 7: Cables for
- Number of Conductors: 3 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -35 to 100 C
- North American (AWG): 24 to 2 AWG
-
Supplier: CableOrganizer.com, Inc.
Description: stranding, which provides excellent strength and performance for maximum mechanical load requirements The accelerated breakdown and deterioration of machine cables due to abrasion, UV, oils or high tensile stress is becoming a constant nightmare amongst installers and machine
-
Supplier: Matexcel
Description: Silk Fibroin (SF), derived from the degumming of silk, is a high-molecular polypeptide composed of various amino acids. The SF molecule includes a hydrophobic peptide chain (H chain) and a hydrophilic peptide chain (L chain). The special amino acid sequences of H
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about PET braided sleevings? Easy to install, light weight, and flexible High tensile strength; also cut and abrasion resistant Professional look on finished project Moisture resistant, prevents rot and fungus (MIL-E-5272) Due to its expandable nature, PET's
-
Supplier: Kuriyama of America, Inc.
Description: Mil Specs All 8" and 10" female couplers supplied with 4 locking handles, safety clips, pull rings and chains Aluminum alloy is specially designed for high tensile strength, lightness and rigidity Locking feature using safety clips to prevent disconnection during use on
- Material: Aluminum
- Features: Other
-
Supplier: Total Plastics, Inc.
Description: Lime-Green For high load, high speed and severe sliding abrasion applications, TIVAR ® Ceram P® should be THE material of choice. Its high tensile strength and wear resistance have been successful in the lumber, paper, steel and agricultural industries. Composed of
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Kuriyama of America, Inc.
Description: pull rings and chains Aluminum alloy is specially designed for high tensile strength, lightness and rigidity Locking feature using safety clips to prevent disconnection during use on all sizes except 1/2" Hose shanks specially designed for easy assembly with Tigerflex
- English Size: 4 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: Matexcel
Description: polymer's tensile strength, flexural strength, modulus and other mechanical properties, as well as heat distortion temperature (HDT), dimensional stability, gas barrier properties, and flame retardant properties. Storage: Stored under dry conditions, the quality is valid for 24
- Density: 0.29999981066188247 g/cc
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Chi Mei Corporation
Description: its impact strength, tensile strength, and plastic surface hardness are better compared to those of HIPS. Generally, the higher the content proportion of acrylonitrile, the better the heat resistance, rigidity, and solvent resistance properties; but the fluidity is worse and the
- Deflection Temperature (@ 264 psi, 1.8 MPa): 188.6 to 204.8 F
- Tensile Strength (Break): 4,641.178859430304 psi
- Elongation: 15 %
- Melt Flow Index (MFI): 34 g / 10 minutes
-
Supplier: Fresh Pak Corporation
Description: wood pallets, Eco-Sheets™ are hygienic and resistant to moisture, pathogens, bacteria, fungus and successfully repel insects and rodents FDA approved High tensile strength (pull resistance) High co-efficient of friction (non-slip surface) One way or multiple use
- Load Rating: 1,568 to 4,105 lbs
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable
- Material Type: Plastic
-
Supplier: Sonic-Shield
Description: noise absorption and repels water High tensile strength High quality hook and loop fastener on the edges and grommets on the top No ozone depleting substances Resistant to most chemicals, solvents and petroleum products Resistant to weather and UV light Tear resistant -
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Width: 360 inch
- Description: Acoustic Curtain
-
Supplier: Polyplastics USA, Inc.
Description: 10 deg C lower, there is no difference in the practical heat resistance temperature. Characteristics The material retains well balanced mechanical properties over extended use and a wide temperature range. These properties include tensile strength, elongation, and impact
- Deflection Temperature (@ 264 psi, 1.8 MPa): 203 F
- Coeff. of Thermal Expansion (CTE): 66.66666666666667 µin/in-F
- Tensile Strength (Break): 8,992.28404014621 psi
- Elongation: 35 %
-
Supplier: International Thermal Systems LLC.
Description: Remove the Hydrogen infused during the cleaning and plating process. Exposure to hydrogen causes various metals, most importantly steel, to become brittle and crack. This can cause a decrease in the metal’s tensile strength. Typically for high strength metal parts, the
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle), Front Load (incl. Walk-in, Truck-in)
-
Supplier: Alfa Laval Inc.
Description: particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products. Alfa Laval’s advanced seal technology seal technology provides greater thermal stability, better chemical resistance and improved tensile strength. For perfect welding conditions,
- Valve Size: 0.88582725 to 3.93701 inch
- Media Temperature: -10 to 95 F
- Number of Ports/Ways: 2
- Features: ASME, Clamp Flange, DIN, ISO, Other
Find Suppliers by Category Top
Featured Products Top
-
Weight: 60% lighter than steel sprockets Strength: 290-550 MPa tensile strength Speed (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-tensile fasteners: the backbone of modern engineering High-tensile fasteners are specialized components designed to withstand extreme stress without deforming or failing. These fasteners are graded based on their tensile strength, which measures (read more)
Browse Nuts Datasheets for BUMAX® -
What are high-tensile fasteners? High-tensile fasteners are specialized components designed to withstand extreme stress without deforming or failing. These fasteners are graded based on their tensile strength, which measures their ability to resist breaking under tension. One of the key (read more)
Browse Bolts Datasheets for BUMAX® -
is a multiphase super alloy that was developed in the 1960's during the “Space Race”. MP35N needs to be work hardened along with aging at 1200 ? F (650 ? C) for 4 hours to achieve its highest tensile strength properties which can be as high as 300 Ksi (2070 MPa). Its high strength (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Optimized Tooth Profiles: CNC-machined teeth with chamfered edges ensure smooth chain engagement and reduced chain wear Precision Manufacturing: Maintains (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Steel Detachable Chain Drop Forged Rivetless chains are used as overhead conveyors on automotive assembly lines,paint lines, appliance assembly lines, and in the meat packaging industry. These chains have high strength (read more)
Browse Overhead Trolleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
JD690_Flyer 6" Heavy Duty Milling Vise Built for maximum strength, precision, and reliability in (read more)
Browse Vises Datasheets for Jergens, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
stable operation across a wide range of industrial environments. Balanced Strength and Flexibility Reinforced with a single layer of high-tensile steel wire braid, the hose delivers working pressure up to 22.5 MPa and burst pressure up to 90 MPa, while (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-strength, defect-free castings without heavy investment in complex equipment, aluminum gravity casting offers an efficient, economical solution—helping engineering teams reduce waste, shorten lead times, and improve product reliability. (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Types and applications of industrial chain, industrial chain
Agricultural chain: suitable for field machinery such as hand tractor, thresher, combine harvester. This chain is low cost but can withstand impact and abrasion resistance, in addition, the chain should be coated with grease or automatic lubrication. The high-strength chain: It is a special roller
More Information Top
-
Robotics Case Studies - Rexroth VarioFlow conveyors offer m...
With high chain tensile strength (up to 1250 N) and low chain friction, VarioFlow promised reduced energy use, lower maintenance and longer service life.
-
Advanced Polymers in Medicine
– Fibres: they have strong intermolecular attraction forces between polymeric chains , high tensile strength , least elasticity, good pliability and are able to hold their shape; .
-
Tanker-Based Marginal Field Production: Eight Years' Operational Experience
The SALS-type mooring system selected for this application utilizes a single mooring riser composed of solid steel bars linked together forming a chain of high tensile strength .
-
Preparation and properties of novel polyimides with side chains containing biphenyl units
However, in the present study, the tensile experiments revealed that all three polyimides with side chains showed higher tensile strength than that of the one without side chains.
-
The tensile properties of strain‐crystallising vulcanisates. I. A new theory to explain strengthening
If strain-in- duced crystallization is delayed, forcing chains into making a larger contribution to load carrying before chain stiffening transfers further deformation to other chains , higher tensile strengths and elongations at break are possible.
-
The physical properties of aqueous cationic–nonionic polyurethane with poly(ethylene glycol methyl ether) side chain and its blend with aqueous cationic polyur...
Regarding the comparison of side chain length of PEO, N‐PDEA 2000 PU with longer side chain has higher tensile strength than N‐PDEA 750 PU with shorter side chain length.
-
Properties of block versus random copolymers
Block copolymers containing at least two terminal styrene blocks per polymer chain exhibit high tensile strength (28).
Indicates content that may require registration and/or purchase.