Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 12 to 80 VDC
- Torque Constant: 0.081 in-oz/amp
- Other Output Power: 251 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: Kollmorgen Corporation
Description: wound armature act together to convert electrical power to torque. Features Ideal for positioning or speed control systems that require high stall torque, high torque at low speed or optimum torque at high speed. Frameless and housed models available
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24
- Other DC Voltage: 12 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 40 amps
- Gearbox Efficiency: 78 %
-
-
Description: The check scanner motor is a 12V spur gear DC motor, which provides the best torque for check scanning operation, high efficiency, low noise, compact structure and stable quality.
- Other Output Power: 0.0013134159772047636 HP
- Gear Type: Spur
-
Description: Hand Blender Mixer: 230V DC Motor; Compact Structure; Long Life; High Speed; High Torque.
- Other DC Voltage: 100 to 230 VDC
- Other Output Power: 0.3484573000747332 HP
- Continuous Torque: 2.38938053097345 In-lbs
- Gearbox Efficiency: 0.71 %
-
Description: The automotive liftgate motor (12V) provides optimal, constant torque for lifting the car tailgate. Power Motor DC planetary gear motors for tailgates are designed for high torque and durability.
- Other Output Power: 0.0603099173206269 HP
- Gear Type: Planetary
-
Supplier: Genesis Motion
Description: High Performance. Compact. Flexible. The LiveDrive® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility,
- Other Output Power: 1.27857024719729 HP
- Continuous Current: 5.1 amps
- Continuous Torque: 43.1858407079646 In-lbs
- Rotor Inertia: 0.08496 oz-in-sec²
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: the DC gearbox motor can be customized with brushless motor BL4260 to replace the DC brush motor 775. And it can be used for the smart robot, automatic machines, office equipments and etc.
- Other DC Voltage: 12 VDC
- Continuous Current: 3.6 amps
- Continuous Torque: 39.02654867256639 In-lbs
- Shaft Speed: 11 rpm
-
Supplier: Aerotech, Inc.
Description: Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for commutation
- Other DC Voltage: 160 to 340 VDC
- Torque Constant: 4.248 to 710.832 in-oz/amp
- Other Output Power: 0.114856886986172 to 1.63319256104258 HP
- Continuous Current: 2 to 12.4 amps
-
Description: Household Soybean Milk Machine Motor: 220V DC Motor; Non-Standard; High Starting Torque; High Efficiency; Small Size; Compact Structure.
- Other DC Voltage: 220 VDC
- Other Output Power: 0 to 0.3216528923766768 HP
- Continuous Torque: 0 to 24.77876106194689 In-lbs
- Shaft Speed: 6,500 to 14,000 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments, industrial
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.4724412 inch
- Housing Length: 1.2992133 to 2.0866153 inch
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: High-torque gearbox motor for adjustable desks. Supports synchronized lifting through Hall feedback. Suitable for ergonomic and medical tables.
- Other DC Voltage: 12 to 29 VDC
- Other Output Power: 0.1072176307922256 HP
- Continuous Torque: 57.52212389380531 In-lbs
- Shaft Speed: 250 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 12 to 80 VDC
- Torque Constant: 0.227 in-oz/amp
- Other Output Power: 188 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The
- Other DC Voltage: 2.5 to 24 VDC
- Torque Constant: 0.18408 to 3.03024 in-oz/amp
- Other Output Power: 0.000227837465433479 to 0.00495881542414043 HP
- Continuous Torque: 0.00345132743362832 to 0.136283185840708 In-lbs
-
Supplier: Portescap
Description: 12G88 Athlonix Brush DC Motor 12G88 Athlonix With a design combining high power density and precious metal commutation, the 12G88 Athlonix brush DC motor can deliver a torque greater than 3 mNm continuously, reaching up to 75% efficiency while maintaining a
- Other DC Voltage: 9 VDC
- Torque Constant: 1.21776 in-oz/amp
- Other Output Power: 0.003216528923766768 HP
- Continuous Current: 0.37 amps
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable
- Other Output Power: 0.11793939387144815 to 0.3069104681427458 HP
- Continuous Current: 4.9 to 12.5 amps
- Continuous Torque: 353.98230088495575 to 4,424.778761061946 In-lbs
- Gearbox Ratio: 76 to 1,166.7 : 1
-
Supplier: Portescap
Description: 12GS88 Athlonix Brush DC Motor 12GS88 Athlonix With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in a very compact package. Product Highlights Ironless construction Neodymium magnet
- Other DC Voltage: 3 VDC
- Torque Constant: 0.53808 in-oz/amp
- Other Output Power: 0.001608264461883384 HP
- Continuous Current: 0.41 amps
-
Supplier: Nidec Corporation
Description: These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush
- Other DC Voltage: 5 to 26.4 VDC
- Other Output Power: 0.00254641873131536 to 0.0702275481689078 HP
- Continuous Current: 0.3 to 6 amps
- Continuous Torque: 0.0000707964601769911 to 1.7716814159292 In-lbs
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.6372 to 1.77 in-oz/amp
- Other Output Power: 0.0335055096225705 to 0.0549490357810156 HP
- Continuous Torque: 0.104424778761062 to 0.230088495575221 In-lbs
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for providing motion to aerospace/military products such as servo-actuators, where high reliability and long lifetime are required, as well as durability under harsh environmental condidtions. Peak torque obtained on the axis at nominal voltage
- Other DC Voltage: 27 VDC
- Continuous Current: 0.85 amps
- Continuous Torque: 0.15929203539823 In-lbs
- Shaft Speed: 10,400 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BL2312 Brushless DC Motor is a compact high-performance motor designed for drones, robotics, and small autonomous systems. The motor adopts a 12N14P outrunner structure to deliver stable torque output, high efficiency, and reliable operation in
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 0.0004424778761061945 to 0.004424778761061945 In-lbs
-
Supplier: ElectroCraft
Description: New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V
- Torque Constant: 835.44 to 4,049.76 in-oz/amp
- Continuous Current: 0.4 to 2.4 amps
- Continuous Torque: 0.06194690265486723 to 0.11504424778761058 In-lbs
- Rotor Inertia: 0.0027 to 0.0044 oz-in-sec²
-
Supplier: Constar Motion Co., Ltd
Description: 38mm High Torque Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The
- Other DC Voltage: 48 VDC
- Other Output Power: 1.96208264349773 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 3.07079646017699 In-lbs
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is
- Other DC Voltage: 26 VDC
- Continuous Current: 7.05 amps
- Continuous Torque: 0.345132743362832 In-lbs
- Shaft Speed: 4,560 rpm
-
Supplier: Portescap
Description: 16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless
- Other DC Voltage: 12 VDC
- Torque Constant: 0.945888 in-oz/amp
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.16 amps
-
Supplier: Constar Motion Co., Ltd
Description: 14mm DC Sonic Motor Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring
- Other DC Voltage: 3.7 VDC
- Continuous Current: 0.09 amps
- Diameter / Width: 0.5511814 inch
- Housing Length: 1.3385834 inch
-
Supplier: Portescap
Description: 13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product
- Other DC Voltage: 12 VDC
- Torque Constant: 1.28856 in-oz/amp
- Other Output Power: 0.003484573000747332 HP
- Continuous Current: 0.38 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 12 VDC
- Torque Constant: 3.9648 in-oz/amp
- Other Output Power: 0.00536088153961128 HP
- Rotor Inertia: 0.000059435184 oz-in-sec²
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for providing motion to aerospace/military products such as servo-actuators, where high reliability and long lifetime are required, as well as durability under harsh environmental condidtions. Peak torque obtained on the axis at nominal voltage
- Other DC Voltage: 27 VDC
- Continuous Current: 0.08 amps
- Continuous Torque: 0.176991150442478 In-lbs
- Shaft Size: 0.124803217 inch
Find Suppliers by Category Top
Featured Products Top
-
This 12V Power Seat Adjustment Motor is engineered for smooth, quiet, and reliable automotive seat movement. Optimized for high torque output within compact installation space, it ensures stable performance across various load conditions (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
unsafe, leading to costly repairs or accidents. The PGM.P029 DC gearmotor addresses these issues by delivering high torque (2.2 N·m at 12V), ensuring smooth (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The High-Torque Brushless DC Motor is engineered for coffee machines and other small appliances where precision, quiet operation, and durability are essential (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
control, low noise, and long service life. The PGM.W40F DC gearbox motor is engineered to meet these demands, providing reliable torque output at low speeds and stable performance in long-term operation (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
50BWA Series 48V, 200W Brushless DC Motor The 50BWA428D008B-01 brushless DC motor offers a high-performance solution for demanding industrial applications, combining power, efficiency, and durability in a compact design. Perfect for automation, robotics, and any task (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for various applications in industrial robots, medical equipment, and intelligent prostheses (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
DC Gearmotor for High Torque Tailgate Lifting
The automotive liftgate motor(12V), provides optimal constant steady torque for lifting the car tailgate. Power Motor DC planetary gear motor for tailgate are designed for high torque and high durability.
-
DC Motor for Automotive Seat Back Angle Adjustment
Automotive seat back angle adjustment motor uses 12V DC gear box motor, high starting torque, long life, low noise, but also with position memory function. Shenzhen Power Motor has 20 years of experience in motor customization and technical advantages, and can quickly custom high-performance motor
More Information Top
-
CR4 - Thread: PIC Program for Controlling Servo/Stepper Motors
http://www.ebay.com/itm/ 12V - DC -100RPM- High - Torque -Gear-Box-Electric- Motor -/320828856624?pt=LH_DefaultDomain_0&hash=item4ab2e3d930 .
-
less power Global Buyers, importers, wholesalers and distributors
• Keyword :AFPM Generator, wind power, direct-drive, generator, axial flux, Pulse Jet Valve, Pulse Valve, Dust collector, Sollenoid Valve, Diaphragm valves, Brushless DC motor 50w-120kw, vehicle/hub, high torque /big power/develo, 48v-144v … … mo, wheel hub motor 12v -72v, 500w-4kw .
-
gear massager motor - offers from gear massager motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Vibrator Motors, DC Vibration Motor, DC Motor , Micro Motors ] 36mm High Torque Planetary Gear Motor 12v 24v .
-
Sell 3-phase AC Motor (70TYD)
Wenling City Dongling Motor Co., Ltd. is the only manufacturer in China producing low-speed high - torque motors . … works with technical experts from national aerospace departments and manages to develop new products-TYD series low-speed/adjustable-speed permanent magnet synchronous motors, including low-speed brush-less PM DC synchronous motors (0.5N.m~25N.m / 12V ~100V): 45TYD-DC, 60TYD …
-
Adaptive control of the four-legged walking machine BISAM
The joints are driven by a Faulhaber 12V - DC -Servo (3042). The &joint does not need the high torques like the other joints, but it has to be fast. It is driven by a smaller motor , a Faulhaber (2342).
-
The mammalian-like quadrupedal walking machine BISAM
The joints are driven by a Faulhaber 12V - DC -Servo (3042). The &joint does not need the high torques like tlie other joints, but it has to be fast. It is driven by a smaller motor , a Faulhaber (2342).
-
solar energy systems ( Page 15 ) - offers from solar energy systems manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 12v dc compressor, auto dc compressor, electric dc compressor, vehicle dc compressor ] Sell frequency inverter of high starting torque and strong ... energy vehicle motor controllers, wind power converters, solar converters, etc.
-
US Marines get on their bike: multirole electric transport on two wheels
The TENS MTB, of which Montague has built about 20 prototypes, is powered by a 24V DC brushless motor , with electronic pulse‐width‐ modulated control, supplied by dual 12V /12Ahr sealed lead‐acid batteries. The electric drive provides a maximum speed of up to 30km/h, together with rapid acceleration and high torque for hill‐climbing.
-
On the design of a four-legged walking machine
The joints are driven by a Faulhaber 12V - DC -Servo (3042). The 6-joint does not need the high torques like the other joints but it It is driven by a smaller motor , a Faul- haber (2342).
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
36mm High Torque Planetary Gear Motor 12v 24v Etonm motor has been entering Micro DC Motor industry since the beginning of 2001.
Indicates content that may require registration and/or purchase.