-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent NHS-35 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 50,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It
- Ultimate Operating Vacuum: 0.0012754825016042257 to 0.00000004876844859074981 torr
- Pumping Speed: 59,328.64009210096 to 74,160.8001151262 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: The VHS-250 Diffusion Pump has a pumping speed of up to 2125 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure.
- Ultimate Operating Vacuum: 0.0012004541191569184 to 0.000000004876844859074981 torr
- Pumping Speed: 4,502.620006989805 to 5,636.220808749591 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent AX-65 Oil diffusion pump is the smallest diffusion pump available in the market and the only pump that is air-cooled. Its vertical finned boiler and high power provide stable pumping and high helium pumping speed. This pump can be
- Ultimate Operating Vacuum: 0.0029261069154449884 to 0.00000004876844859074981 torr
- Pumping Speed: 137.7272002138058 to 190.6992002960388 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent HS-32 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 32,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It
- Ultimate Operating Vacuum: 0.0012754825016042257 to 0.00000004876844859074981 torr
- Pumping Speed: 36,656.62405690524 to 45,820.78007113154 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Edwards Vacuum
Description: The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum
- Pumping Speed: 57.20976008881164 to 148.3216002302524 CFM
- Motor Power: 0.335055096225705 HP
- Type: AC Single Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
-
Supplier: Dalton Electric Heating Co., Inc.
Description: Diff-Therm Platen Heaters are high-quality tubular heating elements swaged under 50 tons of pressure into grey iron castings. Direct Replacement Heaters for Every Major Brand of Vacuum Diffusion Pump Cooke CVC Denton Edwards Leybold NRC Perkin Elmer Torr Varian Veeco
- AC Voltage Required: 0 to 480 volts
- Heater Type: Cast-In Heater
- Features: Electric
- Sleeve (Sheath) Material: Iron
-
Supplier: PTB Sales, Inc.
Description: The SI100 has a Peltier baffle for low levels of backstreaming and good pumping speed for helium and hydrogen. Standard Diffstak pumps have integral high vacuum valves and water-cooled baffles. These valves are either manually operated (-M model pumps) or pneumatically
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and
- Kinematic Viscosity (@ 40°C): 106.9 cSt
- Viscosity Index: 100
- Pour Point: 0.4 F
- Flash Point: 500 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ vacuum pump fluids are used in applications where conventional vacuum pump oils cause safety, waste disposal and maintenance problems. They are nonflammable and eliminate the chance of fire in pumps. They are nonreactive and safe to use in oxygen systems.
- Kinematic Viscosity (@ 40°C): 8.4 to 180 cSt
- Pour Point: -40 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.55 to 1.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: APPLICATIONS Rotary vane vacuum pumps and compressors Rotary screw vacuum pumps and compressors designed to operate on ISO 100 R&O oil Other equipment able to operate on ISO 100 R&O oil FEATURES Wide Service Temperature Range Broad Compatibility Fully Synthetic Base Oil
- Kinematic Viscosity (@ 40°C): 98 cSt
- Viscosity Index: 145
- Pour Point: -54.4 F
- Flash Point: 519.8 F
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and
- Kinematic Viscosity (@ 40°C): 63.1 cSt
- Viscosity Index: 113
- Pour Point: 0 F
- Flash Point: 445 F
-
Supplier: SantoLubes LLC
Description: SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching
- Kinematic Viscosity (@ 40°C): 370 cSt
- Pour Point: 39.2 F
- Flash Point: 550.4 F
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps are in operation worldwide in industry every day. With the Zebra series, Busch also offers two-stage rotary vane vacuum pumps for applications in the medium vacuum range. The constant vacuum level in continuous operation is ensured by forced oil
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve,
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 450 mm
- Features: Application Software, Computer Interface, Horizontal, Inert, Other, Over-Temperature Protection, Thermocouple Calibration, Vacuum
-
Supplier: Denton Vacuum
Description: The DV-502B system rapidly cycles between atmosphere and high vacuum. No Discernable Contamination when preparing samples for Electron Microscopy. Rapid Cycle Times Within three minutes, the DV-502B achieves an ultimate base vacuum of 3x10-6 torr in a clean and outgassed system
-
Supplier: Edwards Vacuum
Description: years with thousands of pumps installed. The unvalved Diffstak's are for systems requiring the highest possible ultimate vacuum or for those which do not need a high vacuum valve. This pump has an unvalved ISO collar inlet flange and is supplied with: NW10 elbow,
- Pumping Speed: 317.832000493398 to 476.748000740097 CFM
- Motor Power: 0.603099173206269 HP
- Type: AC Single Phase
- Features: Benchtop, Integral Backing Pump, Other, Permanent Installation
-
Supplier: Edwards Vacuum
Description: many years with thousands of pumps installed. This pump has a pneumatically actuated high vacuum isolation valve and is supplied with: NW25 elbow, NW25 centering-ring, NW25 clamp, water pipe couplings and ferrules, inlet ISO 160 Co-Seal.
- Pumping Speed: 1,483.216002302524 to 2,754.544004276116 CFM
- Motor Power: 1.809297519618807 HP
- Type: AC Single Phase
- Features: Benchtop, Integral Backing Pump, Other, Permanent Installation
-
Supplier: Edwards Vacuum
Description: The Edwards 18B4B vapour booster pumps offer higher pumping speeds, of up to 6000 l s-1 at pressures intermediate between mechanical boosters and diffusion pumps. Vapor boosters from Edwards have been proven in the field for over 30 years. With a constant program of updates and
- Pumping Speed: 8,475.52001315728 to 12,713.28001973592 CFM
- Motor Power: 8.04132230941692 HP
- Type: AC Three Phase
- UHV / High Vacuum: Diffusion / Vapor
-
Supplier: M&I Materials Limited
Description: AP201 is a flagship vapour booster pump fluid with an exceptionally high degree of oxidation resistance. AP201 is widely regarded as being far superior to other low quality imitation vapour booster fluids. Some pump manufacturers who specify the use of Apiezon vapour booster
- Kinematic Viscosity (@ 40°C): 22 cSt
- Pour Point: -22 F
- Flash Point: 384.8 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.885 specific gravity
-
Supplier: PumpWorks Inc. (The)
Description: Stable, high efficiency pumping below 1 Torr Lower pump RPB reduces internal wear compared to high speed drives Cool running lowers maintance requirements Less moving parts increase pump durability High contamination tolerance For degassing oils, plastics, epoxies,
- Maximum Discharge Flow: 8.976623376623383 GPM
- Horsepower: 0.333333333333333 HP
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump
- Applications: Compressors / Piston Pumps
- Features: Petroleum / Mineral Oil
- Type / Function: Specialty / Other, Vacuum / Diffusion Pump
-
Supplier: VAT, Inc.
Description: These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence
- Port Size / OD: 16 to 50 inch
- Operating / Bake-out Temperature: 302 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (<10-3,>10-8 torr)
-
Supplier: VAT, Inc.
Description: These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence
- Port Size / OD: 16 to 50 inch
- Operating / Bake-out Temperature: 302 F
- Features: Actuator Shaft / Stem Bellows, Other, Position Indicator
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and
- Kinematic Viscosity (@ 40°C): 5.3 cSt
- Viscosity Index: 124
- Pour Point: -76 F
- Flash Point: 320 F
-
Supplier: Leybold USA Inc.
Description: Applications ■ Vacuum coating ■ Metallurgy ■ Vacuum furnaces ■ Vacuum drying ■ Research and development DIJ Oil Diffusion Pump Advantages Prolonged maintenance intervals, non-wearing, high safety standard. ■ High and stable throughput at pressures
-
Supplier: Leybold USA Inc.
Description: Applications ■ Vacuum coating ■ Metallurgy ■ Vacuum furnaces ■ Vacuum drying ■ Research and development DIJ Oil Diffusion Pump Advantages Prolonged maintenance intervals, non-wearing, high safety standard. ■ High and stable throughput at pressures
-
Supplier: Newport MKS
Description: The 925-11034 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mechanical Systems) vacuum sensor. This 925 transducer offers a wide
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: The 925-31034 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mechanical Systems) vacuum sensor. This 925 transducer offers a wide
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Unique Technologies Associates
Description: This product is designed for use in high temperature vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: 450F up to +660F (note: note: C4 or greater internal clearance and heat stabilized bearings may be
- Operating / Use Temperature: 450 to 660 F
- Type: Anti-Seize / Thread Compound
- Features: Bearings, Lubricant, Solid / Dry Film Release, Specialty / Other, Vacuum / Diffusion Pump
- Functions: Mold Release / Release Agent
-
Supplier: Dalton Electric Heating Co., Inc.
Description: Diff-Therm Platen Heaters are high-quality tubular heating elements swaged under 50 tons of pressure into grey iron castings. Direct Replacement Heaters for Every Major Brand of Vacuum Diffusion Pump Cooke CVC Denton Edwards Leybold NRC Perkin Elmer Torr Varian Veeco
- AC Voltage Required: 0 to 480 volts
- Heater Type: Cast-In Heater
- Features: Electric
- Sleeve (Sheath) Material: Iron
-
Supplier: Denton Vacuum
Description: makes the discovery a node on your network enabling real-time, remote support and upgrades. Convenient Access to Subsystems Rear or bottom mounted pumps provide easy access for service based on your workspace needs Multiple Pumping Configurations A variety of diffusion, cryogenic, and
-
Supplier: Denton Vacuum
Description: real-time, remote support and upgrades. Multiple Pumping Configurations A variety of diffusion, cryogenic, and turbo pump configurations are available to fit your budget and process. Rear or bottom fitted pumps provide easy access for service based on your workspace needs.
-
Supplier: ToneCooling Technology Co., Ltd
Description: High-power lasers, medical imaging equipment, and other fields with stringent thermal requirements. 5. Our Commitment & Quality We utilize high-purity oxygen-free copper and advanced vacuum brazing and fluid charging processes to ensure every Vapor Chamber delivers exceptional
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: FX PCB Co., Ltd.
Description: are those with high thermal conductivity, including copper and aluminum. Heat is distributed throughout the heat sink Natural conduction will allow heat to move from a high-temperature environment to a low-temperature one through the heat sink as it traverses the thermal gradient. The
Find Suppliers by Category Top
Featured Products Top
-
Designed to complement Agilent’s industry-leading diffusion pumps, these accessories include high-quality fluids, heaters, baffles, traps, and replacement parts—each rigorously tested to meet demanding application requirements across semiconductor, research, and industrial (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
cone. This decreases the seal, which then allows the high-pressure gas of the discharge segment to enter the vacuum inlet section of the pump. Vooner FloGard stainless pumps have blades that rotate without losing pressure from corrosion, offering greater efficiency (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
lifespan and maintain stable operation. For high-reliability vacuum systems, contact us for application-specific wave spring solutions. Our team offers custom wave springs optimized for your pump design. (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Dry Claw Vacuum Pumps DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. In these pumps, the absence of parts subject to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Dry Claw Vacuum Pumps DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. In these pumps, the absence of parts subject to (read more)
Browse Datasheets for Vooner FloGard LLC -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, USA). The microfluidic devices were placed. in a vacuum jar for 30 min before all experiments to reduce. priming problems. Once the main channel was primed with fluid from. both inlets, the syringe pump was set to the desired. (constant) flow rate. Once the required flow rate was. maintained for 2