Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pump Solutions Group
Description: Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. Features • Handles moderate viscosity fluids. • Standard flat diaphragm. • Large internal porting with a large, single
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps, Self-Priming Pump
-
Description: Walchem and Iwaki have created a unique partnership with over 100 years combined pump experience in an array of different markets. The HV series is specifically designed to accurately feed high viscosity chemicals. Equipped with rugged, machined PVC or molded GFRPP liquid ends
- Maximum Discharge Flow: 0.06666666666666667 GPM
- Maximum Discharge Pressure: 73 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.06433057847533535 HP
-
Supplier: DRUM-MATES Inc.
Description: High Viscosity Batch Dispensing DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of all kinds can be simplified into a
- Features: Metering Pumps
-
-
Supplier: DRUM-MATES Inc.
Description: Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids, lubricants and additives from drums, totes or tanks to
- Features: Drum Pumps, Metering Pumps
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.
- Maximum Discharge Flow: 0.5 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Witte Pumps & Technology GmbH
Description: Metering pumps are used in different sectors. For example, in fiber production. Synthetic chemical fibers are gaining importance. They are required for many different applications such as textiles, linens, brushes, etc. WITTE dosing pumps ensure that the polymer melt in the
- Maximum Discharge Pressure: 3,625.9425 psi
- Media Temperature: 662 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Features: Metering Pumps
-
Supplier: Pump Solutions Group
Description: Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features • No-clog design. Straight-thru flow pattern eliminates pockets where slurries can settle. • Easily handles high viscosity liquids. •
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: NETZSCH Pumps North America, LLC
Description: Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant
- Maximum Discharge Flow: 2.6666666666666665 GPM
- Maximum Discharge Pressure: 180 psi
- Power Source: AC Powered
- Pump Type: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Cole-Parmer
Description: • Reliable metering performance
guided dual check valves provide precise seating and excellent priming and suction lift High-viscosity 4 to 20 mA pumps handle viscous fluids up to 20,000 cp. Pumps feature automatic control with 4 to 20 mA DC direct or - Maximum Discharge Flow: 0.033285678299999996 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Reliable metering performance
guided dual check valves provide precise seating and excellent priming and suction lift High-viscosity 4 to 20 mA pumps handle viscous fluids up to 20,000 cp. Pumps feature automatic control with 4 to 20 mA DC direct or - Maximum Discharge Flow: 0.06657135659999999 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Reliable metering performance
guided dual check valves provide precise seating and excellent priming and suction lift High-viscosity 4 to 20 mA pumps handle viscous fluids up to 20,000 cp. Pumps feature automatic control with 4 to 20 mA DC direct or - Maximum Discharge Flow: 0.033285678299999996 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Reliable metering performance
guided dual check valves provide precise seating and excellent priming and suction lift High-viscosity 4 to 20 mA pumps handle viscous fluids up to 20,000 cp. Pumps feature automatic control with 4 to 20 mA DC direct or - Maximum Discharge Flow: 0.16669256354999998 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Numerous drive configurations for any application Low mechanical power needed High pump speeds over a wide control range Electronic speed control Pump capacity reproducible as desired Pump operates in positive or negative pressure conditions Heating jacket available
- Features: Centrifugal Pumps, Magnetic Drive, Metering Pumps, Water Pumps
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of
- Maximum Discharge Flow: 0.031700646 GPM
- Discharge Size: 0.25 inch
- Power Source: AC Powered, DC Powered
- Features: Other
-
Supplier: Valcor Engineering Corporation
Description: The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Supplier: IBT Industrial Solutions
Description: positive displacement gear pump design is self-priming and known for smooth, repeatable, metering pump-like dependability for pumping clean, non-abrasive liquids from low to high viscosity.
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: ebm-papst Inc.
Description: ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a result,
- Pump Type: Condensate Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The
- Maximum Discharge Flow: 23.11505455 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.5 inch
- Media Temperature: 14 to 176 F
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials,
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Pump Type: Dosing Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: Maintains delivery/pressure performance over time • Outstanding volumetric efficiency • Pumped product constantly renewed • Ability to pump low and high viscosity products • Output not affected by viscosity variation • Low linear speed • Easily cleaned (no retention zone)
- Pump Type: Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: Model MID Air Operated Diaphragm Pump Flow Rates to 5 LPM (1.32 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MID mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent
- Maximum Discharge Flow: 1.32 GPM
- Maximum Discharge Pressure: 99.7 psi
- Discharge Size: 0.25 inch
- Media Temperature: 140 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: feel the priming chamber the first time. Easy to handle, the pumps of this range have strong construction, produced in their components with high thickness to give a product with the maximum reliability. The electric motor is connected to the pump through elastic coupling with
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: feel the priming chamber the first time. Easy to handle, the pumps of this range have strong construction, produced in their components with high thickness to give a product with the maximum reliability. The electric motor is connected to the pump through elastic coupling with
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 422 Pumpmaster-4 system for std 250 Gal. Work bench type tank. (Shown with Model 400) Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through long pipe lines, hose reels and meters. Capable to serve several outlets simultaneously. Includes
-
Supplier: Badger Meter
Description: clean fluids, gas and steam applications. Rugged Construction. Reduced Pumping Costs. Well suited for measuring High-viscosity fluids, slurries, corrosive fluids, contaminated air/gas, multiphase flow, and more. Reynolds number measurement down to 300 High viscosity
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
Description: micro-liter to mini-liter. Option of sub micro-liter spraying system. Speed: 80-300rpm. AP pump accuracy: ±0.5%. Sapphire grade precision ceramic pump. Wearing resistant. No contamination. Viscosity: wide range. From low viscosity to high viscosity such as
- Features: Injection Pumps, Metering Pumps, Rotary Vane Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series 3:1 range of Air Operated Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature, density,
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Description: Repeated precision: ±0.3% (F.S.) Linearity: ±0.5% (F.S.) Resolution: 0.01 ml or below High Purity The pump end utilizes a tubephragm design eliminating dead volume and low velocity areas where resist can stagnate. This prevents the collection of particles and allows the pumps to
- Maximum Discharge Flow: 0.001585032315823775 to 0.063401292632951 GPM
- Maximum Discharge Pressure: 21.7557 psi
- Media Temperature: 59 to 77 F
- Features: Metering Pumps
-
Supplier: Carlisle
Description: Name: Non-Atomized Internal Mix Resin Boom system w/LEL Chopper Gun Part Number: 215-880-250 Gun: LEL Chop Gun Pump: Binks Unison Tank: Flush tank Typical Application: MACT-complinat, easy maintenance, infinitely variable catalyst delivery from .5% to 3.5%. Slave/Catalyst Ratio: .5% to 3.5%
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Type: Flat Spray, Round Spray
- Dispensing Equipment Type: Meter, Mix and Dispense
Find Suppliers by Category Top
Featured Products Top
-
pumping action which is called the down-mode. The down-mode is very capable at producing a vortex like action that quickly and positively draws floating powders down into the high shear zones for complete and quick dispersion. No lumps or agglomerations are allowed to form so they do (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? ≥ 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel walls The Maximixer system consists of three main components: a process vessel with three independently controlled mixers; an (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Niimi Ceramics Co. provides advanced ceramic solutions with Made in Japan quality. We offer ceramic pistons and cylinders for valveless piston metering pumps. Made of high-purity alumina ceramic (Al?O? ≥ 99.5%) suitable for medical device applications. Learn more. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
and pharmaceutical fluids. Ideal for metering devices, process systems, and pumps across pharma, food, beverage, industrial, and paint industries. High (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
stiffness to achieve wider installed bandwidth and faster response times. The mechanical power meters’ specifications include 1 kHz measurement bandwidth and high overload and overrange capability (up to 400% overload and 300% overrange). Additional features include advanced (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
CR4 - Thread: High Speed Pumps
A metering pump rated for high viscosity will work.
-
CR4 - Thread: Flowrate measurment for grease like substance
Gear pumps are used to meter high viscosity gelatine during photographic materials manufacture.
-
Handbook of Chlor-Alkali Technology
Accurate low-volume metering pumps suitable for corrosive service and high vis- cosity (up to 3,500 cp) are necessary.
-
Experimental Investigation of Rapeseed Oil Combustion in a Modern Common-Rail Diesel Engine
While mechanical injection pumps with volumetric fuel metering compensate for higher viscosity of the fuel by an increased injection pressure, and possibly longer ignition delay is on some engines compensated by an earlier injection due to higher density and bulk modulus of …
-
Increasing the linear density uniformity of yarn spun from an aggressive solution
It has been found experimentally that to increase the uniformity of linear density of yarn spun from an aggressive spinning solution of 40-50 Pa'sec viscosity , it is necessary to use metering pumps of high output and to maintain a positive pressure …
-
Flomotion Systems, Inc Announces 4001V Series Peristaltic Chemical Feed Pump
High capacity pump is well suited for pumping and metering of corrosive, abrasive, or high viscosity fluids.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314742967685/litdoc28402159_p06-07_20110831011909.pdf
The system has three high precision metering pumps that operate over the entire flow/ viscosity range without the need for flowmeters.
-
Metering pump for suspensions with automatic regulation.
A new rotational axial pump designed for metering liquids, suspensions and masses with high viscosity is described.
-
Experimental study and computer simulation of a two‐stage continuous polymerization process for the production of methyl methacrylate
Even though the gel effect was not predicted until 34 percent conversion at 80"C, the viscosity of the solution became too high for con- sistent pumping by the metering pump at around 25 percent conversion.
-
A comprehensive review of alkaline–surfactant–polymer (ASP) flooding
Pang et al.[91] found that the viscosity losses due to mechanic shearing at the high - pressure metering pump , transportation pump, and filter were about 5%, 2%, and 1%, respectively.
Indicates content that may require registration and/or purchase.