-
Supplier: Voltage Multipliers, Inc.
Description: range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
- VF: 9 volts
- IF: 25 mA
- VR: 5,000 volts
- IR: 0.0001 to 0.01 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 005471-1SS400SMT2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse
- VF: 1.2 volts
- VR: 80 volts
- IR: 0.0001 mA
- trr: 4 ns
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 977048-AOZ8915CI Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Bulk Applications: Ethernet, USB Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage
- VR: 5 volts
- Tj: -40 to 85 C
- Clamping Voltage (VC): 12 volts
- VBR: 6 volts
-
-
Supplier: Win Source Electronics
Description: Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.80x0.80) STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9.8V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status:
- Tj: -40 to 85 C
- VWM: 3 volts
- IPPM: 1 amps
- Clamping Voltage (VC): 9.8 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Uni-Dir Diode Array 5.5V 10-Pin MSOP SMT ESD Suppressor Product overview: CM1293A-04MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and
- Tj: -40 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: Win Source Electronics
Description: Operating: -40°C to 125°C (TJ) Case / Package: SOT-563 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9V (Typ) Peak Pulse Current(Ippm): 6A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status:
- Tj: -40 to 125 C
- VWM: 5 volts
- IPPM: 6 amps
- Clamping Voltage (VC): 9 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ESD Suppressor Diode Array Uni-Dir 5.5V 6-Pin TSOP SMT Product overview: IP4234CZ6,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers
- Tj: -40 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TVS Diode, 12V Rev Standoff, 13.3V Break, 12A Peak, 2-Ch, SMT Product overview: TCLAMP1202P.TGT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for
- Tj: -55 C
- Peak Pulse Power: 300 watts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: OSRAM Opto Semiconductors
Description: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV
- Viewing Angle: 120 degrees
- Color Temperature: 2,500 K
- LED Type: White
-
Supplier: Qorvo
Description: The Qorvo QPB9320 is a highly integrated front-end module targeted for TDD macro or picocell base stations. The LNA switch module integrates RF functional blocks such as a pin-diode based high power switch capable of handling up to 52 W with an LTE signal (8 dB PAR) along with two LNA
- Frequency Range: 1,850 to 2,020 MHz
- Minimum Gain: 32.5 dB
- Maximum Gain: 32.5 dB
- Output Power( P1dB): 21 dBm
-
Supplier: Richardson RFPD
Description: MACOM's MAAV-007088-000100 is a Voltage Controlled PIN diode based ? attenuator package in a low cost, 16-lead wide body plastic SMT package. The PIN diode design makes this part well suite for applications where low distortion or high linear operating power levels
- Frequency Range: 0.05 to 1 GHz
- Insertion Loss: 2.4 dB
- Input VSWR: 1.7 :1
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12245-492LF is a compact, integrated high-power single-pole, double-throw (SPDT) PIN diode switch with driver circuit for TDD-LTE and similar applications. The part operates with a single +5 V supply and switches with a single control voltage (0 to 3 V). It can be tuned
- Frequency Range: 300 to 5,000 MHz
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: OSRAM Opto Semiconductors
Description: OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability Product Features Package: SMD epoxy package Feature of the device: small size high-flux LED for slim designs high robustness Color: super red (633 nm) Viewing
- Peak Wavelength: 633 nm
- Viewing Angle: 120 degrees
- LED Type: Red
-
Supplier: OSRAM Opto Semiconductors
Description: Hyper SIDELED, blue, colorless clear, high optical power (ATON) Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: blue (470 nm) Viewing angle at 50 % IV: 120
- Peak Wavelength: 470 nm
- Viewing Angle: 120 degrees
- LED Type: Blue
-
Supplier: Infineon Technologies AG
Description: RF ESD Protection Diode Summary of Features: - ESD / transient protection of RF antenna /interfaces or ultra high speed data lines acc. to:IEC61000-4-2 (ESD): ± 20 kV (contact),IEC61000-4-4 (EFT): 40 A (5/50 ns),IEC61000-4-5 (surge): 10 A (8/20 μs) - Ultra low capacitance of 1 pF
- Current Surge: 10 amps
- Capacitance: 1 to 1.5 pF
- VESD: 20,000 volts
- Features: ESD Suppressor, Other
Find Suppliers by Category Top
Featured Products Top
-
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
us for more information. About VMI... Established in 1980, VMI has years of experience in high voltage design. We specialize in high voltage diodes, power supplies, optocouplers, multipliers and related (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Inc... Established in 1980, VMI has years of experience in high voltage design —specializing in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI manufactures a commercial 1N6535 high voltage diode, and two military versions — the JANTX1N6535 and JANTXV1N6535. VMI's 1N6535 diode is an (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers the most complete range of high voltage diodes in the world. Our axial-lead and surface-mount diodes range from 2kV to 20kV. All wafers are doped, diffused and metalized in our facility. We offer extensive testing to insure that our customers (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
M/A-COM Technology Solutions Inc. Showcases Complete Product Solutions For Point-To-Point Radio, Radar And MILCOM Applications At European Microwave Week
• SurmountT PIN switches, SurmountT SMT Packageless PIN diodes , MELF high power and high voltage PIN diodes, all available in tape and reel for MILCOM applications.
-
Thermal Considerations for LED Components in an Automotive Lamp
… High Beam LB – Low Beam Rfog – Rear Fog CHMSL – Center High Mount Stop Lamp HID - High Intensity Discharge Tj – … … Temperature Vj – Junction Voltage Drop SA – Surface … … LED – Light Emitting Diode SMT – Surface Mount Technology …
-
Electronics for engineers and natural scientists
Approximating 386 sum signal 530 Super-j5-transistors 333 suppressor diode 146 Surface-Mounted-Technology 76 susceptance 38 sukzessive of Subtrahierverstarker 185, 189, 328, 329, 330, 336, 338, 342 subtraction circuit 342, 358, AD transducer 383 ( SMT ), symbol, block 555 -, 565 Funktionsplan … … element timing) 576, 579 TCP / IP (transport Control Protocol / Internet Protocol), protocol, 585 technique, CMOS 377 -, CVD of (Chemical Vapour Deposition)- 314 -, Dickschicht- 315 -, Dunnfilm- 314 -, high vacuum evaporation 314 -, hybrid … … 314 -, optical 310 thermal stress 68, 352, 372 temperature …
-
CR4 - Thread: Through-Hole to SMT
I often have to use many SMT resistors in series and parallel to meet the power and voltage requirements. Same applies to diodes and capacitors exposed to high frequency.
-
Highly compact tunable stop-band active filter for advanced communication systems
Thus, the passive SMT resistor is replaced by a PIN diode which behaves as a variable resistance in RF controlled by the bias voltage (Fig. 13(a,b)). As depicted in Fig. 13(c), the measurement results show that high performance can be obtained when …
-
Varactor Diodes Cover Capacitance Changes From 0 To 5 V | Components content from Microwaves & RF
The specified high -capacitance ratio and low reverse voltage make this varactor appropriate for the low-phase-noise VCOs used in wireless systems to and above 2.5 GHz. These small form-factor, discrete, low-profile plastic diodes are contained within SMT packaging.
-
PCB2064-4-210_00_nomenc_fab.txt (PCB2064-4_0_14481-1.zip)
… 0.2A, D4 sod80 PMLL4148, PHILIPS:High-speed,Diode,75V,0.2A, D5 sod80 PMLL4148, PHILIPS:High-speed,Diode,75V,0.2A, D6 sod80 PMLL4148, PHILIPS: High -speed, Diode ,75V,0.2A, D7 … … MAXIM:Ultra-Low-Input- Voltage ,LDO,Regulator,0.5V … … Board=1.73 J8 usbs_mb 54819_0572, MOLEX:USB,Type,Mini-B,Right-Angle, SMT ,Receptacle J9 sma_fd …
-
PCB2064-4-210_00_nomenc_appro.txt (PCB2064-4_0_14481-1.zip)
… FTDI:Dual,USB,Uart/Fifo,I.C.,Package:LQFP48 4 int_mdil2 GDH02S04, ALCOSWITCH:Dip-switch,Low,Profile,SMT,pitch=1.27 1 int_mdil8 GDH08S04, ALCOSWITCH:Dip-switch,Low,Profile, SMT ,pitch=1.27 1 … … 8-BIT,Bidirectional,Low, Voltage ,Translator,Package:TSSOP20 1 … PHILIPS: High -speed, Diode ,75V,0.2A, 3 pth05000w PTH05000WAD, TEXAS:Adjust,Power,Module,0.8V,to,3.6V,6A,5V,Input 30 r0603 0, Resistor,Package:0603,5%,1/16W 1 r0603 1.05K_1%, Resistor,Package:0603,1%,1/16W 2 r0603 1 …
-
2009 Index IEEE Electron Device Letters Vol. 30
Yu, H.-Y., +, LED Nov. 2009 1161-1163 High - Voltage 4H-SiC PiN Diodes With Etched Junction Termination Exten- sion. Pei, Z., +, LED Dec. 2009 1305-1307 Plasma applications Blanket SMT With In Situ N2 Plasma Treatment …
-
RF and Microwave Power Amplifier Design, Second Edition > Linearization and Efficiency Enhancement Techniques
Unlike varactor diodes , the BST capacitors do not have a forward conduction region and hence can support a large RF voltage swing at low bias voltages, which makes them attractive for applications in cellular frontends, for example, in the antenna tuners and … Here, an inductor L1 is realized with a high -Q off-chip SMT air-core inductor, and the rest elements including BST capacitors are monolithically implemented.
Indicates content that may require registration and/or purchase.